-
Supplier: Bijur Delimon International
Description: Application HyperFormance™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates residual drift of
- Capacity: 0.058117862 gallons
- Operating Pressure: 450 psi
- Maximum Operating Temperature: 41 to 104 F
- Features: Adjustable Volume, Integral Filter, Pressure Gauge, Pressure Switch
-
Supplier: Hilliard Corporation (The)
Description: The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells.
- Efficiency: 99.97 %
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Applications: Coolant / Oil Mist
-
Supplier: Hilliard Corporation (The)
Description: The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells.
- Efficiency: 99.97 %
- Minimum Particle Size Filtered: 0.3 µm
- Airflow: 80 SCFM
- Separation / Filtration System: Cartridge-type Units
-
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions. Syncon Mist
- Kinematic Viscosity (@ 40°C): 13.2 cSt
- Viscosity Index: 130
- Pour Point: -32.8 F
- Flash Point: 525.2 F
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment
-
Supplier: FIPA Inc.
Description: Very high final vacuum level Gas ballast available, can tolerate water vapor Effective damping and recovery system prevents oil mist and reduces sound level Innovative sealing system prevents oil recirculation at standstill under vacuum Compact design and low
- Pumping Speed: 4.7 to 8.2 CFM
- Operating Temperature: 149 to 167 F
- Features: Direct Drive
- Configuration: Individual Vacuum Pump
-
Supplier: Royal Purple, Ltd.
Description: Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets that can accumulate in mist systems.
- Kinematic Viscosity (@ 40°C): 100 cSt
- Viscosity Index: 139
- Pour Point: -40 F
- Flash Point: 490 F
-
Supplier: Busch Vacuum Solutions
Description: gears to loosen or wear Oil mist eliminator for clean exhaust Quiet operation Oil supply and oil return line are integrated into the cylinder end plate Accessories Gas ballast valve to absorb gases containing water vapor. Level switch for the automatic checking of
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: ASME
Description: systems Ring, disc and splash lubrication Oil mist or fog systems Oil circulation systems Oil changing problems Selection of the appropriate system Chapter 6 Oil Changing and Oil Conservation Oil changing Oil
-
Supplier: ASME Standards and Certification
Description: systems Ring, disc and splash lubrication Oil mist or fog systems Oil circulation systems Oil changing problems Selection of the appropriate system Chapter 6 Oil Changing and Oil Conservation Oil changing Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Chlorine-free, transparent, dual purpose cutting and lubricating oil for use in low pressure lube systems where cross contamination of cutting oil and lube oil is a problem. Enhanced with anti-mist agents.
- Function: Metal Cutting
-
Supplier: Norgren LLC
Description: When it comes to air preparation Norgren has evolved its experience and products for over 80 years. Familiar product brands such as Excelon and Olympian have a proven history throughout industries globally. From stand alone units utilized in paint spraying applications to multiple installations on
-
Supplier: Mobil Industrial Lubricants
Description: often found in grinding oil circulation systems, Mobilgrind Series oils provide clear, low-misting and low-odor lubrication to help enhance workplace conditions. They are formulated without added zinc, chlorine or other materials that may require special disposal
- Kinematic Viscosity (@ 40°C): 15 cSt
- Flash Point: 356 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Fluid / Oil, Petroleum / Mineral Oil
-
Description: KT-LP pumps are quiet running vacuum pumps with high pumping capacity at both high and low pressures. The triplex piston design is practically vibration-free. All KT-LP models include an integral, positive pressure lubrication system to insure reliable lubrication at all
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 300 CFM
- Motor Power: 15 HP
- Mounting: Floor / Skid
-
Supplier: Terra Universal, Inc.
Description: Universal single-phase motor allows pump configuration for low or high voltage, without the need for hard wiring Natural lubrication design offers the lowest oil mist level, even with high throughputs Compact design makes these pumps ideal for use in cramped locations Integrated
- Ultimate Operating Vacuum: 0.00232587985586653 torr
- Pumping Speed: 85 CFM
- Operating Temperature: 53.6 to 113 F
- Motor Power: 4.82479338565015 HP
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
- Features: Other
-
Supplier: Boston Gear
Description: Shipment Program. Features and Benefits Screw-on bowls reduce maintenance time. Cleanable filter elements simplify maintenance, reduce costs, and promote reliability. The choice of manual or automatic drains extends versatility. Oil or mist-type lubrication means smoother
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Features: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut 389R is specifically designed for coolant systems where minimal substrate contamination is critical. Additionally, AmberCut 389R combines a special corrosion protection package with a broad spectrum biocide to provide outstanding system protection. Recommended uses include
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Features: Biodegradable, Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: VACUUBRAND, Inc.
Description: low ultimate vacuum at medium gas flow rate. The RZ 2.5 is also available combined with the oil mist filter (FO) and the VS 16 valve as a package. Vacuum to 10-3 mbar.
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 1.3524 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Two Stage
-
Supplier: Howden
Description: Standard or high precision angular contact ball bearings with grease or oil mist lubrication, and wet or dry mechanical seals, to suit the application and circumstances. Standard Features Ducting, instrumentation and all components designed as a whole system for optimised
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: environments. AmberCut 345B is specifically designed with a high refractive index so that its concentration may be monitored by Brix measurement. Additionally, AmberCut 345B combines a special corrosion protection package with a broad spectrum biocide to provide outstanding system protection.
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Biodegradable, Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Grinding Fluid, Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Synthetic Oils, Greases, and Lubricants - Synthetic Slicing and Grinding Coolant -- AmberSlice™ 202ASupplier: Saint-Gobain Surface Conditioning Group
Description: in highly technical applications. AmberSlice 202A also combines a special corrosion protection package with a broad spectrum biocide to provide outstanding system protection. Recommended uses include ID sawing and edge grinding of silicon wafers and other ceramic materials. Features &
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Features: Biodegradable, Low / Non-foaming, Specialty, Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Grinding Fluid, Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Froude, Inc.
Description: dynamometers are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. High speed machines have oil mist lubricated bearings. The dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Komline
Description: an atomizer control panel/lubrication stand, housed in a NEMA-4 (IP66 equiv.) enclosure, and designed for location adjacent to the operating atomizer. The panel permits control of the oil mist generation system for the lubrication of the atomizer bearings, and flow
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: oil lines and single shutoff valve), filters centrifuge bypass oil from the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh water pressure at engine inlet below danger
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet –
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Oil-Rite Corp.
Description: PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain life, reduces waste, minimizes contamination, and improves safety. Targeted
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. This
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Bijur Delimon International
Description: Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
- Capacity: 0.5 gallons
- Lubrication Flow Rate: 0.027473333333333336 to 0.03302083333333333 GPM
- Operating Pressure: 130 psi
- Maximum Operating Temperature: 104 F
-
Supplier: Oil-Rite Corp.
Description: entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: very effective lubrication solution where product contamination is a concern. This PurgeX features air and liquid inlets on two sides, allowing multiple PurgeX units to be connected with tubing. This results in the ability to link lubrication points over a long distance using a single
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Capacity: 0.06868472 gallons
- Operating Pressure: 507 psi
- Application: General Purpose
- Operation: Manual
Find Suppliers by Category Top
Featured Products Top
-
Built for simple and flexible integration into machine tools. The EM-O Compact mist collector is an affordable option for smaller machine shops that desire a cleaner and safer operator environment. This versatile, entry-level, small-footprint mist collector is simple to integrate into machine (read more)
Browse Mist Collectors Datasheets for Camfil -
lubricating oils. Food & Beverage Improving product quality – Filtration of beer, wine, spirits (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Oil mist lubricated bearings
The basic oil mist lubrication system (Figure 3) used at the petrochemical plant addressed in this article consists of the following: ■ Central Oil Mist Console: The central oil mist console is the controlling unit for the oil mist lubrication system.
-
Computing, Control and Industrial Engineering IV
Design of Detection and Control of Oil Mist Lubricating System .
-
System for lubricating the machine-tool spindle assembly rolling bearings with minimal lubricant consumption
The oil mist lubrication system (the aerosol lubrica- tion system) can resolve this problem and ensure a min- imal volume of the oil in the support.
-
Lubricating rolling mill pillow blocks with oil mist
Oil mist lubrication systems , in which the oil is dispersed into very fine 0.1-2-# drops and transported through pipes to the point of lubrication by compressed .
-
Pump Handbook, Fourth Edition > CENTRIFUGAL PUMP BEARINGS
Experience has shown that bearing housings equipped with oil mist lubrication systems result in extended bearing life.
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
The interested reader is referred to Bloch (1998) for detailed description of oil mist lubrication systems .
-
CR4 - Thread: How to Confirm the Existence of Greases and Oil Seal Inside Motor w/o Dismantles
But, like I said, some where the suppliers/manufactures did not give you what you needed for an oil mist lubricated system .
-
CR4 - Thread: mist lubrication system
With improvements in oil formulations, oil mist lubrication systems are becoming increasingly popular in a variety of applications where only limited oil feed supply is required.
-
Working Guide to Process Equipment, Fourth Edition > Centrifugal Pumps: Reducing Seal and Bearing Failures
As discussed in the following section, use of an oil mist lubrication system eliminates all of the problems with erroneous oiler glass level indications and with moisture in the lube oil.
Indicates content that may require registration and/or purchase.