Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KTR Corporation
Description: Product features Electrical level and temperature control Suitable for mineral oils Available with 1 or 2 level contacts and with 1 temperature probe Electrical switch: decreasing level "opener", increasing temperature "opener" Further lengths on request
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 230 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Closed (NC), Normally Open (NO)
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: Holykell Technology Company Limited
Description: Flexible type magnetostrictive level sensors are designed for high - range tank level measurements(5-20m). It is mainly used in large industrial oil tanks or crude oil storage tanks.
- Measuring Range: 196.8505 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: ifm efector inc.
Description: For the reliable point level monitoring in tanks and containers Detection of minimum level, leakage or overflow of tanks Easy empty and full adjustment by pressing just one pushbutton Suitable for water, oils and coolants With approval according to the German
- Measuring Range: 1.2204731 inch
- Material Temperature Range: 32 to 149 F
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Suitable for water, oils and coolants Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link View other products in this family of sensors From May 1st 2025, products
- Measuring Range: 15.354339 inch
- Material Temperature Range: 32 to 95 F
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: Micro Sensor Co., Ltd.
Description: (Typ.) · Long-term stability: Used For: Use stainless steel level sensor to measure fluid level, the fluids could be drinking water, underground water, seawater, lake and water tanks etc. Read more detail specification for fluid level sensor here.
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: ABB Measurement & Analytics
Description: Measuring the LevelMaster’s importance The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 185 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: Automation24, Inc.
Description: The LK3122 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of
- Measuring Range: 10.3937064 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK3124 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of
- Measuring Range: 28.6614328 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK3123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of
- Measuring Range: 18.5826872 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK7023 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe length of
- Measuring Range: 18.5826872 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Holykell Technology Company Limited
Description: Holykell H2603 wireless level sensor is a cutting-edge solution for remote level monitoring in industrial applications. Equipped with LoRa or 4G communication, it offers highly accurate, real-time data transmission. With its durable construction, long battery life, and easy
- Measuring Range: 0 to 3,937.01 inch
- Material Temperature Range: -22 to 158 F
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Holykell Technology Company Limited
Description: Holykell Submersible Throw-In Fuel Level Sensor: A versatile solution for measuring fuel, oil, diesel, and gasoline levels. These sensors addresses various challenges, including: 1. Measuring oil levels in irregular tanks. 2. Providing volume
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Suitable for water, oils and coolants Modular system consisting of evaluation unit and probe Probes may be cut to length for application flexibility User-friendly communication and parameterization via IO-Link Learn more For
- Measuring Range: 1.574804 to 2.362206 inch
- Maximum Operating Pressure: 232.06032 psi
- Material Temperature Range: -13 to 176 F
- Output Options: Alarm / Visual Indicator
-
Supplier: Qualitrol Company, LLC
Description: Mechanical oil (liquid) level indicator with adjustable contacts (switches) for low oil level alarming. Magnetic couple minimizes potential leak paths. Gas sampling valve supplied as an option. Features Easy-to-read display with at a glance indication (red for danger,
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: various tank geometry Field replaceable case (dial) can be exchanged without lowering oil level or compromising tank seal Up to 2 adjustable SPDT switches Magnetically coupled for leak free operation Low level and high level alarm control is made possible
- Media Type: Liquid
-
Supplier: Qualitrol Company, LLC
Description: Provides continuous indication of the liquid level in a transformer’s main tank, conservator tank or load tap changer compartment. Gear driven mechanism provides amplified dial pointer movement proportional to the float travel. Gasket free, weld-on flange removes the possibility
- Media Type: Liquid
-
Supplier: Madison Company
Description: The PH4201-015- Series Hydrostatic submersible pressure level sensors are specifically designed for pressure and hydrostatic level measurements of groundwater, wastewater, process liquids or sea water. Ideal for sensing liquid level change from 0-34.5 foot in
- Measuring Range: 0 to 414 inch
- Maximum Operating Pressure: 150 psi
- Level Measurement Type: Continuous Level
- Features: Handles Slurries / Suspended Solids
-
Supplier: Holykell Technology Company Limited
Description: This fuel level and volume sensor(oil tank level sensor) is designed based on the "submersible" shape, it is mainly used to measure the level, volume, fuel storage and fuel temperature of fuel tanks (underground storage tanks). With
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Xylem Applied Water Systems
Description: Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through the engine’s dip stick tube, usually in less than 5 minutes. For International & US Markets.
- Media Temperature: 70 F
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
- Pump Housing Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Containment Solutions, Inc. (CSI)
Description: ReTank® ReTank® is an on-site retrofit system which allows you to turn any Containment Solutions, Owens Corning or other manufacturers' fiberglass single-wall tank into a hydrostatically monitored double-wall tank. Benefits include reducing costs of tank replacement and using
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Spill Containment, Underground Use
- Type: Fuel/Oil Tank, Hazardous Tank
-
Supplier: Whitman Controls, LLC
Description: various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly used with oil, gasoline, hydraulic oil, and jet fuel. The buna float can be used in oil in temperatures up to 230℉. Key Features: Whitman
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Gems Sensors & Controls
Description: Ideal for Controlling Filling Operations and Preventing Overflow Ideal in Oils and Water These units are ideal for use in oils and water. Precisely monitors liquid level and is ideal for controlling filling operations and preventing overflows. Permanent magnet attaches unit
- Maximum Operating Pressure: 10 psi
- Material Temperature Range: -40 to 230 F
- Features: Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: jbj Techniques Limited
Description: The LV series of visual level gauges provides various useful options. Available with integrated valves which interrupt the flow to the gauge and allow oil sampling to take place without opening the tank or breaking into any supply lines. Manufactured with glass fibre reinforced
- Material Temperature Range: -4 to 212 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge, Sensor-Only
- Media Type: Liquid
-
Supplier: Radwell International
Description: CONTINUOUS LEVEL SENSOR (GUIDED WAVE RADAR), FOR THE RELIABLE LEVEL CONTROL IN TANKS AND CONTAINERS SUITABLE FOR WATER, OILS AND COOLANTS CLEARLY VISIBLE 4-DIGIT LED DISPLAY MODULAR SYSTEM CONSISTING OF EVALUATION UNIT AND PROBE ADAPTATION TO DIFFERENT CO. FREE 2
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: FineTek
Description: cleaning applications, the surface roughness (Ra) level can be adjusted according to customer's needs, suitable for use in pharmaceutical and food processing industry applications. SIS Sanitary Intelligent Level Switch, Lquid Level Switch (Food Grade) Working principle of this
- Level Measurement Type: Point Level / Multi-Point Levels
- Features: Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: Micro Sensor Co., Ltd.
Description: ±1%FS Used For: Use level sensor to measure water tank level, accurate and analog 4 20mADC. This is stainless steel constructed, anti-corrosive, suitable for water tank ,oil tank, oil container and fuel tank level measure.
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Gems Sensors & Controls
Description: Small Size Cushioned Float Ideal for Oils and Water These units are ideal for use in oils and water. Cushioned float and switch for turbulent liquids or excessive vibration. Easily grounded. Ideal for tank trucks, construction equipment or mobile applications. Applications:
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 180 F
- Features: Electromechanical Switch, Normally Closed (NC), Single Pole, Single Throw (SPST)
Find Suppliers by Category Top
Featured Products Top
-
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Ideal for grain, feed, fertilizer, cement, sand, aggregates, plastic resins Great for operations processing any bulk solid or powder Works in tanks with turbulence, viscous media, and slurries Performs in liquefied feed, resin, fuel, oil, fat (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Twitter Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Guard Against Spills: 2852-HCF Alarm Detects Oil Separation on Water. Protect your environment with the 2852-HCF Floating Oil Spill Alarm. This advanced sensor reliably monitors sumps and (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
WORKS The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Oil Tank Monitoring Level Transmitters in Different Environments
to the wrong equipment selection? In this article, Micro Sensor will demonstrate a collection of our oil tank monitoring equipment.
-
Level Monitoring for Oil Storage Tank in Different Environments
to the wrong equipment selection? In this article, Micro Sensor will demonstrate a collection of our oil tank monitoring equipment.
-
Infrared Photoelectric Liquid Level Switch
or at the bottom and fixed directly on the wall of the liquid container. The product has only one sensor, and users can determine the location of measuring points according to their needs. This product is suitable for measuring the liquid level in water tanks, oil tanks and pressure vessels. All kinds
-
Pressure Sensors Built to Withstand the Abuse of Hydrogen Applications
pressures ranging from 1,000 to 12,500 psi. To maintain critical levels of pressure and safety, pressure sensors are employed for continuous monitoring. The pressure sensors are installed directly on the outlet valve, close to the tank.
More Information Top
-
oil level meter - offers from oil level meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : fuel level sensor, oil tank level sensor , diesel level sensor, level sensor ] .
-
Distributed Wireless Multi-Sensor Technologies, A Novel Approach to Reduce Motor Energy Usage
Oil Tank Level Sensor .
-
The Energy Saving Research and Design of Automatic Control of Emulsion Pump Station
When the emulsion of the oil tank level sensor to detect low-level alarm, in order to protect the hydraulic pump and motor, pump stops working, aim to protect[9]. the protection of over-low level of Hydraulic pump Cooling lubricant.
-
Improved Oil Recovery In Fluvial Dominated Deltaic Reservoirs of Kansas - Near Term
Two of the 1000 bbl oil tanks have level sensors as part of the computerizedmonitoring system.
-
A computer-controlled 300-kV pulse generator
The oil system consists of a 220- gallon capacity oil storage tank, pumps, filters, an oil cir- culating system to minimize temperature differences in the test tank , oil level sensors , a temperature sensor, and a heat exchanger.
-
A computer controlled 300 kV pulse generator
in the test tank , oil level sensors , a temperature sensor and a heat exchanger.
-
ABS Sensor,Wheel Speed Sensor,Auto Sensor from Zhejiang Succeed Auto Parts Co.,Ltd., China
Wheel Speed Sensor, ABS Sensor, Crankshaft Position Sensor, Air Pressure Sensor, Air Flow Sensor, Oxygen Sensor, auto sensor, Fuel Tank Level Sensor , Oil Level Sensor, Water Level Sensor, Brake Pressure Sensor, Engine Coolant Sensor, Air Temperature Sensor, Tpms Sensor, Tire Pressure Sensor…
-
di tank - offers from di tank manufacturers, suppliers, exporters & wholesalers
Tank Level Sensor , oil level sensor, water level sensor, Brake Pressure Sensor, engine Coolant Sensor, Air Temperature ...
-
Sensors - Sensors Manufacturers, Suppliers
sensor, oxygen sensor, Crankshaft position sensor, Air Pressure Sensor, Air Flow Sensor, ABS Sensor, Wheel Speed Sensor, Fuel Tank Level Sensor , oil level sensor, water level sensor, Brake Pressure Sensor, engine Coolant Sensor, Air Temperature Sensor, Auto TPMS Sensor Tire pressure sensor…
-
Daihatsu Engine - Daihatsu Engine Manufacturers, Suppliers
crankshaft position sensor, throttle position sensor, Wheel Speed Sensor, Air Pressure Sensor, Air Flow Sensor, Oxygen Sensor, Auto Sensor, Fuel Tank Level Sensor , Oil Level Sensor, Water Level Sensor, Brake Pressure Sensor, Engine Coolant Sensor, Air Temperature Sensor, Tpms Sensor, Tire Pressure…
Indicates content that may require registration and/or purchase.