-
Supplier: Accuris
Description: Design Guidance for Onboard Maintenance System
-
Supplier: HORIBA Instruments, Inc.
Description: complete system view of other measurement devices are available from one single display. User support for system operation such as maintenance, alarms, and message functions has been further enhanced. ・Future expandability of PN counting and additional pollutant measurement,
-
Supplier: SAE International
Description: process and checklist, some high-level examples of previous successful cases of Maintenance Credit applications are included. At this point, it is incumbent on the 'Applicant' to explain any differences in terminology between the health management system they are seeking a credit for
-
-
Description: ISO 6469-1:2009 specifies requirements for the on-board rechargeable energy storage systems (RESS) of electrically propelled road vehicles, including battery-electric vehicles (BEVs), fuel-cell vehicles (FCVs) and hybrid electric vehicles (HEVs), for the protection of persons inside and
-
Supplier: CSA Group
Description: ISO 6469-1:2009 specifies requirements for the on-board rechargeable energy storage systems (RESS) of electrically propelled road vehicles, including battery-electric vehicles (BEVs), fuel-cell vehicles (FCVs) and hybrid electric vehicles (HEVs), for the protection of persons inside and
-
Supplier: SAE International
Description: systems are not recommended as they run counter to the purpose of the maintenance system. NOTE: The following systems are not being addressed in this edition of the subject document. 1 The management system types and more mature/complex versions of
-
Supplier: Teledyne Controls
Description: System (ACMF). The PMAT/NT supports dual operating system software, including both a UNIX and Windows NT operating system. The UNIX operating system supports the AIMS Onboard Maintenance System, while the Windows NT operating system supports
-
Supplier: Teledyne Controls
Description: The Complete Electronic Data Loading Aircraft Solution Teledyne's Portable Maintenance Access Terminal 2000 (PMAT 2000™) is a rugged flightline maintenance support tool that Loads Software Parts into avionics systems, EFBs, Navigation Databases, and Safety Systems
-
Computers - 12.1" Stainless Fanless Touch Panel Computer With Intel® Atom D2700 onboard -- AFP-6123Supplier: Aaeon Systems Inc.
Description: input protection mechanism with over-voltage protection, low-voltage protection and reverse protection make the systems more reliable. Applications Features 12.1" XGA (1024 x 768) TFT LCD Display Intel Atom D2700 Processor, Fanless Operation IP66/NEMA4x-Compliant Stainless Type 316L
- Display Size: 12.1 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: SAE International
Description: collecting, monitoring, and manipulating the real-time on-vehicle data to complement the "operator intuition". Conditioned Based Maintenance (CBM) delivers value through cost avoidance of unexpected down time and reduction in life cycle maintenance costs by scheduling repairs on the
-
Supplier: UE Systems, Inc.
Description: What would the future be like if equipment was tested so effectively, so safely, so intuitively that catastrophic failure and energy waste became terms of the past?For the past three decades, the manufacturers at UE Systems have been working on a super detection system that combines
- Monitored Properties: Acoustic / Sound, Camera, Corona, Electrical Properties, Pressure, Speed / Velocity, Temperature
-
Supplier: E-T-A Circuit Breakers
Description: More intelligent and complex systems as well as the electrification of loads currently play a decisive role in the development of on-board electrical systems. The SCS200 is the right answer to these requirements. It is an intelligent power distribution system, allowing
- Current Rating: 30 amps
- Operating Temperature: -40 to 185 F
- Voltage: 24 VDC, 48 VDC
- Features: Other
-
Supplier: Stoelting Cleaning Equipment
Description: TREK aqueous electronics assembly cleaning systems for "water only" applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination by returning conveyor beneath process section. Standard Features 14", 18", and 24" belt widths as
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
-
Supplier: SAE International
Description: liquid/gaseous nitrogen systems and (3) Halon systems. The OBIGGS and nitrogen systems generally are designed to provide full-time fuel tank fire protection; the Halon systems generally are designed to provide only on-demand or combat-specific protection. This AIR does
-
Supplier: CiMa-Pak Corporation
Description: status - number of packs produced through the onboard electronic package counter - adjustment of the sealing temperature - adjustment of the shrinking delay - adjustment of the shrinking time - adjustment of the shrinking chamber temperature - possibility of programing up to 6 different work
- Machine Type: Shrink Machines
-
Description: swap systems supplied from on-site storage systems (for example buffer batteries etc; – manual, mechanically assisted and automatic systems); – battery swap systems intended to supply removable battery systems having communication allowing to identify the battery
-
Supplier: WEH Technologies Inc.
Description: (efficiency of approx. 99.9% > 0.3 micron) For installation onboard CNG vehicles and in fueling stations Protection of critical components in the fuel system Laterally offset flow possible Aluminium construction Ease of maintenance Rated for 3,000 psi (200 bar)
- Filtration Grade (Micron Rating): 1 µm
- Maximum Pressure: 3,000 psi
- Configuration: In-line
- Range: Micro Filtration
-
Supplier: ABB Measurement & Analytics
Description: benefits of the CEMcaptain GAA610-M: Guarantee compliance with latest IMO regulations - Certified system for emission monitoring in marine industry - Type approved by all major classification societies Decrease maintenance hassle by increased system uptime - Simple system
- Operating Temperature: 32 to 131 F
- Display Type: Digital Display
- Features and Functionality: Filters
- User Controls: Manual Controls
-
Supplier: Alfa Laval Inc.
Description: PureDry is a fully automated, modular system designed to treat waste oils onboard ships and in power plants. The system separates the waste oil into three phases: cleaned oil, water and super-dry solids. Compact modular design The compact PureDry system comprises a
- Total Flow: 500 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: MTI Instruments Inc.
Description: accurate trim balancing at the touch of a button Built in diagnostics and traceability reporting – reduce maintenance costs with no downtime Versatile aircraft cable sets and connection accessories for all engine and aircraft types
- Application: Aircraft / Aerospace
- Configuration: Rotating
- Test Modes: Vibration Analysis
-
Supplier: Laserglow Technologies
Description: scientific applications such as measurement, communications research, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with both on-board and
- Wavelength Range: 1,112 nm
- Laser Power: 20 to 100 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Critical Link, LLC
Description: Critical Link is an embedded systems development firm with expertise in a broad range of electronics applications, providing Systems Engineering, Software, and Hardware Design services and custom product development support across an array of market areas. Full Lifecycle Support One of
- Industry: Electrical / Electronics
- Features: North America, Northeast US Only, United States Only
-
Supplier: Laserglow Technologies
Description: scientific applications such as measurement, communications research, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with both on-board and
- Wavelength Range: 1,030 nm
- Laser Power: 10 to 100 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Automated Packaging Systems
Description: On-board system diagnostics and productivity data simplify serviceability. Plus, the AirPouch FastWrap on-demand protective packaging system features a knifeless design – eliminating the primary wear item found on other machines in its class. User Benefits: Highly flexible
- Rate: 65 Pieces / Min
- Industry: Automotive, Electronics / Semiconductor, Medical, Pharmaceutical
- Packaging: Bag / Pouch, Tube
- Machine Type: Bagging Machines, Filling / Packer Machines, Form Fill and Seal Machines
-
Supplier: Laserglow Technologies
Description: scientific applications such as measurement, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with both on-board and remote on/off control as
- Wavelength Range: 722 nm
- Laser Power: 5 to 50 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: various scientific applications such as measurement, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with both on-board and remote on/off
- Wavelength Range: 914 nm
- Laser Power: 100 to 800 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Exide Technologies
Description: sizes, Element® blocs are perfect for small light duty motive power applications; maintenance lifts, people movers, walkie trucks, etc…The Pallet Pro system of four blocs with an on-board charger is UL approved in the USA and Canada.
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 92 to 220 ampere-hr
- Features: Absorbed Glass Mat (AGM), Bolt-on, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal separation
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Description: IEC 61980-3:2022 applies to the off-board supply equipment for wireless power transfer via magnetic field (MF-WPT) to electric road vehicles for purposes of supplying electric energy to the RESS (rechargeable energy storage system) and/or other on-board electrical systems. The MF-WPT
-
Description: systems. The MF-WPT system operates at standard supply voltages ratings per IEC 60038 up to 1 000 V AC and up to 1 500 V DC The power transfer takes place while the electric vehicle (EV) is stationary. This document also applies to MF-WPT equipment supplied from on-site storage
-
Supplier: ASTM International
Description: 1.1 This guide covers the selection, installation, maintenance, and testing of shipboard fire detection systems other than sprinkler systems. 1.2 This guide is intended for use by all persons planning, designing, installing or utilizing fire alarm systems onboard
-
Supplier: OFIL Systems
Description: overheating, storing them onto an onboard SD card. The HDMI interface is used to display findings on an external monitor. Control over the camera is achieved through a selection of communication protocols. Moreover, its small dimensions, vibration & shock endurance, firmness and robust
- Monitored Properties: Camera, Corona
- Technology: Wireless
-
Supplier: OFIL Systems
Description: UV eye, as we call our sensors, to mounted into a variety of gimballed payloads including UAS, or as a compound stabilized gimballed system ORSOLAR-ROM consisting of additional sensors that together provide full spectral coverage. Each of the additional sensors adds compensating and
- Monitored Properties: Camera
-
Supplier: UL Standards & Engagement
Description: Maintenance, and Operations, NFPA 505, the National Electrical Code, NFPA 70, and the Standard for Electric-Battery-Powered Industrial Trucks, UL 583. 1.2 The fuel cell power systems covered by this Standard are anticipated for use as described in the following standards as applicable
Find Suppliers by Category Top
Featured Products Top
-
potential corrosion onboard vessels and to combat the challenges. These lightweight, compact gauges are shatter-proof and water-resistant (IP67). The range works with a selection of Cygnus’ single-crystal, twin-crystal and right-angle probes as useful options to increase flexibility and... read more out a smarter way to gauge corrosion. (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Cygnus Instruments Limited -
provides detailed vibration data, transmitting 32 bytes of independent X, Y, and Z-axis measurements while using Impact (peak acceleration), Fatigue (average velocity), and Friction (average acceleration) indicators. This model includes the BearingScout™ parameter, onboard H (read more)
Browse Vibration Sensors Datasheets for ifm efector inc. -
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
beginning of 2026, enabling full scale implementation across global applications. Complete Battery System Incl. Charger and Intelligence To complement the LionBLOCK system, Micropower provides a full range of stationary and onboard chargers designed for seamless (read more)
Browse Batteries Datasheets for Micropower LLC -
operator costs by simplifying tire maintenance tasks and ensuring tires safely remain on wing for the longest possible time. SmartStem Tire Pressure Monitoring Systems (TPMS) are either factory installed which facilitates the display of tire pressure and temperature data direct in the cockpit, or (read more)
Browse Flow Meters Datasheets for Crane Aerospace & Electronics -
designed to help the maritime industry meet these new regulations and become more sustainable. Its measurement and digital capabilities increase on-board safety, provide process optimization and substantially reduce ownership costs. By consistently achieving 98 percent and more uptime, the new system (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will enjoy the convenience of Technoshot’s simple installation, as well as its remote monitoring and maintenance (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
, these springs are lightweight, corrosion-resistant, and fully customizable in terms of force, stroke, and damping characteristics. Their compact design and maintenance-free operation make them a trusted choice for both commercial and military aircraft systems (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
built-in loading valve with Interpass™ safety system. This diagnostic tool is an ideal solution for reducing downtime and helping with preventive maintenance by pinpointing hydraulic system faults. Click here to view specs. (read more)
Browse Datasheets for HydraCheck Inc. -
automation. Key features of the Forge 1GigE IP67 camera series include: IP67 ingress protection minimizes dust and debris accumulation for simplified maintenance Onboard processing for no-drop image capture and delivery Highly robust and (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
Conduct Research Top
-
Battery Management: Altech's Versatile Charging Solutions
Efficient, rechargeable and economical battery systems are needed in a wide variety of industries. Uses can range from generator sets to transceiver base stations, from onboard chargers for electric vehicles to water pumps. Proper recharging and maintenance of these batteries requires
-
Secure Power with Next Generation SPDUs (.pdf)
Computer-controlled advances in avionics, such as fly by wire, along with added onboard electrical features, including in-seat, passenger entertainment systems, are boosting electrical demand on board aircraft. Standard thermal circuit breakers and relay systems are carrying ever more current-dense
-
Lead Acid Battery Charger using the PIC14C000
The PIC14C000 comes with several peripherals specifically aimed at the battery market. The programmable reference and onboard comparators are useful for creating charge control circuits, while the analog-to-digital (A/D) converter can monitor the charge state to prevent overcharge. The control
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
measurement and affected product quality and steam efficiency. Installation costs increased because they needed to buy temperature and pressure sensors along with multiple pipe penetrations. Maintenance costs increased due to pressure-sensing ports plugging and orifice plates wearing out, a major issue