Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accu-Glass
Description: -pipette tubes, with various coatings and calibrated markings, and crushable ampoules. Specialty compositions are also possibilities to solve a variety of engineering problems. Take advantage of the unique chemical and mechanical characteristics of glass in your design: Light
- Coeff. of Thermal Expansion (CTE): 0.0910 µm/m-C
- Density: 2.5 g/cc
- Dielectric Constant (Relative Permittivity): 7.2 #
- Glass Type: Soda Lime
-
Supplier: IRD Glass
Description: , mirrors, sub-assemblies and optical thin film coatings. They also manufacture technical & industrial glass and ceramic components, including standard and custom pedestals, precision glass tubes, rods and substrates for use in optical and industrial applications.
- Additional Operations: Chemical Treating, Glass to Metal Bonding, Glass to Ceramic Bonding, Etching / Blasting, Heat Treating, Hermetic Sealing, Lapping / Polishing
- Application Expertise: Electronics (Stems / Headers), Lighting, Optical / Semiconductor
- Coating Services: Anti-Reflective Coating, Silvering / Metallizing, Screen Coating
- Fabrication Services: Design Assistance, Glass Part Fabrication, Glass Cutting / Profiling, Material Selection, Photomask Fabrication, Inspection / Testing, Specialty / Other
-
Supplier: Cole-Parmer
Description: Test Tube Cuvettes
-
-
Supplier: Accu-Glass
Description: Accu-Glass melts an environmentally friendly composition used in lighting applications, thermometer tubing and other specialty tubing. Lead Free Glass sleeves are excellent for semiconductor encapsulation, such as silicon diodes, or reed switch packaging. Comply with the Restriction of
- Coeff. of Thermal Expansion (CTE): 0.0920 µm/m-C
- Dielectric Constant (Relative Permittivity): 6 #
- Glass Type: Specialty / Other
- Index of Refraction: 1.52 #
-
Supplier: Accu-Glass
Description: chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal conductivity High compressive strength Environmentally friendly
- Coeff. of Thermal Expansion (CTE): 0.0925 µm/m-C
- Density: 2.53 g/cc
- Dielectric Constant (Relative Permittivity): 4.9 #
- Glass Type: Specialty / Other
-
Supplier: Cole-Parmer
Description: Test Tube Cuvettes
-
Supplier: IRD Glass
Description: , mirrors, sub-assemblies and optical thin film coatings. They also manufacture technical & industrial glass and ceramic components, including standard and custom pedestals, precision glass tubes, rods and substrates for use in optical and industrial applications.
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Mirror
- Regional Preference: North America, United States Only, Midwest US Only
- Substrate Fabrication: Yes
- Substrate Materials: Crystal, Glass, Polymer
-
Supplier: Shanghai Optics
Description: . This optical glass provides over 85 percent transmission for wavelengths up to 185 nm. We can also manufacture acrylic domes on request. These domes offer less light scattering than BK7 or fused silica, and are still highly durable. Factory Standard Material: BK7
- Lens Application: Visible, Ultraviolet
- Lens Type: Spherical Lens
-
Supplier: Accu-Glass
Description: advantage of the unique chemical and mechanical characteristics of glass in your design: Light transmittable or Transparent Optically stable Chemically inert Non-porous or Impermeable Dielectric or does not conduct electrical energy Low thermal
- Coeff. of Thermal Expansion (CTE): 0.0550 µm/m-C
- Density: 2.23 g/cc
- Dielectric Constant (Relative Permittivity): 5.8 #
- Glass Type: Borosilicate
-
Supplier: IRD Glass
Description: , mirrors, sub-assemblies and optical thin film coatings. They also manufacture technical & industrial glass and ceramic components, including standard and custom pedestals, precision glass tubes, rods and substrates for use in optical and industrial applications.
- Capabilities: Coatings, Grinding and Polishing, High Volume Production, Prototyping, Replication, Sizing and Shaping, Testing
- Location: North America, United States Only, Midwest US Only
- Optic Type: Achromats, Aspheres, Beamsplitters, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Mounts, Polarizing Optics, Prisms, Reticles, Wedges, Windows, Other
- Substrate: Glass
-
Supplier: diaago
Description: This Glass Bottom Petri Dish from CELLTREAT has a recessed, consistent borosilicate glass bottom that is optically clear, and provides a micro well ideal for cell culture and microscopy or imaging. Features Non-cytotoxic medical adhesive does not inhibit
- Glass Materials: Glass - Borosilicate
-
Supplier: IRD Glass
Description: , mirrors, sub-assemblies and optical thin film coatings. They also manufacture technical & industrial glass and ceramic components, including standard and custom pedestals, precision glass tubes, rods and substrates for use in optical and industrial applications.
- Application / Industries Served: Chemical Processing, Electrical / HV, Electronics / RF-Microwave, Optical Components, Structural Components, Wear Parts / Tooling
- Fabrication Process: Grinding, Injection Molding, Machining, Sintering / Firing
- Location: North America, United States Only, Midwest US Only
- Materials: Alumina (Al2O3), Glass Ceramic, Sapphire, Zirconia (ZrO2)
-
Supplier: Malema Sensors
Description: Malema's 2000 series variable area purge meters use a tapered borosilicate glass tube with a fine threaded regulating valve for precise flow adjustment. Various flow tube lengths such as 100 mm, 150 mm and 300 mm are available. It's compact construction with reduced dimensions
- Gas Volumetric Flow Rate: 0.5883 to 17.65 SCFM
- Electrical Output: Switch
- End Fittings: Threaded
- Mounting Type: In-line
-
Supplier: Insaco, Inc.
Description: Unique manufacturing process solves metalized sapphire windows problem Problem: A manufacturer of medical endoscopes needed metalized sapphire windows with extremely smooth optically polished faces to allow for hermetic sealing into a Nickel 200 tube that was brazed
- Capabilities: Grinding and Polishing, Prototyping
- Location: North America, United States Only, Northeast US Only
- Optic Type: Lenses, Windows, Other
- Substrate: Glass, Metal, Plastic, Other
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides precision custom machined optical components from prototype to high volume and OEM production. We can apply a variety of precision processes, individually or in combination, to any glass substrate. 90% of Glass Fabrication requirements are unique,
- Cutting: CNC Cutting, Water Jet Cutting
- Location: North America, United States Only, Southwest US Only
- Materials: Glass
- Services Offered: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, High Volume Production, Inspection / Quality Control
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator
- Applications: Structural, Thermal Insulation / Fire Proofing, Wear Parts / Tooling, Other, Abrasive / Erosive Wear Protection, Dielectric / Electrical Insulation, Electrical / HV Parts, Electronics / RF-Microwave, Optics / Optical Grade, Refractory / High Temperature Materials
- Compressive / Crushing Strength: 50000 psi
- Dielectric Constant (Relative Permittivity): 5.67 to 6.03 #
- Dielectric Strength: 6.24E7 V/m
-
Supplier: Total Plastics, Inc.
Description: Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities, and is available in a wide variety of colors, textures and formulations. Cast
- Chemical / Polymer System Type: Acrylic
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator
- Applications: Structural, Thermal Insulation / Fire Proofing, Wear Parts / Tooling, Other, Abrasive / Erosive Wear Protection, Dielectric / Electrical Insulation, Electrical / HV Parts, Electronics / RF-Microwave, Optics / Optical Grade, Refractory / High Temperature Materials
- Compressive / Crushing Strength: 50000 psi
- Diameter: 0.1880 to 3 inch
- Dielectric Constant (Relative Permittivity): 5.67 to 6.03 #
-
Supplier: Belden Inc.
Description: Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM2.
- Bending Radius: 94.5 mm
- Cable Weight: 0.0595 lbs/ft
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.
- Bending Radius: 94.5 mm
- Cable Weight: 0.0595 lbs/ft
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM2.
- Bending Radius: 94.5 mm
- Cable Weight: 0.0595 lbs/ft
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers MM OM5.
- Bending Radius: 94.5 mm
- Cable Weight: 0.0595 lbs/ft
- Operating Temperature: -30 to 70 C
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge
- Additional Operations: Lapping / Polishing
- Application Expertise: Chemical Process, Lighting
- Fabrication Services: Design Assistance, Glass Part Fabrication, Material Selection
- Location: North America, United States Only, Northeast US Only
-
Supplier: Lapp Tannehill
Description: bus systems And many more HITRONIC® HQN is an outdoor glass fiber optic cable avalable with up to 24 fibers. The cable design includes a loose central tube, water blocking reinforced glass yarns which act as a strain relief, and a UV-resistant, halogen-free PE outer jacket.
- Bending Radius: 110 to 124 mm
- Cable Diameter: 7.3 to 8.3 mm
- Cable Type: Multifiber Cable
- Cable Weight: 0.0595 to 0.0967 lbs/ft
-
Supplier: Lapp Tannehill
Description: bus systems And many more HITRONIC® HUN is a glass fiber optic cable designed for indoor and outdoor applications. The outer jacket is highly flame retardent and halogen-free. The cable comes with a loose single tube for up to 24 fibers and multiple tubes for 24 fibers and more.
- Bending Radius: 110 to 340 mm
- Cable Diameter: 7.3 to 17 mm
- Cable Type: Multifiber Cable
- Cable Weight: 0.0789 to 0.3289 lbs/ft
-
Supplier: PHOTONIS Technologies SAS
Description: -Gating constantly operates to improve the quality of the image, not only during day-night-day transitions, but also under dynamic lighting conditions, such as military operations in urban terrain which define many of today's missions. Our XR5™ Image Intensifier represents the new standard for night
- Active Area Diameter: 18 to 40 mm
- Photocathode Material: Other
- Window Material: MgF2, Fused Silica / Quartz, Glass, Fiber Optic
-
Supplier: Shanghai Optics
Description: A optical glass, Corning Fused Silica 7980, JGS1, JGS2 Dimension Tolerance: +/-0.1mm Angle Tolerance: <5 arc seconds Flatness: l/4 l@ 632.8 nm Reflectivity: R > 95% per face from 630 to 680 nm Surface Quality: 60-40 scratch and dig Coating
- Prism Material: BK7 Glass, UV-grade Fused Silica
-
Supplier: Knight Optical (UK) Ltd
Description: secondary mirrors in Newton telescopes or mounting in a tube where maximum aperture is required such as in perescopes. Our stock mirrors have a guarenteed flatness of 1? over 25mm. Where greater precision is required we offer elliptical mirrors with flatness better than ?/10 as a
- Mirror Materials: BK7 Glass
- Surface Quality: 60-40 Scratch / Dig
- Thickness: 3 mm
- Wavelength Range: 450 to 650 nm
-
Supplier: Marposs Corp
Description: Intelligent Diameter Sensor for the on-line control of products like ground or turned parts, metal tubes and bars, plastic extruded tubes, electric cables and conductors, rolled or extruded profiles, hot rolled products, glass tubes and rods. BENEFITS Non contact
- Technology: Optical
- Type: Optical - Laser, Micrometer
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The roof or Amici prism deviates or deflects the image through an angle of 90 degrees. It is a right-angle prism whose hypotenuse has been replaced by a 90-degree TIR roof. Glass that does not contribute to the clear aperture has been trimmed away to reduce size and weight. Description Of
- Prism Material: BK7 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Roof
- Surface Flatness: ?/2, ?/4
- Surface Quality: 20-10 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The roles of aspheric is to Simplify the system structure, shorten the tube length, reduce the weight of the system, improve the imaging quality, and make the optical system extend to the infrared and ultraviolet bands.With the development, , the cost of aspheric surface processing has
- Lens Application: Infrared, Ultraviolet
- Lens Type: Spherical Lens
- Materials: Other
- Surface Flatness: λ/4
-
Supplier: Kyocera Corporation
Description: Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials.
- Applications: Other, Chemical / Materials Processing, Dielectric / Electrical Insulation, Electrical / HV Parts, Electronics / RF-Microwave, Optics / Optical Grade, Refractory / High Temperature Materials
- Compressive / Crushing Strength: 426408 psi
- Dielectric Constant (Relative Permittivity): 9.3 to 11.5 #
- Dielectric Strength: 4.80E7 V/m
-
Description: , medicines, and chemical facilities. Besides, sapphire windows' broad spectral transmission encompasses 150nm-5500nm. Compared with the two common optical glass materials N-BK7 and UV Fused Silica, the transmission spectrum of N-BK7 is 350nm-2200nm, and UV Fused Silica 200-2200nm,
- Parallelism or Wedge Angle: 0.5000 arcmin
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, Other
- Window Shape: Square
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Laser Machining, Other
- Location: North America, United States Only, Northeast US Only
- Materials: Carbide, Ceramics, Diamond / PCD, Glass, Glass Ceramics, Quartz, Sapphire / Ruby, Other
-
Supplier: Insaco, Inc.
Description: Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge
- Application / Industries Served: Chemical Processing, Electronics / RF-Microwave, Optical Components, Structural Components, Wear Parts / Tooling, Other
- Fabrication Process: Grinding, Machining
- Location: North America, United States Only, Northeast US Only
- Materials: Alumina (Al2O3), Glass Ceramic, Metal Boride (TiB2, ZrB2), Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porcelain, Sapphire, Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride (Si3N4), Zirconia (ZrO2)
Find Suppliers by Category Top
Featured Products Top
-
(aluminum doped zinc oxide) are two conductive coating options. To learn more, visit: https://www.shanghai-optics.com/design/optical-coating. To watch our optical coating video, visit: Optical Coating at Shanghai Optics - YouTube. (read more)
Browse Optical Coating Services Datasheets for Shanghai Optics -
transmission for the 300nmto 2µm wavelength range. For UV- range light transmission, UV-grade fused silica is available. Our fused silica domes can withstand high pressure and are ideal for underwater application. This optical glass provides over 85 percent transmission for (read more)
Browse Spherical Lenses Datasheets for Shanghai Optics -
Glass Ceramics These specialty materials have been formulated by producers to achieve stability of thermal expansion as well as featuring best properties of constituent materials. Some are more transparent like glass, some more opaque like (read more)
Browse Datasheets for Insaco, Inc. -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
Defense and Aerospace INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic (read more)
Browse Datasheets for Insaco, Inc. -
considered. Since 1947, Insaco has had experience with this material and we can provide considerable insight as to how orientation might affect your application. Sapphire is also “birefringent” which is an optical refractive property that offsets wave transmission up to 0.8% at right (read more)
Browse Optical Lenses Datasheets for Insaco, Inc. -
unique methods for growth, with varying levels of resultant quality, size, and cost. The EFG or Stephanov methods allow the directed growth of shapes like ribbon, or even tubes, however there are many limitations to what can be done. The Czochralski, HEM, or Kiropolous methods allow the highest optical (read more)
Browse Datasheets for Insaco, Inc. -
lithium aluminum silicon oxide glass ceramic. It is transparent, but with an amber color. Precision parts are machined using a diamond grinding process and parts can then be optically polished as necessary using chemo-mechanical methods. Insaco has many years’ experience fabricating (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
glass, glass wafers, filter glass, rods, acrylic and optically bonded structures of 0.2mm to multi mm’s in thickness. Capabilities: • Vinylized Diced Patties/Wafer Dicing • Precision Thin (read more)
Browse Cutting Services Datasheets for Abrisa Technologies -
, fused silica, and low or non-alkaline glass (Corning® Eagle XG® or SCHOTT AF32®). Follow us on: twitter YouTube (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
More Information Top
-
Electrical Insulating Materials and Electrical Engineering
As can be seen from the design, Instead of using a separate reference arm, the reference plane is defined by an optical surface which virtual by the second end face of optical glass tube .
-
Advanced Water Supply and Wastewater Treatment: A Road to Safer Society and Environment
in final position with appropriate safety nuts 40, after that optical glass tubes 81–6 containing analyzed water samples are introduced in cylindrical slots in the crown 6 and manually rotating the crown 7 which has the effect of proportional turning of the…
-
Enhanced upconversion emission in crystallization-controllable glass-ceramic fiber containing Yb3+-Er3+ codoped CaF2 nanocrystals
The external diameter and inner diameter of the optical glass tube were 26 and 5mm, respectively.
-
Trivalent copper chelate‐luminol chemiluminescence system for highly sensitive CE detection of dopamine in biological sample after clean‐up using SPE
The burned tip of the capillary was directly inserted into an optical glass tube (1.0 cm × 1.0 mm id) acting as the detection window.
-
Ultramicro determination of iodine in drinking water on the basis of Feigl's catalytic reaction
Schaar and Co.'s Bausch & Lomb spectronic 20 colorimeter was used, with optical glass tubes of inside dimensions of 22.35 mm and of 6 inches in length.
-
Highly sensitive trivalent copper chelate‐H 2 O 2 system for CE‐chemiluminescent detection of luminol‐type compounds
The burned tip of the capillary was directly inserted into an optical glass tube (1.0 cm  1.0 mm id) acting as the CL detection window.
-
Capillary electrophoresis analysis of isoniazid using luminol‐periodate potassium chemiluminescence system
The burned tip of the capillary was directly inserted into an optical glass tube (1.0 cm ¥ 1.0 mm i. d.), which was used as the CL detection window.
-
Temperature-sensitive poly(N-Isopropyl-Acrylamide) microgel particles: A light scattering study
The sample is con- tained in a cylindrical optical glass tube of 5 mm inner di- ameter, placed in the center of a vat filled with cis/trans decalin to reduce stray light contributions.
-
COLD GELATION OF WHEY PROTEIN EMULSIONS
After the first method, the backscattering intensity of incident laser light was measured along the height of an optical glass tube at different times, using a Turbiscan MA 2000 (Formulaction, Ramonville St. Agne, France).
-
Viscous Flow Drag Reduction > Drag Reduction and Structure of Turbulence in Dilute Polymer Solutions
A test section, built from an optical glass tube is inserted in the pipe at more than 100 diam from the pipe entrance.