-
Supplier: Accuris
Description: Optical measurement and microtopographies - Calibration of interference microscopes and depth measurement standards for roughness measurement
-
Supplier: Accuris
Description: Surface chemical analysis - Scanningprobe microscopy - Definition and calibration of the lateral resolution of a near-field optical microscope
-
Supplier: Accuris
Description: Surface chemical analysis - Scanning-probe microscopy - Definition and calibration of the lateral resolution of a near-field optical microscope
-
-
Supplier: ASTM International
Description: This standard was transferred to SEMI (www.semi.org) May 2003 1.1 This practice covers the preparation of an optical microscope for dimensional measurements. It is intended for preparing an optical microscope to measure the width of lines, in the range from 0.5 to
-
Supplier: ASTM International
Description: is applicable for a microscope equipped with a micrometer attachment, such as an optical filar, video filar, optical image-shearing with optical or video display, optical image-scanning, or video image-scanning micrometer. Adjustment and calibration of the
-
Supplier: CSA Group
Description: ISO 27911:2011 describes a method for determining the spatial (lateral) resolution of an apertured near-field scanning optical microscope (NSOM) by imaging an object with a size much smaller than the expected resolution. It is applicable to aperture-type NSOMs operated in the
-
Description: ISO 27911:2011 describes a method for determining the spatial (lateral) resolution of an apertured near-field scanning optical microscope (NSOM) by imaging an object with a size much smaller than the expected resolution. It is applicable to aperture-type NSOMs operated in the
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective with 7"/172mm working distance
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Stage micrometers, calibration rulers, and grids are commonly used in microscopy and other imaging applications to provide standard reference scales for measurement and calibration. These devices are typically placed directly on the microscope stage and are used to
- Parallelism or Wedge Angle: 0.08333333333333334 arcmin
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
- Wedged or Parallel?: Parallel
-
Supplier: Foundrax Engineering Products, Ltd.
Description: on site and a special securing foam supplied (BRINtronic-LT) Heavy duty 4.6M armoured cable (longer available upon request), steel bodied microscope unit with push button trigger and military style connectors, free standard software upgrades. The microscope unit features
- Test: Brinell
- Mounting: Handheld or Portable
-
Description: ISO 8503-3:2012 specifies the optical microscope and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503‑1. It is also applicable to the determination of the surface profile, within the range of 20 μm to 200 μm, of
-
Supplier: CSA Group
Description: ISO 8503-3:2012 specifies the optical microscope and describes the procedure for calibrating ISO surface profile comparators conforming to the requirements of ISO 8503‑1. It is also applicable to the determination of the surface profile, within the range of 20 μm to 200 μm, of
-
Supplier: KEYENCE
Description: This makes it possible to evaluate both the shape and appearance of an object, enabling more thorough analysis and better decision making. XYZ Traceability Highly-reliable measurement results can be obtained and are traceable according to international standards. An XYZ calibration
- Total Magnification: 12 to 50 X
- Field of View: 1.4000000000000001 to 24 mm
- Working Distance: 75.00000000000001 mm
- Grade: Benchtop
-
Supplier: CSA Group
Description: Describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size analyser, working on the light interruption principle. The other two use an optical microscope, in
-
Description: Describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size analyser, working on the light interruption principle. The other two use an optical microscope, in
-
Supplier: Nikon Metrology
Description: readout down to 0.01 µm. It features a 300 x 300 x 150mm stage, TTL Laser height/profile scanning, intelligent pattern recognition and low contrast edge measuring. Perfect when exceptional accuracy is critical, such as calibration of standards and gages, master dies and molds and
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Titan Tool Supply, Inc.
Description: micrometers can also be used for calibration of a master in borescope measurements. These stages can be used for checking the accuracy of stage movements with digital or standard micrometers. Their usage is only limited by the imagination of the user in optical metrology. We
- Range: 0.001 to 0.005 inch
- Display: Digital Display
- Measurement Scale / Units: English, Metric
- Gage / Instrument Type: Micrometer
-
Supplier: JEOL USA, Inc.
Description: enables setting of the analyzing crystal combination based on the elements recommended through data from the techniques as above. Self Maintenance Efficient Calibration with 18 built-in standard specimens The new spectrometer calibration function reduces the steps of periodic
-
Description: for measuring the grain size and distribution by the linear-intercept technique. ISO 4499-2:2008 essentially covers four main topics: calibration of microscopes, to underpin the accuracy of measurements; linear analysis techniques, to acquire sufficient statistically meaningful data;
-
Supplier: CSA Group
Description: for measuring the grain size and distribution by the linear-intercept technique. ISO 4499-2:2008 essentially covers four main topics: calibration of microscopes, to underpin the accuracy of measurements; linear analysis techniques, to acquire sufficient statistically meaningful data;
-
Supplier: JEOL USA, Inc.
Description: calibration and eliminates misoperations by using in-built standard specimens. Greater efficiency by running automated instrument calibration in the nighttime. The maintenance notification function ensures proper maintenance at the required timing. 18 built-in standard
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The Foundrax BRINscan MKIII is a high-speed heavy duty fully-automatic Brinell hardness tester fitted with a BRINtronic automatic Brinell microscope, suitable for off-line and in-line use. The Foundrax BRINscan MkIII has been proven in operational use over many years to be capable of
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
Find Suppliers by Category Top
Featured Products Top
-
parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta’s CA Series Display Color Analyzers has become the standard within the display industry. Our customers have come to expect value (read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Calibration of the Photometer: The photometer must be calibrated to ensure accurate ozone concentration measurements. Calibration involves using a known standard to set the zero and span of the photometer. Generation of Ozone: Ozone is generated by an ozone generator that utilizes a (read more)
Browse Datasheets for Environics, Inc. -
standard in a chain assumes a greater level of uncertainty, which will–at some point–fall below permissible limits. Ozone Transfer Standards with Environics Environics has a long history of manufacturing ozone calibration systems for ambient air (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
endeavor. At Avantier, we design optical solutions systems and manufacture high-performance optics, elevating the standards of metrology equipment used in research, industry, aerospace, and defense. Our comprehensive range of metrology systems includes: 1. Optical Profilometers (read more)
Browse Processing Services Datasheets for Avantier Inc. -
and provide more accurate measurements than a traditional microscope Spectrographs and wave meters used to obtain precision measurements of spectral optical properties Fiber-optic temperature and strain sensors, which can measure temperature and strain for oil, gas, and power (read more)
Browse Optical Design Services Datasheets for Avantier Inc. -
-proven RESOLUTE™ encoder technology and provides high resistance to the ingress of liquids and solid debris contaminants. It features an extruded enclosure with longitudinally-attached interlocking lip seals and sealed end caps. The readhead body is joined to a sealed optical unit by a blade, which (read more)
Browse Linear Encoders Datasheets for Renishaw -
thermometers are available with traceability to National Standards, and UKAS or NIST Calibration certificates are available. Follow us on: YouTube (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND
More Information Top
-
Scaling issues in ferroelectric barium strontium titanate tunable planar capacitors
Using this method, gap widths could be controlled only to within ±0.5 μm. subsequent to this variability, regardless of the mask used, all gap dimensions were verified by measurement with an optical microscope and calibration standard to ensure consistency of comparison …
-
Techniques for qualitative and quantitative measurement of aspects of laser-induced damage important for laser beam propagation
In cases where quantitative results are desired, luminosity data can be calibrated using a standard optical microscope equipped with a precision stage. . Acknowledgments .
-
Study of Pinning Effects for Vortices in Bi2 Sr2 CaCu2 O8+δ Single Crystals Using a Bitter Decoration Technique
The height of the step is 2 um, which was measured by the optical microscope , calibrated with a standard scale.
-
Accurate and traceable calibration of one-dimensional gratings
Keywords: 1D grating, scanning probe microscope , calibration , standard , optical diffractometer, nanometrology (Some figures in this article are in colour only in the electronic version) .
-
An NBS Physical Standard For The Calibration Of Photomask Linewidth Measuring Systems
In different sections of this paper will be discussed the pattern on the standard, the means by which NBS calibrates linewidths on the standard, how one uses the standard for the calibration of optical microscopes , some kinds of errors it can reveal …
-
Polyimide Fibers Obtained by Spinning Lyotropic Solutions of Rigid‐Rod Aromatic Poly(amic ethyl ester)s
Prior to testing, the fiber diameters were determined with an Olympus BX60 optical microscope calibrated with a Leitz dimensional standard at a magnifica- tion of Â500, for the as-spun fibers and Â1000 for the drawn fibers.
-
Application of an electrodynamic balance to the study of particle-fluid interactions
The diameters of selected PSL spheres were measured with an optical microscope and a standard reticle for calibration of the pixel count.
-
Technical note: A toy as tool: A low‐cost image analysis system for the evaluation of tumor size in experimental small animal models
The size of the lesion or tumor can be evaluated using a standard light- optical microscope with a calibrated ocular grid, or even more simple, a ruler (Xu et al., 2003).
-
Visual kerogen and vitrinite reflectance analyses of the Pleasant Bayou No. 1 Well, Brazoria Co. , Texas
After being f i n e l y polished, a high resolution micro- scope , calibrated with a known optical standard , is used t o measure the r e f l e c t i v i t y of the vitrinite particles.
Indicates content that may require registration and/or purchase.