-
Supplier: Utmel Electronic Limited
Description: NXP PMBFJ174,215 P-channel JFET Transistor, 30 V, Idss 20135mA, 3-Pin SOT-23
- V(BR)DSS: 30 volts
- VGS(off): 5 volts
- rDS(on): 85 ohms
- PD: 300 milliwatts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Transistor Type: JFET
- Polarity: P-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, Bipolar Transistor, JFETs. This listing
- PD: 225 milliwatts
- Transistor Type: Bipolar RF Transistors
- Features: Other
- Polarity: P-Channel
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor,
- PD: 350 milliwatts
- TJ: -55 C
- Transistor Type: MOSFET
- Polarity: P-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, 30V, Bipolar Transistor, JFETs. This
- PD: 360 milliwatts
- Transistor Type: Bipolar RF Transistors
- Features: Other
- Polarity: P-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, SOT-23, Bipolar
- Transistor Type: Bipolar RF Transistors
- Polarity: P-Channel
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 225mW 2mA@15V P-Channel 30V SOT-23 JFETs ROHS
- IDSS: 2 milliamps
- VGS(off): 0.5 volts
- PD: 225 milliwatts
- TJ: -55 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Silicon P-Channel JFET Transistor General Purpose AF Amplifier Current gate is 10 mA Voltage gate to source cutoff is 7.5 V.
-
Supplier: Acme Chip Technology Co., Limited
Description: JFET P-Channel 30V Low Noise
- Transistor Type: JFET
- Features: Other
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Trans JFET P-CH 3-Pin TO-226AA
- V(BR)DSS: 30 volts
- PD: 360 milliwatts
- Transistor Type: JFET
- Polarity: P-Channel
-
Supplier: Linear Systems
Description: GENERAL PURPOSE SINGLE P-CHANNEL JFET
- Transistor Type: JFET
- Polarity: P-Channel
-
Supplier: RS Components, Ltd.
Description: JFET,p-channel,25V,60mA,SOT23
- Transistor Type: JFET
- Features: Other
- Polarity: P-Channel
- Package Type: SOT23
-
Supplier: VAST STOCK CO., LIMITED
Description: JFET JFET P-Channel Reel of 1000
- Transistor Type: JFET
-
Supplier: DigiKey
Description: JFET P-Channel 30V 350mW Through Hole TO-92-3
- Features: Other
- Polarity: P-Channel
- Package Type: TO-92
-
Supplier: Linear Systems
Description: This dual P-Channel JFET amplifier is designed to provide a balance between very low noise (en = 2.0nV/√Hz) and very low input capacitance (Ciss = 8pF).
- Transistor Type: JFET
- Polarity: P-Channel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1037502-2SJ03640QL Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: P-Channel Power - Max: 150 mW Current - Drain (Idss) @ Vds (Vgs=0): 600 µA @ 10 V Current
- VGS(off): 1.5 volts
- rDS(on): 300 ohms
- TJ: 150 C
- Transistor Type: JFET
-
Supplier: ODG (Origin Data Global)
Description: JFET P-CH 40V 0.225W SOT23
- VGS(off): 0.75 volts
- TJ: -55 to 150 C
- Transistor Type: JFET
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: JFET P-CH 40V 0.225W SOT23
- PD: 200 milliwatts
- Number of Transistors in the Chip: 1
- Transistor Type: JFET
- Features: Other, Tape Reel
-
Supplier: Radwell International
Description: JFET JFET P-CHANNEL -40V 50MA 500MW 3MW . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rochester Electronics
Description: Small Signal Field-Effect Transistor, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
- Transistor Type: MOSFET RF Transistors
- Features: Other, Tape Reel
- Polarity: P-Channel
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 107594-2SK3320-GR Category: Discrete Semiconductor Products Family: Transistors - JFETs Packaging: Reel Mounting Style: SMD/SMT Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: USV FET Type:
-
Supplier: New Yorker Electronics Co., Inc.
Description: MOSFET, P-CH, Dual, -7.5A, -20V, PPAK3x3
- V(BR)DSS: -20 volts
- IDSS: -7,500 milliamps
- Transistor Type: MOSFET
- Features: Other, Tape Reel
-
Supplier: Advanced Linear Devices, Inc.
Description: MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Through Hole 16-PDIP
- V(BR)DSS: -8 volts
- IDSS: -1.83 milliamps
- rDS(on): 1,200 ohms
- TJ: 0 to 70 C
-
Supplier: Texas Instruments
Description: CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs 6-DSBGA -40 to 85
- V(BR)DSS: -20 volts
- rDS(on): 0.108 ohms
- IDSS: -22,000 milliamps
- QG: 1.9 nC
-
Supplier: Infineon Technologies AG
Description: Rad hard, -100V, -11A, single, P-channel MOSFET, R4 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached Slash Sheet Similar Parts IRHNJ9130 SMD-0.5, 100 krad(Si) TID, COTS IRHNJ9130A SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached IRHNJ9130B SMD-0.5, 100 krad(Si) TID,
- V(BR)DSS: -100 volts
- QG: 45 nC
- Transistor Type: MOSFET, Power MOSFET
- Features: Other
-
Supplier: Nexperia B.V.
Description: P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold voltage Very fast switching Enhanced power dissipation
- V(BR)DSS: -20 volts
- IDSS: -3,900 milliamps
- VGS(off): 0.65 volts
- rDS(on): 0.116 ohms
-
Supplier: Infineon Technologies AG
Description: P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in
- rDS(on): 2 ohms
- TJ: -55 to 150 C
- VGS(off): -2 to -1 volts
- Transistor Type: MOSFET, Power MOSFET
-
Supplier: Nexperia B.V.
Description: P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Leadless ultra small and ultra thin SMD plastic
- V(BR)DSS: -30 volts
- IDSS: -2,400 milliamps
- VGS(off): -1.5 volts
- rDS(on): 0.12 ohms
-
Supplier: Texas Instruments
Description: 12V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150
- V(BR)DSS: -12 volts
- IDSS: -9,000 milliamps
- VGS(off): -8 volts
- rDS(on): 0.175 ohms
-
Supplier: Infineon Technologies AG
Description: Rad hard, -60V, -0.53A, single, P-channel MOSFET, R7 in a UBC package - UBC, 300 krad(Si) TID, QPL Features Single event effect (SEE) hardened 5V CMOS and TTL compatible Fast switching Low total gate charge Simple drive requirements Hermetically sealed Ceramic package Surface mount
- V(BR)DSS: -60 volts
- QG: 3.5999999999999996 nC
- Transistor Type: MOSFET, Power MOSFET
- Features: Other
-
Supplier: Texas Instruments
Description: Single P-channel Enhancement-Mode MOSFET 8-SOIC
- Transistor Type: MOSFET
- Polarity: P-Channel
-
Supplier: Infineon Technologies AG
Description: Rad hard, -100V, -12.5A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS, Lead Attached and Formed Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge Simple drive requirements Hermetically sealed Electronically isolated
- V(BR)DSS: -100 volts
- QG: 45 nC
- Transistor Type: MOSFET, Power MOSFET
- Features: Other
-
Supplier: Advanced Linear Devices, Inc.
Description: MOSFET Array 2 P-Channel (Dual) Matched Pair 10.6V - 500mW Surface Mount 8-SOIC
- V(BR)DSS: 12 volts
- IDSS: -16 milliamps
- rDS(on): 270 ohms
- TJ: 0 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high (read more)
Browse Transistors Datasheets for DigiKey -
Nexperia has expanded its portfolio of 650 V industrial-grade GaN FETs for power conversion applications. The range includes 35 mΩ, 50 mΩ and 70 mΩ devices in TO-247-3, TO-247-4, TOLL and TOLT packages. The additions give engineers greater flexibility to optimise efficiency, thermal performance and power density across datacenter, telecom, renewable energy, BESS and ind...
(read more)
Browse Transistors Datasheets for Nexperia B.V. -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
New Nexperia 600 V IGBTs. Ideally suited for industrial motor drive applications, including industrial motor drives like servo motors, robotics, elevators, operating grippers, in-line manufacturing, power inverters, UPS, photovoltaic strings, EV-charging, and induction heating and welding. The portfolio leads with devices across 30 - 75 A.
(read more)
Browse Transistors Datasheets for Nexperia B.V. -
Explore the features and specifications of the BSS138PW,115 N-channel MOSFET from Nexperia USA Inc. This MOSFET is designed for a wide range of electronic applications, offering a balanced supply and demand status and medium popularity. With a drain-source breakdown voltage of 60V and a (read more)
Browse Transistors Datasheets for Win Source Electronics -
The average supercapacitor has a maximum charging voltage of between 2.5 and 2.7 V. For many applications a voltage this low isn’t particularly useful, so the common practice is to place multiple
(read more)
supercapacitor in series. Unfortunately, manufactured supercapacitor may have a tolerance difference in capacitance, resistance and leakage current. These differences create an imbala...
Browse Transistors Datasheets for Advanced Linear Devices, Inc. -
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
IAV and Nexperia are exploring a new high-voltage EV architecture through the ONE Inverter concept. Combining IAV’s software-defined system and battery control expertise with Nexperia’s wide-bandgap semiconductor technologies, the approach enables more efficient use of battery capacity by dynamically managing battery sections and combining power electronics functions in one s...
(read more)
Browse Transistors Datasheets for Nexperia B.V. -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The QPD2560L is a 300W discrete GaN on SiC HEMT which operates from 1.0 to 1.5 GHz providing typically up to 55.4dBm of saturated output power with 15dB of large-signal gain and 65% of drain efficiency. Input pre-match within the package results in ease of external board match and saves board space. The device is housed in an industry standard air cavity package and is ideally suited fo...
(read more)
Browse RF Transistors Datasheets for Qorvo
More Information Top
-
Current single event effects and radiation damage results for candidate spacecraft electronics
The 2N5114 40V P channel JFET transistor was tested to a total dose of 50 krad(Si) at a dose rate < 1 rad/s.
-
MMBFJ175LT1G: P-Channel JFET Transistor, 30 V
MMBFJ175L: P - Channel JFET Transistor , 30 V .
-
MMBFJ175L: P-Channel JFET Transistor, 30 V
MMBFJ175L: P - Channel JFET Transistor , 30 V .
-
MMBFJ175L: P-Channel JFET Transistor, 30 V
MMBFJ175L: P - Channel JFET Transistor , 30 V .
-
P-Channel JFET Transistor (Parametric Search) | Microsemi
P - Channel JFET Transistor (Parametric Search .
-
2N5461_D26Z Fairchild Semiconductor | Mouser
JFET P - Channel Transistor General Purpose .
-
Page 7. Semiconductor parts with 460 in root number
Silicon P - channel JFET transistor .
-
Complementary logic with 60 nm poly gate JFET for 0.5 V operation
For the first time, complementary logic based on an enhancement mode JFET (cJFET), consisting of n- and p - channel JFET transistors built on bulk silicon and SOI with 60 nm gate length operating at 0.5 V has been demonstrated.
-
Enhanced total dose damage in junction field effect transistors and related linear integrated circuits
Schematic cross-section representation of p - channel JFET transistors used in this study.
-
An analog/digital BCDMOS technology with dielectric isolation-devices and processes
The normally-on p - channel JFET transistor is important for many applica- .
Indicates content that may require registration and/or purchase.