-
Supplier: BARTEC
Description: The digital purge gas valve controlled by the APEX or SILAS control unit directs the supplied purging gas into the Ex p control cabinet. During the purge phase, the purge gas valve opens and thus ensures a purging pressure in the encapsulated control cabinet. After
- Features: Gas
-
Supplier: Radwell International
Description: AUTOMATIC GAS VALVE, 208/240 VAC, 50/60 HZ, 10.5 WATTS, .055 AMPS, 1/2 P.S.I. . FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the AVG (actuated
- Features: Gas
-
-
Supplier: VACUUBRAND, Inc.
Description: VG style gas inlet valves are small, hand-operated valves for admitting gases into a vacuum system. By rotating a knurled screw cap, the valve stem is raised from the valve seat. Thus gas enters at a controlled flow rate from the line connected to the
- Port Size / OD: 0.1968505 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Type: Gas Control / Leak Valve
- Vacuum / Pressure Range: High Vacuum (<10-3,>10-8 torr), Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
-
Supplier: Precision Engine Controls Corp.
Description: variations in pressure and temperature providing the precise fuel flow demanded under varying conditions. Fuel flow measurement is as simple as reading the valve feedback. Valve feedback is given in terms of fuel flow; and valve position and is especially suited for DLE
- Features: Gas
-
Supplier: WEH Technologies Inc.
Description: High-Performance Check Valve for hydrogen for use with cars (DN 4 mm) With this product WEH offers a high performance check valve for use with hydrogen cars of the latest generation. The check valve system is designed to minimize the effect that dirt particles have on the
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 18,200 psi
- Media Temperature: -40 to 185 F
- Number of Ports/Ways: 2
-
Supplier: Zurn Industries LLC
Description: To view all options, see the Specification Sheet - Z8001B Features And Benefits Chrome-plated brass 3/8” N.P.T. male inlet ball valve Furnished with a removable 3/8"-18 NPT male serrated hose nozzle for in-line piping Pressure rating up to 125 psi 3-year warranty
- Media: Water
-
Supplier: Accuris
Description: VALVE, INLINE CHECK-VALVE, WATER, OIL, AND GAS (WOG)
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO FRENCH HYDROGEN VALVE
-
Supplier: Accuris
Description: Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 10: Vent valves
-
Supplier: Accuris
Description: Safety and control devices for gas burners and gas-burning appliances - Particular requirements Part 10: Vent valves
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base
- Features: Actuator Shaft / Stem Bellows
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Type: Gate Valve
- Port Flange & Seal Type: Metal Seal (Wire / Copper Gasket)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Needle valve Inlet pressure P1: max. 345 bar Material Body: see ordering info Seat: PCTFE Filter: 316 Inlets / Outlets: see ordering info Temperature range: -54℃ to +232℃ Leak rate: 0.1 cc/min
- Pressure Rating: 5,003.80065 psi
- Valve Type: Control Valves, Needle Valves
- Features: Gas
- Material Of Construction: Stainless Steel
-
Supplier: CSA Group
Description: ISO 23551-10:2016 specifies the safety, design, construction and performance requirements and testing for automatic vent valves (hereafter referred to as "valves") for use with gas burners, gas appliances burning one or more gaseous fuels. It is applicable to
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Very compact. Gate valve: see section «A», Mini UHV gate valves Series 010. Bypass valves exchangeable: type NUPRO with seat made of Kel-F (bakeable to 90°C), with manual actuator: type SS-4BKT,
- Features: Actuator Shaft / Stem Bellows
- Valve Seat Seal: Elastomeric Seal / O-ring, Metal Seal
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
- Type: Gate Valve
-
Supplier: ACE Controls Inc.
Description: nitrogen gas. They are filled according to individual customer pressure requirements and may be adjusted later by use of a built-in valve. ACE provides free calculation support and designs the gas springs with mounting points specifically for the particular application. A
- Absorber Stroke: 0.79 to 3.14 inch
- Extended Length: 2.83 to 7.56 inch
- Rod Diameter: 0.12 inch
- Dampening Method: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Component Testing • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50 bar Materials Body regulator and valves: see ordering info
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves, Shut Off Valves
- Features: Gas
- Material Of Construction: Stainless Steel
-
Supplier: Clippard
Description: Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Features: Air, Compressed Air, Gas, Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Outlet pressure P2: VAC/2/4/8/10/20 bar Materials Body regulator, Relief valve: see ordering info Valve seat: PCTFE Diaphragm: Hastelloy® C276 O-ring: Viton® (FKM) (option) Kalrez® (FFKM) Filter: SS 316L Inlets and Outlets: 1/4” NPT(F) Temperature range: -30℃ to +74℃ Leak rate: (to
- Pressure Rating: 4,351.131 psi
- Features: Gas
- Material Of Construction: Stainless Steel
-
Supplier: Spirax-Sarco
Description: The CA10S is a float type automatic liquid drain trap for air and gas systems. It has a cast iron body and cover with stainless steel valve head for use on high temperature or where corrosive condensate would adversely affect a rubber valve.
- Valve Size: 0.5 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 428 F
- Number of Ports/Ways: 2
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING SAFETY SHUTOFF, MANUAL VALVE, (2) AUTOMATIC OPERATOR, PRESSURE REGULATOR AND PILOT
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: 10" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator
- Valve Size: 10 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Features: Air, Gas, ISO, Other, Water
-
Supplier: Bansbach Easylift®
Description: Bansbach Quick ship gas springs Usual Bansbach quality Very short delivery times Black CeramPro®-coated piston rod (QS-8-40) Bushing with integrated grease chamber (QS10-70) Individual filling of the extension force by valve (QS12-70) Big range of connecting part
- Absorber Stroke: 0.787402 to 3.149608 inch
- Extended Length: 2.8346472 to 7.5590592 inch
- Cylinder Diameter or Maximum Width: 0.393701 inch
- Rod Diameter: 0.1181103 inch
-
Supplier: Seetru Limited
Description: Flows Rates: Flow calculated based upon: Air @ 15°C and 1013 mbar and are for guidance only, contact Seetru for help in sizing to your specifications. Product Description: 10mm Nominal Bore Atmospheric Discharge Safety Relief Valve For Compressed Air & Gases Notes: Relieving pressure is set
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 6.9618096 to 667.17342 psi
- Media Temperature: 5 to 392 F
- Features: Air, Gas
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Full Stroke Safety Valve Pressure regulating screw Spring plate Compression spring Pressure bolt Valve guide and seat Valve cone Retaining disk and flange Compressed water Retainging space Return
- Features: Air, Gas, Water
- Valve Type: Safety Valves
-
Supplier: Armstrong International
Description: The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 15 to 300 psi
- Controlled Pressure Range: 5 to 125 psi
- Number of Ports/Ways: 2
-
Supplier: Harwood Engineering Company
Description: Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve
- Pressure Rating: 200,000 psi
- Number of Ports/Ways: 2
- Features: Air, Gas, Pneumatic, Water
- Material Of Construction: Stainless Steel
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: The FSV10 Series electronic proportioning solenoid valves can control the flow of a wide variety of gases and liquids. The variablestroke electromagnetic valve is pulsed by the driver electronics, maintaining the correct magnetic flux level in the solenoid and holding flow at the level
- Valve Size: 0.02 to 0.125 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 129.2 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: AAA Products International, Inc.
Description: Pilot models are operated with a remote pressure source that shifts the spool. To shift the valve, remote pressure source is sent to the valve. Refer to the section on flow control to understand more on spool position and port flow.
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Features: Air, Compressed Air, Gas, Pneumatic
-
Supplier: Edwards Vacuum
Description: The IPVA10EK is a solenoid operated valve designed for automatic admittance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to atmosphere or
- Operating / Bake-out Temperature: -4 to 131 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
- Port Flange & Seal Type: ISO
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed
- Valve Size: 10 inch
- Flow (Cv): 810
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Air, Chemical, Cold Water, Gas, Ground Water, Hot Water, Hydraulic Fluid, ISO, MSS, Normally Closed (Closed Center), Other, Potable Water, Salt Water, Steam, Water
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: MSV-13-10SolenoidMSV-13/10, a highly accurate Solenoid Valve for regulation and control of gas or liquids for aerospace applications. The MSV-1310 has long service life under the most challenging environmental conditions.
- Power: 28 volts
- Actuation: Mechanical Device
- Features: Other, Single Solenoid
- Valve Type: Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
Clippard announces the release of the E2S Series 10 mm media isolation valves. The E2S series valve combines the versatility of Clippard’s compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM (read more)
Browse Gas Valves Datasheets for Clippard -
PRESSMAX - PRESSMAX GAS is the new press system component, 100% made in Italy, to be used in conjunction with schedule 10 to schedule 40 carbon steel pipe according to ASTM A53, A106, A135 and A795. watch the video to discover all the technical features. PRESSMAX - PRESSMAX VIDEO (read more)
Browse Gas Valves Datasheets for Bonomi North America, Inc. -
, giving OEMs the flexibility to order a manifold best suited to available gas box real estate. These manifolds are designed for 2 x 3/2 valves, enabling a compact 24 valve position manifold to accommodate up to 48 solenoid coils. Valve airflow is 10 normal liters (NI)/minute. An online (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
Type: Needle valve Inlet pressure P1: max. 345 bar Material Body: see ordering info Seat: PCTFE Filter: 316 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
series single-stage regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
detented shuttle valve is available for use with gas emergency systems. Detented shuttle valves are also of the “non-interflow” type (per MIL-V-19068), which is a common requirement in aircraft landing gear applications (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Bonomi Group triples size of North American headquarters to support sales growth and new product introductions The Bonomi Group, one of the world’s preeminent manufacturers of valves and (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
A unified frame work for discrete event systems
… gas valve to supply gases with a desired gas flow rate and pressure of 2.8 liters per minute (l pm) and 0.5 Torr, respectively (places p6, p7, p8, and p9) Close the gas valve (places p10 , p11) Turn on the …
-
Issues in modeling, supervision, and fault detection for automated RTP systems
… the gas valve to supply gases with a desired gas flow rate and pressure of 2.8 liters per minute (lpm) and 0.5 Torr, respectively (places p6, p7, p8, and p9) Close the gas valve (places p10 , p11) Turn on the …
-
Pulse methods for experimental determination of hydraulic drag of gas paths
… fitting for the path under inves- tigation, a quick-acting valve mounted at the path exit, and a pipeline with a cock for pressurizing the chamber (with closed valve ) with compressed gas (e.g., air) to preset initial pressure p10 before experiments.
-
3 dimensionally combined pyrolyzed polymer sensor and heater toward all polymeric gas detection system
(a) measured air flow of PV1 at every 12.5 kPa of the testing gas pressure (P1=12.5 kPa and P10 =125 kPa) and a 100 kPa of the valve control pressure, (b) estimated valve efficiency of PV1, (c) one of …
-
Start-up of a Giant
Due to issues on the topside antifoam injection valve , antifoam injection was not fully ready at the P10 startup and potential hydrates/subsea pump integrity problems due to potential gas carry under were closely monitored.
-
Design and Simulation of Two-Stroke Engines
5.15 E.T.Hinds, G.P.Blair, "Unsteady Gas Row Through Reed Valve Induction Systems," SAE Paper No. 780766, Society of Automotive Engineers, Warrendale, Pa., 1978, p10 .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1821 - Final Safety Evalu...
The bulk gas systems consist of the nitrogen system, the argon/hydrogen system, helium system, oxygen system, and methane/argon ( P10 ) system. … general, these systems are not PSSCs but contain components, such as seismic isolation valves , that are PSSCs.
-
VETA-I x-ray detection system
The flow counter gas supply system provided either methane or P10 (90% argon, 10% methane) at a controlled pressure. … pressure of approximately 5 psig and then fed into an accumulator via an electronically controlled "pulsing" valve .
-
Mathematical methods of the Technical mechanism
The line is sealed first that in the boilers stored air ( gas constant R, temperature T) is located at different pressure levels p10 and p20 D p10=2. Uses after opening of the stop valve with the flow resistance W the isothermal assumed compensation operation of the pressures p1.t / and p2.t / that is to investigate.
-
Evaluation of accident frequencies at the canister storage building
… second scenario involves a release of entrained particulate from a pressurized leak of gas from an MCO … … this event include the sample hood and exhaust system, an exhaust flow- indicating device, pressure tests to verify the sample connection to the MCO before opening the MCO port valve , and the MHM collision avoidance system (interlock P10 ) and associated sensors and …
Indicates content that may require registration and/or purchase.