Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Information Technology - High Performance Parallel Interface - Serial Specification (HIPPI-Serial)
-
Supplier: Texas Instruments
Description: 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85
- Resolution: 16 bits
- INL: 1.5 LSB
- Power Dissipation: 155 milliwatts
- Sample Rate: 40 kSamples/Sec
-
Supplier: BEI Sensors
Description: The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low cost twisted pair cable
-
-
Supplier: Sensata Technologies
Description: This serial-to-parallel converter module takes serial data from either an SSI (S3) or RS-422 Interface (S1) encoder and converts it to a 15 Bit parallel output. This eliminates the high cost and noise susceptibility of long, parallel cable runs, enabling the
- Features: Other
- Serial Protocol: RS422
- Device Type: Serial Data Converter
-
Supplier: Accuris
Description: Information Technology - High-Performance Parallel Interface - Part 9: Serial Specification (HIPPI-Serial)
-
Supplier: Patton Electronics Co.
Description: cable. And both models use microprocessor technology to automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. A single LED indicator monitors five modes, including transmit status.
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: cable. And both models use microprocessor technology to automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. A single LED indicator monitors five modes, including transmit status.
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Description: Information technology -- High-Performance Parallel Interface -- Part 9: Serial specification (HIPPI-Serial)
-
Supplier: Texas Instruments
Description: 12-Bit 40KSPS Analog-to-Digital Converter w/Serial Interface and Reference Parallel 28-SOIC -40 to 85
- Resolution: 12 bits
- INL: 0.45 LSB
- Power Dissipation: 155 milliwatts
- Sample Rate: 40 kSamples/Sec
-
Supplier: Texas Instruments
Description: Serial-To-Parallel Interface 20-TSSOP -40 to 85
- Clock (Shift) Frequency: 70 MHz
- Propagation Delay: 150 to 200 ns
- Operating Current: 20 mA
- Operating Temperature: -40 to 85 C
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Other
- Serial Protocol: RS232, RS422
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Other
- Serial Protocol: RS232, RS422
-
Description: Defines a physical-level interface for transmitting digital data at 800 Mbit/s or 1 600 Mbit/s serially over fibre-optic cables across distances of up to 10 km. The signalling sequences and protocol used are compatible with HIPPI-PH, ISO/IEC 11518-1, which is limited to 25 m distances.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of
- Operating Temperature: -40 to 55 C
- Connector: DB25
- Features: Indicators, Other
- Serial Protocol: RS232, RS422
-
Supplier: ROHM Semiconductor GmbH
Description: BU2152FS incorporates a built-in shift register and a latch circuit to control 24 LED by serial interface, linked to a microcontrollers.
- TJ: -25 to 85 C
- Features: Other, RoHS Compliant
- Package Type: SSOP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU2090F incorporates a built-in shift register and a latch circuit to control 12 LED by serial interface, linked to a microcontrollers.
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Package Type: SOP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU2152FS incorporates a built-in shift register and a latch circuit to control 24 LED by serial interface, linked to a microcontrollers.
- TJ: -25 to 85 C
- Features: Other, RoHS Compliant
- Package Type: SSOP
-
Supplier: ROHM Semiconductor GmbH
Description: BU2090FS incorporates a built-in shift register and a latch circuit to control 12 LED by serial interface, linked to a microcontrollers.
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
- Package Type: SSOP
-
Description: Description / Abstract There is no abstract information for this document.
-
Digital Parallel and Serial Converters - RS-232 to RS-422, RS-485 Serial Interface Converter -- 1102Supplier: Sealevel Systems, Inc.
Description: The 1102 serial interface converter includes our Auto baud feature and allows a standard RS-232 port to communicate with an individual RS-422 device or with multiple devices within an RS-485 network. The IC485+ supports RS-422 full duplex mode as well as RS-485 full or half duplex
-
Supplier: Texas Instruments
Description: Automotive Catalog Serial-To-Parallel Interface 20-TSSOP -40 to 125
- Clock (Shift) Frequency: 70 MHz
- Propagation Delay: 200 to 220 ns
- Operating Current: 20 mA
- Operating Temperature: -40 to 125 C
-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a different
-
Supplier: Nexperia B.V.
Description: The 74HC166; 74HCT166 is an 8-bit serial or parallel-in/serial-out shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and a serial output (Q7). When the parallel enable input (PE) is LOW, the data from
- Features: ESD Protection, Other
- Register Type: Parallel In / Serial Out
-
Supplier: Sealevel Systems, Inc.
Description: The 1104 DIN rail mountable serial interface converter allows a standard RS-232 port to communicate with an individual RS-422 device or with multiple devices within an RS-485 network. Support is provided for RS-422 full duplex mode as well as RS-485 full or half duplex master and slave
-
Electronic Development Boards - Dev Board, Usb-Parallel/serial; Kit Application Type Ftdi -- 58Y6903Supplier: Newark, An Avnet Company
Description: DEV BOARD, USB-PARALLEL/SERIAL; Kit Application Type:Interface Module; Application Sub Type:USB to Parallel / Serial Interface; Silicon Manufacturer:FTDI; Silicon Core Number:FT220XB; Product Range:-; Kit Contents:Dev Board FT220XB; RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: The 74LV165 is an 8-bit serial or parallel-in/serial-out shift register. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the
- Operating Temperature: 125 C
- Features: ESD Protection, Other
- Register Type: Parallel In / Serial Out
-
Supplier: Accuris
Description: Programmable Measuring Instruments - Interface System (Byte Serial, Bit Parallel) - Part 2: Codes, Formats, Protocols and Common Commands Second Edition
-
Supplier: Sealevel Systems, Inc.
Description: The 1105 isolated DIN rail mountable serial interface converter allows a standard RS-232 port to communicate with an individual RS-422 device or with multiple devices within an RS-485 network. Support is provided for RS-422 full duplex mode as well as RS-485 full or half duplex master
-
Description: This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080 active pixel formats mapped into the 1.5 Gb/s payload. This standard
-
Supplier: Nexperia B.V.
Description: The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for
- Features: ESD Protection, Other
- Register Type: Serial In / Parallel Out
-
Supplier: RFID, Inc.
Description: There are a multitude of Interfaces, some of which incorporate their own Reader in a single pcb or housing. Each incorporate just about every protocol specification available including protocols of RS232, RS422, RS485, hex or bcd parallel outputs, all baud rates to 9600, modes of
- Operating Temperature: -40 to 55 C
- Features: Other
- Serial Protocol: RS232
- Form Factor: Rack Mounted
-
Supplier: Microchip Technology, Inc.
Description: The MCP23017/MCP23S17 (MCP23X17) device family provides 16-bit, general purpose parallel I/O expansion for I2C bus or SPI applications. The two devices differ only in the serial interface. • MCP23017 – I2C interface • MCP23S17 – SPI interface The MCP23X17 consists
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS SN65LVDS84AQDGG Specialized Interface, Parallel, Serial, LCD Panel Display, 3 V, 3.6 V, TSSOP, 48 Pins
- Pd: 1,637 milliwatts
- TJ: -40 to 125 C
- Pin Count: 48 #
- Supply Voltage: -3.3 V, 3 V
-
Supplier: ROHM Semiconductor GmbH
Description: The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it is optimal for small space.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 35 volts
- Output Current: 600 milliamps
- Number of Channels: 12 #
Find Suppliers by Category Top
Featured Products Top
-
steps of 0.5 dB and 1 dB up to 31.5 dB - +105 °C operating temperature - Parallel and serial programming interfaces with serial addressability - High HBM ESD of 1 kV - Packaging – 24-lead 4 x 4 mm LGA Applications: - Test and measurement (T&M) - Point-to-point communication systems - Very small aperture terminals (VSAT) (read more)
Browse RF Attenuators Datasheets for Richardson RFPD -
7500 Measurement computer is 16 ch. Extensive Part and Math functions. USB , Parallel, RS232 and Relay interface. Instruments for Analogue (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
) layer devices such as ADIN1100, ADIN1200, and ADIN1300 to form a low-power, low-latency system. Four serial gigabit media independent interface (SGMII) and serializer/deserializer (serdes) interfaces allow backplane connections, as well as connectivity to SFP modules and cascade switches. The switch (read more)
Browse Network Equipment Datasheets for DigiKey -
stability. PCIe in Automotive - PCI Express is a point-to-point serial interface created in 2003, originally for the computing industry. It is optimized for closed highly integrated systems such as AD/ADAS, domain controllers or zonal controllers found in today’s vehicles. The (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
core is fitted with an embedded version of EDI so that the user can code “from the UltimET Advanced” as he was used to code from his own computer. It has direct and full access to a TCP/ IP connection and one standard Serial Peripheral Interface (SPI) connection to (read more)
Browse Motion Controllers Datasheets for ETEL S.A. -
DSP, and serial resources can absorb functions otherwise spread across several devices. Shorter redesign cycles: Reconfigurability supports interface changes and algorithm updates without replacing the PCB (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD. -
either front panel potentiometer, external resistance or a 0-5V signal) and over current set point programming. Up to eight units can be connected in parallel for higher power and internal ORing FETs allow redundant operation. The units can operate at full load in ambient temperatures (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
, and power consumption are important considerations. Supporting Standard SPI, Dual SPI, and Quad SPI operation, the device offers significantly higher read performance than conventional single-I/O serial Flash while retaining a compact eight-pin interface. With a maximum clock frequency of up (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
rotary joint provides a highly compact solution for transmitting power, analog signals, and digital data across a continuously rotating interface. With an outer diameter of just 12mm and a flange mounting design, this solid shaft slip ring is engineered for applications where space is at an absolute (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Questions and Answers Concerning Serial EEPROMs
Interfacing a serial EEPROM to a controller can be a confusing task, especially for first time users. Because communication with a parallel memory device is more straightforward, the advantages of serial devices are sometimes overlooked because of the time required to learn a different protocol
-
TFT LCD Interface
types of TFT display interfaces which have been designed in the last number of years for various screen sizes, including LVDS, (Low-Voltage Differential Signaling) parallel, SPI (Serial Peripheral Interface) RGB and so on.
-
Various Interfaces for Rotary Encoders
The wiring of multiple bit parallel encoders for a multi-axis application is very time consuming. The synchronous-serial-interface is an alternative interface option for such applications. How it works: The position value is transmitted synchronously to a clock signal sent from the control system
-
Timing and Synchronization in Broadcast Video (.pdf)
Digitization of video signals has been common practice in broadcast video for many years. Early digital video was commonly encoded on a 10-bit parallel bus, but as higher processing speeds became practical, a serial form of the. digitized video signal called the Serial Digital Interface (SDI
-
Smart Computing Article - Printer Troubles
. Here are a handful of points to keep in mind regardless of your specific model or printer type. Today's printers primarily rely on two interfaces: parallel and USB (Universal Serial Bus). Parallel is an older format and almost universal among printers made more than three or four years ago
-
Smart Computing Article - How To Install . . . Scanners
make when purchasing your new scanner is deciding which interface you want to use. As you might expect, as performance increases, so does cost. The cheapest scanners are those with a parallel interface. Your PC already has a parallel port; it's the one your printer uses, assuming you don't have
-
Smart Computing Article - IDE to imaging
be hot-swapped and connected to a computer and used without restarting the computer. Sony's i.Link devices, as well as other FireWire devices, are expected to become the new standard for serial and parallel connections, replacing standards such as SCSI. The standard is also expected to allow for longer
-
PCI Express (R): Selecting the Right Bridge for High Performance Applications
PCI Express (PCIe) is the evolution of the PCI standard, which was developed to meet increasing bandwidth and speed requirements, and to upgrade from a parallel bus architecture to a high speed serial point-to-point architecture. PCIe supports faster bus speeds and backwards-compatible PC
More Information Top
-
Improved temporal response in virtual environments through system hardware and software reorganization
3.5 Enhanced Serial Parallel Interface (SPI+) .
-
New Products
Optional equipment includes daughter board assemblies with standard ASCII encoding and RS-232, RS-422, or parallel serial interface connectors.
-
Material flow in logistic systems
serial parallel Schnittstelle(n) } .
-
6-DOF PC-Based Robotic Arm (PC-ROBOARM) with efficient trajectory planning and speed control
The communication module between master component and slave component is programmed according to serial parallel interface (SPI).
-
Multi domain behavioral models of smart-power ICs for design integration in automotive applications
The analog power output channels are controlled partly by parallel ana- log input pins and partly by a serial digital input ( Serial Parallel Interface , SPI).
-
Distributed architecture for controlling spacecraft/robotic vehicles using remote engineering unit (REU)
There are 7 pairs of APS cameras, and yet it only has to provide 2 parallel serial interfaces to ascertain acquisition of image data from at least 2 stereo cameras at a given time.
-
Energy Consumption and Autonomous Driving
Serial Parallel Interface .
-
Computer Aided Systems Theory – EUROCAST 2015
It is controlled through a Serial Parallel Interface (SPI) with a C++ application on the Raspberry Pi2 .
Indicates content that may require registration and/or purchase.