-
Supplier: Allied Electronics, Inc.
Description: SERIES ED900: Housing: Die-cast zinc, plated. Switch Body and Insert Bushing: Copper alloy, plated. Insulation: Rigid plastic. Cable Relief Bushing: Black thermoplastic rubber. Pressure Plates: Stainless steel. Cable Relief Screws: Steel, plated.
-
Supplier: Legrand
Description: Cable Grip Fmle 1inch .94-1.0 FEATURES Deluxe cord grips are woven of stainless steel mesh with an aluminum body for corrosion resistance. They are offered in single/double weave construction to help absorb direct pull, to resist flexing and binding, and to eliminate strain. They are
-
Supplier: Legrand
Description: Cable Grip Fmle Straight 1/2 0.56-0.61 FEATURES Deluxe cord grips are woven of stainless steel mesh with an aluminum body for corrosion resistance. They are offered in single/double weave construction to help absorb direct pull, to resist flexing and binding, and to eliminate strain.
-
-
Supplier: Demag Cranes & Components
Description: The enclosure is non-flammable, climate and corrosion-proof Resistant to fuels, salt water, grease, oils, and alkaline solutions Permissible ambient temperatures: Rubber and thermoplastic parts -13° F to 158° F (- 25°C to +70°C) Strain relief by Polyamide-sheathed wire rope or
- Number of Buttons / Keys: 10
- Operating Temperature: -13 to 158 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Conxall Corporation
Description: Cordette Switch, phone jack termination plus 6-foot, 2 conductor cable with stripped and tinned leads. with the following options: with or without strain relief, sealed or non sealed, different circuits, different colors, a wide variety of opposite cable ends.
-
Supplier: Conxall Corporation
Description: Momentary Cord Switch, solder terminals, metal handle with clamp and strain relief, black pushbutton, Max. Cable OD 0.375" (9.5mm) Momentary cord (pendant) switches can be specified with red or black pushbuttons, 1-C switching, solder terminals and metal handle (Series
- Switch Function: Momentary Contact
-
Supplier: Radwell International
Description: PENDANT CABLE, WITH EXTERNAL STRAIN RELIEF, 16 AWG / 16 CONDUCTORS, PRICE/FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LAPP
Description: ÖLFLEX® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides strain
- Number of Conductors: 2 to 48 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 18 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting
- Number of Conductors: 4 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting
- Number of Conductors: 7 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting
- Number of Conductors: 10 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Description: throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by steel strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three
-
Description: strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three reduction helical and spur gearing, precision cut and heat treated. Lubrication is oil splash type in sealed gear case. Weston type mechanical load
Find Suppliers by Category Top
Featured Products Top
-
Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and (read more)
Browse Strain Reliefs Datasheets for Interpower -
-conductor, flat cable, bend protection, and EMI/RFI applications Provides cable retention, strain relief, and protection from moisture and contaminants Learn More (read more)
Browse Cable Glands Datasheets for Altech Corp. -
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
lugs, and connectors. "Improper crimps and lack of strain relief are some of the most common causes of failed connections and overheating,” said Sam Jaros, Product Manager at Anderson Power. “By integrating verified crimps and enhanced strain relief, our new cable (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
charging performance, helping reduce downtime caused by power interruptions. Built with reinforced strain relief and a rugged cable jacket, the Square Terminal USB C Cable withstands frequent handling and flexing in busy commercial settings. Its USB?A to USB?C connector design works seamlessly with USB?A wall adapters, docking stations, and charging hubs to keep terminals powered throughout long shifts. (read more)
Browse Serial Cables Datasheets for AgozTech LLC -
protection from water and dust providing IP67 & IP68 sealing. In addition, overmolded designs provide strain or bend relief that protects the termination points and contacts. High shock and vibration protection helps eliminate fatigue and offers resistance to physical abuse and abrasion from rugged (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Assembly Instructions for Strain Relief for GPU Cables (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3” center contact lead and a black 9” center lead. We can provide an assortment of connectors, wire or cable type, and length. If the cable test lead or (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Portable Cord - Wire and Cable - Grainger Industrial Supply
• Pendant Cable with External Strain Relief (4) .
-
$300-$400 Electrical - Grainger Industrial Supply
• Pendant Cable with External Strain Relief , PVC Pendant Cable with External Strain Relief, PVC .
-
$300-$400 Electrical - Grainger Industrial Supply
• Pendant Cable with External Strain Relief , PVC Pendant Cable with External Strain Relief, PVC .
-
Electrical - Grainger Industrial Supply
• Pendant Cable with Internal Strain Relief , PVC Pendant Cable with Internal Strain Relief, PVC .
Indicates content that may require registration and/or purchase.