-
Supplier: Carr Lane Manufacturing Co.
Description: These unique C clamps have a hinged pad for fastening permanently to a fixture, allowing them to swing clear for workpiece loading. The hinged mounting pad bolts to the fixture with two socket-head cap screws. Four-prong knob provides a firm grip for applications requiring quick
- Clamping Width: 2 to 2.25 inch
- Features: Adjusting Screw, Inside (ID) Clamping
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
-
Supplier: SG Transmission
Description: The permanent magnet toothed brake offers a fail-safe braking solution with a higher torque than conventional single face friction brakes in a compact size. The permanent magnet toothed brake is designed so that when the power is removed from the unit, the magnetic energy of a
- Shaft: In-line
- Mounting: In-line Shafts
- Features: Other
- Magnetic Type: Permanent Magnet
-
Supplier: Industrial Magnetics, Inc.
Description: The Walker C-2 is the most widely accepted permanent magnetic chuck in the machine tool industry. In addition to its ease of installation and operation, this Walker design offers the highest holding power available on the market. It simplifies complicated set-ups with accurate
- Width: 6 to 12 inch
- Length: 12 to 24 inch
- Application: EDM, Grinding, Milling / Machining Center
- Features: Other Workholding
-
-
Supplier: Witte Company, Inc. (The)
Description: equipment are fast and easy. There is no need to struggle with steel bolts, carbon steel clamps, toggle clamps and other fastening systems. If you need both a tight seal during operation and easy operator access for quick cleaning and maintenance, this clamp is for you. Witte
- Clamping Force: 750 lbs
- Body Material: Aluminum, Stainless Steel
- Clamp Type: C / G Clamp
- Actuation: Manual
-
Supplier: Industrial Magnetics, Inc.
Description: Creative Lift permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people. Patented Non-Marring Roller Cam Release will
- Maximum Load Capacity: 0.2 to 1.5 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
-
Supplier: icotek Corp
Description: SKL or MSKL shield clamps. The shield clamps are mounted directly on the surface of the clamp assembly which guarantees a tight fit. The cables can be fixed via the cable jacket using cable ties. Thus strain relief in accordance with EN 62444 is achieved. The EMC shield
- Features: Other
- Material: Steel
-
Supplier: icotek Corp
Description: with a 12 mm cable shield: width 26.25 mm). The shield clamps can be mounted on C section rails C30 using the SC screw foot. With the LFC cable shield clamp the cable shield is directly contacted at the C section rail. Your existing cable clamp can still be used
- Diameter: 1.8897648 inch
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 25548 3 Vinyl Coated Cushioned Full Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Fully encloses clamping diameter Contour shaped clamping diameter is specially
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 25598 3 Vinyl Coated Cushioned Full Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Fully encloses clamping diameter Contour shaped clamping diameter is specially
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 25566 1 Vinyl Coated Cushioned Full Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Fully encloses clamping diameter Contour shaped clamping diameter is specially
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: 25582 2 Vinyl Coated Cushioned Full Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Fully encloses clamping diameter Contour shaped clamping diameter is specially
- Features: Other
- Material: Steel
-
Supplier: BlueWater Manufacturing, Inc.
Description: The Versa Clamp is the most versatile guardrail C-Clamp in the market place for Fall Protection. Use it on parapets as well as concrete slabs to provide the Fall Protection the workers deserve. The compression plates are off-set so not to damage copings or flashings on parapets.
- Type: Guardrail System, Portable
- Standards: OSHA
-
Description: machine tools. 3. High Temperatures RING-flex® couplings can be used under extreme temperature conditions up to 240 °C/460 °F, e.g. in high-temperature fluid pumps. 4. High Speeds Due to the very strict production tolerances, RING-flex® allows precise vertical alignment and a high level of
- Bore Diameter: 0.9842525 to 2.362206 inch
- Coupling Diameter: 2.77559205 to 5.53149905 inch
- Coupling Length: 5.4724439 to 8.661422 inch
- Angular Misalignment: 2 degrees
-
Sealing Glands - Cable Gland, Polyamide, M 40 x 1.5 Outer Thread, 18-32mm Clamping Range -- 70074569Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Tripp Lite by Eaton
Description: surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP648USBC protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).Spring-Loaded Desk Clamp Protects Equipment at Any
- Clamping Voltage: 500 volts
- Standards: RoHS Compliant
-
Supplier: Larson Electronics LLC
Description: Heavy duty clamping system for rail mount, bar clamp mounts, pipe mounts and other tube stock applications. This bar clamp mount is designed specifically to mount LED emitter light bars, halogen and HID off road lights and High Intensity Discharge vehicle mount lights to vehicles,
-
Supplier: Cole-Parmer
Description: application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).
- Sensed Temperature: -250 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).
- Sensed Temperature: 32 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: application, and handle material. ABS handles are rated to 220°F (104°C); PVC handles are rated to 200°F (93°C); Stainless Steel handles are rated at 450°F (232°C); Mini Connectors are rated to 392°F (200°C).
- Sensed Temperature: -250 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Monroe Engineering
Description: Permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people when utilizing a permanent magnetic lift. Non-Marring
- Holding Force: 1,000 lbs
- Thickness / Height: 1 inch
- Industrial Magnets: Magnetic Lift
- Features: Manual Release
-
Supplier: Monroe Engineering
Description: Permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people when utilizing a permanent magnetic lift. Non-Marring
- Holding Force: 1,250 lbs
- Thickness / Height: 1 inch
- Industrial Magnets: Magnetic Lift
- Features: Manual Release
-
Supplier: Haida International Equipment Co., Ltd.
Description: the load is just lifted.The angle of permanent deformation after release of the load is measured. The Main Technical Parameter: 1. The equipments consists 2 clamps, one permanent clamp for the handle and the other removable clamp for the tip of specimen. 2. Hand
- Force / Load Capacity: 6.744 lbs
- Mechanical Test: Flexure / Bending
-
Supplier: Edwards Vacuum
Description: many years with thousands of pumps installed. This pump has an unvalved ISO collar inlet flange and is supplied with: NW25 elbow, NW25 centering-ring, NW25 clamp, water pipe couplings and ferrules, inlet ISO 160 Co-Seal.
- Pumping Speed: 1,610.3488024998833 to 2,987.620804637941 CFM
- Motor Power: 1.809297519618807 HP
- Type: AC Single Phase
- Features: Benchtop, Integral Backing Pump, Other, Permanent Installation
-
Supplier: Hammond Manufacturing Company Inc.
Description: easily operated stainless steel screw clamps. Oil resistant gaskets are permanently secured. 12 gauge external mounting feet are welded to the back. Finish Troughs and covers are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings,
- Nominal Cross Section: 4" x 4"
- Straight Section Length: 60", Other Length
- Material: Stainless Steel, Steel
- Style: Wiring Trough
-
Supplier: Allied Electronics, Inc.
Description: Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High
-
Supplier: Allied Electronics, Inc.
Description: Maximum strain relief through clamping range IP 68 achieved without seal rings Trapezoidal thread with high torque guarantees tight and permanent fit of the dome nut Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High
-
Supplier: Tripp Lite by Eaton
Description: reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Transform your work area into a sit-stand environment to reap the health benefits of standing for part of your workday Package Includes Bracket arm Support mast Keyboard shelf Clamp top Clamp
- Length: 40.2 inch
- Width: 45.3 inch
- Type: Office Cubicle Workstation
- Work Surface: Painted Steel, Plastic/Melamine Laminated
-
Description: in 2012. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a. classification of connection components in permanent and non-permanent connection; b. requirements and corresponding tests
-
Supplier: Transcat, Inc.
Description: lined pipes Velocity, volumetric, and totalized flow outputs Clamp-on installations Permanent solid couplant for clamp-on applications
- Meter Technology: Ultrasonic Meter
-
Supplier: Hammond Manufacturing Company Inc.
Description: contaminants. Continuously hinged door may be removed by pulling the hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 6 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: CSA Group
Description: significant technical changes with respect to the previous edition: a. classification of connection components in permanent and non-permanent connection; b. requirements and corresponding tests for permanent connection components such as exothermic, brazing, welding, crimping,
-
Supplier: CSA Group
Description: lifting magnets (battery-fed and main-fed); - permanent lifting magnets; - electro-permanent lifting magnets; - lifting beams/spreader beams; - C-hooks; - lifting forks; - clamps. ISO 17096:2015 does not specify the additional requirements for the following: a) load
-
Supplier: SCHURTER Inc
Description: With overvoltage protection Quick wiring with cage clamp terminals Characteristics Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for electric switch and control cabinets Suitable for use in
- Rated Voltage: 250 volts
- Rated Current: 1 to 16 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
-
Supplier: Festo Corporation
Description: Connection to higher-level systems is provided by two switching outputs, an analog output and/or an IO-Link® interface Certification: RCM, c UL us Listed (OL) Rotatable display, 90° anticlockwise and 180° clockwise
- Air Volume Flow Rate Range: 0.1765536723163842 to 3.531073446327684 SCFM
- Air Pressure Range: 0 to 174.04524 psi
- Output Options: Analog Current, Analog Voltage
- Mounting: Fixtured or Permanent
Find Suppliers by Category Top
Featured Products Top
-
life, even in the most arduous environment. C-Flex couplings are normally provided with two set screws aligned at 90 degrees to each other for clamping to the shaft, however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
-Treme Tape™ fuses only to itself and creates a permanent air and liquid tight seal. MOCAP silicone tape is excellent for wrapping cables and wire, will insulate to 8000 Volts, will not melt up to 500F (260C), and withstands UV and weathering like no other tape. SCROLLL DOWN THE PAGE AND (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Consistent clamping force across multiple installation cycles Corrosion Resistance: Available in stainless steel and coated versions for harsh environments (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Resonant DC‐AC converter with low ripple output voltage
Variantsof the ZVS principle based resonantcircuits a) With permanent operationand high clamping factor c ) With low constant voltage appliedon the clampcapacitor e) With low rippleoutputvoltage .
-
Three-phase AC/single-phase AC converters with resonant circuits for high operating frequencies
… phase diode bridge of the converter (Fig. 2) confers unfailing start-up of the resonant DC link circuit operation by offering at any time a constant voltage supply Vl for the clamping capacitor C ,. Dur- ing the permanent regime the charging process …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Periodicals
The Potez semi- permanent steel angle and channel jigs which apply C clamps for holding the work are indi- cated as the best French method.
-
A multicollector, cycloidal focusing, magnetic mass spectrometer
The magnetic field was supplied by two Ticonal G C -shaped permanent magnets (supplied by Mullard Ltd) clamped to 1cm thick planar soft iron pole pieces (approxi- mately 15cm x 9 cm in area) as shown in figure 2.
-
A continuous-flow polymerase chain reaction microchip with regional velocity control
The bond was made permanent by clamping the ports down while baking at 120 C for 90 min.
-
Front Strut Tie Bar Jig
I will probably weld in some permanent clamps one I get some, but its functional with c -clamps for now.
Indicates content that may require registration and/or purchase.