-
Supplier: ContiTech AG
Description: particular features of modern pipe belt con - veyors include: no transfer points, no material spillage along the conveyor route, and tight 3D curves. Pipe belt conveyors save space thanks to their compact design, navigate natural terrain, including steep
- Application: Mining / Quarrying
-
Supplier: LS Industries
Description: Three-stage flow through washer is designed to wash both the external and internal of pipes in a single pass. Conveyor extension beyond the washer entrance and exit, parts are placed on the belt manually, automation is optional. Wash and rinse tanks are well insulated to retain heat
-
Supplier: FLSmidth
Description: pipe, bulk material-air-separation at the end of the conveying pipe, and the necessary conveying and aeration air supplies. Airlift™ feeding with bulk material takes place from the top. The bulk material will be fluidised with air at the bottom of the Airlift™ and sucked into the
- Features: Bulk Material Conveyor
-
-
Supplier: Woodex MECO Industries
Description: Standard Duty Roll End Bearings Used in conveyor rollers for smooth rotation. Designed for heavy load weights, higher operating speeds, and more demanding conditions. A full line of conveyor roll end bearings, including standard and light duty bearings, for any standard pipe or
-
Supplier: Woodex MECO Industries
Description: standard pipe or tubing from 1 1/4″ 20 gauge tube through 6″, schedule-40 pipe are also available. Non-standard pipes can also be accommodated. Custom sizes available upon request.
-
Supplier: FLSmidth
Description: productivity and efficiency If you thought pneumatic conveying systems were uneconomical, it’s time to think again. The patented MÖLLER-TURBUFLOW® pneumatic transport system is one of the most economical systems in bulk materials handling technology. The innovative pipe-in-pipe
-
Supplier: Comco USA
Description: Our COMCO single-axis NC bender has applications in a wide variety of areas. From mid-size NC controllers used in automobiles, farm equipment, pipe-based furniture, and other industries to large NC controllers used in applications such as roller conveyors, logistics plants, transport
-
Supplier: CinchSeal
Description: rotary air locks and have temperature ranges up to 200°F / 93.3°C.We have now expanded the CinchSeal mixer seal design to accommodate the screw conveyor drive end. The CinchSeal Cartridge Seal can be easily mounted to your conveyor adapter plate. Reduce your costly parts and
- Features: Exclusion Seal, Oil / Grease Seal, Other
-
Supplier: Dorner Manufacturing Corp.
Description: programming or secondary motor Features & Specs: Available on FlexMove Aluminum Conveyors, FS (65 mm), FM (85 mm) and FC (150 mm) Size Requirement: 700 mm (L) x 300 mm (H) Minimum top of chain height: 250 mm (13.8 in) Maximum conveyor length: 4.5 m (14.8 ft) Maximum conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of the Wet Cleaning Module: Wet Cleaning Module provides continuous cleaning of conveyor chain for applications with liquid or product overfill or package breakage Water jets spray outside and inside of the conveyor chain Series Driven Brush scrubs top and bottom surface of
-
Description: USAGE For use over prepared substrates in industrial environments: Exterior/interior all-purpose maintenance enamel Safety and pipe marking enamel Economical machinery and equipment finish Interior wall and ceiling enamel A utility enamel for multiple uses, including equipment, fixtures,
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Jilson Group (The)
Description: Australia and exported around the world, the Rotacaster is used as a floor wheel, a conveyor wheel and in applications such as hand carts and trolleys, material handling equipment, robotics, mobile furniture, pipe rollers and as an alternative to ball transfer units.
-
Supplier: Sesotec GmbH
Description: The RAPID 8000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes starting from a nominal width of 200 mm. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are
- Applications: Dry / Free Flowing Materials, Other
-
Supplier: Eriez
Description: Eriez Permanent Plate Magnets provide dependable and economical solutions to problems associated with tramp iron contamination in processing lines. Plate Magnets installed in chutes, spouts, ducts, pipes, or suspended over conveyors remove tramp iron to help prevent costly shutdowns
-
Supplier: BinMaster, Inc.
Description: The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load
- Number of Switch Points: 1 (#)
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Eaton Corporation - Sensors
Description: Options — Choose the operating style that matches your application Universal Output — AC or DC compatibility with any automation system UL, C-UL and CE Approved — Accepted worldwide Typical Applications Conveyors — Use current overload models to detect conveyor jams caused by scenarios
- Measuring Range: 1.5 to 150 amps
- Response Time: 200,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
- Operating Temperature: -58 to 122 F
-
Supplier: MCA - Advanced Materials Division
Description: designed to combat flow stoppage, prevent dead volume, and allow bulk materials to flow freely. For these reasons, this grade is considered the material of choice for the lining of storage and transport containers, hoppers, chutes, tubes, bunkers, conveyors, vibratory pans, and stand
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 61 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Eastern Instruments
Description: screw conveyors or bucket elevators, the BWS can also be directly mounted inline into pipes or chutes that are transporting product via gravity. The BWS is designed with simplicity in mind, thus ensuring that the meter is simple and easy to use. The streamlined design allows for
-
Supplier: FineTek
Description: based on the physical Doppler-Effect, whereas the sensor generates a uniform field in the microwave frequency range inside the pipe. These microwaves are being reflected by particles passing through the pipe. Calculation of frequency and amplitude changes allows for accurate
- Electrical Output: Analog Current
- Interface Options: Serial / Digital
-
Supplier: MCA - Advanced Materials Division
Description: chutes, tubes, bunkers, conveyors, vibratory pans, and stand pipes. Furthermore, TIVAR® 88-2 ESd UHMW-PE liners are available in kits, and can be self-installed or professionally-installed through our extensive network of global SytemTIVAR® Engineering Partners.
- Tensile Strength (Break): 4,800 psi
- Tensile Modulus: 116 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with non-uniform
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Description: conveyors, fire escapes, window frames, pumps, safety markings, wood and concrete floors, railings, steel support structures, blowers, pipe racks, pipe identification, channels and bracing. Conforms to AWWA D102-03, OCS # 1 System Tested: (unless otherwise indicated) Substrate:
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: International Thermal Systems LLC.
Description: The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free conveyor. Applications for a Monorail Washer include general parts cleaning and surface preparation
- Machine Type: Complete Machine / Turnkey System, Degreasers, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: specialized machined components, furnished in single or multistage designs, and with most popular heating systems. Design can include standard or special fixture type conveyors specific to your product, solution spray equipment in many spray patterns and system pressures. The
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water flow is
-
Supplier: Boston Gear
Description: Overview Our standard 700 Series - the heart of Boston Gear's speed reducer product line - has been serving industry reliably for over 15 years. Its proven modular design has set the industry standard for performance and is the most imitated product in today's worm gear speed reducer market.
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
Find Suppliers by Category Top
Featured Products Top
-
! Examples of our custom work include: Converting Systems Flat Conveyor Systems Pipe and Tube Coating (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Light Duty Roll End Bearings Used in roller conveyors for smooth, low-friction rotation. Designed for smaller load weights and less harsh (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
adjustability for varying product sizes and conveyor speeds, the Paxton drying system adjusts to most bottling, canning, and date coding operations. The PowerDry™ System was specifically designed to be an affordable and quick-to-install alternative to many compressed air nozzles, pipe manifolds, jets (read more)
Browse Industrial Parts Dryers Datasheets for Paxton Products, an ITW company -
pressure monitoring detects critical conditions at an early stage. Defined limit values enable automatic shutdown before hose breaks or media losses occur. Early detection of faults Changes in pressure provide important information about the condition of the conveyor (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
and conduction. Radiant heat from furnaces, boilers, and smelting operations raises temperatures in surrounding areas, making work conditions dangerous. Conductive heat, which travels through metal surfaces, pipes, and structural components, can cause burns and increase the risk of ignition (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
New Principles in the Transport of Bulk Materials
The pipe conveyor is designed for dust-free transport of coal to a cement kiln.
-
Method for evaluation of movement resistance in scraper pipe conveyors
Abstract Rational designing of scraper pipe conveyors requires new approach to evaluation of motion resistance.
-
Parameters calculation and structure design of pipe belt conveyer
Structure design of pipe belt conveyor 4.1 The length of transition section .
-
http://actamont.tuke.sk/pdf/1996/n1/7marasova.pdf
The lecture is aimed at: - the short description of the operating principle and design of the pipe conveyor which .
-
Design of an Electric Control System for Plastic Pipe Automatic Conveyor Line
In order to improve the degree of automation in plastic pipe production and save labor cost, this paper proposes a design scheme about the electric control system design of straight pipe automatic conveyor line.
-
Advances in Manufacturing Technology
In order to improve the degree of automation in plastic pipe production and save labor cost, this paper proposes a design scheme about the electric control system design of straight pipe automatic conveyor line.
-
Piping Handbook, Seventh Edition > ASH HANDLING PIPING SYSTEMS
Problems with ash conveyor piping result from improper design or specification, fuel switching and hence ash changes after installation, unexpected high-wear areas, or unacceptable maintenance levels.
-
Pneumatic Conveying for Packaging Industry
The modular conveyor pipes have a specially designed receiver for quick, tool-less assembly/disassembly and easy cleaning.
-
Drive Solutions
These conveyors are often designed as troughed conveyors or pi- pe belt conveyors.
-
Plutonium Processing at the Siemens Hanau Fuel Fabrication Plant
Powder material in a wide variety of mix- tures and conditions is transported via a complex pip- ing system designed as a stopper conveyor system to prevent segregation.
Indicates content that may require registration and/or purchase.