Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Specification for Plastic Lumber Materials and Wood-Plastic Composite Materials Used as Exterior Wall Coverings
-
Supplier: ASTM International
Description: 1.1 This specification is applicable to the use of plastic lumber materials and of wood-plastic composite materials, and no other plastic composite materials, used as exterior wall coverings, as part of an exterior wall assembly. 1.2 This
-
Supplier: Accuris
Description: Standard Specification for Plastic Lumber Materials and Wood-Plastic Composite Materials Used as Exterior Wall Coverings - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: Infraspection Institute
Description: This comprehensive document outlines practices and procedures for specifying and safely performing infrared inspections of the hulls of recreational yachts and small craft constructed of Fiberglass Reinforced Plastic (FRP) or marine composite materials. This 18 page document
-
Supplier: Accuris
Description: Fibre-reinforced plastic composites \x97 Standard qualification plan (SQP) for composite materials, including reduced qualification plan (RQP) and extended qualification plan (EQP) schemes
-
Supplier: Accuris
Description: Fibre-reinforced plastic composites - Declaration of raw material characteristics - Part 5: Specific requirements for core materials
-
Supplier: LG Chemical of America Inc.
Description: adhesiveness, transparency, certification for food packaging standards(FDA) For food packaging LGflex BET (Non-phthalate) excellent odor properties, migration resistance, low volatility Interior material for automobiles, artificial leather, toy LGflex DPTP Low volatility, electric insulation,
- Applications: Fibers / Textiles, Plastics / Composites
- Function: Plasticizer
-
Description: Fibre-reinforced plastic composites -- Determination of mode I interlaminar fracture toughness, GIC, for unidirectionally reinforced materials
-
Description: Before the 1970s, plastics were considered primarily as non-engineering materials and were used in applications such as belts, hoses, gaskets, carpet backing, sealing, adhesives, tires, and so forth as a part of an engineering solution. More recently, plastics have replaced
-
Supplier: CSA Group
Description: ISO 20819:2018 specifies the types and proportions of raw materials to be used for wood-plastic recycled composites (hereafter referred to as WPRC). It also specifies the health and safety requirements for WPRC and the methods to test these properties. ISO 20819:2018 is
-
Supplier: Greene, Tweed & Co.
Description: Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites provide a number of
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass
- Material Type: Composite Material, Thermoplastic
- Chemical System: PEEK
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides methods and guidelines for isolating dissimilar repair patch materials from carbon fiber reinforced plastic (herein also referred to as carbon composite) structure during a repair operation.
-
Supplier: Georgia-Pacific Corporation
Description: Fiber-reinforced polymer (FRP) composites are used to replace typical structural materials of steel, metal, aluminum and wood. GP Chemicals offers a complete line of products that includes GP® and RESI-LAM® resins for this market. In FRP applications with fire safety concerns or
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: TPL, Inc.
Description: Systems Division is a leader in demilitarization technology, primarily the development of energetic materials resource recovery and reuse processing while developing other energetic material based technologies to enhance warfighter capabilities. The Capacitance Products Division is
- Use Temperature: -67 to 257 F
- Dielectric Constant: 4.75 to 5.03
- Material Type: Dielectric / Electrically Insulating
- Industry: Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV)
-
Supplier: IES2000
Description: Acousti-Composite is a noise control material specifically designed to achieve maximum attenuation over a broad frequency range. Acousti-Composite combines dense, limp, flexible, non-lead loaded barriers with Acousti-Foams providing a total noise control system. Unlike other
- Applications: Acoustics / Sound Proofing
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
- Material / Composition: Plastic / Polymer
-
Supplier: CSA Group
Description: ISO 19821:2017 specifies the procedures to establish a span rating for natural fibre-reinforced plastic composite (NFC) deck boards and deck boards used as stair treads, provided that the stair treads are produced from the same materials and processing techniques as the deck
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac® 351 is a castable syntactic
- Use Temperature: 350 F
- Thermal Conductivity: 0.12 W/m-K
- Industry: Aerospace, Automotive, Medical / Food (FDA, USDA)
- Chemical System: Epoxy
-
Supplier: Acoustics First Corporation
Description: Composite foams combine BlockAid® Barrier, acoustical foam (either Polyurethane or FireFlex™) and a ¼" Foam/Barrier Decoupler. Composite Foam is used when you need increased noise absorption, sound transmission loss and/or vibration damping. Composite foams can be used to create
- Noise Reduction Coefficient (NRC): 0.85
- Applications: Acoustics / Sound Proofing
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular
-
Supplier: CSA Group
Description: ISO 15114:2014 specifies a method for the determination of mode II shear load delamination resistance. GIIC, (critical energy release rate), of unidirectional fibre-reinforced plastic composites using the calibrated end-loaded split (C-ELS) test. It is applicable to carbon-fibre and
-
Description: ISO 527-5:2009 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in ISO 527-1. The test method is suitable for all polymer matrix systems reinforced with
-
Supplier: CSA Group
Description: ISO 527-5:2009 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in ISO 527-1. The test method is suitable for all polymer matrix systems reinforced with
-
Description: materials that contain additives, such as plasticizers or colorants; plastic composite materials that contain organic or inorganic fillers; products made from the above materials.
-
Description: Chemfilm® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. Compare the data for CHEMFILM® MR versus other materials typically used in composite fabrication in order to
- Tensile Strength (Break): 4,500 psi
- Elongation: 400 %
- Use Temperature: -328 to 500 F
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as well as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Polyurethane
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are available by the sheet or roll. There are many options when using these composites, such as varying thicknesses, melamine (Class 1 fire rated) or polyurethane foam, various facings (mylar, urethane, perforated vinyl, tedlar and more), peel and stick backings as well as
- Applications: Acoustics / Sound Proofing
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
- Material / Composition: Plastic / Polymer, Vinyl / PVC
-
Supplier: ASTM International
Description: 1.1 This guide is intended to summarize the standard test methods available on individual and composite materials utilized in fabrication of aerospace plastic transparent enclosures. As such, it is intended to specifically include transparent thermoplastics, transparent
-
Supplier: ASCO
Description: Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The 212 composite valve series from
- Valve Size: 0.375 to 1 inch
- Flow (Cv): 3 to 13
- Media Temperature: 122 to 180 F
- Actuation: Electric
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) RoHS Compliant Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing
- Bore: 0.1968505 to 2.6771668 inch
- Outside Diameter: 0.3543309 to 3.543309 inch
- Outer Ring Width: 0.0787402 to 0.4330711 inch
- Thickness: 0.3543309 to 3.543309 inch
-
Supplier: Universal Forest Products
Description: Designed to last, the luxury finish of Veranda™ decking will look new for decades with minimal maintenance. Veranda decking is composed of recycled wood and plastic-a combination that offers the best of both materials. The plastic shields the wood from insect and moisture
-
Supplier: Sandvik Coromant Co.
Description: Carbon fiber reinforced plastics (CFRP) Carbon fiber reinforced plastic/metallic-stack materials ISO application area Features Tools optimized for hole making in carbon fiber reinforced plastics (CFRP): Composite drill CoroDrill 452.1…C Right-hand drill with
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Application: Filler / Bridging
- Material: Plastic
-
Supplier: Brady Corporation
Description: Our new composite plastic material offers extreme weatherability so label colors stay bright and super tacky adhesive back permanently bonds to most surfaces (including low energy surfaces such as polyethylene bags). Labels withstand temperatures of -50°
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as
- Inside Diameter: 0.1181103 to 1.574804 inch
- Outside Diameter: 0.1574804 to 1.7322844 inch
- Length: 0.0787402 to 12.4015815 inch
- Operating Temperature: -40 to 266 F
-
Supplier: Budnick Converting, Inc.
Description: M851 is a 3 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 0.9375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Plastic & Composite Molding Material & Process Comparison Chart (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
ADVANTAGES OF LIGHTWEIGHT PLASTIC COMPOSITES Corrosion-resistant material such as thermosetting plastic polydicyclopentadiene (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
OEM (Original Equipment Manufacturer) manufacturers frequently substitute plastic parts for metal parts where weight and chemical corrosion resistance are important. Plastic components are not typically thought of as viable alternatives for metal in rough, abrasive environments. The engineers (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
can find or develop the composite materials needed to meet your project specifications. They frequently work with the following materials: · Polyesters · Vinyl esters · Polyimides · Polyurethanes · Polyureas · p (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
High Temperature ?A material ideal for high-temperature electrical insulation applications is needed as parts require higher heat resistance than heat-resistant resins. Heat-Resistant Resin/Plastic Alumina Machinable Ceramics Biron Nitride (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
product designs! THERMOPLASTIC VS THERMOSETTING PLASTIC Thermoplastics and thermosetting plastics are two separate classes of polymers, which are differentiated based on their behavior in the presence of heat. The material difference between the two is that (read more)
Browse Datasheets for Osborne Industries, Inc. -
Material and Application Versatility Supports a wide range of engineering plastics and composites (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
, but with characteristics similar to expensive engineered thermoplastics. Some of the material’s incredible physical properties include: High tensile strength High impact strength Moderate flexural properties High (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
plastic-composite rollers they are the best choice for many applications including cleanroom operations. Two possible sources of contamination – excess grease and metal particulates due to metal-on metal contact are eliminated due to the self-lubricating material of the roller (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Osborne has been a leading molder of plastic and composite components for U.S.-based original equipment manufacturers (OEMs) for more than 50 years. Our composites are often the result of collaboration between our customers and in-house material experts, engineers, chemists, and molding (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Combining Composite Materials in Design
and performance. Incorporating these composite materials can improve structural integrity or reduce secondary operations.
-
Plastics Processing Applications: Wood-Plastic Composites
Wood-plastic composites may be one of the most dynamic sectors of today's plastic industry. Although the technology is not new, there is growing interest in the new design possibilities this mariage of materials offers. The production of WPC typically uses a fine wood waste (cellulose based fiber
-
Application of IR - NDT to Different Aeronautical Plastic Materials (.pdf)
The application of IR Non Destructive Testing to three thermoplastics (HDPE, PVC & PMMA) and one thermoset composite material (GFRP) is the target of the work. IR Non Destructive Testing is fast, noncontact, safe and is considered as one of the most useful techniques for detection and evaluation
-
Material Forming Processes
Material Forming Processes. This text covers techniques such as injection molding, composites forming, die extrusion, hydro-forming, blowing, forging, machining and cutting, super plastic forming, as well as a number of other specific processes.
-
Dielectric Materials for Use in Radomes
, materials are needed with combined characteristics of good dielectric properties coupled with structural strength, durability, and chemical inertness. Polyurethane foam is subsequently used in a myriad of industries such as aerospace, medical, construction, marine, and composite core. General Plastics
-
Step-by-Step Engineering Design Equations for Fiber-Reinforced Plastic Beams for Transportation Structures
Fiber-reinforced plastic (FRP) shapes (beams and columns) have shown to provide efficient. and economical applications in civil engineering structures. However, there are no simplified engineering design procedures for FRP beams, primarily because of the complexity of composite materials
-
The Five Pillars of a Great Automotive MIM Part Supplier
The automotive supply chain is as broad as it is demanding, especially for tier two and tier three component providers. The constituents that go into truck and automobile construction range from plastic or rubber polymers to high-strength steel and aluminum. Even composite materials are gaining
-
JBC Adds Waterjet Cutting Services
, plastic sheets, laminated composites, and even fabrics. Learn more about waterjet cutting and how it's a cost-effective and on-demand converting solution for low-volume R &D to higher-volume production runs.
-
The 3 Crucial Elements for Good Adhesion in Manufacturing
coating electronic components, implantable medical device coating, inkjet printing on plastic film, adhesion of composites or automotive painting, the science behind what causes adhesion to occur is static and reliable. The conditions for flawless adhesion may involve different parts, materials
-
Theory and Application of Precision Ultrasonic Thickness Gaging
permit quick and reliable measurement of thickness without requiring access to both sides of a part. Calibrated accuracies as high as ±2 micrometers or ±0.0001 inch are achievable in some applications. Most engineering materials can be measured ultrasonically, including metals, plastic, ceramics
More Information Top
-
Recent Advances in the Processing of Wood-Plastic Composites
A brief summary about the testing of wood– plastic composites materials is also summarized.
-
Materials for Sustainable Sites: A Complete Guide to the Evaluation Selection and Use of Sustainable Construction Materials
Wood/ plastic composite material has been developed that uses carbon nanofibers and nanoclays to improve stiffness and other mechanical properties.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Although aseptic packaging systems differ, most of them use paperboard–foil– plastic composite material that is formed to shape, sterilized, and filled with a sterile liquid or semiliquid product under the sterile conditions.
-
Greening the Industrial Facility
Thermosetting matrixes for plastic composite materials have been made from soy- bean oil and used to make vehicle panels.
-
Sustainable Composite : Fibers, Resins and Applications
Reinforcing and matrix Wood plastic composites materials obtained from waste will further help in reducing the green- house effect.
-
Use of Turkish huntite/hydromagnesite mineral in plastic materials as a flame retardant
Generally, the experimental procedure includes exca- vating, crushing, grinding, separating mineral powders according to the size distribution, and then fabrication of huntite/hydromagnesite powder reinforced plastic compos- ite materials , finally and testing the composites.
Indicates content that may require registration and/or purchase.