Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACE Controls Inc.
Description: For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control
- Maximum Load Capacity (Per mount): 1,874.25 lbs
- Application: Leveling
-
Supplier: O'Keefe Controls Co.
Description: This panel controls a liquid level within the deadband of a single pneumatic float valve. It can be configured for pump-up or pump-down control when used in conjunction with a normally closed pneumatic float valve (pump down) or a normally open pneumatic
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch
- Device Classification: Level Gauge
-
Supplier: Radwell International
Description: LOW LEVEL SWITCH, RESERVOIR ALARM, ASSEMBLY KIT, FOR PNEUMATIC AND ELECTRIC RECIPROCATING PUMPS WITH SELF-CONTAINED RESERVOIRS, USE WITH PUMP MODELS 87240 AND 87228, SPDT SWITCH TYPE, 15 AMPS; 125/250/480 VAC, 0.5 AMP; 125 VDC, 0.25 AMP; 250 VDC. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: O'Keefe Controls Co.
Description: the low liquid level point. The pneumatic output is active when the liquid level exceeds the high level sensor. A local indicator provides status of the output pneumatic signal.
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: O'Keefe Controls Co.
Description: low liquid level point. The pneumatic output is active when the liquid level falls below the low level sensor. A local indicator provides status of the output pneumatic signal.
- Maximum Operating Pressure: 100 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: CIRCOR Energy
Description: Pneumatic or electric switches are designed to attach directly to tanks or vessels. These switches have mechanical “paddles” which float upwards as liquid levels rise. Once the paddle rises to a precise point, the switch is activated, sending a pneumatic or electric signal to
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Advance Lifts, Inc.
Description: This is a free-standing clutter free palletizer that needs no electrical lines or control lines to operate. The operator simply sets the air pressure gauge to the desired pressure and begins palletizing or depalletizing. Features Finger protected rotating turntable Solid platform beneath
- Machine Type: Depalletizers, Palletizers
- Industry: Industrial / General Use
-
Description: of different operating mode realization many kinds of plans combination. Suitable temperature arrange:-196~+538°C, with balance seal ring-198~+538°C. 510D Labyrinth Cage type control valve has the special flow channel mouth design in the labyrinth gasket, establishes the flow rate
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: DEPRAG, Inc.
Description: robust highest precision ergonomic long-life low noise level The particular strength of the MINIMAT control screwdriver in pistol grip design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 20 Nm. In these ranges you can not only assemble screws but also
- Torque Range: 0.368731563421829 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 270 to 3,000 rpm
- Operating Noise Level: 69 to 81 dB
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: DEPRAG, Inc.
Description: Robust Highest precision Ergonomic Long-life Low noise level The particular strength of the MINIMAT control screwdriver in angle head design is that it can carry out screw assemblies with torque ranges from 0.3 Nm to 65 Nm. In these ranges you can not only assemble screws but also
- Torque Range: 0.221238938053097 to 47.9351032448378 Ft-lbs
- Rated Free Speed: 180 to 810 rpm
- Operating Noise Level: 67 to 78 dB
- Drive Size: 1/4" Hex, Other Drive Size
-
Supplier: Montalvo Corporation
Description: large diameter rolls of a thin material, such as lighter grades of paper, films and/or foils. Features Also known as an Automatic Range Expander Automated Solenoid Valves allows your brake ranges to automatically be adjusted to the exact level of control you require. Available with 2,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: King Engineering Corporation
Description: display in new or retrofit applications. Pneumatic input models include an integrated differential pressure (D/P) element. This allows LevelBAR to be used with bubblers or other air operated systems as a direct replacement for mercury tank gauges or other fluid-filled manometers. It even
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, 5/3 CLOSED, PISTON SLIDE, REVERSIBLE, SOUND PRESSURE LEVEL: 85 DB(A), ALUMINUM DIE CAST. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Piston Valves
- Actuation: Pneumatic
-
Supplier: Newport MKS
Description: and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: leveling and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
- Type: Optical Table
- Features: Vibration Isolation
-
Description: ISO 19973-2:2007 provides test procedures for determining the reliability of pneumatic directional control valves by testing and the methods of reporting the results of testing according to the general test conditions and the calculation method provided in ISO 19973-1. The lifetime of
-
Supplier: CSA Group
Description: to the first failure, as obtained with the three-points moving average (3PMA) method, without repairs, but excluding outliers. The lifetime of pneumatic and electro-pneumatic directional control valves is usually given as a number of cycles. Therefore, whenever the term "time"
-
Supplier: CGIS
Description: Typically made up of an actuator, positioner, and body, Control Valves can manage flow, pressure, temperature, and level at the push of a button. Whether the media you are processing is fluid, gas, slurry, or a mix, you can count on CGIS to provide you with the most advanced
- Valve Type: Control Valves
-
Supplier: MFP Automation Engineering
Description: MFP offers Parker sensors, electronic components and controls for a broad range of mobile equipment applications. Parker sensors and controls are known for their ruggedness. Parker has experience developing and manufacturing all of the following sensors: Optical sensors (e.g. bin
- Features: Capacitive Proximity Sensor, Eddy Current Proximity Sensor, Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor, Photoelectric Sensors
-
Supplier: General Pump
Description: Pneumatic Control Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well
- Valve Size: 0.75 inch
- Pressure Rating: 4,050 psi
- Number of Ports/Ways: 2
- Media Temperature: 195 F
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: DeZURIK, Inc.
Description: The Red Valve Series 5200 Control Valve offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy-duty, rugged pinch mechanism positions the sleeve resulting in accurate flow control. The
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-pneumatic
-
Supplier: Spirax-Sarco
Description: aspects to a new level; the use of piezo-electric technology at the heart of the positioner means accurate conversion of signal-to-position and gives it unrivalled reliability when compared to traditional positioner technology. With increasing pressure on industry to reduce carbon emissions
- Valve Stem Stroke Length: 0.5 to 4 inch
- Air Supply Pressure: 100 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 100 psi
-
Supplier: Gemu Valves
Description: process controller the signals from a process sensor (e.g. flow, level, pressure, temperature) are detected and the media adjusted according to the specified set value. A membrane keypad and backlit display are on the front of the housing whilst pneumatic and electrical connections are
- Maximum Supply Pressure: 21.755655 to 101.52639 psi
- Milliampere Input Signal Range: 2.5 to 18 milliamps
- Operating Temperature: 32 to 140 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: FLSmidth
Description: Key Benefits Smooth transport of bulk material at lowest possible conveying velocities High bulk material loads in comparison to other conveying systems Flexible and versatile for a wide range of applications The next level of pneumatic conveying technology: versatile and efficient We
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver.
- Device Classification: Transmitter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc. papermaking, steel, corrugated, textile,
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise levels while
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Cleveland Vibrator Company (The)
Description: metal-to-metal impact and exhaust muffler reduce noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material loads
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: S.I.T. INDEVA Inc
Description: Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max: kg 80 Control: pneumatic Air pressure: 6,0
- Type: Manipulator / Lifter
-
Supplier: Daniel Measurement and Control Inc.
Description: surge with slower closure and lower maximum pressure on its inlet side than any other types of valves. These 600 Series Control Valves are fast, rugged and economical, and accurately control flow rates up to 1,200 gallons per minute. They are used in conjunction with pilot
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: PHD, Inc.
Description: The Series GRV compact precision angular grippers provide large moment capacities, high grip forces, and feature a rugged construction in a very small package. The Series GRV Grippers are designed to provide a high level of performance and a long operating life for a wide range of small part
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Style: Angular
- Actuation: Pneumatic
-
Supplier: FLSmidth
Description: or decreases, the bulk material level inside the Airlift™ adjusts automatically. In this way, the Airlift™ system matches the conveying rate to the incoming feed, and compensates for any variations of the feed rate. Inspection glasses in the cylinder help control the filling
- Features: Bulk Material Conveyor
Find Suppliers by Category Top
Featured Products Top
-
is critical to supporting national security and mission success,” says Dan Stanek, President of OTTO Engineering. “OTTO’s CMMC Level 2 compliance aligns with our dedication to delivering high-reliability controls and communications solutions that customers count on in all (read more)
Browse Control Grips Datasheets for OTTO Controls -
Man Against Machine ~ Taking Assembly Screwdriving to the Next Level Application Spotlight An automated materials handling equipment (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
flow, pressure, temperature, and level control into mechanical power and then into clean electricity. Unlike traditional control valves in which the pressure drop is achieved through a single or multi-stage trim, LOCPOWER regulates the flow by splitting the pressure drop through a single or (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos. BinMaster systems reduce labor as level sensors take the (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
example, stores and uses alumina. Their carrying costs are $1.50 per year per 100 pounds. They consume 8 million pounds, which means their carrying costs are $120,000 per year. They constantly monitor inventory levels to ensure their funds are not tied up in inventory while ensuring production (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
BinMaster is here to help you through the supply chain crunch. Here’s what you get: In-Stock, Fast Delivery: BinMaster has rotary level indicators (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
know how much headspace is in a bin? Short-staffed, looking for an easier way? AgriView automates the way you manage inventory with a simple, two-step solution. Level Sensors: Non-contact radar, SmartBob, or battery-powered laser-level sensors (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
level sensors, the company offers complete solutions using wireless devices and web applications to send data to a control room, console, smartphone, tablet, or PC. Robust, custom systems can be developed for a single site or networked across a multi-national operation. BinMaster is (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
backed by BinMaster's precision radar sensors and continuous level transmitters. (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Emergency Isolation for Pneumatic Actuated Control Valves
Now any pneumatic control system can be designed to automatically shutdown in a local fi re or excess heat situation. The FireChek (R) can be installed on most fail-safe standard pneumatically operated process control valve actuator, either on/off or throttling. The enhanced FireChek assembly
-
Different Types of Pressure Control Valves
Pressure-control valves are found in practically every pneumatic and hydraulic system. They help in a variety of functions, from keeping system pressures below a desired limit to maintaining a set pressure level in part of a circuit. Different types of pressure control valves include relief
-
Product Showcase and Marketplace
collection and pneumatic conveying applications. Featured are reverse-pulse jet timer board controllers for continuous and on-demand cleaning; differential pressure switches, gauges and transmitters; and paddle level controls. Please contact us for more information or quote requests . Glatt is a major
-
A Push Towards Efficiency
controllersare in an MCC package that optimizes space. Ethernet-equipped ATV61/71 drive controllers can be configured, controlled, monitored and diagnosed over an Ethernet network with a standard web browser. Several device-level networks are also available as options. Up to six drives may be mounted
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
devices use finely tuned instrumentation to measure production processes and test the final product. Also, devices that administer fluids intravenously to patients must have a high level of flow control accuracy. It is with a linear Soft Shift solenoid that mechanisms can be positioned precisely
More Information Top
-
Clean coal reference plants: Pulverized encoal PDF fired boiler. Topical report
Dump line flow is controlled by pneumatic level control valves.
-
Clean coal reference plants: Atmospheric CFB. Topical report, Task 1
Normal drain level in the heaters are. controlled by pneumatic level control valves.
-
The Physics of Metrology
Pneumatic level control in pressure vessel.........................................355 Fig. 13.16.
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
Makeup water to the tower to compensate for drift, evaporation, and blowdown losses, is zeolite treated water, and is automatically regu- lated to maintain the level in the basin at a constant level by a pneumatic level control valve.
-
Commercialization Development of Oxygen Fired CFB for Greenhouse Gas Control
Pneumatic level control valves control normal drain levels in the heaters.
-
Improved Blowcase Operation and Design
As an alternative to pneumatic level controls and relays, electric level switches, relays, and a solenoid can perform the same function.
-
Ultra-Supercritical Pressure CFB Boiler Conceptual Design Study
Normal drain level in the heaters is controlled by pneumatic level control valves.
-
New products
PNEUMATIC LEVEL CONTROL .
-
Design and Construction of the New Bintulu Water Supply, Sarawak, Malaysia
The rapid-gravity sand filters incorporate a pneu- matic level control system acting on the discharge syphon of each filter.
-
New photolithography stepping machine
In addition to active pneumatic level control , translationsin x-y (horizontal) and rotation about z (vertical) are actively controlled to counteract stage reaction forces that occur during stepping.
Indicates content that may require registration and/or purchase.