Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Plastics - Burning behaviour - Intermediate-scale fire-resistance testing of fibre-reinforced polymer composites
-
Supplier: AGC Chemicals Americas, Inc.
Description: Friedel-Crafts reaction, bromination, nitration and Grignard reaction, we supply more advanced intermediates and bulk pharmaceuticals. We also specialize in conducting ultra low temperature reactions. We can do GMP production as well. Our fluoro intermediates can be found in a variety
- Material Type: Acrylics
- Chemical Structure: Monomer
- Application: Other
-
Supplier: Milliken & Company
Description: For more than 50 years, Milliken & Company has been developing and manufacturing specialty products for our industry partners. Our broad chemistry portfolio encompasses alkoxylation, esterification, anhydrides, and emulsion polymerization. Our facilities offer flexible manufacturing capabilities,
-
-
Supplier: Accuris
Description: Plastics \x97 Burning behaviour \x97 Intermediate-scale fire-resistance testing of fibre-reinforced polymer composites
-
Description: Steel-Spec Epoxy Intermediate is a high build catalyzed polyamide epoxy designed for fast dry and quick or extended recoatability. Long pot life High build coating for economical application One year recoatability Low temperature application - down to 35°F OTC Compliant Recommended Usage For
- Wet / Applied Thickness: 0.005 to 0.012 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 40 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Eaton Cooper Power Systems
Description: Improve Your System Reliability with Up to 15% Increased Margin of Overvoltage Protection Cooper Power Systems has set a new standard of excellence in UltraSIL™ polymer-housed, intermediate-class surge arresters. Improved energy handling capability, increased creep distance, and
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
-
Supplier: CSA Group
Description: ISO 30021:2013 specifies a method of determining the fire resistance of non-load-bearing separating elements made of fibre reinforced plastics (FRP) when exposed to heating on one face. It is applicable to FRP products for which the end-use application is smaller than the full-scale fire test
-
Description: Berry Plastics Tapes and Coatings Division FIBC Division produces an extensive line of Flexible Intermediate Bulk Containers (FIBCs) to meet both large and small volume requirements. Our bags are manufactured from FDA approved materials in a durable woven polypropylene construction with
- Material: Coated / Sized, Polypropylene, Synthetic / Polymer
- Applications: Packaging / Material Handling
- Features: Weather / UV Resistant
- Type: Woven Product
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Accuris
Description: THERMOSETTING POLYMER (EPOXY) MATRIX, 350 DEG. F (177 DEG. C) CURE, INTERMEDIATE MODULUS CARBON FIBER REINFORCED PREPREG TAPE, (WIDTHS UP TO 60 INCHES)
-
Supplier: Associated Polymer Labs, Inc.
Description: problems. Over 20 years experience in both polymer science and plastics engineering earns respect, reliability and quality of the services provided. Associated Polymer Labs maintain that good corporate citizenship is crucial to the protection of the integrity with clients. THEIR GOAL
- Materials Processing Expertise: Adhesives / Sealants, Elastomers / Rubber, Plastics
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Technology and Licensing, Training / Consulting
- Product Forms: Bulk Solids / Granules, Gas / Liquid Gas, Liquids, Nanomaterials / Nanoparticles, Powders, Webs / Continuous Stock
- Chemicals Processing Expertise: Chemical Agents / Additives, Cosmetics / Soaps, Monomers and Intermediates, Organic Chemicals, Pigments / Dyes, Polymers
-
Supplier: Scientific Polymer Products, Inc.
Description: Cationic polymer intermediate
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Western Analytical Products
Description: room-temperature water as the solvent.) The wetted materials are chemically resistant ceramic and PEEK polymer and the valves are rated to 500 psi (34 bar). Each valve includes 1/4-28 Flangeless Fittings for 1/16"" OD tubing. Economical Polymer These economical valves have chemically
- Valve Type: Injection Valves
-
Supplier: Mallard Creek Polymers, Inc.
Description: Tylac® 4190 is suggested as a polymer modifier for hydraulic cement mixtures or tile mortar adhesives. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and water resistance. Markets Utilized In Construction Featured Applications Cement Admixture Cement Modification
- Viscosity: 100 cps
- Material Type: Styrenics
-
Supplier: Mallard Creek Polymers, Inc.
Description: Tylac® 814 is suggested as a polymer modifier for hydraulic cement mixtures, grouts, or tile mortar adhesives. Antifoam makes this a good product for bridge decking applications as well. Markets Utilized In Construction Featured Applications Cement Admixture Cement Modification
- Viscosity: 100 cps
- Material Type: Styrenics
-
Supplier: ACCRAbond, Inc.
Description: CONACURE® AH-40 is a unique, liquid curing agent for isocyanate-containing polymers. It was designed specifically to replace 4,4-Methylene-bis-(2-chloroaniline) [MbOCA], which has been listed as a suspected carcinogen, thus severely restricting its use and subsequent in-plant processing.
- End Product: Elastomer
- Chemical Structure: Prepolymer
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 403 is suggested as a polymer modifier for hydraulic cementitious mixtures for repair, base coats for EIFS, decorative overlays, and tile grouts or mortars. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and water resistance. Markets Utilized In Construction
- Viscosity: 100 cps
- Material Type: Acrylics
- Application: Sealants
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 6023 is suggested as a polymer modifier for hydraulic cementitious mixtures for repair, base coats for EIFS, decorative overlays, and tile grouts or mortars requiring low odor during application. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and water
- Viscosity: 400 cps
- Material Type: Acrylics
-
Supplier: Mitsui Chemicals America, Inc.
Description: EXCEREX™ is a high performance polymer processing aid. It is an innovative olefin oligomer, with a narrow molecular weight distribution, manufactured with Mitsui Chemical's leading edge metallocene catalysis technology. EXCEREX Olefin Oligomer acts to reduce torque in the extruder and thereby
-
Supplier: Sartomer USA, LLC
Description: Sartomer's acrylate and methacrylate monomer lines includes monofunctional, difunctional, trifunctional and higher functionality products. Sartomer also offers a wide variety of ethoxylated and propoxylated monomers that offer higher molecular weights for lower skin irritation, better flexibility
- Material Type: Acrylics, Caprolactam / Amines, Esters
- Application: Adhesives, Coatings, Other, Sealants
- Functional Level: Difunctional, Monofunctional
- Chemical Structure: Monomer
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:666 Cu(C2H8N2)2(OH)2 CAS#:14552-35-3 F.W.:217.76 NFPA#:2-0-1 Specific Gravity: 1.100 DOT:8/6/II Descriptions: For determination of solution viscosity of pulps. Specification TEST 1. Ethylenediamine to copper ratio 2.00 +/- 0.04 2. Copper molarity 1.00 +/- 0.02 M Properties No properties.
- Chemical Structure: Monomer
- Application: Other
-
Supplier: Scientific Polymer Products, Inc.
Description: Neopentyl glycol diacrylate Catalog # : M-187 CAS : 2223-82-7 Physical Form : Liquid Mw : 212.25 Density (g/cc) : 1.031 (25C) Refractive Index : 1.4503 Viscosity : 10cp (25C) Fp (F) : 184 TSCA : TSCA listed Inhibited with : 225ppm MEHQ Column : DHR-4
- Density: 1.0310000000000001 g/cc
- Molecular Weight: 212.25 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Supplier: Scientific Polymer Products, Inc.
Description: Acrylic acid Catalog # : M-150 CAS : 79-10-7 Physical Form : Liquid Mw : 72.06 Density (g/cc) : 1.051 (25C) Refractive Index : 1.4202 Viscosity : 1.25cp (25C) bp (C) : 139 Fp (F) : 122 Tm (C) : 13 TSCA : TSCA listed Inhibited with : 200ppm MEHQ Column : None Hazardous Class : Corrosive/Flammable
- Density: 1.0510000000000002 g/cc
- Molecular Weight: 72.06 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2273 C10H21N4O8•xH2O CAS#:7379-26-2 F.W.:326.31 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay 97% min.(dry basis) 2. Insoluble 0.005% Properties No properties.
- Chemical Structure: Monomer
- Application: Other
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:247 (NaO2CCH2)2NC2H4N(CH2CO2H)2•2H2O CAS#:6381-92-6 F.W.:372.26 NFPA#:1-1-0 Specific Gravity: 0.000 DOT:NR Descriptions: EDTA: Disodium dihydrogen ethylenedinitrilotetraacetate. Reagent for the complexometric titration of calcium, magnesium and other metals. Specification TEST 1. Assay
- Chemical Structure: Monomer
- Application: Other
-
Supplier: Scientific Polymer Products, Inc.
Description: Propoxylated (3) glycerol triacrylate Catalog # : M-215 CAS : 52408-84-1 Physical Form : Liquid Mw : 428 Density (g/cc) : 1.089 (25C) Refractive Index : 1.4605 Viscosity : 95cp (25C) Fp (F) : >230 TSCA : TSCA listed Inhibited with : 300ppm MEHQ Column : None
- Density: 1.0890000000000002 g/cc
- Molecular Weight: 428 Da
- Material Type: Acrylics
- Chemical Structure: Monomer
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:538 NaFeC10H12N2O8•3H2O CAS#:15708-41-5 F.W.:421.10 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (iodometric) 98% min. Properties No properties.
- Chemical Structure: Monomer
- Application: Other
-
Supplier: FSI
Description: Foam Supplies offers custom polyol blends for use in polyurethane foam systems, as well as for other uses. We can also work with you to determine a formulation that meets your individual needs. Call us at +1.314.344.3330 to discuss your polyol blend needs, or send an email to info@foamsupplies.com.
- Material Type: Polyol / Polyureas
-
Supplier: LG Chemical of America Inc.
Description: BPA Bisphenol A Raw material for polycarbonate and epoxy resins BPA is a white-colored crystal that is created through condensation of phenol and acetone. It is used as a raw material for polycarbonate and epoxy resins. LG Chem produces not only BPA but also phenol and acetone.
- Application: Adhesives, Other
- Material Type: Phenolics
- End Product: Thermoplastic
-
Supplier: Mitsui Chemicals America, Inc.
Description: LUCANT™ has a number of distinctive characteristics due to its unique composition. Non-volatile, colorless and transparent Excellent viscosity-temperature properties Low dependence of viscosity on temperature Excellent heat and oxidation stability Low pour point High flash and fire points
Find Suppliers by Category Top
Featured Products Top
-
Mitsui Chemicals America, Inc. markets raw materials for the manufacture of photoresist chemicals through its affiliation with Honshu Chemical Industry Co. Ltd. (Honshu Chemical), a subsidiary of its parent company, to the United States market. Photoresists are light sensitive polymers that are (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are the raw materials of polyimide, polyamide, and a curing agent for epoxy resin.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are the raw materials of thermosetting resin.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Known as the first thiourethane based high-index lens material, the Optical material is available in a variety of grades and is suitable for ophthalmic lenses.
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
These monomers are key monomers in the production of epoxy resins and polycarbonate plastic
(read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
Epoxy resins made by 3,3'-diaminodiphenylsulfone. The polymer made from TG3DAS has excellent mechanical properties and heat resistance. SO2 has better performance in bonding carbon-fibers. it is used in airplanes and electronic materials. (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Osborne Delivers A New Dimension to RIM Molding Normally RIM cannot compete economically with other processes for intermediate volumes of 500 to 50,000 parts per year because of high tooling and operating costs. But they have successfully developed low-cost composite (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
. How it Works: The HA model’s dynamic seal is formed between rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). Inside the seal’s solid, square housing, the polymer rotors are frictionally locked into rotation with (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Therapeutic Dose: Fighting Fair
its own rules to follow, but, not all of us have learned them. Take the example of producers of raw materials and intermediates, particularly those outside of the U.S., Europe and Japan. Heavily regulated companies learned how to "fight. " That doesn 't mean U.S. companies always abide by FDA 's
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Through the placement. of the fluid electrode channels and the removal of contact between the electrodes. and the sample fluid, cDEP mitigates issues associated with sample/electrode contact. MCF10A, MCF7, and MDA-MB-231 human breast cells were used to represent early,. intermediate, and late-staged
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet-str. paper resins, polyester resins; specialty chemical intermediate .
-
Handbook of Textile Processing Chemicals
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyes- ter polyols for urethanes, wet-str. paper resins, polyester resins; specialty chemical intermediate .
-
Handbook of Paper and Pulp Chemicals
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyes- ter polyols for urethanes, wet-str. paper resins, polyester resins; specialty chemical intermediate .
-
Handbook of SOLVENTS
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet-str. paper resins, polyester res- ins; specialty chemical intermediate .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Heat/light stabilizer for polyolefins, ABS polymer systems, flexible PVC, food pkg.; emollient; synthetic flavoring agent in foods and pharmaceuticals; solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet …
-
Industrial Chemical Thesaurus
polymer intermediate ; synthesis of pharmaceuticals, dyes, quat. ammonium compds.; some use as tracer gas in environmental studies Manuf./Distrib.: Aldrich http://www.sigma-aldrich.com; Sigma-Aldrich Chemie GmbH/Fluka .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet-str. paper resins, polyester res- ins; specialty chemical intermediate .
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasti- cizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet-str. paper resins, polyester resins; specialty chemical interme- diate .
-
Handbook of Green Chemicals
Uses: Solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet-str. paper resins, polyester resins; specialty chemical intermediate Regulatory: DOT nonregulated; SARA nonreportable .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Heat/light stabilizer for polyolefins, ABS polymer systems, flexible PVC, food pkg.; emollient; synthetic flavoring agent in foods and pharmaceuticals; solvent for coatings, cleaners, inks, textile lubricants, urethane prod.; plasticizer for flexible thermoset polyester; polymer intermediate for polyester polyols for urethanes, wet …
Indicates content that may require registration and/or purchase.