-
Supplier: Accuris
Description: Polyurethane Foam Mold Release
-
Supplier: DME Company
Description: Developed especially for polyurethane resins. Can be used with rigid, semi-rigid and flexible foam urethanes. No Class I or II ozone depleting chemicals. No chlorinated solvents and is safe for all urethanes. Will not build up on the mold and is non-marking for the parts. Contains a
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Henkel Corporation - Industrial
Description: Frekote CUR has been designed to form a semi-permanent release coating on the mold surface for rigid, cast polyurethane products. Frekote Cast Urethane Release is a specialty mold release intended to be applied to a mold surface at a temperature
- Operating / Use Temperature: 55 to 105 F
-
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for manufacturers of flexible and rigid polyurethane, easily removed
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.65 specific gravity
- Features: Aerosol / Spray, Mold Release / Release Agent, Specialty
- Type: Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for manufacturers of flexible and rigid polyurethane, easily removed
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.65 specific gravity
- Features: Aerosol / Spray, Mold Release / Release Agent, Specialty
- Type: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-715 is a semi-permanent release coating for molded polyurethane. It provides fast, easy part removal without transfer and multiple releases per application. The product is suitable for use with cast urethane, foams, integral skin, polyester and epoxy materials.
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Specialty / Other
-
Mold Releases and Release Agents - Mold Release & Mandrel Lubricant for Hose & Belts -- McLube 1733HSupplier: McGee Industries, Inc. / McLube Division
Description: McLube 1733H is a solvent dispersion of PTFE that dries in seconds and leaves a durable, colorless coating with excellent release and anti-stick characteristics. The coating is flexible and particularly suited for use on nonmetallic molds such as epoxy, polyester, and silicone. This
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.73 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with polyurethane foam release.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-716 is a proven, semi-permanent release agent for molded polyurethane parts. It provides fast, easy part removal with no transfer and multiple releases per application. This product does not require mixing before use. The product is suitable for cast urethane, foams,
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Camie 980 Urethane Release Agent is a silicone fluid and resin blend that is used for thermosetting resins such as epoxies, urethanes, polyurethanes, polyesters, and TPR. It provides chemical resistance and thermal stability. 12.75 oz Aerosol. This product has special restrictions.
-
Supplier: Epoxies Etc...
Description: 70-2800 Polyurethane Elastomer Series are a line of high performance urethane prepolymers based on menthane diisocyanate, MDI. They do not contain MOCA or TDI. 70-2800 Urethanes are very low in viscosity, have extremely low shrinkage, and excellent air release properties.
- Viscosity: 1,000 to 3,200 cP
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Encapsulanting / Potting, Flexible / Dampening
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Ralston Metal Products Limited
Description: enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with stainless steel quick release latches that have built in padlocking capabilities. The cover is sealed with a polyurethane gasket. The NMQR is
- Length / Height: 6.5 inch
- Width/Diameter: 6.5 inch
- Depth: 7.4 inch
- Height: 6.5 inch
-
Supplier: Techsil Limited
Description: Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using polyurethanes, polyester resins, GRP & silicone rubber. Techwax can be used in silicone
-
Supplier: Wacker Chemical Corp.
Description: heat medium Shore A hardness (approx. 40) good transparency of the cured rubber high tear strength outstanding resistance to casting resins, particularly polyurethanes and epoxies, for long service life of the molds Application High-performance silicone mold-making compound
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 330 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Invotec Solutions Ltd.
Description: For PVC A Wet film, non-silicone mould release agent idela for PVC, polyurethane elastomers and other flexible polymers. Will not interfere with post moulding treatments such as painting, printing or gluing. Wet film, non-silicone mould release agent Release PVC,
- Operating / Use Temperature: 392 F
- Features: Aerosol / Spray
-
Supplier: Allied Electronics, Inc.
Description: Polyurethane Body , SJ-5000 Molded Shapes Series Protective Bumpon Excellent skid resistance Long aging resiliency will not crack or harden Abrasion resistance Resistance to marring and staining Bumpon™ protective products are pressure sensitive adhesive-backed polyurethane products
-
Supplier: Techsil Limited
Description: BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the
-
Supplier: General Plastics Manufacturing Co.
Description: resins bond readily to LAST-A-FOAM® TR-Series Marine FRP Foams; no mold-release contamination to inhibit bonding Special surface treatment is available for high-density transom shapes, to allow even higher-strength bonds No strength-compromising glass-fiber fillers are used in
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 715 to 789 psi
- Tensile Modulus (E): 67.062 to 68.324 ksi
- Thermal Conductivity: 0.394 BTU-in/hr-ft²-F
-
Supplier: General Plastics Manufacturing Co.
Description: FR-7100 can be used with multiple densities. There can be high and low densities in one layup, making it an ideal material for composite layups. In addition, this product is available in sheet stock and there is no mold-release in GP's sheet stock manufacturing process. Marine
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 174 to 235 psi
- Thermal Conductivity: 0.22699999999999998 BTU-in/hr-ft²-F
- Features: Board / Block
-
Industrial Coatings - Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTKSupplier: Wacker Chemical Corp.
Description: polyurethanes Application encapsulation of electrical and electronic components making flexible molds for reproducing models with no or only minor undercuts in all common reproduction materials release coat for rigid molds for the casting or foaming of polyurethane
- Substrate: Ceramic / Porcelain, Metal, Plastic
- Industry: Electronics
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Ellsworth Adhesives
Description: 3M Bumpon Molded Shapes SJ5312 Clear are is a polyurethane adhesive with a release liner that is used as a spacer, protector, stopper, or foot. It has a cylindrical shape with a flat top. It offers high tack, pressure sensitive adhesion, durability, and resistance to staining,
- Features: Protective Tape
-
Supplier: Bluestar Silicones USA Corp.
Description: moldmaking and tooling. Molds made from Bluesil RTV-573 have been used to produce reproductions from filled or extended polyesters, epoxy, polyurethane and plaster casts. The high elongation and low hardness of Bluesil RTV- 573 enables easy release of patterns with deep
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: Stanley Vidmar
Description: Features: Quick release seat column 8" Pneumatic adjustable height Molded polyurethane seat and back 5 leg welded tubular steel industrial base 3" back rest height adjustment
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 11-27/32 INCH 13-15/32 INCH 6-5/16 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE HINGED, POLYURETHANE GASKETED, (2) LOCKABLE QUICK RELEASE PULL LATCH COVER
- Length / Height: 13.46875 inch
- Width/Diameter: 11.84375 inch
- Depth: 6.3125 inch
- Height: 13.46875 inch
-
Supplier: Techsil Limited
Description: TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as
- Type: Elastomer / Rubber
- Chemical System: Silicone
-
Description: Patco 9425FR Interior Grade Moisture Barrier/Corrosion Protective Tape FR Aromatic Ether Polyurethane with FR Hydrophobic Acrylic adhesive and PE Release Liner. Applications Aircraft corrosion protection. Abrasion guard. Floor seam protection for wet areas of aircraft. Seat track
- Thickness: 0.0060999999999999995 inches
- Peel Strength / Adhesion: 2.1875 to 4.0625 lbs/in
- Adhesive: Acrylic
- Backing: Plastic / Polymer
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface. Hapsil 360™
- Viscosity: 15,000 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: L-com, Inc.
Description: mounted as well as on a flat surface. Mounting Brackets are available as an option. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Master Bond, Inc.
Description: Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant properties particularly to
- Viscosity: 1,200 to 1,500 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond UV18Med is a new one component, high strength UV curable system with superb chemical resistance & flexibility for coating, sealing and bonding. It is a 100% reactive, mobile liquid at ambient temperatures which does not contain any solvents or other volatiles. When exposed to a source
- Viscosity: 1,800 to 2,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Divider) Equal hydraulic oil flow to each drive motor increases tractive effort in hard cutting applications. The positive traction control is actuated from the operator’s console. Polyurethane Track Pads Track pads in polyurethane provide long service life and positive traction on all
- Horsepower: 225 HP
- Travel Speed: 3.9000000000000004 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
molding – involves creating a tool in the desired shape and then pouring the liquid thermoset resin into the mold. The polyurethane expands to fill the cavity during the reaction and becomes polyurethane foam. After the foam cures and hardens, it is removed from the mold and the tool is prepared to (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
cast parts, involves using a two-part urethane formulation, and utilizing a mold or tool for a specific shape. This method of producing large volumes of rigid parts serves as an efficient option to machining or carving high-density rigid polyurethane foams. A company using our materials have (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
bond to fiberglass laminating resins Contain no mold-release contamination to inhibit bonding Is largely unaffected by solvents and paints Excellent CNC capabilities APPLICATIONS Transoms Stringers Seat (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
. If the prototype or product material reaches high temperatures during the curing cycle, many tooling options are automatically eliminated from consideration. General Plastics is always working on the next generation in polyurethane foam technology, and the recently released! (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
, defense and nuclear containment industries entrust us with their mission-critical testing. Our quality assurance and test laboratories offer the following and more: FAA-approved burn test facility 1 Park oil burner 2 Bunsen burners Heat Release (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
Long-term dimensional stability Strength and durability Thermal stability for fiberglass molding processes Ease of mold release and reuse The Solution: General (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co. -
over time. That requires a polyurethane foam that is always uniform in density, weight, thickness and cell structure. For absolute consistency and guaranteed performance, General Plastics LAST-A-FOAM® is unrivaled (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Acoustic lens for capacitive micromachined ultrasonic transducers
Fabrication process of the acoustic lens on a CMUT: (a) making a convex mold; (b) pouring polyurethane in the convex mold; (c) polyurethane concave mold released from the convex mold; (d) placing the polyurethane mold onto the CMUT; (e) casting PDMS into…
-
Use of fluoropolymer permanent release coatings for molded polyurethane foam production
Keywords Fluoropolymer coating, Mold release , Polyurethane foam, Isocyanate .
-
Bubble growth in reaction injection molded parts foamed by ultrasonic excitation
After filling and cur- ing, the molded polyurethane was released from the mold and post-cured in an oven.
-
Waxes
Other uses include mold release for polyurethane foams and additives for casting wax and leather treating.
-
Aliphatic esters as mould release agents for polyurethanes; the role of interface morphology
In addition the concentrationof the esters have been estimated, using ATR-IR, on both the steel and the polyurethane surfaces after mould release .
-
Polymers - Opportunities and Risks I
In painted SMC in particular (as well as in RIM or RRIM – reinforced reaction injection molding – of polyurethane ), mold release agents (zinc or calcium stea- rates) are used that exudate at the molding surface during curing/crosslinking and make for efficient…
-
Encyclopedia of Industrial Additives, Volume 4
…self-dispersing in min. spirits and similar hydrocarbon solvents at R.T.; no melting of the wax is required; resulting dispersion is smooth and ex- hibits little or no settling out; uses incl. mold release compounds for polyurethane and other plastics, liquid…
-
Advances in the science and technology of paints, inks and related coatings: 2006
Lindberg C D, ' Mould release method for polyurethane integral skin foam', General Tire and Rubber Co, EnglishPatent 74 504202, 1976 77.
-
Mould release potential of polydimethylsiloxane coatings using photoinitiated polymerisation
Lindberg C D, ‘ Mould release method for polyurethane integral- skin foam’, General Tire and Rubber Co, English Patent 74–504202, 1976 2.
-
Polyurethanes
Alberino, L. M., et al. (to Upjohn), “ Polyurethane Process Using Polysiloxane Mold Release Agents,”US 4,472,341 (Sept. 18, 1984) 4A .
Indicates content that may require registration and/or purchase.