-
Supplier: Techsil Limited
Description: The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity distribution whilst the intensive irradiation ensures reliable
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Johnson and Allen, Ltd.
Description: Guarantees high levels of safety by consuming only 12 Volts. More environmentally friendly than older Mercury vapour lamps. Supplied in a durable carry case with fitted foam inserts, the Neolectron-2 outperforms 100 Watt Mercury vapour bulbs in both UV output and in bulb life;
- Lamp Intensity: 3 mW/cm²
- Type: Handheld / Portable
- Applications: Identification / Location Systems
- Features: LED Source, Other
-
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: Excelitas Technologies Corp.
Description: superior performance of LED technology. This cutting-edge light source offers the advantages of state-of-the-art LED technology paired with a true broadband spectrum, setting a new standard for portable spectroscopy. The FiberLight L3 is designed to broaden the single LED
- Lamp Power: 1.5 watts
- Rated Average Life: 5,000 hours
- Features: UV Lamps
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation. The ULB-35rvi is a single UV output unit that is
- Lifetime: 10,000 hours
- Wavelength: 365 nm
- Color Temperature: 6,500 K
- Illuminator Output: 1.85 watts
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for performing non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for
- Flash Rate Range: 30 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light source Key parameter for ENT portable light source as below: Ra>90 CCT=5500±500K Back
- Color Temperature: 5,000 to 6,000 K
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Electro-Lite Corporation
Description: high contrast panel clearly displays lamp ignition, lamp ready, exposure time, lamp hours and lamp change status. The EC-10 is an excellent choice where accuracy, repeatability and dependability are needed in any validated production process. Lamp Contains Mercury.
- Lamp Intensity: 10,000 mW/cm²
- Type: Chamber, Focused, Handheld / Portable
- Features: Hour Meter / Timer, LED Source, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: StellarNet, Inc.
Description: packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This
- Wavelength Range: 190 to 850 nm
- Spectral Resolution: 1 nm
- Stray Light: 0.2 %
- Computer Interface Options: Application Software Included, Computer Interface, Parallel Interface, Serial Interface
-
Supplier: InspectorTools
Description: Standard Equipment Includes: 24" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general
-
Supplier: InspectorTools
Description: Standard Equipment Includes: 36" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general
-
Supplier: InspectorTools
Description: Standard Equipment Includes: 18" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general
-
Supplier: InspectorTools
Description: Standard Equipment Includes: 18" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general
-
Supplier: UL Standards & Engagement
Description: source. 1.3 Light emitting diode (LED) components and subassemblies integral to a portable luminaire covered by this standard shall comply with the applicable requirements of the Standard for Light Emitting Diode (LED) Equipment for Use in Lighting Products, UL 8750. 1.4 These
-
Supplier: StellarNet, Inc.
Description: The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo
- Wavelength Range: 200 to 600 nm
- Spectral Resolution: 0.4 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Seedburo Equipment Company
Description: The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like Ushio’s Sōlarc®
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: Seedburo Equipment Company
Description: The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a
-
Supplier: Seedburo Equipment Company
Description: The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a
-
Supplier: StellarNet, Inc.
Description: packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This
- Wavelength Range: 280 to 900 nm
- Spectral Resolution: 1 nm
- Stray Light: 0.2 %
- Computer Interface Options: Application Software Included, Computer Interface, Parallel Interface, Serial Interface
-
Supplier: Larson Electronics LLC
Description: LED lamp assembly is protected by a thick Lexan lens and the integral lithium ion battery pack provides long battery life rated at 1,000’s of charge cycles. This lamp and the materials it is constructed from are water, UV ray, impact and vibration resistant and designed
-
Supplier: Instrument Technology, Inc.
Description: and will store and record digital video images. Optional measurement software is available. UView features also include Extension to 7.6 feet (available extendables optional) Portable Both UV and white light LEDs for illumination Easy switch between Visual and UV
- Tube or Sheath Diameter: 28.6 mm
- Working Length: 1.1 to 2.3000000000000003 m
- Field of View: 100 degrees
- Minimum Focus Distance: 12.700000000000001 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400 to
- Spectral Range: 400 to 700 nm
- Operating Temperature: 32 to 104 F
- Measurement Scale: CIELAB, CIELCH, Hunter L, a, b, XYZ, Yxy
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400
- Response Time: 2.6 seconds
- Operating Temperature: 32 to 104 F
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: dual aperture 10/8 mm and 5/4 mm, and including SCI and SCE specular modes for industrial color measuring applications, the PCE-CSM 22 offers a long battery life, a 18-color lamp with UV light, and an easy-to-use portable design. The PCE-CSM 22 covers the full spectrum from 400
- Spectral Range: 400 to 700 nm
- Operating Temperature: 32 to 104 F
- Measurement Scale: CIELAB, CIELCH, Hunter L, a, b, XYZ, Yxy
- Property Measured: Color
-
Supplier: Larson Electronics LLC
Description: vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65
Find Suppliers by Category Top
Featured Products Top
-
Data Sheet IsoClean® CM The IsoClean CM and CM UV (with optional UVC light) is a (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates. As a one part system (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types. Custom terminations for convenient end-use or installation. North Shore Safety offers custom (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
optical inspection RoHS2 compliant (Directive 2015/863/EU) Applications Ideal for chip-on-board, chip-on-flex, multi-chip modules, and wire-bond encapsulation. Compatible with Dymax UV/LED spot lamps, flood lamps, and conveyor systems that provide balanced UV and visible wavelengths for fast, deep cures. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
IsoClean® CM The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
the phosphor and also inspect the output light quality of the final white LED lamp assembled from multiple white LED’s. The receptor head can be detached and then connected to the main body using a normal LAN cable, making it easy to install the sensor in an inspection system. Multi (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide. (read more)
Browse Electronic Cooling Fans Datasheets for STEGO
More Information Top
-
http://www.ndt.net/article/ecndt2010/reports/1_06_06.pdf
UV-Inspector 2000-A-W (Picture 7) is a portable accumulator powered UV LED hand lamp with additional white light for orientation in the dark.
-
Relationship between environmental variables and surface activity of scorpions in the Arid Chaco ecoregion of Argentina
Sam- pling consisted of walking slowly along the transect with the aid of a portable ultraviolet ( UV ) lamp (a Magliteâ flashlight modified with UV LED attach- ments).
-
Liquid Phase Epitaxy of Electronic Optical and Optoelectronic Materials Complete Document
Another application of UV -emitting LEDs based on GaAlN is the replacement of mercury lamps to disinfect water by portable systems, and for several other applications like curing materials such as adhesives, and for medical skin treatments.
-
Experiment of solidifying photo sensitive polymer by using UV LED
… high power and the expensive light source such as Ar laser, He-Cd laser for the laser beam and UV mercury lamp, Metal halide UV lamp for the optical fiber … … possible to make the portable stereolithography device using UV LED light source.
-
Basic Research Needs for Solid-State Lighting. Report of the Basic Energy Sciences Workshop on Solid-State Lighting, May 22-24, 2006
The first of these is in deep ultraviolet ( UV ) LEDs , which provide a highly compact, robust, reliable, and portable alternative to mercury lamps and are being considered for fluorescence-based detection of chemical species and biological agents.
-
Light treatment for seasonal affective disorder:
Recently, new tech- nological innovations have led to the use of porta- ble light devices, "caps" and "glasses", each of which contains two UV -filtered halogen lamps .
-
Report on the CEPA activities [Consorcio Educativo para la Proteccion Ambiental/Educational Consortium for Environmental Preservation] [Final report of activit...
… lOOX oil objectives)monocular and binocular head; pH meters, Orion model 420A, electrodes for pH meters Orion 91-57 triode; portable electrocardiograph,one channel 12 lead selection; spectrophotometer UV and visible light for … … Ca, Mg and lead lamps ; hydrometers sea water; Sedgewick …
-
http://digitallibrary.amnh.org/dspace/bitstream/handle/2246/6459/B382.pdf?sequence=1
Scorpion specimens were collected mostly by ultraviolet (UV) light detection at night (Stahnke, 1972) using portable UV lamps , comprising mercury-vapor tubes attached to a chromium reflector, and powered … … 12V, 7 amp/hour battery, or Maglite flashlights mod- ified with UV LED attachments.
-
Phylogeny of the N orth A merican vaejovid scorpion subfamily S yntropinae Kraepelin, 1905, based on morphology, mitochondrial and nuclear DNA
Scorpion specimens were collected across the geo- graphical distribution of the subfamily, mostly by ultraviolet (UV) light detection at night (Stahnke, 1972) using portable UV lamps , comprising mercury vapour tubes attached to a … … lights modified with UV light-emitting diode ( LED ) attachments.
-
Dictionary of Gems and Gemology
… which is known as Bombay shell. black lamp; a type of ultraviolet lamp , which produces a large spread of UV light. black lava glass … … USA and elsewhere. black lead ; a commercial term for graphite. black light; a portable instrument that produces ultraviolet …
Indicates content that may require registration and/or purchase.