-
Supplier: BinMaster, Inc.
Description: The mini-rotary alerts users to material levels in smaller bins and hoppers that contain plastics, food, seed, chemicals, and other powder and bulk solid materials. Its small size and rugged design allows for use of a level sensor where other types of equipment
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals! The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or
- Material Temperature Range: -4 to 176 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Sanitary Applications rated (3A, etc.), Side mount, Top mount
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
-
Supplier: BinMaster, Inc.
Description: The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Siemens Process Instrumentation
Description: Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries)
-
Supplier: BinMaster, Inc.
Description: The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: ABB Measurement & Analytics
Description: The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: Arjay Engineering
Description: and alert operators. The 2852-PCD sensor monitors the capacitance field in front of the sensor plate. The sensing plate forms part of the chute or hopper wall to sense the product within. The increased presence of product in front of the sensor due to a plugging condition
- Material Temperature Range: -76 to 131 F
- Features: Analog Current, Controller Functions, Side mount
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: ALLDOS Inc.
Description: material feeding system • Ultrasonic sensor for continuous level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface Capacity
- Pump Type: Dosing Pumps
-
Supplier: DigiKey
Description: SENSOR LEVEL PWD/SLD SWITCH PNP
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam
- Material Temperature Range: -4 to 212 F
- Maximum Current: 0.1 amps
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids with complex geometries. The
- Meter Technology Type: Capacitive / RF Admittance, Optical
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: ABB Measurement & Analytics
Description: LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level
- Measuring Range: 1.968505 to 2,362.206 inch
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -58 to 400 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs For applications in hazardous areas
- Material Temperature Range: -4 to 185 F
- Maximum Current: 0.1 amps
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: DigiKey
Description: Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M10 Thread
- Output Options: Alarm / Visual Indicator
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Normally Closed (NC), Single Pole, Single Throw (SPST)
- Device Classification: Sensor-Only
-
Supplier: ifm efector inc.
Description: Continuous level measurement behind non-metallic and non-conductive surfaces Non-contact detection so no influence caused by medium Three separate point level sensors in one unit Deposits can be detected and signaled to improve quality of the process Linking several KQ10 via
- Measuring Range: 7.87402 inch
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: ABB Measurement & Analytics
Description: to level measurement. The LM80 features advanced timing and sophisticated signal processing for pinpoint accuracy at up to 100 m (330 ft.) for level applications and up to 150 m (500 ft.) for positioning applications. FEATURES: Maintenance free, non-contact continuous level
- Measuring Range: 6,000 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Arjay Engineering
Description: Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its immediate readiness
- Measuring Range: 0.9842525 inch
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Endress + Hauser – Sensors & Components
Description: The radar sensor USR30 is the smallest of the new radar sensors for customer-specific applications. It offers the complete functionality of the UTR30 but without a housing and defined electrical connection.
- Measuring Range: 0 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: Arjay Engineering
Description: Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built in alarm indicator, Controller Functions, Handles Slurries / Suspended Solids, Submersible
-
Supplier: Endress + Hauser – Sensors & Components
Description: The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application.
- Measuring Range: 0 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: VEGA Americas, Inc.
Description: Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. Typical applications are the measurement of liquids in storage tanks or open
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Monitor Technologies LLC
Description: No Description Provided
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 250 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Automation24, Inc.
Description: The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO4NWDJ from Endress+Hauser with a process pressure range of -1–6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. It has ATEX approval and can therefore also be used
- Maximum Operating Pressure: 87 psi
- Material Temperature Range: -4 to 167 F
- Features: Analog Current
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Automation Products, Inc.
Description: The Type CL-10DJ-7 Dynatrol® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Airmar Technology Corporation
Description: AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting
- Measuring Range: 23.62206 to 1,181.103 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Burkert Fluid Control Systems
Description: The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management.
- Measuring Range: 314.9608 inch
- Maximum Operating Pressure: 29.00754 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Sanitary Applications rated (3A, etc.)
-
Supplier: Sitron
Description: However, the SC750DC can also be made entirely in PVC (with nylon housing) for a highly aggressive or corrosive chemical process. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring
- Maximum Operating Pressure: 145 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Massa Products Corporation
Description: All MassaSonic® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution,
- Measuring Range: 14 to 420 inch
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
- Meter Technology Type: Ultrasonic / Sonic
Find Suppliers by Category Top
Featured Products Top
-
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, biofuels, food processing, and mining, BinMaster’s ATEX-certified rotary level indicators provide accurate and dependable level detection in silos, bins, and hoppers containing powders, granules, and bulk solids. The (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
signature red housing, the VRX is engineered to provide dependable point-level detection for powders and bulk solids—even under the most demanding industrial conditions. A highly visible, on-board status indicator light changes from green to red when the probe changes from an (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
BinMaster’s newest compact non-contact radar level sensors provide smart inventory control in a small stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
making requires strict control over every detail, and Hypersen 6-axis force sensor turns coffee collaborative robots into "skilled baristas" by perceiving subtle mechanical changes. Grinding & Tamping: The sensor monitors the weight of coffee powder in real time through force feedback (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Grinding & Tamping: The sensor monitors the weight of coffee powder in real time through force feedback, ensuring accurate (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
dependable point-level detection in powders, flakes, and bulk solids, VRX vibrating probes are ideal for high- and low-level indication, plugged chute detection, and hopper level alerts. The sensors operate reliably (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Achieve Dust-Free Manufacturing Of Radiographic Contrast Media With Quadro Ytron ZC1Q
Powder transfer rates to the hopper are controlled by an integrated vacuum pump with a hopper -mounted powder level sensor controlling a vacuum relief valve.
-
Achieve Dust-Free Manufacturing Of Radiographic Contrast Media With Quadro Ytron ZC1Q
Powder transfer rates to the hopper are controlled by an integrated vacuum pump with a hopper -mounted powder level sensor controlling a vacuum relief valve.
-
Secure Automated Fabrication: a system design description (SDD), section 1. [LMFBR]
The feed hopper contains high and low- level sensors for powder level control.
-
Contract Packager Makes Chemical Packing Safer With Water-Soluble Films
A level sensor in the hopper maintains the appropriate level of powder .
-
Research Leading to High Throughput Manufacturing of Thin-Film CdTe PV Modules: Annual Subcontract Report, September 2004--September 2005
Sensors have been incorporated to indicate powder level in the hopper .
-
Introduction to Low Pressure Gas Dynamic Spray
The powder is metered through the sieve plates by a hopper vibrator that is in turn controlled by a level sensor mounted in the vibrat- .
-
Integrated Moving Horizon-Based Dynamic Real-Time Optimization and Hybrid MPC-PID Control of a Direct Compaction Continuous Tablet Manufacturing Process
Instrumented hopper level is desired to be controlled because a powder layer needs to be always present in front of NIR sensor and it could also affect the final tablet properties.
-
Process of Handling Solid Material - BinMaster Technology
The vibrating level sensor or vibrating rod is a piezoelectric device that can be utilized for point level detection in hoppers , silos and bins filled with dry solid materials or powders .
-
Point Level Technology for Tank Level Measurements of Powders and Solids
The vibrating rod or vibrating level sensors are piezoelectric devices that feature a rod shaped vibrating element and can be utilized for level detection in hoppers , silos and bins filled with dry solid materials or powders .
-
Application of Level Detection Devices when Considering Tank Measurements of Powders and Solids
The vibrating level sensor or vibrating rod is nothing but a piezoelectric-driven vibration type level switch used in detecting levels in hoppers , silos, and bins filled with dry bulk solid materials or powders .
Indicates content that may require registration and/or purchase.