-
Supplier: Allied Electronics, Inc.
Description: Redundancy Module; Power Supply Accessory; Three Phase; QUINT-DIODE/40
-
Supplier: Newark, An Avnet Company
Description: REDUNDANCY MODULE, 20A, POWER SUPPLIES; For Use With:Phoenix Contact UNO Series Power Supplies; Accessory Type:Redundancy Module; Product Range:UNO DIODE Series RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Internal O-Ring Diodes Connects Up to Two Power Supplies
-
-
Supplier: Radwell International
Description: DIODE REDUNDANCY MODULE, 2X10 AMP INPUT, 12-48 VDC INPUT, 800 MV VOLTAGE DROP, 20 AMP OUTPUT, SPRING CLAMPS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
- DC Output Voltage: 48 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 78.25… .2400 Switch mode power supply with 24 V DC output at 25 W for electrical panels. 35 mm (2 modules) x 61 mm deep. Features include: Low consumption in stand-by (<0.4 W) Internal thermal protection, with output shutdown Short circuit protection: Hiccup mode (automatic reset)
- DC Output Voltage: 140 to 370 volts
- DC Output Power: 25 watts
- AC Input Voltage: 110 to 250 volts
- Type: DC Power Supply
-
Supplier: Finder S.p.A. con unico socio
Description: Type 78.12 Switch mode power supply, low profile with 24 V DC 12 W output for electrical panels. 17.5 mm (1 module) x 61 mm deep. Features include: Low consumption in stand-by (<0.4 W) Internal thermal protection with output shutdown Short circuit protection: Hiccup mode (automatic
- DC Output Voltage: 140 to 370 volts
- DC Output Power: 12 watts
- AC Input Voltage: 100 to 265 volts
- Type: DC Power Supply
-
Supplier: RS Components, Ltd.
Description: PIANO Diode Redundancy Module 24Vdc
-
Supplier: Finder S.p.A. con unico socio
Description: Type 78.36 Switch mode power supply, modular low profile high efficiency, with 24 V DC output at 36 W for electrical panels. The input fuse is easily replaceable and the power supply comes equipped with a spare. 70 mm (4 modules) wide x 61 mm deep. Features include: High
- DC Output Voltage: 140 to 370 volts
- DC Output Power: 36 watts
- AC Input Voltage: 100 to 260 volts
- Type: DC Power Supply
-
Supplier: Finder S.p.A. con unico socio
Description: Type 78.50 Switch mode power supply, low profile, high efficiency, with 12 V DC output at 50 W for electrical panels. It features an adjustable voltage between 12 and 15 V and ZVS technology. Features include: High efficiency (up to 91%) Low consumption in stand-by (<0.3 W) Internal
- DC Output Voltage: 140 to 370 volts
- DC Output Power: 50 watts
- AC Input Voltage: 88 to 265 volts
- Type: DC Power Supply
-
Supplier: DuraComm Corporation
Description: (non-charging) utilizing diode isolation. A separate charger is required. BC - Battery back-up system that includes both diode isolation and float charging. Uses power from power supply for battery charging. SC - Smart charging module that monitors batteries for
- DC Output Voltage: 22 to 29 volts
- DC Output Current: 20 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ABSOPULSE Electronics Ltd.
Description: PFHI 1000 topology to deliver the required output power. An optional built-in redundancy diode allows for parallel connection to achieve higher output power or N+1 redundancy, and also makes the unit suitable for battery charging applications. Cooling is by high
- DC Output Voltage: 24 to 125 volts
- DC Output Current: 8 to 40 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 180 to 480 volts
-
Supplier: Weidmuller
Description: Diode module for decoupling outputs of switched-mode power units. Switched-mode power units have a disadvantage - when multiple secondary circuits are switched in parallel, an opposite negative influence can effect the individual circuit. This can damage the devices. The CP DM
- DC Input Voltage: 40 volts
- DC Input Current: 0 to 10 amps
- DC Output Voltage: 0.5 volts
- DC Output Current: 0 to 20 amps
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Electronic power factor correction (PFC) Rugged, railway quality Field-proven design topology Full electronic protection Modular redundancy This rugged, railway quality AC-DC power supply with power factor corrected input utilizes field-proven PFH65F internal
- DC Output Voltage: 110 volts
- DC Output Current: 27 amps
- DC Output Power: 3,000 watts
- AC Input Voltage: 195 to 264 volts
-
Supplier: Acopian Power Supplies
Description: Redundant Power Package consists of the two power supplies installed in either a Rack Mounting or Wall Mounting assembly. The output voltage of the primary supply is set approximately 0.2 volt higher than that of the backup supply. Under this condition, the backup
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 5 to 61 amps
- DC Output Power: 1,200 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Acopian Power Supplies
Description: Redundant Power Package consists of the two power supplies installed in either a Rack Mounting or Wall Mounting assembly. The output voltage of the primary supply is set approximately 0.2 volt higher than that of the backup supply. Under this condition, the backup
- DC Output Voltage: 5 to 125 volts
- DC Output Current: 0.12 to 28 amps
- DC Output Power: 1,200 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Acopian Power Supplies
Description: Redundant Power Package consists of the two power supplies installed in either a Rack Mounting or Wall Mounting assembly. The output voltage of the primary supply is set approximately 0.2 volt higher than that of the backup supply. Under this condition, the backup
- DC Output Voltage: 3.3 to 125 volts
- DC Output Current: 0.9 to 24 amps
- DC Output Power: 277 watts
- AC Input Voltage: 95 to 265 volts
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Electronic power factor correction (PFC) Rugged industrial quality Up to 4500W per 19” shelf Full electronic protection Fan cooling Field-proven design Hot swappable, N+1 redundant This modular, industrial quality AC/DC power supply system with power factor corrected
- DC Output Voltage: 24 to 125 volts
- DC Output Current: 12 to 60 amps
- DC Output Power: 4,500 watts
- AC Input Voltage: 95 to 264 volts
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Active power factor correction (PFC) Packaged in IP66-rated enclosure Internal module ruggedized Single regulated output Full electronic protection Rugged, field-proven design N+1 redundancy available The rugged industrial quality AC-DC power supplies with active power
- AC Input Voltage: 95 to 264 volts
- AC Input Current: 6 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 125 volts
-
Supplier: Acopian Power Supplies
Description: Redundant Power Package consists of the two power supplies installed in either a Rack Mounting or Wall Mounting assembly. The output voltage of the primary supply is set approximately 0.2 volt higher than that of the backup supply. Under this condition, the backup
- DC Output Voltage: 5 to 125 volts
- DC Output Current: 0.12 to 21 amps
- DC Output Power: 425 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: E-T-A Circuit Breakers
Description: The power distribution system SVS18 optimises the DC 24 V distribution in automation and process control, in the production area of the chemical industry and in power plants. The power distribution system SVS18 DIN rail mounting distributes all voltage potentials supplied by a
- Voltage: 24 VDC
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: each channel is indicated by a light emitting diode. EtherCAT terminals of the ELX series must always be operated in conjunction with the ELX9560 power supply terminal. This terminal generates an electrically isolated output voltage (24 V EX) from the input voltage (24 V DC) for
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: indicated by a light emitting diode. EtherCAT terminals of the ELX series must always be operated in conjunction with the ELX9560 power supply terminal. This terminal generates an electrically isolated output voltage (24 V EX) from the input voltage (24 V DC) for supplying the
- Data Acquisition: I/O Module
-
Supplier: Data Connect Enterprise, Inc.
Description: for single mode fiber 1300 nm LASER and 1550 nm LASER for extended range over single mode fiber An optional second link provides backup using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. The
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: multimode fiber LED 1300 nm for single mode fiber LED 1300 and 1550 nm laser for extended range over single mode fiber. An optional second link provides backup using automatic switchover upon link failure. An optional second power supply provides power redundancy and
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: failure. An optional second link provides backup, using automatic switch-over upon link failure. An optional second power supply provides power redundancy and fail-safe operation. Ethernet data is transmitted using a built-in bridging function. The bridge operates at
- Connector Type: FC, SC, ST
- Multiplexer Features: LED Indicators, Rack Mountable
- Interface: RJ-45
- Cable Type: Single Mode / Multimode
-
Supplier: Data Connect Enterprise, Inc.
Description: there is no single point of failure. An optional second main link provides backup, using automatic switchover upon link failure. An optional second power supply provides power redundancy and fail-safe operation. The device is available with either balanced or unbalanced
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Microchip Technology, Inc.
Description: operation and provide extended motor life. They can be used to control BLDC, PMSM, ACIM, SR and stepper motors. These DSCs are also ideal for switched mode power supplies such as AC/DC, DC/DC, UPS and PFC, providing high-precision digital control of Buck, Boost, Fly-Back, Half-Bridge,
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we
- VF: 6.5 volts
- IF: 3,000 mA
- VR: 2,500 volts
- IR: 0.002 to 0.1 mA
-
Supplier: Infineon Technologies AG
Description: 30A 150V Hi-Rel Schottky Common Cathode Diode in a SMD-0.5 package DLA Number 1N7058CCU3 - Screening Level Space Lead Form Down MIL-PRF-19500/731 Similar Parts 30CLJQ150 Base Part Number JANS1N7058CCU3 JANS Certified JANTX1N7058CCU3 JANTX Certified JV1N7058CCU3 JANTXV Certified 30CLJQ150SCSA
- VR: 150 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: 1200 V Silicion Carbide Schottky diode in TO-247-2 package The CoolSiC™ Schottky diodes generation 5 1200 V, 30 A is also available in a TO-247 real 2-pin package, for easy exchange of bipolar Si diodes. The expanded 8.7 mm creepage and clearance distances in the new package
- VF: 1.4 volts
- IF: 85,000 mA
- IR: 17,000 mA
- IFSM: 240 amps
-
Supplier: Infineon Technologies AG
Description: 16A 60V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package - Ceramic Eyelets and JANTXV Screening Similar Parts JANS1N7059CCT3 16A 60V Hi-Rel Schottky Common Cathode Diode in a TO-257AA package. JANS Certified. 16SCYQ060C Ceramic Eyelets 16SCYQ060CSCX Ceramic Eyelets and JANTX
- VR: 60 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: CoolSiC™ Schottky diode 2000 V, 40 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode offers first-class thermal performance thanks to the .XT interconnection technology and is highly robust against
- VF: 1.5 volts
- IF: 40,000 mA
- IR: 0.02 mA
- IFSM: 275 amps
-
Supplier: Voltage Multipliers, Inc.
Description: axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
- VF: 5 volts
- IF: 250 mA
- VR: 3,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Rochester Electronics
Description: Epitaxial Planar Zener Diode for Stabilized Power Supply
- Features: Other
- Diode Applications: Power Diode
- RoHS Compliant: RoHS Compliant
- Diode Type: Zener Diodes
-
Supplier: RS Components, Ltd.
Description: Power Diode Discrete-Rect ISOPLUS247
- Pin Count: 3
- Diode Applications: Low Leakage, Power Diode, Rectifier Diode
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
PRO 2 Power Supply Keep up with the demands of today’s applications with WAGO’s Pro 2 Power Supplies. They combine incomparable efficiency and exceptional high-power density with a slim-line design for ultimate control cabinet flexibility. (read more)
Browse Power Supplies Datasheets for WAGO -
types are connected in series in opposite directions to balance the temperature coefficient to nearly zero. Diodes of this type are primarily used to offer a reference point for voltage in power supplies. For diodes of all types and much more, look no further than (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
more information...Ask about Custom Applications. Any Supply can be digitally integrated. About VMI... Voltage Multipliers, Inc specializes in high-voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
VMI specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established in 1980 (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Lasers Datasheets for World Star Tech -
-performance smart driver automatically detects your diode pinout and can drive the diode in auto-current or auto-power control modes. The integrated TEC controller maintains your diode at its operating temperature ensuring accurate and repeatable measurements. Included with the system is a (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey
More Information Top
-
Availability modeling
The va- lidity of the third assumption is very system dependent- it might be true for power sup- plies using diode ORing for redundancy but not for a CPU that needs to do some proc- essing to take over the load for…
-
Wire Tracer Electronic Circuits
Hot-Swap Structure Offers Improved Redundancy - 01/09/03 EDN Design Idea Design makes handy audible circuit tracer - For redundancy purposes, a number of power supplies , using ORing diodes , can work into the same load.
-
Voltage Regulator Electronic Circuits, Page 5
Hot-swap structure offers improved redundancy - 9-Jan-03 Issue of EDN For redundancy purposes, a number of power supplies , using ORing diodes , can work into the same load.
-
Developments in DC traction power supply rectifiers
Given the usual inherent redundancy in the power supply system and the reliability of modern diode rectifiers, the essential requirement to keep the rectifier in service becomes questionable and any adverse implications of using a fuseless design on system operation become insignificant.
-
Phoenix Contact - 2866776 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Redundancy Module; Power Supply Accessory; Three Phase; QUINT- DIODE /40 .
-
Phoenix Contact - 2938879 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Redundancy Module; Power Supply Accessory; Three Phase; QUINT- DIODE /40 .
-
Phoenix Contact - 2866802 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Redundancy Module; Power Supply Accessory; Three Phase; QUINT- DIODE /40 .
-
Phoenix Contact - 2832632 - Industrial Ethernet Switches - Industrial Managed Switch - Allied Electronics
Redundancy Module; Power Supply Accessory; Three Phase; QUINT- DIODE /40 .
-
Phoenix Contact - 2963747 - Safety Relays & Contactors - Safety Relays - Allied Electronics
Redundancy Module; Power Supply Accessory; Three Phase; QUINT- DIODE /40 .
-
Phoenix Contact - 5601677 - Electrical Connectors - Connectors - Allied Electronics
Redundancy Module; Power Supply Accessory; Three Phase; QUINT- DIODE /40 .
Indicates content that may require registration and/or purchase.