Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Time Mark Corporation
Description: The Model 456-15 Pressure Transducer is designed specifically to meet the rigorous environments encountered in many level measurement applications. This transducer provides repeatable, precise depth measurements under the most adverse conditions. It has been designed for
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 140 F
- Measurement Type: Absolute
-
Supplier: Viatran
Description: Viatran's model 274 pressure sensor is a differential pressure transmitter designed for precise measurement in harsh environments. Its all welded 316 stainless steel construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15%
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: 0 to 200 F
- Pressure Measurement: Absolute, Differential, Gauge
- Signal Output: Analog Voltage
-
Supplier: SensorsONE, Ltd.
Description: The DMP 304 is specically designed for extreme high pressure and utilises a highly trusted foil strain gauge technology which is bonded to an all welded stainless steel 17-14PH sensing diaphragm. This high pressure sensing assembly provides a mechanically robust construction to
- Measurement Type: Absolute
- Device Category: Sensor
-
-
Supplier: Gems Sensors & Controls
Description: Current Output Gauge, Sealed and Absolute Models Submersible, General Purpose and Wash Down Enclosures Intrinsically Safe Models The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities.
- Working Pressure Range: 10 to 10,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -22 to 212 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: SensorsONE, Ltd.
Description: The DMP333i has an all stainless steel 316 construction which includes a repeatable high precision silicon strain gauge sensing diaphragm. The precise output from the silicon chip sensor is further linearised and optimised for temperature errors with digital processing amplifier. A
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable damping from
- Working Pressure Range: 0.108381 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: SensorsONE, Ltd.
Description: the form of graphs and printed out if necessary. The PD33X differential digital pressure sensor also incorporates a temperature sensor which is located very close to the diaphragm in contact with the media. This temperature sensor is used to digitally correct the
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Gems Sensors & Controls
Description: packaged for harsh applications requiring long term submersible service where precise laboratory type measurements are required. Also in the 4000 series pressure transmitter is a range of high performance amplified sensors with voltage and current outputs. These laboratory
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Description: The PST pressure transmitter or pressure sensor is a high-performance instrument intended for industrial applications where the process media is compatible with the SUS316L stainless steel sensor material and the 304 SS process connection. The PST pressure
- Working Pressure Range: 36.2592098392993 to 232.058942971515 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 248 F
- Signal Output: Analog Voltage
-
Supplier: Keller America, Inc.
Description: This Series is based on the stable, piezoresistive transducer and micro-processor electronics with integrated 16 bit A/D converter. Temperature dependencies and non-linearities of the sensor are mathematically compensated. With the READ30 software and the KELLER cable K-107, the
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: Viatran
Description: Viatran's model 544 pressure senor is a low pressure, gage transmitter designed for precise measurement in harsh environments. Its all welded 316 SS construction ensures durability and corrosion resistance. Variable capacitance technology allows 0.15% linearity and over
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -10 to 220 F
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: • Available for Differential, Gage or Absolute Measurement • Calibrated 4 Volt Output Span • Precise Temperature Compensation • For Dry Gas • 5.0 Volt Excitation
- Working Pressure Range: 0 to 30 psi
- Accuracy: 0.3 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: · -1bar...0bar~0.1bar…1000bar · General / Flush Diaphragm · CE, RoHS, ATEX approved Used For: MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs 2-wire
- Pressure Measurement: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure
- Pressure Measurement: Gauge
-
Supplier: LufftUSA
Description: pressure transducer is employed for precise pressure measurement. Due to the integrated Kipp & Zonen CMP10 pyranometer, global radiation values are in a secondary standard quality. Accuracy in detail: Temperature better than +/- 0.1°C Relative Humidity better than +/- 2%
- Height: 18.503947 inch
- Weight: 11.025 lbs
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: LufftUSA
Description: measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Measurement output can be accessed by the following
- Height: 18.503947 inch
- Weight: 11.025 lbs
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: VACUUBRAND, Inc.
Description: The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: VACUUBRAND, Inc.
Description: The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and
- Working Pressure Range: 0.01450377 to 15.6640716 psi
- Vacuum Range: 1.0000000000010354 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: NOSHOK, Inc.
Description: to the load cell for precise measurement indication – choose from an all stainless steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: resistance and durability A high quality NOSHOK 300 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: with stainless steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly accurate electronic measurement Operates without external power supply when using a pressure gauge for indication Various output signals available in transducer
- Force / Load Rating: 90,000 to 220,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Transus Instruments
Description: Intrinsically safe. Local graphic display and keypad. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors, digital and analog (4-20mA) outputs and RS485 Modbus communications. Retraction tool
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: ifm efector inc.
Description: Corresponding certificates must be requested when ordering the article in question Calibration methods for: Pressure sensors ➜ The comparative measurement for the calibration of pressure sensors is performed with electronic pressure controllers and high-precision
- Services: Calibration Service
- Capabilities: Flow Instruments, Pressure / Vacuum Instruments, Specialty Instrument / Equipment Repair Services, Temperature Instruments
- Features: North America, Northeast US Only, United States Only
-
Supplier: ANVER Corporation
Description: consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series Solid State Vacuum Loss
- Mount: Center Back
- Features: Digital
- Material: Gas
- Pressure Measurement: Gauge, Vacuum
-
Supplier: NETZSCH-Gerätebau GmbH
Description: TMA 402 F1/F3 Hyperion® - Thermomechanical Analyzer The heart of the TMA 402 Hyperion® is a highly precise inductive displacement transducer (LVDT) This technology has stood the test of time; it is also used for dilatometers and allows measurement of even the smallest of length
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: bulk source and splits it into multiple branches to feed various process tools. Typically constructed from 316L stainless steel or high-purity plastics, VMBs are equipped with manual or pneumatic valves, pressure transducers, and nitrogen purge ports. This allows maintenance on a
- Body Material: Stainless Steel
-
Supplier: Eastern Instruments
Description: CentriFlow® Meter. For precise measurement and control, an Integral Linear Position Sensor is used to regulate the blade’s position to within 1 part in 1000 (based on stroke). The blade’s movement can then be monitored via the CentriView® Electronics, or read manually via the
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
Find Suppliers by Category Top
Featured Products Top
-
manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
When precision matters, Clippard's Cordis Series stands apart. This compact, closed-loop electronic pressure controller actively maintains setpoints with sub-psi accuracy and seals the test volume when needed. •??Active, closed-loop control for reliable (read more)
Browse Pressure Controllers Datasheets for Clippard -
pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
of the advantages of the ceramic sensor USC30 in your customized pressure transducer. You have numerous possibilities of combining the measuring cell with customized electronics, housing designs, process and electric (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
equipment to support operations. For example, ventilators make ample use of pressure sensors to regulate airflow and maintain precise levels for patient breathing comfort. Meanwhile, infusion pumps make use of sensors to deliver medications at an exact pressure for optimal dosing (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Pressure sensors are used in many applications. But sometimes the standard version does not offer an ideal solution. The following example shows how E+H Sensors&Components can help to tailor sensors exactly to the customers application. The J22 TDLAS is a gas analyzer that (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Click her to see How it Works - Strain Gauge Pressure Transducer RDP RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense
Conduct Research Top
-
Utilization of Pressure Transducers for Improved Control of the Extrusion Process
be both measured and controlled with the use of a pressure transducer and some type of instrumentation. The transducer is a highly sophisticated sensor which is capable of measuring very small changes in head pressure can result in extrudate variation. Studies have shown that a head pressure change
-
Precise Ship Tank Level Measurement. Even in Harsh Conditions.
Customized pressure sensors like the UTC30 transducer are used worldwide in numerous industries. Let's take a look at the important role sensors play in the shipbuilding industry and at the advantages of the UTC30 within this industry. In the shipbuilding industry our customers rely
-
Piezo Motors: Principle of Operation for Engineers
and igniting the gas. Most types of gas burners and ranges have a built-in piezo based injection systems. Sensors. The principle of operation of a piezoelectric sensor is that a physical dimension, transformed into a force, acts on two opposing faces of the sensing element. The detection of pressure
More Information Top
-
Safety Analysis Report for Packaging (SARP): Model AL-M1 nuclear packaging (DOE C of C No. USA/9507/BLF)
sealed by Cajon VCR blind glands and Nupro bellows valves, one is sealed by a Cajon VCR blind gland, and one is sealed by a Precise Sensors pressure trans- ducer .
-
Hydrate Plug Decomposition: Measurements and Modeling
The pressure in the gas supply cylinder is measured with a Precise Sensors pressure transducer with a range of 0-7500 psia and an accuracy of ± 0.075% of span.
-
Mark I 1/5-scale boiling water reactor pressure suppression experiment facility report
valve Nitrogen storage bottles (6ea) ' Precise Sensor pressure transducer (0-6900 kPa range) (Model PSG13-010-0-P) Laboratory accuracy: -0.16% to+0.12% of full scale.
-
Laboratory Directed Research and Development Program FY 2004 Annual Report
The capillary tubing penetrated the head of the vessel and is connected to a manifold that permits evacuation and when valved off, permits measurement of the hydrogen pressure within the membrane using Precise Sensors pressure transducers with measurement ranges of 0–100 psi …
-
Raman spectroscopic studies of hen egg-white lysozyme at high temperatures and pressures
The internal volume of the cell was approximately 5 ml, temperature was measured to within ±I°C with an internal Fe-constantan ther- mocouple sheathed with Inconel 600, and pressure was measured by a Precise Sensors pressure trans- ducer to +2% accuracy.
-
New Measurements of the Solubility of Zinc Oxide from 150 to 350°C
1, aluminum block; 2, gold/platinum filters; 3, preheater tubing; 4, titanium pressure vessel; 5, platinum tubing (1/16-inch); 6, titanium stemmed valve; 7, pressure transducers ( precise sensor Inc.); 8, platinum mixing cell; 9, nitric acid reservoir; 10, varian “ProStar” HPLC pumps (titanium …
-
Conductivity Measurements on H2 O-Bearing CO2 -Rich Fluids
Pressure is measured by a pressure transducer ( Precise Sensors 6550-1379-G-360-15F-B10-10).
-
AN EXPERIMENTAL AND THEORETICAL INVESTIGATION OF BLOWDOWN FROM A HORIZONTAL PIPE
Each station fncorporated a strain gauge type pressure transducer ( Precise sensor model 211) mounted as shown in Figure 2.
-
Test results on direct containment heating by high-pressure melt ejection into the Surtsey vessel: The TDS test series
The pressure in the cavity (channel 36) was measured with a Precise Sensor model 141-1 pressure transducer ( Precise Sensors , Monrovia, CA).
-
Blowdown mass flow measurements during the Power Burst Facility LOC-11C test
… instrumentation includes a resistance temperature detector (RTD) (Rosemount) to measure the preblowdown temperature of the coolant; an exposed Type-K ribbon thermocouple (Rosemount) to measure the coolant temperature during the transient; a flush-mounted pressure transducer ( Precise Sensors ) to measure the preblowdown …
Indicates content that may require registration and/or purchase.