Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Developments, Inc.
Description: Model 90131 Bridge sensor is a self contained, AC powered, signal conditioning module for bridge type sensors. It contains a precision differential instrumentation amplifier with filtered output and a highly regulated low noise, adjustable output bridge excitation source.
- Gain Range: 40 to 250 #
- Operating Temperature: 32 to 158 F
- Type: Bessel
- Inputs: Strain Gauge / Bridge Input
-
Supplier: Novotechnik U.S., Inc.
Description: High precision signal conditioner interfaces with potentiometric position sensors Auto-calibration: one button press to set zero and another for span User selectable output of either 0 to 10 V or 4 to 20 mA
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 4020 is a µprocessor controlled 3-channel signal conditioner for both charge mode and IEPE sensors. When used with charge mode sensors, the model 4020 incorporates a charge amplifier and when used with IEPE sensors, units incorporate an integral 4
-
-
Supplier: Jewell Instruments, LLC
Description: DC signals proportional to the tilt angle. It also operates a LM35 temperature sensor and will drive tilt and temperature signals over 1000m cable lengths. This signal conditioner is excellent for laboratory and factory applications that require remote operation of
- Form Factor: Stand Alone
- Outputs: Voltage Output
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: Jewell Instruments, LLC
Description: This single-channel signal conditioning card is a compact electronic circuit that provides excitation and signal conditioning for any electrolytic tilt sensor and for one LM-35 temperature sensor. A wide input voltage range, reverse polarity protection and transient surge
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Jewell Instruments, LLC
Description: The Model 83162 Signal Conditioning Card is a precision two-channel circuit for use with all electrolytic tilt sensors. It has switchable gain and low-pass filter settings and will produce peak performance for the 755, 756, 84053 and 84064-02 Miniature Tilt Sensors. Model
- Form Factor: Printed Circuit Board (PCB)
- Outputs: Voltage Output
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output
- Analog Input Channels: 1 #
- Maximum Output: 5 volts
- Operating Temperature: -40 to 212 F
- Inputs: Accelerometer Input
-
Supplier: OMEGA Engineering, Inc.
Description: The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a
- Operating Temperature: 32 to 131 F
- Features: Current Loop Converter, DC Voltage Input, Voltage Converter / Inverter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Dataforth Corporation
Description: Each DSCA36 potentiometer input module provides a single channel of potentiometer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 160 dB
-
Supplier: Columbia Research Labs, Inc.
Description: precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output
- DC Input Voltage: 16 to 32 volts
- AC Output Voltage: 5 volts
- DC Output Voltage: 5 volts
- Output Frequency: 5 to 100 MHz
-
Supplier: ACCES I/O Products, Inc.
Description: require not only amplification but also cold junction compensation and open-thermocouple or break detection. An on-board junction-temperature sensor is normally jumpered to the first input channel and an open or break-detect signal is available by installing two jumpers for each
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-9PC The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × 8.6mm. It boasts a measurement range of ±500 μT and supports either single or dual
- Linearity: 0.05 ±% Full Scale
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Transducer Techniques, LLC
Description: system with built-in meter and channel selector. Please see below for more information on the four available plug in modules and for available system configurations. AVAILABLE MODULES TMO-3 Amplifier / Conditioner for strain gage type sensors SUM-3 Precision Summer for weighing
-
Supplier: Allegro MicroSystems Inc.
Description: The A33115 is a 360° angle sensor ICs that provide contactless high-resolution angular position information based on magnetic sensing that combines TMR (Tunneling MagnetoResistance) and VH (Vertical Hall) technologies. The device is a system-on-chip (SoC) architecture that includes two
- Tilt Angle: 360 degrees
- Supply Voltage: 3.7 to 18 volts
- Operating Temperature: 104 to 257 F
- Form Factor: Integrated Chip (IC)
-
Supplier: First Sensor AG
Description: The KMA pressure sensors perform precision digital signal conditioning and provide an amplified analogue output signal. They are calibrated, temperature compensated and linearized. The sensors are based on piezo resistive ceramic pressure sensor elements
- Working Pressure Range: 7.251885 to 1,450.377 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP229L2920 analog MAP pressure sensor, automotive qualified The Infineon XENSIV KP229L2920 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The KP229E3518 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in BiCMOS technology. The sensor converts a pressure into an analog output
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP229F3519 analog MAP pressure sensor, automotive qualified The KP229F3519 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit implemented in
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: First Sensor AG
Description: The HMA pressure sensors provide amplified analog output signals and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are
- Working Pressure Range: 1 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: temperature sensor is thermally connected with the RH sensor making the HIH-4602-A/C often ideal for measuring dew point and other absolute moisture terms. The HIH-4602-A contains an integral thermistor, while the HIH-4602-C contains an integral precision RTD. Factory
-
Supplier: First Sensor AG
Description: First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application
- Frequency Range: 400 to 800 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -40 to 185 F
- Measurement Axes: Biaxial
-
Supplier: First Sensor AG
Description: The HCA-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure measurement.
- Working Pressure Range: 8.702262 to 15.954147 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute
-
Supplier: TE Connectivity
Description: Characteristics Angular Position Sensor - RVDT/RVIT Output Type : AC Voltage Angular Position Sensor - RVDT/RVIT Supply Voltage (VRMS) : 3 Industry Standards Certifications : RoHS Mechanical Attachment Angular Position Sensor - RVDT/RVIT Mounting : Size 11 Servo Mount Other
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature is packaged with a whole
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: MonoDAQ
Description: High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Acromag, Inc.
Description: installation, maintenance, and long term service easy. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Features: Channel-to-Channel Isolation, Current Loop Converter, DC Current Input, I/O Module
- Outputs: Current Output
-
Supplier: Acromag, Inc.
Description: installation, maintenance, and long term service easy. For easy troubleshooting, each unit has LEDs and diagnostic test points. Power LEDs help identify output open loop conditions. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: LORD MicroStrain Sensing Systems
Description: Carrier Amplifier-Oscillator/Demodulator for DVRTs®; Inductive, Capacitive and Resistive Bridge Circuits. Overview The DEMOD-DC® in-line signal conditioner makes DVRT® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -40 to 185 F
- Signal Conditioning: Bridge Conditioner
- Features: DC Voltage Input
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: performance, meet -30℃~70℃ working temperature, low noise -40℃~85℃ working temperature sensor is also available High accuracy, high sensitivity and quick response (≤8s) Constant current sampling structure. APPLICATIONS Clean Room Pharmaceuticals Industry Precision machinery Industry
- Operating Temperature: -22 to 158 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Computer Interface: Other
Find Suppliers by Category Top
Featured Products Top
-
Ensure accurate and reliable measurements across complex systems. Many industrial applications face challenges with weak signals, interference, or slow response from sensors. Engineers require (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd. -
How robust is an LVDT All RDP transducers are housed in a robust stainless steel housing which provides both mechanical protection for the LVDT sensor as well as shielding the internal coils and (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
Robust Signal Conditioning for Strain Gages – DIN Rail Mountable Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier—engineered specifically for strain (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Unlock Versatility and Precision with Knick’s P27000 Signal Conditioner In today’s fast-paced industrial landscape, precision and adaptability in signal conditioning are crucial. The Knick P27000 signal conditioner excels on both fronts, offering an (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
conditions, and environmental constraints. With multi-sensor compatibility, it enables application-specific configurations while maintaining optimized measurement stability. Designed for high-end industrial applications, Horizon meets the most stringent precision and reliability (read more)
Browse Signal Conditioners Datasheets for Marposs Corp -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Use this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial!
(read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
torque sensors and signal conditioners. Focused solely on torque since 1960, Himmelstein boasts an expansive product line and a highly accurate knowledge base. Located in Hoffman Estates, Illinois, Himmelstein continues to enhance and improve our torque sensors to provide advances in technology. Contact (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company
Conduct Research Top
-
Signal Conditioning and Transmission in Temperature Measurement
Output signals produced by temperature measurement sensors require conditioning to convert them to a form that can be used for further processing. Signal conditioning consists of: While conditioning is essential to measurement precision, accuracy is also dependent on factors such as sensor
-
Temperature Sensor Strategies Keep System Thermal Problems in Check
) require highly accurate temperature sensors. Applications of this type frequently use a thermocouple (or higher precision sensor) in concert with low offset/low drift analog interface circuits to acquire and condition the temperature signal with minimum error. Sensor absolute accuracy and linearity
-
Solving Thermal Measurement Problems Using The TC72 And TC77 Digital Silicon Temperature Sensors
. The TC72 and TC77 sensors offer many system-level advantages, including the integration of the sensor and signal conditioning circuitry in a small Integrated Circuit (IC) package. The main distinguishing feature of the TC72 is its One-shot Operating mode, which performs a single temperature measurement
-
A New Generation of Analog Voltage Comparators
precision applications, in part because the input signal source tended to be too weak and consequently inadequate for driving the input of a voltage comparator directly. These precision applications typically required a front-end signal conditioning circuit.
-
Kaman Inductive Technology Applications Guide
measurement techniques to bring you the best in advanced sensor technology and signal conditioning electronics.
-
Sensing Light with a Programmable Gain Amplifier
the two, six or eightchannel PGA is used in this system, the other channels can be used for other sensors or an array of photo sensors without an increase in signal conditioning hardware or PICmicro (R) microcontroller I/O pin consumption. The multiplexer and high-speed conversion response
-
Load Cell Application - Tank / Silo
Load cells can be placed on the legs of a silo or tank in order to monitor how full it is. When more than one load cell is used, a junction box is needed to average the load of all the load cells and provide one output which can then be connected to a computer or plc using a signal conditioner
More Information Top
-
Page 3. Semiconductor parts with 452 in root number
Low-Cost Precision Sensor Signal Conditioner .
-
Smart Sensor Systems
[16] Triad Semiconductor (2004). “http://www.triadsemi.com” www.triadsemi.com, data sheet: TASIC002- Smart [18] Maxim (2004). www.maxim.com, data sheet: ow-cost precision sensor signal conditioner .
-
Voltage-to-Frequency Converters
Low-cost precision sensor signal conditioner . http://datasheets.maxim-ic.com/en/ds/ MAX1452.pdf (2012) [MEI02] .
-
Page 4. Semiconductor parts with 753 in root number
Low-Cost Precision Sensor Signal Conditioner .
-
Modified linear active element signal conditioner — a successor for wheatstone bridge
[6] Dallas semiconductor, MAX1452, “Low-Cost Precision Sensor Signal Conditioner ”, www.maxim-ic.com.
-
Development of an extruder-feeder biomass direct liquefaction process
These Precise Sensors Inc. signal conditioners are matched with their pressure transducers and have a +_0.02% of range measurement accuracy with infinite resolution.
-
Sensors Handbook, Second Edition > THE NANO/MEMS PROGRAM
High- precision capacitive sensor probes with signal conditioner electronics.
-
Sensors and Control Systems in Manufacturing, Second Edition > Industrial Sensors and Control
High- precision capacitive sensor probes with signal conditioner electronics.
-
I flhIIIIIU
A Precise Sensors 9000 series DC powered signal conditioner is used to convert the load cell reading to a high output level (nominally 10 VDC for 1000 ib).
Indicates content that may require registration and/or purchase.