Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Accuris
Description: ISOLATOR, RING TYPE, PRESSURE, FOR SHIPBOARD SEWAGE SERVICE
-
Supplier: Accuris
Description: Isolator, Ring Type, Pressure, for Shipboard Sewage Service
-
-
Supplier: Powder Systems Limited (PSL)
Description: PSL has a complete range of contained vessel discharging solutions with down to nanograms containment levels. Our Isolators enable contained sampling and offloading from reactors, filters, filter dryers, dryers, mixers and other small-scale synthesis to full scale production vessels. The
- Isolator Features: Casters
- Isolator Type: Glovebox
-
Supplier: Powder Systems Limited (PSL)
Description: PSL has a complete range of contained vessel charging solutions that will protect both the operator and the product down to nanograms containment levels. The appropriate level of containment can be selected to suit specific operating procedures. Our glovebox isolator is suitable for charging
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s sieving gloveboxes/isolators are superiorly designed and manufactured to maximum containment standards down to nanogram levels. Our sieving gloveboxes/isolators can be engineered alone or with integrated process equipment including mills and micronizers, blenders and weighing
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Powder Systems Limited (PSL)
Description: PSL process expert developed ground-breaking isolation systems allowing the processing of sterile and highly potent product within a dual isolator. This unique dual isolator works under both positive and negative pressure, and can circulate both air and Nitrogen.
- Isolator Type: Glovebox
- Isolator Features: Two Sided
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS PTFE Body Gauge Isolator protects (Isolates) a pressure gauge or other pressure sensor from the effects of corrosives aggressive media and prevents contamination of ultra-pure liquids. The Gauge Isolator consists of an All-PTFE body, containing a close tolerance
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), PVC/CPVC, Polyethylene (PE), Polypropylene (PP)
-
Supplier: Radwell International
Description: PRESSURE TRANSMITTER, MEASUREMENT TYPE: GUAGE, 14.7 TO 30 PSI (1.01 TO 2.1 BAR) PRESSURE RANGE, OUTPUT: 4-20 MA DC/DIGITAL HART PROTOCOL, PROCESS CONNECTION: 316L SST, ISOLATING DIAPHRAGM: 316L SST, FILL FLUID: SILICONE, 1/2-14 NPT FEMALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SensorsONE, Ltd.
Description: DPS very low differential pressure transducer is an affordable option for measuring the differential pressure of airflow on heating, cooling, ventilation & air conditioning (HVAC) systems in buildings, laboratories, cleanrooms & factories. The DPS ultra low differential pressure
-
Supplier: Plast-O-Matic Valves, Inc.
Description: FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE approved • 1 year instrument warranty / 3 year
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Isotech, Inc.
Description: with companion flanges for simplified installation. These series accommodate operating temperatures to 240⁰F and operating pressures to 214 psi – making them suitable for pressure and vacuum service applications. Sizes range from 1 1/4″ to 20″ I.D. Flex Connectors should be installed
- Features: Other
- Application: Vibration Isolation
-
Supplier: Tekscan, Inc.
Description: MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the
- Width: 55.9 inch
- Length: 63.6 inch
- Thickness: 0.3 inch
- Operating Temperature: 32 to 95 F
-
Supplier: Holykell Technology Company Limited
Description: Flat diaphragm pressure sensor with sanitary flush diaphragm. All process connections of the flush pressure transmitter are made of stainless steel, fully welded and isolate the process medium from the pressure measuring instrument via a positive seal.
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Measurement Type: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed through a
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Gefran
Description: The M6 Series has an improved digital readout utilizing an extra-large five-digit display. The M6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from
- Working Pressure Range: 1,500 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: Gefran
Description: All models are rugged, totally self-contained, and allow the user to benefit from the improved efficiency and quality that goes with pressure monitoring. The Gefran melt pressure gauge provides reliable, maintenance- free, localized pressure indication. The small capillary tube
- Type: Gauge
- Sensor Technology: Strain Gauge
-
Supplier: Terra Universal, Inc.
Description: filling machines or other large process equipment Isolated antechamber features swing door for easy insertion/removal of IV bags and other small items Magnehelic® gauge monitors internal positive pressure inside the enclosure that prevents infiltration of contaminants Includes externally
- Number of Glove Ports: 2
- Main Chamber Width: 27.38 to 32.5 inch
- Main Chamber Depth: 29.5 inch
- Main Chamber Height: 31.5 to 38 inch
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive fluid is
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: The Series 48W Pressure Sensor isolates and protects instrumentation. The full-port design eliminates clogging, ensuring accurate pressure measurement under the most difficult conditions. The elastomer sleeve senses pressure 360° around the inner circumference of the unit,
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Keller America, Inc.
Description: Water cooled pressure transducers are used for accurate static and dynamic measurements in fluids up to 350 °C. The sensor, an integrated silicon cell with four diffused strain gauge resistors, is located in the water cooled section of the oil-filled body. The oil transmits the
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: Baker
Description: allows the cabinet to be configured for standing or seated operation. ISO Class 5 Positive pressure Aseptic compounding of non-hazardous drugs 4', 5', 6' and 8' models Back to Products White Papers Pharmacy Isolator Performance Testing How Baker's pharmacy isolators meet USP
- Number of Glove Ports: 2
- Main Chamber Width: 39.375 inch
- Main Chamber Depth: 20.625 inch
- Main Chamber Height: 26.5 inch
-
Supplier: NuAire, Inc.
Description: The PharmaGard ES PR797 Compounding Pharmacy Isolator creates a recirculating positive pressure ISO Class 5 clean air controlled environment for aseptic compounding of non-hazardous drugs guaranteed to meet your USP 797 compliance requirements.
- Number of Glove Ports: 2
- Main Chamber Width: 14.125 to 59.25 inch
- Main Chamber Depth: 23.25 to 24 inch
- Main Chamber Height: 27.375 inch
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights 2051T - Inline Pressure Transmitter G3 - Transmitter Type: Gage Pressure Upper Range Limit: 800 psi (55.2 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L
- Pressure Measurement: Gauge
-
Supplier: tecsis LP
Description: XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined accuracy of ±0.50% FSO.
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: Mi-T-M Corporation
Description: Frame: 1-inch powder coated steel tube handle for easier handling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated steel base plate · Quick release gun/wand holder and hose wrap Unit Includes: Quick connect nozzles (15º and 25º and
- Water Jet Pressure: 1,400 to 4,000 psi
- Water Flow: 90 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: RS Components, Ltd.
Description: G1/4 BSP pressure gauge isolator valve
- Pressure Rating: 5,076.3195 psi
- Primary Material: Cast Iron
- Media: Hydraulic Fluid
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights 2051T - Inline Pressure Transmitter G2 - Transmitter Type: Gage Pressure Upper Range Limit: 150 psi (10.3 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L
- Pressure Measurement: Gauge
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi 4-1/2
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Transcat, Inc.
Description: Product Highlights 2051T - Inline Pressure Transmitter G1 - Transmitter Type: Gage Pressure Upper Range Limit: 30 psi (2.1 bar) A - Transmitter Output: 4-20 mA with Digital Signal Based on HART Protocol 2B - Process Connection Style: 1/2‚14 NPT Female 2 - Isolating Diaphragm: 316L SST
- Pressure Measurement: Gauge
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi 4-1/2
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Merit Sensor Systems
Description: Whether you need to measure fuel vapor at low pressures or refrigerant gas at higher pressures, you can rely on the TVC Series. It was designed to provide a stable output, even at temperatures up to 150 °C. One of two possible sensing elements (the HM Series or J Series) is mounted at
- Input (Supply) Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Pressure Range: 15 to 300 psi
- Pressure Type: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
When precision matters, Clippard's Cordis Series stands apart. This compact, closed-loop electronic pressure controller actively maintains setpoints with sub-psi accuracy and seals the test volume when needed. •??Active, closed-loop control for reliable (read more)
Browse Pressure Controllers Datasheets for Clippard -
protection against water, dust, and harsh operating conditions. Under normal operation, the vent membrane isolates internal and external environments while allowing controlled airflow to maintain stable pressure conditions. During abnormal situations such as overheating or internal failures (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Gauge Guards/Instrument Isolators Series GGS Superior accuracy pressure or vacuum isolator with steel (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
Where Advanced Research and Vacuum Technology Intersect Whether isolating subatomic particles or simulating the conditions of space, ultra-high and extreme high vacuum are at the center of the human search to understand the physical universe. The unique condition of such very low (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
. Think of it like exploring the ocean depths—while you might be focused on a small area, you need to account for the full pressure around you. Similarly, in fuel cell and electrolyzer systems, isolating up to the full voltage of the stack or string is essential to handle operational stresses and (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
In power electronics, the insulating layer has to do more than just isolate. It also needs to help move heat, survive pressure during assembly, and fit into tight spaces without cracking or deforming. SC Series thermal (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
-tight seal for line isolation using PlastO-Matic Ball Valves & Lateral Reducing Valves • Safely isolate section of piping for future installation,maintenance/repair, or pressure testing • Retained by union nut in place of end connector; seatsagainst the ball valve face seal (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
critical functions: Removes airborne particles with HEPA filtration UV light is used to sterilize airborne viruses and bacteria on the HEPA Either negative or positive pressure control (negative for quarantine) Isolates the room from the central system (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies
Conduct Research Top
-
Pressure Sensors for Leak Detection
above, the pressure setpoint is reached and balance is maintained until the leak detection test begins at the second X. The regulator and valve isolate the test part from the source once pressurization is complete. The pressure sensor monitors and measures the pressurized test part. If the pressure
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
Selective concentration of human cancer. cells using contactless dielectrophoresis. This work is the first to demonstrate the ability of contactless dielectrophoresis (cDEP) to. isolate target cell species from a heterogeneous sample of live cells. Since all cell types. have a unique molecular
-
Creating a Seal to a TR Series Pressure Sensor Using an O-Ring
To isolate the media to the wetted materials, i.e. glass, solder, ceramic, and silicon, you need to create a good seal. This will be best. accomplished with an O-ring.
-
Aseptic Processing, the Japanese Way
By Jim Akers, Akers Kennedy and Associates, Kazuhito Tanimoto, Shibuya Kogyo Co., Ltd., and Masahito Kawata, Handai Biken The project consists of five isolator sections: The total enclosed isolator volume for these five sections is 47.4m3. To facilitate vapor hydrogen peroxide decontamination
-
Products & Services
Outsource Work Involving Potent Chemicals This company now offers a new high potency compound manufacturing facility in North Brunswick, N.J. This facility features an isolator designed to handle highly potent active pharmaceutical ingredients with Occupational Exposure Limits as low as 100 ng/m3
-
Bioseparations, the Evolution Continues
Long the workhorse of bioseparation, chromatography also is getting its share of process improvements. Traditional gel media, for example, are notoriously difficult to scale up: as columns become taller, huge pressure drops cause gels to compress, changing the physics of media adsorption. "The only
-
Mercury Fill Sensors
A transducer is an electronic device that converts energy from one form to another. In the case of a Dynisco pressure transducer, the process fluid exerts a pressure force on a thin flexible metal diaphragm at the tip of the sensor. This, in turn, stresses a small sensing device called a strain
-
PAT Advances Freeze Dryer Control
However, noise can be a problem. His company is, instead, using pressure-rise measurement to optimize freeze drying, isolating each chamber and taking readings. "It's a straightforward technique, " he says. Oregon Freeze Dry uses load-cell measurements, looking at variations by examining product weight
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
without extensive sample preparation. Microdevices using interdigitated electrode arrays have. proven the technique to be a viable method to rapidly and. reversibly isolate cells and microparticles from a solution. Examples of the successful use of DEP include the separation. of human leukemia cells
More Information Top
-
Containment Technology
Typically, positive pressure isolators used for aseptic procedures have less stringent leak test acceptance criteria than that of negative pressure isolators (Table 9.2).
-
Manufacturing Engineering and Automation II
Research on Design and Test of Negative Pressure Isolator System for Infectious Disease Patients Based on Multi-Cavity Gasbag Structure .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1430_web.pdf
The hot cells constructed for the production of radioactive pharmaceuticals need to meet the requirements for a negative pressure isolator .
-
Practical Pharmaceutics
2005) Environmental contamination with cytotoxic drugs in healthcare using positive air pressure isolators .
-
Frontiers of Mechanical Engineering and Materials Engineering
Negative pressure isolator for infectious disease patients has multi-cavity gasbag soft body structure, its shape is relatively complex, and air flow in the chamber is at a low speed, so some fine structure has very tiny influence on the fluid flow …
-
Performance of open‐fronted microbiological safety cabinets: the value of operator protection tests during routine servicing
The class II MSC (CII) is linked directly through side hatchways to both positive and negative pressure isolators maintained at 2 50 Pa relative to the room appropriately.
-
Cleanroom Design 2nd Edition
Hence, a positive pressure isolator in a controlled environment , using non-unidirectional airflow, is satisfactory.
Indicates content that may require registration and/or purchase.