Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sonel Test
Description: The SRP-50k0-5T0 standard programmable resistor is a source of high resistances used as standard equipment for calibration and testing of analog and digital insulation resistance meters. The resistance obtained thanks to this resistor can be kept for a long time under external
-
Supplier: Microchip Technology, Inc.
Description: Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices provide user
- Features: Other
-
Supplier: Accuris
Description: MODULE, ELECTRONIC, STANDARD HARDWARE PROGRAM RESISTOR, POWER, KEY CODE EPL
-
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The Programmable DC Loads are available from 150W to 960W in single individual Modules in compact 2U high Standard 19” Rack. They are expandable for higher power ratings and can be offer as single channel or multi channel configurations. They also offer the flexibility for various modes of
- Features: Programmable
-
Supplier: ASAP Semiconductor LLC
Description: Board Mount Temperature Sensors AC 1.8V,Resistor- Program Temp Sw
-
Supplier: Accuris
Description: MODULE, ELECTRONIC, STANDARD HARDWARE PROGRAM NETWORK, RESISTOR, INDEPENDENT, POWER KEY CODE FPQ
-
Supplier: IET Labs, Inc.
Description: A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface.
- Decades: 6
- Resistance Range: 0 to 99,999.9 ohms
- Special Features: AC, Component / OEM, Computer Interface / Programmable, DC, Rack Mount
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Accuris
Description: MODULES, STANDARD ELECTRONIC NETWORK, RESISTOR, PROGRAMMABLE, ANALOG, KEY CODE GGG
-
Supplier: Transcat, Inc.
Description: Product Highlights Voltage Range: 1-63 V, Current Range: 10 mA to 15 A Max Power: 200 W High resolution (20 mV, 1 mA, 0.1 W, 0.1 ) 9 sets of programmable memory & USB interface Over Voltage (OVP) & Over Current (OCP) Protection
- Resistive Capacity: 200 watts
- Power Rating: 200 watts
- Features: Programmable
-
Supplier: Transcat, Inc.
Description: display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to
- Resistive Capacity: 300 watts
- Power Rating: 300 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible
- Resistive Capacity: 5,000.000000000001 watts
- Power Rating: 5,000.000000000001 watts
- Features: DC, Programmable
-
Supplier: Beckhoff Automation LLC
Description: 9-pin D-sub connector for PROFIBUS (12 Mbaud) with switchable termination resistor and programming interface
-
Supplier: Texas Instruments
Description: Resistor-Programmable Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -50 to 150 C
- Temperature Range: -50 to 150 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 30C or 10C 5-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. 5-SOT-23 -40 to 125
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Standards and Certifications: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: Thermostats",Resistor-Programmable Temperature Switch and Analog Temperature Sensor 8-WSON -50 to 150
- Sensor Type: Temperature Sensor
-
Supplier: ifm efector inc.
Description: Wired programming cable for controllers For quick and easy parameter setting and set-up Lockable AMP connector with reverse polarity protection With integrated CAN bus terminating resistor in the connector Reliable signal transmission for CAN devices From May 1st 2025, products produced in EU
- Standards / Certifications: CE Marking
- Application: Telecommunications
-
Supplier: ifm efector inc.
Description: Wired programming cable for controllers and displays For quick and easy parameter setting and set-up With integrated CAN bus terminating resistor in connector housing Reliable signal transmission for CAN devices Voltage supply via individual wires with end ferrules From May 1st 2025, products
- Cable Length: 3.280841666666667 ft
- Standards / Certifications: CE Marking
- Connector Type: DIN / Mini-DIN
- Application: Telecommunications
-
Supplier: Renesas Electronics Corporation
Description: The ISL24202 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external
- Supply Voltage (VS): 4.5 to 19 volts
- Features: Buffer, Single Supply, Video / Wideband Amplifiers
-
Supplier: Texas Instruments
Description: 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 6-SC70 -40 to 125
- Input (Supply) Voltage: 1.8 to 18 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: -40 to 125 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices
- Features: On/Off Switch
-
Supplier: Microchip Technology, Inc.
Description: fixed off-time (TOFF) of approximately 10.5µs. The LED string is driven at constant current, thus providing constant light output and enhanced reliability. Selecting a value of a current sense resistor can externally program the output LED current of the HV9925. The peak current control
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Renesas Electronics Corporation
Description: The ISL24212 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external
-
Supplier: Integrated Device Technology
Description: The 83PN187I is a programmable LVPECL synthesizer that is forward” footprint compatible with standard 5mm x 7mm oscillators. The device uses IDT ’s fourth generation FemtoClock® NG technology for an optimum of high clock frequency and low phase noise performance. Forward footprint
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 125 to 187.5 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: The 83PR226I -01 is a programmable LVPECL synthesizer that is "forward" footprint compatible with standard 5mm x 7mm oscillators. Forward footprint compatibility means that a board designed to accommodate the crystal oscillator interface and the optional control pins is also fully compatible
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 83.33 to 213.33 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: The IDTP9120 - EVAL is an evaluation board for the IDTP9120 - Programmable Triple Channel PMIC as well as the compatible IDTP9122 - Programmable Dual Channel PMIC . The board provides all necessary connections to evaluate the device features and performance. The integrated load
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Resistors - Chassis Mount Resistors Packaging: Bulk Part Status: Obsolete Frequency: 880MHz ~ 915MHz, 1.92GHz ~ 1.98GHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Frequency Stability: ±20ppm @ 25°C
- Operating DC Voltage: 3 volts
-
Supplier: Nexperia B.V.
Description: 16 I/O pins which power up configured in input state with weak configurable pull-up resistors Open-drain active LOW interrupt output (INT) 400 kHz Fast-mode I²C-bus Internal power-on reset Configuration pull-up registers to disable pull up resistors on GPIOs No glitch on power-up
- TJ: 85 C
- Features: Other, RoHS Compliant
-
Supplier: RCD Components, Inc.
Description: NETWORK SURFACE MOUNT RESISTORS CONSTRUCTION: SUPERHIGH DENSITY SPACING RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and
- Resistance Range: 50 to 10,000 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Littelfuse, Inc.
Description: RDS(ON) helps to reduce power loss during normal operation. Set the current limit level with an external resistor. Protect against input over-voltage events via internal clamp circuitry to a safe output voltage. Programmable soft-start controls the slew rate of the output voltage to
-
Supplier: Microchip Technology, Inc.
Description: Programmable reset timeout delay (from 1ms to 10s) Manual reset input with an internal pull-up resistor Active-high enable input pin (MIC2793 only) The MIC2790/1/3 features multiple output options: Open-drain active-low (/RESET) Push-pull active-low (/RESET) Push-pull active-high
- Quiescent Current (IQ): 40 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 0.4 volts
- Operating Temperature: -40 to 125 C
-
Supplier: RCD Components, Inc.
Description: COMPACT ECONOMY STYLE CONSTRUCTION: Wirewound Aluminum Housed 150W-1000W RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and
- Resistance Range: 0.1 to 30,000 ohms
- Standards and Certifications: RoHS Compliant
- Configuration: Single Resistor
- Technology / Construction: Wirewound Resistor
Find Suppliers by Category Top
Featured Products Top
-
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
The AMETEK VTI Instruments EMX-7000 SERIES PXIe Precision Programmable Resistor Ladder modules provide four independent channels of programmable resistors. The EMX-7004 is capable of delivering exceptional stability and accuracy for any resistance value between 1 Ω to 16,383 Ω and (read more)
Browse Automated Test Equipment Datasheets for AMETEK Programmable Power -
resistors. The output voltage is adjustable dynamically (DVS) between 3.2 V and 16 V in 20 mV steps when using internal feedback resistors or between 3 V to 20 V when using external feedback resistors (with step size dependent on the external feedback resistor ratio) by programming the internal reference (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
performance. Besides providing excellent precision in all vectors, the ADR1001 incorporates ease-of-use features to reduce cost and design-in effort. These features include a pin-programmable internal thermostat, resistor-programmable heater current limit, open-collector power-good flag pin, hermetic (read more)
Browse Current Sensors Datasheets for DigiKey -
SSOP package, conveniently provides dual asymmetric output voltages, programmable by external resistor networks. One output can be set between +2.5 and +22.5VDC and the other between -2.5 and -22.5VDC with an overall positive to negative voltage of 18 to 25VDC, for (read more)
Browse DC-DC Converter Chips Datasheets for Richardson RFPD -
, reducing external component count while simplifying power-tree design for MPU-based applications. Designed for systems that require dynamic voltage scaling (DVS), the MCP16503 enables both resistor-selectable startup voltages and I²C-programmable output control after startup. The integrated (read more)
Browse Power Supplies Datasheets for DigiKey -
to turn on or turn off power delivery to connected loads. The current through the device is limited by setting a current limit between 0.15 A to 3 A programmed by a resistor connected from SETI to GND. When the device current reaches or exceeds the set current limit, the internal nFET Q2 is (read more)
Browse Power Supplies Datasheets for DigiKey -
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Metal Shapes and Stock Datasheets for Isabellenhutte USA -
“New Space Age” procurement trends raise new possibilities in resistor/EEE sourcing Discover the latest trends in aerospace component (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Nexperia's NCA9555 provides 16 bits of general-purpose input/output (GPIO) expansion for I²C bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt and default pull-up resistors on GPIOs. Nexperia GPIO expanders provide an elegant (read more)
Browse Serial Cables Datasheets for DigiKey
Conduct Research Top
-
Current Sense Resistors
Sudden current or voltage changes are often hazardous to electronic products. For example, transients or surges that reach microprocessor or memory components can destroy those expensive parts, and wipe out critical programming and data. Many electronic products now include surge protection
-
Care and Feeding of the PIC16C74 and Its Peripherals
A/D value may float around. The second trimpot is only used to show a method of changing A/D input pins. If you are using the PICDEM 2 board, then the LED and a current limiting resistor must be connected to the PWM output. When the program is run, the RS-232 terminal will display two A/D values
-
Bridge Sensing with the MCP6S2X PGAs
Resistive sensors configured as Wheatstone bridges are primarily used to sense pressure, temperature or loads. An external A/D converter (ADC) and a digitally Programmable Gain Amplifier (PGA) can easily be used to convert the difference voltage from these resistor bridge sensors to usable digital
-
Using Digital Potentiometers to Design Low-Pass Adjustable Filters
own set of filter requirements (i.e., settling time, fast transition region, etc.). Consequently, a variety of filters may be required in the circuit prior to the multiplexer. Usually these filters are implemented with operational amplifiers (op amps) in combination with fixed resistors
-
System Supervisors in ICSP TM Architectures
biased designed into systems where microcontrollers (MCUs) diode. Lastly, since the output stage is open drain, a and programmable logic devices (PLDs) are pro- pull-up resistor is required between the supervisor out- (R) micro-grammed in-circuit. Programming PICmicro .put and V DD controllers
More Information Top
-
Advances in Neuromorphic Memristor Science and Applications
Gener- ally, a PCM cell consists of a programmable resistor and a selector element (transistor or diode) [14].
-
A Current Conveyor based Field Programmable Analog Array
An Analog Elementary Cell (AEC), based on current conveyors has been developed, and it is associated with programmable resistors and capacitors.
-
Page 1. Semiconductor parts with 850 in root number
Nonvolatile Memory, Dual 1024 Position Programmable Resistors .
-
http://www.mouser.com/catalog/supplier/library/pdf/Msiicsensorscatalog.pdf
IC Sensors offers a broad line of pressure transducers with low level output, temperature compensation, and a built-in gain programming resistor .
-
Memristor Applications for Programmable Analog ICs
Index Terms—Memductor, memristive system, memristor, pro- grammable gain amplifier, programmable resistor .
-
Memristor-based fine resolution programmable resistance and its applications
programmable resistors with small parasitics.
-
http://focus.ti.com/lit/ds/symlink/bq24072.pdf
Maximum input current programming resistor .
-
A high precision programmable bandgap voltage reference design for high resolution ADC
To meet all the technology corners, a pro- grammable resistor array is adopted.
-
A temperature sensor with single resistor set-point programming
The program- ming resistor may be determined from a universal formula relatingresistanceto desiredtrip temperature.
-
Reliability Assessment of a Semiconductor Memory by Design Analysis
If the nichrome resistor programming element is at an unprogrammed state (=350 ohms), then the column line will be drawn to ground through the pro- grammable resistor , turning Qo "on".
Indicates content that may require registration and/or purchase.