Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Houghton International, Inc.
Description: Houghto-Quench® 3440 and Houghton-Quench K are low-viscosity, fast cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants provide greater depth of hardening than straight mineral oils and medium-fast oils. Houghto-Quench 3440 is based
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, fast quenching oil.
- Features: Metal Working Fluid, Mineral Oil, Quenchant / Heat Treat
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Houghton International, Inc.
Description: MPA 60 is designed for both fast quenching and marquenching applications. This oil may be used in unprotected quenching systems where operating temperatures do not exceed 250 ºF, and in closed systems operating at temperatures as high as 320 ºF. Dasco-Quench MPA 60 provides
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
-
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 96
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Accuris
Description: Quenching Oil
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 5.5 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: medium-speed quench oil with moderate hardening power. The 22HS grade is a high-speed quench oil with moderate-to-high hardening power. The 32HS grade is a higher viscosity, high-speed quench oil that provides the highest hardening power. Hydroclear Quench Oils provide a
- Kinematic Viscosity: 4.5 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Accuris
Description: ACCELERATED QUENCH OIL
-
Supplier: Chevron Lubricants
Description: Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal fluid cooling rate decreases to help eliminate the possibility of stresses and
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Accuris
Description: HYDRAULIC, LUBRICATING AND QUENCHING OIL (215 SUS)
-
Supplier: Accuris
Description: OIL, QUENCHING
-
Supplier: ASTM International
Description: 1.1 This guide covers information without specific limits, for selecting standard test methods for testing hydrocarbon-based quench oils for quality and aging. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility
-
Description: Specifies a laboratory test using a nickel-alloy probe for the determination of the cooling characteristics of industrial quenching oils. The test is conducted in non-agitated oils and thus is able to rank the cooling characteristics of the different oils under standard
-
Supplier: CSA Group
Description: Specifies a laboratory test using a nickel-alloy probe for the determination of the cooling characteristics of industrial quenching oils. The test is conducted in non-agitated oils and thus is able to rank the cooling characteristics of the different oils under standard
-
Supplier: Dry Coolers, Inc.
Description: Amazingly Quiet Operation. One Piece Design for Easy and Quick Maintenance. Designed specifically for quenching applications in the heat treating industry, Solanus Air Cooled Quench Oil Coolers incorporate quality engineered state-of-the-art features optimized by 3D solid modeling for
-
Supplier: ASTM International
Description: 1.1 This test method describes the equipment and the procedure for evaluation of a quenching oil's quenching characteristics by cooling rate determination. 1.2 This test is designed to evaluate quenching oils in a non-agitated system. There is no correlation
-
Supplier: Houghton International, Inc.
Description: Aqua-Quench® 3699 is a concentrated, water-soluble polymer quenchant with oil-like quenching characteristics. Its quenching characteristics can be varied between those of water and normal-speed cold quenching oil by varying the concentration of the solution. The
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty, Specialty / Other
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: SAE International
Description: The objective of this program is to compare the properties of aus-bay quenched 300M steel with the properties of 300M steel oil quenched in the conventional manner.
-
Supplier: SAE International
Description: The objective of this program is to compare the properties of aus-bay quenched 300M steel with the properties of 300M steel oil quenched in the conventional manner.
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, red colored, water-glycol based fire resistant hydraulic fluid. Designed for use in hydraulic circuits that regulate furnaces, continuous casting units, and heat treat ovens in quenching operations.
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Sanborn Technologies
Description: The Freddy Tramp Oil Separator The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps, aqueous parts washers and process fluids from quench tanks. The Freddy TOS is
- Removal Rate: 2 GPH
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Washington Alloy Co.
Description: if oil quenched at 1600oF the average hardness increases to RC59-62. Welded deposits have a mixed metal structure of austenite and marteniste. Applications Oil Hard 500 is used in the repair and fabrication of oil hardening tool steel dies and as an overlay on mild and alloy
-
Supplier: ASTM International
Description: 2-An additional comparison method for evaluation of the quenching speed characteristics of petroleum fluids used in the quenching of metals is Test Method D 6200. 1.2 This test method provides a measure of changes in oil chemistry due to contamination, base oil
-
Supplier: ASTM International
Description: This specification covers two classes of oil-tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. The steel may be made by any commercially accepted steel-making process and shall either be ingot cast or strand cast. The finished wire shall
-
Supplier: L&L Special Furnace Co., Inc.
Description: The QT Series quench tanks are used for the uniform quenching of hot steels. They may be used with water, light weight polymer, or oil. They are not designed for use with brine. Water or polymer must have rust inhibitors (or else tank must be stainless steel.) Special versions are
- Process Temperature: 50 to 60 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Length (Chamber / Tube): 457.19975311213335 mm
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO Quenchol products provide: •
- Features: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Hubbard-Hall Inc.
Description: are comparable to the regular type quenching oils used for Martempering, etc. There are, however, a number of important advantages in using Quick Temper 275 as a quenching medium. FEATURES Quick Temper 275 is chemically stable over its wide operating range of temperatures It is
- Operating / Use Temperature: 300 to 1,100 F
- Pour Point: 275 F
- Features: Quenchant / Heat Treat, Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Pavco, Inc.
Description: Clean-R-240E - is a concentrated liquid alkaline electrocleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel and stainless steel.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Pavco, Inc.
Description: Clean-R-100 LE - is a concentrated surfactant package which when mixed with Sodium Hydroxide will remove rust preventatives, cutting oils, quench oils, stamping oils, and shop dirt from steel and stainless steel.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Hilliard Corporation (The)
Description: tests have reduced coolants to under 150 ppm free oil. In water applications contaminated with oil, laboratory testing removed oil from the water to under 10 ppm. The coalescer will extend coolant life by removing oil and solids that promote bio growth. Tramp oil
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: International Thermal Systems LLC.
Description: part into the quench with minimal heat loss. Quenching solutions can include water, glycol, oil, salt bath, or air. Quench solution temperatures are tightly monitored and controlled. Typical quench systems are located at the furnace level, or in a pit, and can be either stationary or
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: Wisconsin Oven Corporation
Description: What is a Drop Bottom Furnace? The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the doors, located
- Temperature Range: 1,200 F
- Capacity: 504 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Surface Combustion, Inc.
Description: Extension of Surface's Successful Gas-Fired VacuDraw® Furnace Line. 1200ºF to 1950ºF Operation. Charge Car Loaded To Match Allcase® Batch Integral Quench Furnace Line. Gas-Fired Vacuum Heating Chamber. Combination Vestibule / Oil Quench / Atmosphere Top Cool Chamber. Available Workload Sizes:
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
Find Suppliers by Category Top
Featured Products Top
-
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PDF Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Filtering cutting fluids, grinding fluids, quenching oils, and wash water to extend fluid life, improve machining quality, and protect equipment. Power Generation: Filtering fuel oils (diesel, heavy fuel oil). Treating boiler feed water and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
the position to be installed is not limited. 4. High strength, compact: the box body is made of high strength cast iron. Gear and gear shaft adapts the gas carbonization, quenching and fine grinding process, therefore the bearing capacity of unit volume is high. 5 (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Safe and Reliable Quench Oil Cooler
Project Goal. Provide a reliable and safe air cooled heat exchanger for the cooling of quench oil in a heat treat manufacturing line
-
Steel Mill Flowmeter Applications
steel. Some examples of specific uses follow: Oil, in combination with water, may be used as a cooling agent to quench steel which has been subjected to intense heat. It may be applied to the surface of steel for rust protection or to prevent scoring in case the steel rubs together. An oil supply
-
A Spectroscopy Guide for PAT
By Emil W. Ciurczak, Contributing Editor MIR is used in liquid chemical reaction vessels and more and more in biological processes. The ability to follow reactions such as fermentation allows biopharmaceutical operations to respond more quickly in either batch-fed operations or simply to quench
-
Five Factors to Consider when Molding PEEK
compounds successfully one needs to be able to maintain mould temperatures between 170-200°C (to avoid quench-cooling into the amorphous state), depending on the grade being molded. It is important to note that this should not only be the set temperature on the mould, but indeed the surface
More Information Top
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
Effect of Contamination on the Cooling Rate of Quench Oils ...
-
ASTM MNL64 - Intensive Quenching Systems: Engineering and Design
• Replaces expensive and flammable quench oils .
-
Handbook of Residual Stress and Deformation of Steel
Accelerated quenching oil .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
In industrial lubricants, how- ever, formulation economics dictate very low additive treat levels, usually less than 2% for products such as hydraulic fluids, turbine oils, quenching oils , and other process fluids.
-
Tool Steels
Quenching Oil Oil .
-
Failure Analysis of Heat Treated Steel Components
If cracking occurred during quenching, remnants of quench oil can be found on the surface of the crack, and often, elevated-temperature scale is apparent.
-
Quenching and Carburising
Correspondingly, manufacturers and suppliers of quenching oils have played the main role in the development of quenching technology and related testing methods and specifications.
-
Use of Vegetable Oils and Animal Oils as Steel Quenchants: A Historical Review—1850-2010
After thermal equilibrium is reached, the heated block is removed from the furnace and quenched in four (4) gallons (15.1 L) of the desired quenching oil .
-
Chapter 22-Non-Lubricating Process Fluids: Steel Quenching Technology
Segerberg [27] has developed an empirical approach for de- termining of hardening power (HP) of quench oils without agitation.
-
Review of Practical Applications of Intensive Quenching Methods
Oil quenched Intensively quenched Oil quenched Intensively quenched .
Indicates content that may require registration and/or purchase.