-
Supplier: Rota Engineering Limited
Description: Often used with hydraulic cylinders, ROTA transducers are used throughout the world in some of the harshest environments, in the oil and gas industries, both subsea and topside, in the tunnelling, mining, construction and agricultural industries, where they are subject to both physical abuse and
- Maximum Angular Measurement: 360 degrees
- Technology: Hall Effect Sensor
- Classification: Sensor / Transducer
-
Supplier: Alliance Sensors Group
Description: The Alliance Sensors Group LA-25 Series LVDT linear position sensors are designed to handle extreme industrial environments. This robust linear sensor has a sturdy one-inch (25.4 mm) diameter aluminum housing (also available in stainless steel), two double contact shaft
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Utmel Electronic Limited
Description: SENSOR HALL ANALOG RADIAL LEAD
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Position Sensor
-
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SENSOR, RADIAL; Hall Effect Type:Linear; Output Current:1.5mA; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10.5V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SENSOR, RADIAL, FULL REEL; Hall Effect Type:Linear; Output Current:1.5mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Waukesha Bearings
Description: one another. When an external force causes the rotor to change position, the movement is identified by position sensors. The electronic control system responds by adjusting the current flowing through the respective electromagnets – returning the rotor to its original
- Bearing Type: Active (AMB), Custom Design, Radial
-
Supplier: BOGEN Magnetics GmbH
Description: The incremental sensing head IKS9 from BOGEN delivers reliable results in all industrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 µm, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust
- Linear Encoder Speed: 99,999.99999999994 mm/sec
- Resolution: 0.00002 mm
- Features: Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BOGEN Magnetics GmbH
Description: up to 256 mm and rotary solutions, both radial and axial. The AKP18 offers both BISS-C and SSI output options. Thanks to its 18 - 20 bit resolution, this hollow shaft encoder outperforms typical shaft end products.
- Measurement Range: 10.0787456 inch
- Features: Absolute, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BOGEN Magnetics GmbH
Description: The incremental sensing head IKS9 from BOGEN delivers reliable results in allindustrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10 ?m, a travel speed of up to 100 m per second, an almost unlimited measuring length and a robust
- Linear Encoder Speed: 99,999.99999999994 mm/sec
- Features: Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BOGEN Magnetics GmbH
Description: Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and radial measurements up to 59mm in diameter. The encoder provides both BISS-C
- Features: Absolute, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: Magnetic Radial
-
Supplier: ODG (Origin Data Global)
Description: SENSOR OPT 635NM AMBIENT RADIAL
- Sensor Technology: Optical Linear Encoder
-
Supplier: Heilind Electronics, Inc.
Description: 50MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT
- Classification: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: 450MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT
- Classification: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: 150MM RNG, 19MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT
- Classification: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: 250MM RNG, 27MM AL HOUSING RADIAL,ROD,0-10VDC OUTPUT
- Classification: Sensor Element / Chip
-
Supplier: ContiTech AG
Description: crankshaft / camshaft = piston position (electronic mapping of the target wheel position) "True Power on" (camshaft) and “direction sensing” (crankshaft) respectively Axial or radial reading Use of “self-learning” IC (“optimization” of the signal precision by the “adaptive”
- Rotary Speed Range: 0 to 4,000 rpm
- Operating Temperature: -40 to 320 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a
- Measurement Range: 0.05000000000000001 mm
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Features & Format: Non-contact
- Probe Style: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a
- Measurement Range: 0.05000000000000001 mm
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Features & Format: Non-contact
- Probe Style: Surface Probe
-
Supplier: MTI Instruments Inc.
Description: To eliminate the effects of these variations, MTII developed a unique version of the Accumeasure sensor called the push-pull. In this design each probe consists of two capacitance sensors, built into one probe body. Each sensor is driven at the same voltage, however, there is a
- Measurement Range: 0.05000000000000001 mm
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Features & Format: Non-contact
- Probe Style: Surface Probe
-
Supplier: Micro-Epsilon Group
Description: marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational speeds
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Macro Sensors
Description: The Macro Sensors GHSER 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general
- Measurement Range: 0 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: Macro Sensors
Description: The Macro Sensors GHSDR 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general
- Measurement Range: 0.05 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: Macro Sensors
Description: The Macro Sensors GHSER 750 Series of 3/4 inch diameter spring-loaded DC-LVDTs are designed for a wide range of position measurement and dimensional gaging applications. These rugged hermetically sealed sensors are constructed entirely of stainless steel and intended for general
- Measurement Range: 0 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Features: Current Balance DC-DC
-
Supplier: Takex America, Inc.
Description: Description Radial Cross Ray Light Curtain senses the emitted light from all LEDs in the transmitter at each discrete detector position. This technique can render the highest sensitivity to both small objects and geometries previously considered difficult to detect (flat/thin).
- Spanning Distance: 19.68505 to 78.7402 inch
- Protection Height: 3.93701 inch
- Sensitivity or Resolution: 0.5118113 inch
- Response Time: 5 to 8 milliseconds
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PHOTODIODE 940NM RADIAL
- Sensor Technology: Optical Linear Encoder
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 50 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 120 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the
- Maximum Angular Measurement: 120 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: RS Components, Ltd.
Description: The optimum series of LVDT sensors are high performance sensors ideal for use in process control and research applications, the 9.52 mm diameter of these sensors make them an ideal choice where space is limited. Large radial bore clearance. 9.52 mm body diameter.
-
Supplier: OMEGA Engineering, Inc.
Description: encountered. The armature assembly provides friction-free movement within the sensor due to the large radial clearance of the bore. These transducers offer excellent linearity, low levels of residual voltage and good temperature coefficients, making them ideal for most industrial or
- Measurement Range: 0.049212625 inch
- Linearity: 0.1 to 0.5 ±% Full Scale
- Operating Temperature: -67 to 302 F
- Features: Current Balance AC-AC
-
Supplier: Dynapar Corp.
Description: times the radial load bearing capacity and up to ten times the L10 life of a package with duplex bearings. The increase in load bearing capacity applies equally to static, dynamic, and shock loading.
- Operating Temperature: 257 F
- Shock Rating: 200 g
- Vibration Rating: 40 g
- Output: Analog Voltage
-
Supplier: Exsenco, LLC
Description: SANTEST's GYMR5 probe has compact sensor head compared with GYcRS probe, yet realizing the same technical specifications and completely compatible. Radial cable-out renders mechanical compactness, especially when mounted inside cylinders. GYMR5 probe is used in combination with GYFC2
- Measurement Range: 0.5905515 to 78.7402 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Resolution: 0.001 mm
-
Supplier: Columbia Research Labs, Inc.
Description: housing with a separate moveable core. "The diameter core allows a radial clearance of 1/32" between the moveable core and bore of the coil assembly. The corrosion-resistant stainless steel housing provides effective shielding to contain the magnetic flux within the transformer, as well
- Measurement Range: 0.6 to 0.3 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -65 to 275 F
- Features: Current Balance AC-AC
Find Suppliers by Category Top
Featured Products Top
-
jaw bearings Motion via slotted guide system Total opening angle: 40° The benefits to you: Double-acting piston drive Very high repetition accuracy Can be used as either double or single-acting gripper, as required Suitable as external or internal gripper Gripping force back-up End-position sensing via sensors SMx..08 (read more)
Browse Grippers Datasheets for Festo Corporation -
High Cantilevered Radial Loads (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
outside of the unit. US8: 1 sensor (home position); USW12, 16, and 20: 3 sensors (home position and ends). 5.Easy assembly For the standard unit, both table and base have dowel pin holes, and the base has elongated holes. These facilitate (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
& Stability: Sub-microradian resolution, 10µrad calibrated accuracy, and high axial/radial runout accuracy enable ultra-stable and repeatable rotary positioning. •Large Central Aperture: 100mm, ideal for beam delivery, cable routing, or vertical metrology setups. •Direct-Drive (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
for an additional encoder for slower speed operation for dental implant or endoscopic positioning applications, which can also significantly reduce cabling complexity within the handpiece itself. Preloaded ball bearings insure that the motors are able to withstand the radial (22N) and axial loads (75N (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Misalignment: Compensates up to 0.1° without force transfer Parallel Misalignment: Accommodates up to 0.5mm radial offset (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
What is an encoder? The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
complete automatic measurement of custom parts or gages. Automated positioning, alignment, and measurement practically eliminate operator influence and decrease measurement time. Instrument configurations, including table alignment and position, can be saved and recalled at a later time (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company
More Information Top
-
A phase stabilization method for unbalance vibration control of five-axes active magnetic bearing systems
Upper radial position sensors BLDC motor .
-
CIRP Encyclopedia of Production Engineering
Front radial position sensors .
-
Real-time pressure monitoring for dynamic control during paper mill operation using fiber optic pressure sensors
The two inner radial positioned sensors (No. 1 and 4), with an inherent distance between them of 25.4 mm, formed a square together with two other sensors (No. 2 and 7).
-
Active permanent magnet suspensions for scientific instruments
We assume that there are four radial position sensors placed at axial distances a and b from the centre of mass for pick-up of radial deflections parallel to the x and y coordinates.
-
Thick-Film Radial Position Sensor for High Temperature Active Magnetic Bearings
• Thick-Film Radial Position Sensor for High Temperature Active Magnetic Bearings .
-
PEEC-Based Numerical Optimization of Compact Radial Position Sensors for Active Magnetic Bearings - Conference papers - VDE Publishing House
PROCEEDINGS PEEC-Based Numerical Optimization of Compact Radial Position Sensors ...
-
High-speed magnetically levitated reaction wheel demonstrator
Imoberdorf,and J. W. Kolar,"PEEC based numerical optimization of compact radial position sensors for active magnetic bearings," in Proceedings of the 5th IEEE International Conference on Integrated Power Systems (CIPS 2008),March 2008,pp.
-
Robust Angle-Sensorless Control of a PMSM Bearingless Pump
The radial position sensors can be assembled based on inductive or eddy-current principle and are therefore not thermally critical.
-
A general method for designing low-temperature drift, high-bandwidth, variable-reluctance position sensors
The methodwas used to design a hermetic radial position sensor with apositionsensitivity ({l&) {dL/dn)) of 1percentlpmoverthe range of 0-50 pm and a temperature drift({l/L,}{dL/dT})of less than 0.02 percent/"C over the range of0-lOO"C, i.e., less than …
-
Assessment of various of factors of influencing esophageal pressure measurement
gate something investigated: 1) serial rapid pull-throughs; 2) velocity of pull-throughs; 3) radially sensor position in the of sphincters; 4) duration of the of examination; 5) body position (sitting versus supine); 6) induction of peristaltic pressure waves (PPW) (dry versus …
Indicates content that may require registration and/or purchase.