Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASME
Description: By Ronald H. Aungier This book provides a thorough description of actual, working aerodynamic design and analysis systems, for both axial-flow and radial-flow turbines. It describes the basic fluid dynamic and thermodynamic principles, empirical models and numerical methods used for
-
Supplier: ASME Standards and Certification
Description: By Ronald H. Aungier This book provides a thorough description of actual, working aerodynamic design and analysis systems, for both axial-flow and radial-flow turbines. It describes the basic fluid dynamic and thermodynamic principles, empirical models and numerical methods used for
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications
- Number Of Blades / Vanes: 4
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications
- Number Of Blades / Vanes: 4
- Outside Diameter: 36 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications
- Number Of Blades / Vanes: 4
- Outside Diameter: 7 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some applications
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: SAE International
Description: radial turbine for gaseous substances was proposed and finally implemented for smaller units, mainly because of lower complexity and cost. From the beginning, variable nozzle turbines were designed and built but without entering mass production. Up until 1963, multi entry
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and
- Meter Technology: Turbine Meter
-
Supplier: SAE International
Description: The physical 1-D model of a radial turbine consists of a set of gas ducts featuring total pressure and/or temperature changes and losses. Therefore, the wave propagation and filling/emptying plays a significant role if a turbine is subjected to unsteady gas flow. The results of
-
Supplier: Siemens Energy Sector
Description: resulting impulse spins the rotor, and the power is transferred from the turbine via the gear to the generator. Turbine The turbine casing is centrically slide-mounted on the bearing casing to permit free radial movements under influence of different temperatures. The
-
Supplier: DEPRAG, Inc.
Description: conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at turbine
- Type: Rotary Surface (e.g., Blanchard)
-
Supplier: Siemens Energy Sector
Description: hours of fleet operation, the SGT6-5000F is designed for combined cycle and simple cycle applications as well as for integrated gasification (IGCC) applications. 16 can-type combustors 13-stage high efficiency compressor, advanced 3D blading 4-stage turbine central tie bolt rotor with
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow Eliminating the Pulsation Problems with Other Pump
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: DEPRAG, Inc.
Description: conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at turbine
- Rotary Speed: 70,000 rpm
- Power: 0.335055096225705 to 1.34022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Description: IEC 60193:2019 applies to laboratory models of any type of impulse or reaction hydraulic turbine, storage pump or pump-turbine. This document applies to models of prototype machines either with unit power greater than 5 MW or with reference diameter greater than 3 m. Full application
-
Supplier: Barden Precision Bearings
Description: Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Metric, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental, Spindle / Super Precision
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Pentair Engineered Solutions
Description: Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure Pulsations Typical
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: HAWE North America Inc.
Description: The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the pump by means of a bell housing and
- Maximum Discharge Flow: 4.0392 GPM
- Maximum Discharge Pressure: 10,152.639 psi
- Horsepower: 7.37121211696551 HP
- Power Source: None, Pump Only
-
Supplier: John Crane, Inc.
Description: the seal known as the "sealing dam." Applications Steam Turbines Driven Machinery
- Shaft Diameter (Nominal): 6.5 inch
- Alternate Shaft or Rubbing Speed: 400 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: 40 to 500 F
-
Supplier: DEPRAG, Inc.
Description: conventional tools. Pneumatic Turbine grinder are suitable for use in continued operations - because of maintanence-free operation and no wear parts to replace. Turbine motor uses expansion of compressed air with high efficiency. Therefore air consumption falls at turbine
- Rotary Speed: 70,000 rpm
- Power: 0.335055096225705 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: CSA Group
Description: ISO 20816-2:2017 is applicable to land-based gas turbines, steam turbines and generators (whether coupled with gas and/or steam turbines) with power outputs greater than 40 MW, fluid-film bearings and rated speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. The
-
Supplier: KSB AG
Description: Design Horizontal, radially split, multistage ring-section pump with radial impellers, single-entry. Applications Übersetzen Overview of technical data Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine
- Horsepower: 40.2066115470846 HP
- Maximum Discharge Flow: 10.126593333333334 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and
- Meter Technology: Turbine Meter
-
Supplier: Abtex Corporation
Description: Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 2 inch
- Trim Length: 2.5 inch
- Rotary Speed: 3,600 rpm
-
Supplier: KSB AG
Description: Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine Drive voltage Low voltage, high voltage Type of first impeller Closed / Radial No. of impeller entries Single entry Other impeller types Closed / Radial Type of
- Horsepower: 1.608264461883384 HP
- Maximum Discharge Flow: 35.22293333333334 to 1,206.3854666666666 GPM
- Maximum Discharge Pressure: 2,030.5278 psi
- Media Temperature: 320 F
-
Supplier: ATI Industrial Automation
Description: on parts. Turbine motor with clean air (no oil) requires less air and can be vented to atmosphere. Unit also deburrs edges, significantly reduces cycle time. A variety of spindle speeds are available. Built-in compliance reduces robot programming. Cutting force adjustable on-the-fly. Mounts
- Idle Speed: 40,000 rpm
- Power: 0.455674930866959 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Titan Enterprises, Ltd.
Description: Flow Transducers A multi-range radial flow turbine meter which uses a low inertia turbine supported on robust sapphire bearings. It has 15mm compression brass fittings and is available in two flow ranges, 0.25 to 6.5 and 1.5 to 30 litres per minute. Custom leads or connectors
- Meter Technology: Turbine Meter
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Optical Flowmeter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. 9 flow ranges (0.02 to 160 litres per minute), a choice of "plug in" fittings and individual traceable calibration
- Meter Technology: Turbine Meter
-
Description: ISO 7919-4:2009 establishes provisions for evaluating the severity of in-situ, broad-band shaft vibration measured radial (i.e. transverse) to the shaft axis at, or close to, the main bearings. These are in terms of - vibration under normal steady-state operating conditions; - vibration
-
Supplier: DRUM-MATES Inc.
Description: precisely right for semi-automatic small container filling. Using a proven radial turbine design, the flow meter accurately determines the volume of liquid being transferred.
- Meter Technology: Turbine Meter
-
Description: ISO 10816-4:2009 establishes specific provisions for evaluating the severity of in-situ, broad-band vibration measured radial (i.e. transverse) to the shaft axis on all main bearing housings or pedestals and in the axial direction on thrust bearings. These are in terms of: - vibration under
-
Description: water temperature) d) In Clause 4: – Deletion of the clause providing the direct step-up procedures for a whole turbine – Introduction of a global view by using turbine A and turbine B instead of model turbine, reference model turbine and prototype turbine –
-
Supplier: CSA Group
Description: water temperature) d) In Clause 4: – Deletion of the clause providing the direct step-up procedures for a whole turbine – Introduction of a global view by using turbine A and turbine B instead of model turbine, reference model turbine and prototype turbine –
-
Supplier: SAE International
Description: This work presents a study to characterize and quantify the mechanical losses in small automotive turbocharging systems. An experimental methodology to obtain the losses in the power transmission between the turbine and the compressor is presented. The experimental methodology is used during
Find Suppliers by Category Top
Featured Products Top
-
available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
reliability, cuts costs, and is easy to install. NordAlign bearings allow for almost seamless uptower exchangeability, eliminating the costly expense of jack-up vessels and cranes. The modular design can scale up to fit larger wind turbines, resulting in cost savings. The optimized pad shape (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Turboexpanders Radial turbines Supercritical CO2 power turbines Generators Motors Overhung process equipment (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings -
energy market where high bolt load and restricted access applications are common challenges. The robust design ensures reliability during the frequent and repeated use necessary on wind turbine projects on and offshore. For low radial clearance applications. (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
areas of application for the ARN-6/-8-/10 series: » Pumps » Fans » Compressors » Generator and turbine drives » Axial and radial blowers » Paper-making machines and printing machines » Mixers, stirrers » Extruders (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
LENO LD020 Locking Devices (Locking Assemblies) provide superior, backlash-free connections between shafts and mounted components without keyways or splines. Using uniform radial pressure, they ensure precise alignment and reliable torque transmission across (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
a highly sensitive critical element, catering to diverse application needs. Known for its high radial and axial stiffness (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Pivot Bearing The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
, radial stiffness, and fatigue properties necessary to obtain 50M plus cycles of operation can be achieved. For prototype developments, we offer FEA analysis to optimize details prior to producing your prototype or production units. Our flat flexures will meet your performance (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
with low hysteresis characteristics and high radial and axial stiffness. As they do not wear and do not require lubrication, they are also maintenance-free. A single flexure bearing can take the place of bearings, shafts or pins and retaining components, simplifying the design as well as (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
NASA Tech Briefs - High-Temperature, High-Load-Capacity Radial Magnetic Bearing
A radial heteropolar magnetic bearing capable of operating at a temperature as high as 1,000 F ( 540 C) has been developed. This is a prototype of bearings for use in gas turbine engines operating at temperatures and speeds much higher than can be withstood by lubricated rolling-element bearings.
More Information Top
-
Aircraft engines
Radial turbine stages.
-
Aircraft engines
Radial turbine stages .
-
Principles of Turbomachinery
9.3 A radial turbine delivers W = 80 kW as its shaft turns at 44,000 rpm.
-
Fluid Dynamics and Heat Transfer of Turbomachinery Complete Document
… Radial and Mixed-Flow Turbines 1 176 2.10.1 Analysis and Performance of Radial Gas Turbines 1 177 2.10.2 Analysis and Performance of Hydraulic Turbines 1 184 2.10.3 Operating Range of Axial and Radial Turbines 1 187 .
-
Fundamentals of Turbomachines
For radial compressors, radial turbines and turbochargers: ABB Turbo Systems; Dresser-Rand; KBB Kompressorenbau Bannewitz; MAN Diesel &Turbo.
-
Gas Turbine Performance 2nd Edition Complete Document
… Fans – off design performance Combustors – design point performance and basic sizing Combustors – off design performance Axial flow turbines – design point performance and basic sizing guidelines Axial flow turbines – off design performance Radial turbines – design Radial turbines …
-
http://dspace.mit.edu/bitstream/handle/1721.1/35933/18367445-MIT.pdf?sequence=2
Itwas found that the radial turbines have maximum efficiency for specific speeds between 50 and 90, and the axial turbines have maximum efficiency for specific speeds greater than 90.
-
Development and validation of a radial inflow turbine model for simulation of the SNL S-CO2 split-flow loop.
Figure 1.1 Radial Turbine Components and Stations .............................................................14 Figure 2.1 Dimension Variables for Volute............................................................................15 Figure 2.2 Schematic of Nozzle Geometric Parameters .........................................................18 Figure 2.3 View of Blade at Nozzle Inlet ...............................................................................19 Figure 2.4 Nozzle Inlet Velocity …
-
Charging of combustion engines
Trim of the radial turbine .
-
Turbines, Compressors and Fans, Fourth Edition > Select Bibliography
Radial Turbines .
Indicates content that may require registration and/or purchase.