Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Opto 22
Description: 1 MB Memory Expansion RAM Chip For Flash-based Controllers
- Capacity: 1 MB
- Features: Other
- Memory Type: RAM
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4Mbit SOP-8 Random Access Memory (RAM) ROHS
- Density: 4,000 kbits
- Package Type: SOP
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // F-RAM (Ferroelectric RAM) // EXCELON™ F-RAM // CY15B108QI-20BFXA
- Density: 8,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 3.6 V
- Memory Category: FRAM
-
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // F-RAM (Ferroelectric RAM) // EXCELON™ F-RAM // CY15V104QN-50BFXI
- Density: 4,000 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: FRAM
- Features: Other, SPI
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // F-RAM (Ferroelectric RAM) // EXCELON™ F-RAM // CY15B201QSN-108SXE
- Density: 1,000 kbits
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 V, 3.6 V
- Memory Category: FRAM
-
Supplier: Infineon Technologies AG
Description: Home // Products // Memories // F-RAM (Ferroelectric RAM) // EXCELON™ F-RAM // CY15V108QN-40BFXIT
- Density: 8,000 kbits
- Operating Temperature: -40 to 85 C
- Memory Category: FRAM
- Features: Other, SPI
-
Supplier: Win Source Electronics
Description: Category: IT infrastructure Memory Win Source Part Number: 1429902-LENOVO 38L4787 - MEMORY DDR RAM 512 PC2100 Manufacturer: Lenovo
-
Supplier: Newark, An Avnet Company
Description: F-RAM Memory Parallel / REEL
-
Supplier: Cypress Semiconductor Corp.
Description: Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have
- Density: 4 to 4,000 kbits
- Pin Count: 8 to 48
- Supply Voltage: 1.8 V, 3 V, 5 V
- Features: Commercial, Industrial, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Ramtron Win Source Part Number: 919162-FM1105-GA Operating Temperature Range: -40°C ~ 85°C Features: FRAM (Ferroelectric RAM) Memory IC - SPI 1 MHz SOT-23-8 Package: Tube Package: SOT-23-8 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs)
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 872048-FM1106-GA Operating Temperature Range: -40°C ~ 125°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC - - 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059289-FM1114-QG Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 0.5 B Interface: Serial Number of Pins: 16 Categories: RAM Case / Package: QFN Alternative Parts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Memory IC
-
Supplier: Newark, An Avnet Company
Description: TUBE / F-RAM MEMORY PARALLEL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TRAY / F-RAM MEMORY PARALLEL ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TUBE / F-RAM MEMORY SERIAL ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Memory; Nonvolatile RAM 64KBITS; 4.5 to5.5 V; 100; PCDIP28; 0.8 V (Max.); 0
-
Supplier: Allied Electronics, Inc.
Description: Memory, Non Volatile RAM; 16 Kbit SRAM;4.75 to 5.5V; 100; PCDIP24; 3mA Standby
-
Supplier: Allied Electronics, Inc.
Description: RAM NV 1MEG 120NS LF
-
Supplier: Greenwich Instruments Ltd.
Description: The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these
- Density: 16 kbits
- Number of Words: 2 k
- Bits per Word: 8 bits
- Operating Current: 30 mA
-
Supplier: Integrated Device Technology
Description: The 5962-88610 ( IDT 7133/43) is a high-speed 2K x 16 Dual-Port Static RAMs. Using the IDT MASTER / SLAVE Dual-Port RAM approach in 32-bit-or-wider memory system applications results in full-speed, error-free operation without the need for additional discrete logic. Military
- Density: 32 kbits
- Number of Words: 2 k
- Access Time: 55 ns
- Operating Temperature: -55 to 125 C
-
Supplier: Integrated Device Technology
Description: The 5962-91617 ( IDT 7025) is a high-speed 8K x 16 Dual-Port Static RAM designed to be used as a stand-alone 128K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable
- Density: 128 kbits
- Number of Words: 8 k
- Access Time: 70 ns
- Operating Temperature: -55 to 125 C
-
Supplier: Renesas Electronics Corporation
Description: The HM-65642 is a CMOS 8192 x 8-bit Static Random Access Memory. The pinout is the JEDEC 28 pin, 8-bit wide standard, which allows easy memory board layouts which accommodate a variety of industry standard ROM, PROM,EPROM, EEPROM and RAMs. The HM-65642 is ideally suited for use
- Logic Family: CMOS 4000
- Features: Other
- Memory Category: SRAM
-
Supplier: Lansdale Semiconductor, Inc.
Description: These integrated circuits, which were originally manufactured by Signetics, fall under the broad category of Bipolar LSI.
- Operating Temperature: -55 to 125 C
- Pin Count: 28
- Features: Commercial, Discontinued, Other
- Package Type: DIP
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 82S00 and 82LS00 series product lines consist of Schottky TTL products and Bipolar Memory products.
- Power Dissipation: 0.3 milliwatts
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Memory Category: DRAM
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 82S00 and 82LS00 series product lines consist of Schottky TTL products and Bipolar Memory products.
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Memory Category: DRAM
- Features: Other
-
Supplier: ARM Inc.
Description: partition a single larger on-chip RAM into Secure and Non-Secure) Worlds TrustZone off-chip memory TrustZone RAM - in DDR memory - typically 256K-1M for decrypted/checked code. Off-chip memory cheaper per bit Partitioning a single
- Type: Memory
-
Description: FRAM (FERROELECTRIC RAM) MEMORY
- Density: 256 kbits
- Cycle Time: 130 ns
- Features: Other
- Package Type: SOIC
-
Supplier: Utmel Electronic Limited
Description: SRAM CMOS RAM W ECC 4-Mbit
- Density: 4,194.304 kbits
- Access Time: 10 ns
- Cycle Time: 10 ns
- Operating Temperature: -40 to 85 C
-
Supplier: Radwell International
Description: MEMORY MODULE 2GB RAM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lingto Electronic Limited
Description: IC MEMORY F-RAM SER 8SOIC
-
Supplier: RS Components, Ltd.
Description: 16Kbit F-RAM Memory 2Kx8 SPI 3V SOIC8
- Density: 16 kbits
- Number of Words: 2 k
- Access Time: 20 ns
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: DigiKey
Description: FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65ns 66-SCSP (8x14)
- Density: 32,000 kbits
- Operating Temperature: -25 to 85 C
- Memory Category: Flash
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 40 MIPS dsPIC33F family is suited for applications preferring 3.3 V or need more on-chip memory. Both DSC families and the PIC24 families have the same base instruction set (DSCs add DSP instructions), share basic peripherals, have common pinouts and use the same tools for development.
Find Suppliers by Category Top
Featured Products Top
-
. The RP2040 Microcontroller combines a dual-core Arm Cortex-M0+ processor running at 133 MHz with 264KB on-chip RAM, delivering strong performance for a wide (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
. On-Chip Memory: 594 Kbits of embedded RAM enables efficient data storage and fast access for mid-scale applications (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
external Flash instead of copying the complete program image into RAM during startup. Flexible Memory Architecture The 128Mbit memory array contains 65,536 programmable pages, with each page holding 256 bytes. Between one and 256 bytes can be written during a Page Program operation (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Implementing the External Memory Interface on PIC18C601/801 Appication Note
The PIC18C601 and PIC18C801 are the very first members of Microchips PIC18 family that are ROMless microcontrollers that is, they have no on-chip program memory. Both offer the enhanced PIC18 architecture, along with the ability to use different types and sizes of external program memory to exactly
-
Smart Computing Article - Focusing On Digital Cameras
CMOS chips instead. CMOS chips are easier and less expensive to make and require less power than CCDs, but CMOS chips are vulnerable to damage from static electricity and they often do not deliver the same image quality as CCDs. An electronic component used for RAM (random-access memory) and fast
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
XP microprocessor line. The chip set will also propel the adoption of 1394 in PCs, consumer items, and home networking systems. Samsung files suit against SanDisk over flash-memory patents SEOUL -- Samsung Electronics Co. Ltd. here has filed a suit against SanDisk Corp. over flash-memory patents
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
What's heard on the chip beat Commentary & analysis of week's chip news Axcelis blasts Applied for statements about review of patent claim BEVERLY, Mass.--Axcelis Technologies Inc. today said Applied Materials Inc. admitted in court that it had attempted to anonymously challenge the validity
-
Smart Computing Article - Booting Your PC
to the user. In this article, we'll explain what the BIOS is and what it does. BIOS (pronounced bye-ohs) is a set of instructions stored on a read-only memory (ROM) chip, which makes it neither pure hardware nor software. It's more accurately called , or software inscribed in hardware. The ROM chip
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
)--a 20-megabit part that boasts some 250 million searches per second. Samsung rolls out mobile ferroelectric memory WASHINGTON, D.C. -- Samsung Electronics has introduced a 4-Mbit ferroelectric RAM exclusively for handheld mobile applications. The new FRAM is derived from Samsung's 32-Mbit FRAM
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
adds capabilities to ArraytestMaker Genesys Testware has added efficient automated insertion of embedded test and repair circuits for memory into system IC designs to it's ArraytestMaker product. Murata Releases Component Library for Ansoft's Nexxim Murata Manufacturing and Ansoft have released a new
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Innovative Silicon forms technical advisory board "Floating-body " silicon-on-insulator (SOI) memory IP provider Innovative Silicon has created a technical advisory board and stocked it with respected memory and SOI technologists. Analyst: All-in-one devices too big and costly Users eventually
More Information Top
-
Digital Electronics: Principles Devices and Applications Complete Document
‘Chip select’ inputs are particularly important when more than one RAM memory chip is combined to get a larger memory capacity.
-
Computer storage technology
Since the mid-1970s, the advent of high-density, high-speed random-access memory ( RAM ) chips has reduced the cost of computer main memory by more than two orders of magnitude.
-
A variable access associative memory chip for flexible searches in RAM
ABSTRACT This paper discusses the design and experi- mental implementationof a new typeof random access memory ( RAM ) chip that is also a flexible associative memory, or content-addressed memory.
-
Ubuntu on a Dime
… video, sound, network card and AM2 socket): $44.00 • 1 AMD 1300 processor 2.3GHz for an AM2 socket: $44.00 • 1 Western digital hard drive, 160GM capacity: $39.00 • 1 Crucial RAM memory chip , 1GB capacity: $13.00 …
-
Informatics for the Clinical Laboratory
Random access memory ( RAM ) chips are working storage, used when computing functions are being carried out.
-
Trends In Microcomputer Image Processing
At that time, technology was a less than four megahertz 8088 processor and the 16K memory ( RAM ) chip .
-
Intel 8080 CPU Chip Development
If you double the number of bits in a RAM memory chip , you only need to add one more address pin.) .
-
D&T Scence
All this is beginning to happen at a time when the semiconductor industry is undergoing its first VLSI crossover period, switching from the widely used 64K- RAM memory chip to the 256K chip that the Japanese are throwing at the market sooner …
Indicates content that may require registration and/or purchase.