Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stahlwille North America
Description: 721 - Torque wrenches with reversible ratchet Standard MANOSKOP® 721 cut-out type rapid setting dual stop signal twin scales N m/ft.lb the measuring element is only under load while force is being applied, no need for manual reset to zero any force applied to the
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: 721 - Torque wrenches with reversible ratchet Standard MANOSKOP® 721 cut-out type rapid setting dual stop signal twin scales N m/ft.lb the measuring element is only under load while force is being applied, no need for manual reset to zero any force applied to the
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: 721 - Torque wrenches with reversible ratchet Standard MANOSKOP® 721 cut-out type rapid setting dual stop signal twin scales N m/ft.lb the measuring element is only under load while force is being applied, no need for manual reset to zero any force applied to the
- Features: Ratcheting
-
-
Supplier: TelephoneStuff.com
Description: Telephone Ratchet Crimper is a combination tool that terminates 8-position, 6-position, and 4-position modular style plugs. Features: - Full-cycle ratchet mechanism provides consistent terminations every cycle - Straight-action ensures uniform crimp - No need to change crimping
-
Supplier: TelephoneStuff.com
Description: Telephone Ratchet Crimper is a combination tool that terminates RJ11 6P4C, RJ12 6P6C and RJ45 8P8C modular style plugs. Features: - No need to change crimping dies - Full-cycle ratchet mechanism provides consistent and quality terminations every cycle - Straight action ensures
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Internal bit storage holds up to 12 bits Heavy-duty ratchet mechanism for high torque applications Removable bar can also be used in power drills Handle will also take regular bit for use in confined space Magnetic bit holder with slim profile for added utility Durable
- Drive Type: Crosshead, Hex, Slotted
- Type: Standard Screwdriver
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Cuts Aluminum Armor on Cables up to 35 mm Diameter Ratchet Mechanism Applies Force to the Cutting Surfaces
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Wire Cutter / Scissor
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld Get Stuff Done 3/8” Air Ratchet with Shock Absorption (XT051000) is the tool when you need power, control and the ability to work in a confined space. The conveniently placed trigger creates a user friendly mechanism to get stuff done. The shock absorbing feature
- Features: Ratcheting
- Torque: 900 In-lbs
- Type: Impact Wrench
- Weight: 2.8 lbs
-
Supplier: NBK America LLC
Description: This is a short-length bit and dedicated bit ratchet handle set. With the bit mounted to the ratchet part, the height is approximately 17 mm, making it suitable for limited access spaces. The ratchet mechanism eliminates the need to re-insert the bit in the recess of
- Ratchet Material: Steel
-
Supplier: TelephoneStuff.com
Description: Multi-functional tool designed for consistent, high quality connections of 4 types of standard modular plugs. The triple crimp cavity accommodates 4P4C, 6P4C and 8P8C modular plugs and is the recommended tool for Category 3 and above wire applications. Ratcheting mechanism assures
-
Supplier: TelephoneStuff.com
Description: Multifunctional tool designed for consistent, high quality connections of 8, 6, and 4 position modular plugs. Dual crimp cavity accommodates both RJ-11 and RJ-45 modular plugs and is the recommended tool for Category 5 and above wire applications. Ratcheting mechanism assures
-
Supplier: Computer Network Accessories, Inc.
Description: 9" hex crimp tool for RG58, RG59, RG62 and RG6 fittings and center pin. Full cycle ratchet mechanism.
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Cast Iron Ratchet Arms for original equipment manufacturers and plant operation. Model 24 is made of cast malleable iron, this durable and rugged ratchet arm is perfect for heavy-duty applications. Featuring remote control reversing mechanism, enclosed
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Cast Iron Ratchet Arms for original equipment manufacturers and plant operation. Model 28 is made of cast malleable iron, this durable and rugged ratchet arm is perfect for heavy-duty applications. Featuring remote control reversing mechanism, enclosed
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Cast Iron Ratchet Arms for original equipment manufacturers and plant operation. Model 26 is made of cast malleable iron, this durable and rugged 18? ratchet arm is perfect for heavy-duty applications. Featuring remote control reversing mechanism, enclosed
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Cast Iron Ratchet Arms for original equipment manufacturers and plant operation. Model 21 is made of cast malleable iron, this durable and rugged 8? ratchet arm is perfect for heavy-duty applications. Featuring remote control reversing mechanism, enclosed
-
Description: The Coffing RA aluminum ratchet lever hoist utilizes a ratchet and pawl design. The RA is ideal for transmission and distribution utility applications where a disc brake mechanism is not desirable. Benefits & Features FREE CHAINING Allows for quick and easy one
- Hoist Mounting: Suspension Hook
- Lift: 5 ft
- Line Type: Chain
- Load Capacity: 1500 to 12000 lbs
-
Description: Coffing G Series ratchet lever hoists are efficient and durable, featuring malleable iron roller chain. Roller chain, often referred to as bicycle chain, can be spliced to create longer lifts and can handle higher capacities than coil chain. G Series hoists are ideal for utility transmission
- Hoist Mounting: Suspension Hook
- Lift: 5 ft
- Line Type: Chain
- Load Capacity: 1500 to 30000 lbs
-
Supplier: Transcat, Inc.
Description: contaminants Torque Wrap Design - Reduces stress on gear teeth and pawls for longer life 10° ratcheting angle - Permits use in confined areas OPERATING / DESIGN CAPABILITIES Innovative linear ball bearing mechanism - Assures superior accuracy and repeatability by
- Range: 0.3750 inch
- Type: Micrometer
-
Description: -wheeling mechanism allows for quick and easy one handed take up and positioning of slack chain. RUGGED AND LIGHT WEIGHT Unit and handle made from high-strength, ductile aluminum alloy. 360° ROTATING HANDLE Provides versatile rigging options when used in confined spaces
- Hoist Mounting: Suspension Hook
- Lift: 20 ft
- Line Type: Chain
- Load Capacity: 1500 to 12000 lbs
-
Supplier: Allied Electronics, Inc.
Description: Compact Ratchet Cable Cutter Simple one hand operation Compact, convenient for working in tight places and stores easily in tool pouches Single speed ratchet mechanism Blade release allows blades to be opened in mid-cut Heavy-duty blades provide
- Application / Connector Type: General Application
- Form Factor: Handheld
- Technology: Hand Tools
- Tool Type: Wire Cutter / Scissor
-
Supplier: Allied Electronics, Inc.
Description: design, which allows strong leverage during the crimp process with a ratchet action mechanism providing easy, repeatable and reliable crimps. The tools come complete with die sets, which are also interchangeable. Lifetime warranted. *Please contact your local distributor for warranty
- Application / Connector Type: General Application
- Form Factor: Handheld
- Power: Hand Tools
-
Supplier: Transcat, Inc.
Description: Product Highlights Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided. With a standard bar except for
- Range: 3 to 4 inch
- Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-1in Resolution .00005in 0.001mm Accuracy .00005in Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of
- Range: 1 to 2 inch
- Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Faster measurement with 2mm per rev. instead of the standard 0.5 A patented ratchet thimble mechanism helps ensure repeatability A function lock helps prevent error IP-65 protection level Certificate of inspection is provided. With a standard bar except for
- Range: 2 to 3 inch
- Type: Micrometer
-
Supplier: Sturtevant Richmont
Description: from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Ratchet design is exceptionally strong and durable. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism
- Drive Size: 0.7500 inch
- Length: 29 inch
- Torque: 600 to 3600 In-lbs
- Weight: 7.8 lbs
-
Supplier: Sturtevant Richmont
Description: from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Ratchet design is exceptionally strong and durable. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism
- Drive Size: 0.7500 inch
- Length: 15.9 inch
- Torque: 1200 to 7200 In-lbs
- Weight: 10.5 lbs
-
Supplier: Sturtevant Richmont
Description: from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Ratchet design is exceptionally strong and durable. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism
- Drive Size: 0.3750 inch
- Length: 17.6 inch
- Torque: 240 to 1200 In-lbs
- Weight: 1.5 lbs
-
Supplier: Sturtevant Richmont
Description: from 20% to 100% of rated capacity meets or exceeds requirements of ASME B107.300-2010 and ISO 6789. Ratchet design is exceptionally strong and durable. Fast adjustment – takes the fewest grip rotations of any tool to reach full scale. Simple thumbscrew mechanism
- Drive Size: 0.3750 inch
- Length: 14 inch
- Torque: 180 to 900 In-lbs
- Weight: 1.5 lbs
-
Supplier: Waytek, Inc.
Description: Thomas & Betts ERG4001 Sta-Kon® Ratcheting Crimper Category: Crimpers Manufacturing: Thomas & Betts Gauge 22-10 Ga. Soft, ergonomic handles Color coded terminal dies Use for crimping insulated terminals Features Shure Stake® ratchet mechanism
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of clips and clamps that are in stock and ready for immediate delivery. Qosina part #999991 is a reopening bag tie used in applications that require a mechanism for fastening or holding items together. Equipped with a ratchet and ring end, this 7-inch white
- Length: 7 inch
- Material: Other
-
Supplier: Norbar Torque Tools, Inc.
Description: The experience gained in fifty eight years of torque wrench manufacture and in producing over 3/4 million of the 'Professional' models has culminated in Norbar's new range. The new torque wrench retains the well proven mechanism of previous models but adds a handle that has been totally
- Drive Size: 0.7500 inch
- Features: Ratcheting
- Length: 26.63 inch
- Torque: 720 to 3600 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The experience gained in fifty eight years of torque wrench manufacture and in producing over 3/4 million of the 'Professional' models has culminated in Norbar's new range. The new torque wrench retains the well proven mechanism of previous models but adds a handle that has been totally
- Drive Size: 0.5000 inch
- Features: Ratcheting
- Length: 22.44 inch
- Torque: 540 to 2640 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The experience gained in fifty eight years of torque wrench manufacture and in producing over 3/4 million of the 'Professional' models has culminated in Norbar's new range. The new torque wrench retains the well proven mechanism of previous models but adds a handle that has been totally
- Drive Size: 0.5000 inch
- Features: Ratcheting
- Length: 26.93 inch
- Torque: 540 to 3000 In-lbs
-
Supplier: RS Components, Ltd.
Description: These ratchets are the solution for busy mechanical environments. Mechanism boasts a very round and compact head. Accuracy: the 72-tooth mechanism gives return angles of only 5 °. Size = 1/4 in Special Features = Compact Head Shape = Square Handle Type = Ratchet Overall
- Drive Size: 0.2500 inch
- Features: Ratcheting
- Length: 4.72 inch
- Type: Spanner Wrench
-
Supplier: RS Components, Ltd.
Description: 1/4in reversible and lightweight pear head ratchet with ergonomic comfort grip handle. Compact head for access to tight areas. Dustproof, maintenance free mechanism. Palm control system. 72 teeth. Length 121mm. Weight 75g Size = 1/4 in Special Features = Lightweight Shape = Square
- Drive Size: 0.2500 inch
- Features: Ratcheting
- Length: 4.76 inch
- Type: Spanner Wrench
Find Suppliers by Category Top
Featured Products Top
-
three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F and 53F provide extra leverage and each requires only a 22½º swing to open or close any hydrant. Pentagonal sockets are adjustable from ½" to 2" and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
360° screening for full EMC shielding Wide temperature range -55°C to 200°C Broad range of lightweight aluminium shell models Compact design for space savings Ratchet-coupling mechanism High shock and vibration resistance (read more)
Browse Automotive Electrical Connectors Datasheets for LEMO USA, Inc. -
430A 360° screening for full EMC shielding Wide temperature range -55°C to 200°C Broad range of lightweight aluminium shell models Compact design for space savings Ratchet-coupling mechanism High shock and vibration resistance (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
5/8” to 9”. There is a reversing control in the head and the bolt-thru design lets the tool access nuts on any threaded length. For extra durability, the ratchet mechanism is enclosed. Lowell cast iron ratchet wrenches and ratcheting socket wrenches are commonly found on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
result. The 8C minimizes this problem because it gives a worker viable options for four specific applications. Durability is another plus for the 8C. The solid metal sockets grip nuts firmly. The stamped steel handle is 17" long and 1/2" thick. The ratcheting mechanism has few parts and the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind (read more)
Browse Cable Reels Datasheets for Hannay Reels -
number of convenience and safety features. The 101 XRS is the best tool to have for tight spaces and where additional clearance is required. It is both small and light, weighing in at just 1-1/2 pounds, and measuring just 8 inches. It features a sturdy reversible ratcheting mechanism at the head (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, the ratchet mechanism is enclosed. Lowell extra large wrenches are commonly found on crushing equipment at coal fired power plants, operating valves or tightening large nuts and bolts at refineries and attaching counterweights to cranes on construction sites. Other (read more)
Browse Wrenches Datasheets for Lowell Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation
Conduct Research Top
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
More Information Top
-
Synthetic Molecular Motors and Mechanical Machines
motion occurs.[41] It is now widely accepted that ratchet mechanisms have a central role in explaining the operation of .
-
Stochastic mechano-chemical kinetics of molecular motors: a
multidisciplinary enterprise from a physicist's perspective
Figure 16: Two forms of the time-dependent potential used for implementing the Brownian ratchet mechanism .
-
Springer Handbook of Nanotechnology
Next we consider the ratchet mechanism .
-
Nanotribology and Nanomechanics
814 15.5.4 Ratchet Mechanism . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Tychastic Measure of Viability Risk
1.3.3 The VPPI Ratchet Mechanism . . . . . . . . . . . . . . . . . . .
-
The Machines of Leonardo da Vinci and Franz Reuleaux
Cover figures: Self portrait of Leonardo da Vinci, Royal Library Turin; Leonardo’s ratchet drawing from Codex Madrid, National Library Madrid; Portrait of Franz Reuleaux and ratchet mechanism drawing from Kinematics of Machinery, Franz Reuleaux (1876 .
-
Springer Handbook of Nanotechnology
Next we consider the ratchet mechanism .
-
Synthetic molecular motors and mechanical machines
It was detected that the dynamics of the ratchet mechanism thereby remains almost unaffectedly.
-
Nanotribology and Nanomechanics
796 16.5.4 Ratchet Mechanism . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Brownian motors: noisy transport far from equilibrium
The possibility of producing a dc-output by two superimposed sinusoidal ac-inputs at frequencies ω and 2ω in a spatially periodic, symmetric system, exemplifying a so-called asymmetrically tilting ratchet mechanism , has been observed experimentally 1978 by Seeger and Maurer [30 …