Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® FREKOTE 1450 is a water based sacrificial mold release agent specifically formulated for use with resin/asbestos products. It has been extremely effective in releasing resin/asbestos mixtures molded at 150 to 165 C as well as automotive disc brake linings.
- Operating / Use Temperature: 140 to 355 F
- Industry Applications: Automotive / Transportation
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or unheated surfaces. MAC-857 does not contain silicone oils, waxes or powders.
- Features: Fluid / Oil, Mold Release / Release Agent
- Type: Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: A heptane-based dispersion of organic resin with excellent lubrication and release properties. The coating is flexible and ideally suited for use on nonmetallic molds.
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release
-
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-841 is a water emulsion of a film forming resin that cures to form a clear, colorless coating with excellent release and antistick characteristics. It is intended for use as a release coating for Engineered Wood Molds.
- Operating / Use Temperature: 1,000 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-507 is a resin emulsion intended for use as a release coating for a variety of composite materials. This product represents a safe and economical replacement for conventional solvent-based coatings. It is designed for use on room temperature surfaces. MAC-507 contains no silicone
- Features: Fluid / Oil, Mold Release / Release Agent
- Type: Water Soluble / Emulsion
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Mold Release Agent 122S Red, formerly Emerson and Cuming, is a non-staining, silicone-based grease that is used to prevent resins from sticking to surfaces it is applied to. It is non-flammable, non-corrosive, and can be used at elevated temperatures. 1 lb
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Flash Point: 199.94 F
- Features: Mold Release / Release Agent
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote WOLO™ Clear is a solvent-based mold release agent that provides multiple release for polyester resins. It offers a fast cure, low VOC, high gloss finish, easy application, and minimal mold build-up. 1 gal Can.
- Composition / Chemistry: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 55-NC Semi-Permanent Release Agent Clear is a non-migratory release system. It offers excellent release for various molding applications including epoxies, polyester resins, vinyl ester resins, thermoplastics, adhesives, and
-
Supplier: Ellsworth Adhesives
Description: Camie 980 Urethane Release Agent is a silicone fluid and resin blend that is used for thermosetting resins such as epoxies, urethanes, polyurethanes, polyesters, and TPR. It provides chemical resistance and thermal stability. 12.75 oz Aerosol. This product has special
-
Supplier: M.J. Gordon Co.
Description: With 45 years of Carnauba Wax Aerosol Mold Release formulating andpackaging experience, the M.J. GORDON Team has earned a reputation asthe "Aerosol Mold Release Specialists" supplying many of the world'smanufacturers of electronic and electrical equipment. GORDON'S
- Flash Point: -42 F
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Electrical / Electronic
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: DME Company
Description: Developed especially for polyurethane resins. Can be used with rigid, semi-rigid and flexible foam urethanes. No Class I or II ozone depleting chemicals. No chlorinated solvents and is safe for all urethanes. Will not build up on the mold and is non-marking for the parts. Contains a
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: DME Company
Description: A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins, so it will not turn color or rancid over long periods of time. Pure Eze mold
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: Henkel Corporation - Industrial
Description: mold build-up resulting from repeated releases using Frekote semi-permanent release agent WOLO. Additional releases can be obtained after cleaning the mold without touching up with a traditional mold release agent.
- Temperature (As Used): 68 to 104 F
- Type: Cleaner / Cleaning Agent
-
Supplier: Techsil Limited
Description: Techsil® 6098L Aerosol is a solvent based release agent used for a variety of molded urethane applications. It is recommended for rigid and semi rigid foam applications. Techsil® 6098L Aerosol provides excellent release and good surface finish on the finished part for most
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the
-
Supplier: Techsil Limited
Description: LOCTITE® FREKOTE 700-NC™ is a great all-purpose release agent. It releases epoxies, polyester resins, thermoplastics, rubber compounds and most other moulded polymers.
-
Supplier: Whitford Corporation
Description: Resin-bonded, FEP-based, release coating designed for conventional spray techniques.
- Operating / Use Temperature: -4 to 374 F
- Industry Applications: Automotive / Transportation, Process Equipment
- Features: Specialty
-
Supplier: DME Company
Description: Removes resin build-up from polyacetals, urethanes and ?ame retardant mold deposit. Removes most color deposits. Compounded with powerful solvents to remove resin build-up on molds. This build-up can be stripped without removal of mold (injection or transfer). Will
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Features: Other
-
Supplier: DME Company
Description: No chlorinated solvents. Will not stain aluminum. Multi-purpose cleaning as well as equipment cleaning. No caustic or acidic compounds. Use on ordinary soil and most painted surfaces. The ideal mold cleaner while in production. Works on warm molds up to 150°F Easily removes
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Other
-
Supplier: Wacker Chemical Corp.
Description: Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated considerably by
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 330 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Techsil Limited
Description: Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using polyurethanes, polyester resins, GRP & silicone rubber. Techwax can be used in
-
Supplier: Whitford Corporation
Description: A FEP resin-based, nonstick powder coating ideal for use with high sugar content doughs. Applications include baguette trays and other perforated items.
- Operating / Use Temperature: -40 to 401 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Process Equipment
- Features: Specialty
-
Supplier: Whitford Corporation
Description: Resin-bonded, thermosetting, dry-film lubricant / easy-clean coating designed for conventional spray techniques.
- Operating / Use Temperature: -319 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Process Equipment
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Mold Release / Release Agent, Specialty
-
Supplier: Mitsui Chemicals America, Inc.
Description: HI-WAX™ is a polyethylene wax with various grades in Polymerization type, Modified type and Thermally Cracking type. The wax can be used as a slip agent, dispersant, resin modifier, and mold release agent due to its molecular structure, which enables it to
- Features: Other
- Substrate: Plastic
-
Supplier: Hapco, Inc.
Description: well with clear and colorless casting resins that typically exhibit a sticky, uncured surface when cast against most silicones. It is easy to mix and de-gas, and cures with minimal shrinkage. Hapsil 360™ can be used with or without a release agent and is ideal for any
- Viscosity: 15,000 cP
- Features: Casting Resin, Molding Resin
- Type: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Bluestar Silicones USA Corp.
Description: strength properties, long library life, excellent detail reproduction, excellent release characteristics, and improved resistance to inhibition. The specific hardness is dependent on which curing agent is used. Rhodrosil ® V-340 is an excellent choice for pattern shop, model shop, and
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 700 to 870 psi
- Elongation: 340 to 500 %
- Dielectric Strength: 550.0000000000008 kV/in
-
Supplier: Bluestar Silicones USA Corp.
Description: excellent release characteristics, and improved resistance to inhibition. The specific hardness is dependent on which curing agent is used. Bluesil V-330 is an excellent choice for pattern shop, model shop, and Stereolithography service bureau mold making and tooling
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 640 to 650 psi
- Elongation: 500 to 510 %
- Viscosity: 20,000 cP
-
Supplier: Bluestar Silicones USA Corp.
Description: moldmaking and tooling. Molds made from Bluesil RTV-573 have been used to produce reproductions from filled or extended polyesters, epoxy, polyurethane and plaster casts. The high elongation and low hardness of Bluesil RTV- 573 enables easy release of patterns with deep undercuts and
- Tensile Strength (Break): 275 psi
- Elongation: 250 %
- Viscosity: 50 to 19,000 cP
- Type: Elastomer / Rubber
-
Supplier: Master Bond, Inc.
Description: compound is 100% reactive and does not contain any solvents or other volatiles. It contains a special air release agent. Master Bond Polymer System EP30M3LV is particularly recommended where a low viscosity is required and cured castings must withstand severe environmental conditions
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
- Tensile Strength (Break): 10,000 psi
- Tensile Modulus: 440 to 460 ksi
-
Supplier: AGC Chemicals Americas, Inc.
Description: release agents from acrylic resin, stressed polycarbonate and ABS resins.
- Type: Cleaner / Cleaning Agent, Defluxer / Flux Remover
- Industry Applications: Electrical / Electronics
-
Supplier: Eastman Chemical Company
Description: Eastman Tritan™ TX2001 is an amorphous copolyester with excellent appearance and clarity. Tritan™ TX2001 contains a mold release derived from vegetable based sources. Its most outstanding features are excellent toughness, hydrolytic stability, and heat and chemical resistance. This
- Deflection Temperature (@ 264 psi, 1.8 MPa): 197.6 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: Master Bond, Inc.
Description: excellent even when exposed to adverse environmental conditions including heat and moisture. The superior performance profile of the Master Bond UV10 and UV10TK is due to their unique chemical composition. Master Bond UV10 and UV10TK are based on a polyfunctional epoxy resin and contain an
- Viscosity: 300 to 400 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
Find Suppliers by Category Top
Featured Products Top
-
: SOLESPHERE silica can enhance therapeutic properties. With its wide range of particle and pore sizes, it can function as a time-release agent. Processing aid: SOLESPHERE particles have excellent flowability, which enhances viscocity and improves the processability of powder formulations. Their (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
added as a dry blend to your resin feed. Excerex is available in 3 grades with a wide range of properties. Simply chose the grade that has the best compatibility for your resin and get improved results without affecting the properties of your molded products. For more information, please visit: http://www.mitsuichemicals.com/exc.htm. (read more)
Browse Chemical Additives and Agents Datasheets for Mitsui Chemicals America, Inc. -
high purity, these materials are used to mold, insulate and protect critical components exposed to demanding conditions during chip production. As fabrication processes grow more advanced, fluoropolymers for semiconductor production have become the material of choice for manufacturers seeking clean (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
area (40–800 m²/g) allow small volumes of silica to carry large loads of active ingredients. Particle size range (3–20 µm) supports tailored applications and use as a time-release agent. Adjustable pore (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
the tool which is the cooler side of the mold. Thickness The minimum thickness suggested for pDCPD is 3mm, based on the temperature peak during polymerization. The polymerization process releases heat that allows the material to reach its ultimate properties by (read more)
Browse Datasheets for Osborne Industries, Inc. -
with high mechanical surface hardness and durability. Mold Surface Protection : Coating for resin molding dies, precision stamping tools, and metal molds to reduce sticking, improve release capabilities, and extend tool service life. Semiconductor & Industrial Equipment Parts (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
ENABLING A MONO-MATERIAL (PET) PACKAGE Husky’s PET closures offer a sustainable alternative to traditional HDPE closures. Molded from bottle grade PET resin, these closures further enable the circular economy for beverage packaging. These designs deliver environmental, safety and (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
bond to fiberglass laminating resins Contain no mold-release contamination to inhibit bonding Is largely unaffected by solvents and paints Excellent CNC capabilities APPLICATIONS Transoms Stringers Seat (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
Long-term dimensional stability Strength and durability Thermal stability for fiberglass molding processes Ease of mold release and reuse The Solution: General (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Why Silicone Molds Can Inhibit the Cure of Clear Resins
In the world of resin casting, casting clear parts using silicone molds or release agents seems to cause the most problems. This article is a look at some of the contributing factors to this phenomenon.
More Information Top
-
Recent advances in interpenetrating polymer networks
Epoxy novolac resin Mold release agent 1/16-in. milled glass fibers, silane-treated .
-
Detection of Surface Contaminant Residue by Tunable Infrared Laser Imaging
Mold release agent resins SolderFluxYellowliquid .
-
Handbook of Lubricants
Uses: Internal/external lubricant for thermoplastic and thermosetting polymer compounding; rheology control agent in polyolefins; melt flow aid in PS; anticaking agent in ABS resins ; mold release agent in polyamides; improves surf. finish in thermosetting resins; improves compatibility in .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Internal/external lubricant for thermoplastic and thermosetting poly- mer compounding; rheology control agent in polyolefins; melt flow aid in PS; anticaking agent in ABS resins ; mold release agent in polyamides; improves surf. finish in thermosetting resins; improves compatibility in .
-
Handbook of Rheology Modifiers
Uses: Internal/external lubricant for thermoplastic and thermosetting polymer compounding; rheology control agent in polyolefins; melt flow aid in PS; anticaking agent in ABS resins ; mold release agent in polyamides; improves surf. finish in thermosetting resins; improves compatibility in blends for engineering polymers .
-
Polycarbonates
Lee, G. G. (to General Electric) , ‘Composltlons Comprlsing Thermoplastic Resin , Mold Release Agent and Long Chalned Fatty Acid, ” US 4,408,OOO (Oct. 4, 1983) .
-
The Official Show Issue of SAMPE 2011!
…like to thank Jon Weisp- fenning (Cytec Engineered Materials) for providing technical support; Aram Mekjian (Mektech Composites, Inc.), Evan J. Silo and Mark D. Finn (both McLube) for providing free samples of phenolic resins and mold release agent ; Jason Lee (University of…
-
Water-Soluble Polymers
Mold releasing agents for resins and rubbers .
-
Smart paint sensor for monitoring structural vibrations
The sensor is then manufactured by pouring the CB/polymer mixture into a mold which is pretreated with a mold release agent ( Resin Craft’s PolyVinylAcetate). The .
Indicates content that may require registration and/or purchase.