Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 2 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR RESOLVER ANLG 2CH 16TSSOP
- Sensor Technology: LVDT Linear Position Sensor
-
Description: SENSOR RESOLVER ANLG GEN2 8SOIC
- Sensor Technology: LVDT Linear Position Sensor
-
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Sensata Technologies
Description: The 8360 Series is latest addition to the company’s line-up of robust, reliable, and highly accurate non-contacting position sensors. The 8360’s low profile and throughhole design make it desirable for applications like steering wheel and boom angle, where space is limited and the
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -22 to 185 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MR-15-12 is a highly reliable small size resolver designed for measuring accurate angular position for aerospace/military as well as industrial applications.
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Dynapar Corp.
Description: Harowe brushless resolvers are the ideal position feedback transducer for brushless motors, robots and direct-drive motors in precision rotary platforms and similar servo applications. Resolvers are the most versatile position transducers available for instrumenting
- Operating Temperature: 392 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: maxon
Description: High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant.
- Operating Temperature: -67 to 311 F
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: SAE International
Description: This paper discusses the RDC method utilizing delta-sigma analog-to-digital converter hardware module (DSADC) integrated in the Infineon's microcontroller family. With its higher resolution capability when compared to the regularly used ADC with successive-approximation (SAR), DSADC seems to have
-
Supplier: VAST STOCK CO., LIMITED
Description: Position Sensor Development Tools Evaluation board for MLX90380 resolver IC. XY rotation (on-axis), USB powered & interface, knob+magnet included Software available via softdist.melexis.com
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The high accuracy multispeed pancake resolver was designed, developed and produced for military as well as special industrial applications. It can be made more compact than an optical encoder, and exhibits much higher signal-to-noise ratio than an inductosyn. Transformation ratio can vary
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The 3820-R Resolver Transducer is used as a position feedback device where absolute measurement is required. Both single and dual resolver versions are available. The dual resolver unit contains a fine resolver which is geared 64:1 to the coarse
- Operating Temperature: -67 to 257 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing the number of rotational
- Maximum Angular Measurement: 360 degrees
- Output: Analog Voltage
- Technology: Multi-turn Capability, Resolver
- Classification: Sensor / Transducer
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC770 Resolver Transducer is used as a position feedback device where absolute measurement of screwdown position is required. The top hat configuration couples the resolver package directly to the mill screw eliminating backlash and gearing errors inherent in
- Operating Temperature: -67 to 257 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 240 degrees
- Mechanical Range: 250 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Dynapar Corp.
Description: Harowe housed resolvers are available in a wide variety of electrical and mechanical configurations. Our brushless construction uses a rotary transformer to pass the reference signal to the rotor. This design eliminates the normal brush and slip ring sliding contact used in conventional
- Operating Temperature: 311 F
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: Dynapar Corp.
Description: The Harowe R25 heavy duty brushless resolvers are designed for reliability in adverse operating conditions. Resolvers are the better choice over encoders for applications that involve very high temperature, vibration and shock and/or dirty environments. R25s will quickly recover their
- Operating Temperature: 257 F
- Shock Rating: 200 g
- Vibration Rating: 40 g
- Output: Analog Voltage
-
Supplier: Exsenco, LLC
Description: Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Ametek Solartron Metrology
Description: Absolute ATM TTL Convertor TTL RS422 is one of the most commonly used methods of communicating between Linear displacement sensors and Control or data Acquisition systems. Most sensors which offer this are incremental sensors and can lose position if moved too quickly.
- Features: Encoder and Resolver Signal Conditioners
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Supplier: DigiKey
Description: SENSOR RESOLVER ANLG 2CH 16TSSOP
- Operating Temperature: -40 to 302 F
- Sensor Technology: Hall Effect Position Sensor
-
Description: Microelectromechanical system (MEMS) inertial sensors have become ubiquitous in modern society. Built into mobile telephones, gaming consoles, virtual reality headsets, we use such sensors on a daily basis. They also have applications in medical therapy devices, motion-capture filming,
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: TR Electronic
Description: into the hydraulic sensor easier. The controller communicates with the sensor over analog signal or CANopen. It offers precise and reliable positioning response, mounting the cylinder with ball joints is possible.
- Measurement Range: 3.93701 to 157.4804 inch
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Electro-Sensors, Inc.
Description: Position Monitor Features • Works on rack and pinion or linear driven gates • Ideal for product proportioning • Precisely measures repetitive linear movement • Retains gate position in the event of a power loss • Interface with a PLC or optional TR400SGA Remote Display Unit • Class I,
- Maximum Angular Measurement: 0.25 to 130 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: ODG (Origin Data Global)
Description: SENSOR RESOLVER ANLG GEN2 8SOIC
- Sensor Technology: Optical Linear Encoder
-
Supplier: Electro-Sensors, Inc.
Description: Unit • Class I, Div I (C, D) Class II, Div I (E, F, G) The SG1000E Sub-Turn Shaft Position Monitor is a compact and explosion proof system . It is an encoder-based position sensor that provides a 4-20 mA output and is used to measure a rotary process such as a shaft
- Maximum Angular Measurement: 130 degrees
- Accuracy: 0.2 to 5 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: Lion Precision
Description: Proximity Sensors and Displacement Sensors Proximity sensors are often used for simple presence/absence detection - this is why they are often called proximity "switches." But some applications require higher performance measurement. Applications where the difference between
- Measurement Range: 0.002 to 0.5 inch
- Operating Temperature: 40 to 120 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Rectangular
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box)
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.01 degrees
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.002 degrees
Find Suppliers by Category Top
Featured Products Top
-
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
The HPS-TCP120/100 sensor series is a high -precision laser sensor used for robot calibrationin industrial settings. 1.The disc-type design of HPS-TCP120features a more stable structure,making it lesslikely to deform or be damaged duringabnormal collisions. 2.The open-type design of HPS (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
Closed-loop Motor Control: An Introduction To Rotary Resolvers And Encoders
signal chain around the position sensor: the resolver and the encoder.
-
AFM Demonstrations: Measuring Atomic Steps
The following test demonstrates that a nanopositioning system with PicoQ (R) sensor technology (model Nano-HS3) has sufficiently low position noise and high accuracy to resolve single atomic steps in Silicon (0.312 nm). This is further validation that Mad City labs piezo nanopositioners with PicoQ
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
on the concentration of beads. injected through inlet 2. We ran several experiments with. different inlet bead concentrations for the same range of. parameters as in the control experiment. Too low a bead. concentration leads to poorly resolved mixing results. We. observed that for bead concentrations
More Information Top
-
Fully Integrated FPGA-Based Controller for Synchronous Motor Drive
This machine is associated with a resolver position sensor .
-
SoPC-based current controller for Permanent Magnet Synchronous Machines drive
This control system consists of a Permanent Magnet Synchronous Machine (P MSM) associated with a load and a resolver position sensor .
-
Applications of Intelligent Control to Engineering Systems
Real-time fault detec- tion and accommodation for COTS resolver position sensors , in Proceedings of 1st Interna- tional Conference on Prognostics and Health Management (PHM), October 6–9, 2008.
-
ARCHIVES
The two main thrusters are controlled by a single rotating thruster unit, incorporating a brushless kit motor and resolver position sensor .
-
Particle filter based anomaly detection for aircraft actuator systems
[4] D. Brown, D. Edwards, G. Georgoulas, B. Zhang, and G. Vachtsevanos, "Real-Time Fault Detection and Accommodation for COTS Resolver Position Sensors ," .
-
Control Strategy for Electro-Mechanical Actuators Versus Hydraulic Actuation Systems for Aerospace Applications
9 Brown, D. , Georgoulas, G. , Zhang, B. et al. , “Real-Time Fault Detection and Accommodation for Resolver Position Sensors ,” in IEEE International Conference on Prognostics and Health Management , Denver, CO , 2008 .
-
An Overview of Electrically Powered Control Actuation Health Management
…B. , “Particle Filter Based Anomaly Detection for Aircraft Actuator Systems,” IEEE Aerospace Conference , 2009 8 Brown, D. , Edwards, D. , Georgoulas, G. , Zhang, B. , and Vachtsevanos, G. , “Real-Time Fault Detection and Accommodation for COTS Resolver Position Sensors ,” PHM Conference , 2008…
-
Axial flux permanent magnet machine desing and optimization using multi-layer 2-D simulation
For this specific machine a (k) equal to 0.5 is chosen, in order to leave enough room to include a resolver position sensor inside the inner diameter of the stator.
-
Wavelets and parity equations methods comparison for faulty encoder detection in PMSM drives
[6] D. W. Brown, D. L. Edwards, G. Georgoulas, B. B. Zhang & G. J. Vachtsevanos, “Real-Time Fault Detection and Accommodation for COTS Resolver Position Sensors ”, in Proc.
-
Fully Integrated FPGA-Based Controller for Synchronous Motor Drive
This machine is associated with a resolver position sensor .
Indicates content that may require registration and/or purchase.