-
Supplier: DigiKey
Description: HIGH-Q MLCC (CF): 0603, 0.9 PF (
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 22µF 300V
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Knowles
Description: Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
- Capacitance Range: 0.00000025 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Insulation Resistance: 10,000 Mohms
-
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a
- Capacitance Range: 0.000333 microF
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Richardson RFPD
Description: Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Knowles
Description: special terminations are available for high power LC filter applications. Applications: Microwave Integrated Components GaAs Integrated Circuits DC Blocking RF Bypass Decoupling Temperature Compensation Circuits LC Filter Tuning
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Knowles
Description: High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides. Benefits: Recessed metallization reduces potential of
- Capacitance Range: 0.00000003 to 0.0024000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Knowles
Description: A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Positive TC “P90” Low ESR, High Q Capacitance range 0.1 - 5100 pF Operating Range -55° to +125°C High
- Capacitance Range: 0.00000010000000000000001 to 0.0051 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 7,200 volts
- Operating Temperature: -55 to 125 C
-
Supplier: AVX Corporation
Description: Capacitors RF/Microwave SMD capacitors designed and manufactured for optimal performance in RF and microwave frequencies, high RF power, and optical applications. Technologies include: industry leading tight tolerance Accu-P® capacitors, ultra-broadband
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Technology: Monolithic / Single Layer, Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: AVX Corporation
Description: techniques, this device will allow bypass filtering of a floating shield to ground. * Discoidal capacitors are available in two (2) temperature coefficients (C0G, X7R) and a variety of shapes and sizes. * Custom designed capacitor arrays are available in an unlimited number of
- DC Rated Voltage Range (WVDC): 50 to 1,000 volts
- Applications: Aerospace, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic COG (NPO), Ceramic X7R
- Technology: Multilayer
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies' D Cell® series ultracapacitor cells are ideal for automotive boardnet stabilization, medical devices, uninterruptible power supplies, backup power and pulse, wind turbine pitch control, and many other applications requiring a pulse of energy that cannot be efficiently provided
- Capacitance Range: 310,000,000 to 350,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 170 to 250 amps
- Leakage Current: 300 to 450 microamps
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 0603
- Capacitance Range: 0.000043 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.22UF 10% 630VDC RAD
- Capacitance Range: 0.22000000000000003 microF
- AC Rated Voltage (WVAC): 310 volts
- Operating Temperature: -40 to 110 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: RF/Microwave Capacitor; Capacitance:51pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes
-
Description: CAP FILM 0.1UF 20% 440VAC RADIAL
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Aerovox Corp.
Description: Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave
- Capacitance Range: 1.1 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 2,100 volts
- Operating Temperature: 0 to 85 C
-
Supplier: Kyocera Corporation
Description: We supply small and high capacitance, high performance multilayer ceramic capacitors by utilizing superior dielectric ceramic technology and advanced manufacturing technology. Also, we offer tantalum and niobium oxide electrolytic capacitors, solid state double layer capacitors
- Capacitance Range: 0.00000020000000000000002 to 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 4 to 4,000 volts
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic X7R, Polyester, Polystyrene
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR RF/MICROWAVE 15PF, 200V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
-
Supplier: APITech
Description: We offer a wide variety of tubular ceramic capacitors, which are small in size, lightweight, non-polar, and offer high dielectric strength. These capacitors are fired to produce true monolithic structures, which are impervious to moisture and contamination. API's ceramic
-
Supplier: Evans Group
Description: The THQ Series capacitor shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. THQ series capacitors
- Capacitance Range: 1,100.0000000000002 to 200,000.00000000003 microF
- DC Rated Voltage Range (WVDC): 10 to 125 volts
- Operating Temperature: -55 to 125 C
- Leakage Current: 150 to 500.00000000000006 microamps
-
Supplier: MACOM
Description: MACOM's chip capacitors are used extensively in commercial and aerospace and defense applications. Our capacitors are designed for long-term reliability and repeatable performance in a variety of hybrid microwave circuit applications operating up through the Ku-band frequency. MACOM’s
- Capacitance Range: 0.000009999999999999999 to 0.00015000000000000001 microF
- Applications: Aerospace, High Frequency, RF / Microwave Capacitors
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: APITech
Description: Built using decades of expertise in multi-layer ceramic capacitor manufacturing, these planar capacitors offer many advantages over stand-alone chip, discoidal or tubular capacitors. This includes low profile and compact designs, and quick assembly time. With a combination of
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR RF/MICROWAVE 10PF, 50V, 0603 5%; Capacitance:10pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
-
Supplier: MACOM
Description: MACOMs Mounting Capacitors are designed for transient protection for MICs and FETs. Since the capacitor substrate is silicon, it provides an optimum match both thermally and mechanically with the device to be mounted. A wide range of sizes and capacitance values are available as
- Capacitance Range: 0.0000049999999999999996 to 0.0036000000000000003 microF
- Capacitance Type: Fixed
- Applications: High Frequency, RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: APITech
Description: Discoidal feedthrough ceramic capacitors are the building blocks of the EMI filter industry. These discoidal capacitors provide great versatility in meeting varied voltage, capacitance, and dimensional requirements. The non-polar, multi-layer capacitors are small, reliable and
-
Supplier: APITech
Description: Switch mode power supply (SMPS) capacitors are designed to provide superior performance in high frequency switching applications. These MIL-PRF49470 qualified and DSCC 87106 certified are ideal for high energy density products found in both military and commercial markets. API's ceramic
-
Supplier: Oren Elliott Products, Inc.
Description: (non-magnetic construction, etc.), plus several other features meant to enhance its high-frequency current-carrying and voltage-withstanding characteristics. This is the most robust, highest quality capacitor that we offer. Although the M97 is also the most expensive standard configuration
- Capacitance Range: 0.000025 to 0.004030000000000001 microF
- AC Rated Voltage (WVAC): 900 to 5,000 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Utmel Electronic Limited
Description: RF CAPACITORS
- Applications: RF / Microwave Capacitors
-
Supplier: Utmel Electronic Limited
Description: CAP CER RF 7.5PF 50V +/-0.1 PF C
- Capacitance Range: 0.0000075 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Features: Other
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled tuning
- Capacitance Range: 0.0000024999999999999998 to 0.00014370000000000002 microF
- AC Rated Voltage (WVAC): 500 to 1,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
Find Suppliers by Category Top
More Information Top
-
Exhibitors
RF INTERONICS , INC. 100 Pine Aire Drive Bay Shore, New York 11706 Radio Frequency Interference Filters, Signal and Telephone Line Filters, Shielded Room Filters, Feed- thru Capacitors .
-
Institutional Listings
RF INTERONICS , INC., 15 Neil Court, Oceanside, L.l., N.Y. 516-OR 8-2000 RFI Suppression Filters, Custom Engineered Capacitors , RFI Engineering Services .
-
Exhibitors
The Potter Co. RF Interonics , Inc. Technical Wire Products U. S. Capacitor Corp.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 33 - Communications and Information > [FDBKF20050510165123737...
516) 333-3090 RF Interonics Corp. Capacitors and transformers, if physically large enough, can be microphonic.
-
Table of contents - Tuesday December 6
Self-Resonant Coil with Coaxial-like Capacitor for Wireless Power Transfer Session: TU4A Advanced RF Module Technologies for Wireless Communications; S-band to G-band Siheung-si, Republic of Korea, 2 Interonics Inc., Siheung-si, Republic of .
Indicates content that may require registration and/or purchase.