-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: ZBA, Inc.
Description: The CBL-ZB8100-RS cable connects the scanner to a PC through a Serial (RS232) port (DB9 connector) and can be used with the ZB8150, ZB8110, ZB8120, ZB8210 and ZB8250 Barcode Scanner (Scanner sold separately). Note: This cable will not work without the power adapter (
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Features: Computer Cable, DB9, Male-Male, No Shielding, RJ-45, Serial / RS-232/422/485
-
Supplier: Laurel Electronics LLC
Description: Custom cable to connect the RS232 port of a PC to a Laureate meter with the RS232 option board (ordering option 1). Can be used with CBL02 to connect the USB port of a PC to a Laureate meter with an RS232 option board. Connector to PC
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485
-
-
Supplier: Laurel Electronics LLC
Description: end of the 6-wire data cable. The DB9-to-RJ11 cable assembly is sold by Laurel as P/N CBL01. CBL02 USB-to-RS232 adapter. Includes USB and DB9 connectors. Combined with a CBL01 cable (illustrated), it allows a Laureate meter with an RS232 board
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Newark, An Avnet Company
Description: 2M DB9 MALE TO RJ25 SERIAL RS232 CABLE
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Sealevel Systems, Inc.
Description: The RJ9P-232 converts the female RJ45 RS-232 port on Sealevel serial devices to a male DB9 RS-232 serial port. Standard CAT5 patch cables can be used to extend the serial port up to 50 feet away from the RJ45 port. The RJ9P-232 is preconfigured for use with several
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Sealevel Systems, Inc.
Description: The POS+4.PCI serial interface provides four selectable RS-232 or two-wire RS-485 serial ports for demanding Point of Sale applications. Connect all of your Point of Sale devices via the onboard RJ45 modular connectors to simplify cabling requirements. The POS+4.PCI provides either fused +5V
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PCI
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O-681U easily adds eight RS-232 serial ports to a Relio R1000, SeaPAC industrial touchscreen computer, stack of SeaI/O modules, or anywhere serial devices need to be connected via an available USB port. The serial ports appear as standard COM ports to the host system
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: Tripp Lite by Eaton
Description: thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB9 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: knurled thumbscrews provide a quick, secure attachment to your device. Color-coded wiring simplifies troubleshooting. Features Create Customized Serial Cable Configurations DB25 to RJ45 adapter allows serial signal to be transmitted over twisted-pair cable Connects
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Serial Communications Products - PCI Express Four-port RS-232 Communication Cards -- PCIe-COM232-4RJSupplier: ACCES I/O Products, Inc.
Description: Each COM port is capable of supporting data rates up to 3Mbps and implements full modem control signals in RS-232 mode to ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: DigiKey
Description: Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 14.00' (4.27m) Unshielded
- Cable Length: 14 ft
- Features: Cable Assembly, Other
- Cable Shielding: No Shielding
-
Supplier: Pepperl+Fuchs SE
Description: Adapter cable, RJ50 to RS 232
-
Supplier: ACCES I/O Products, Inc.
Description: Each COM port is capable of supporting data rates up to 3Mbps and implements full modem control signals in RS-232 mode to ensure compatibility with a broad variety of serial devices. Perfect for existing serial peripherals to connect directly to the industry standard
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ11 connectors for daisy chaining of meters without a hub Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed using Laurel's Custom ASCII protocol Supports continuous data streaming
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Newark, An Avnet Company
Description: SERIAL EXTENSION CABLE, DB9 MALE TO DB9 FEMALE, RS-232, 9CONDUCTOR, 1:1, 25 FOOT. GRAY
-
Supplier: Tripp Lite by Eaton
Description: Features Connects a Barcode Scanner or Other DTE Serial Device to Your Computer’s USB-A PortThis five-foot serial RS232 to USB adapter cable turns your computer’s USB port into an RS232 serial port and avoids the expense of upgrading your reliable serial devices.
- Cable Length: 5 ft
- Operating Temperature: 0.000000000000012 to 60.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Product Category: Cable Assembly
-
Supplier: Electro Standards Laboratories
Description: A DB9 REMOTE port is used to control the switch remotely via RS232 ASCII commands. FEATURES: Allows quick connection to any one of 8 RJ45 interface devices from one COMMON device. Switches all eight pins of the RJ45 interface via break-before-make electromechanical relays.
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Red Lion Controls, Inc.
Description: equipment from ground loops (1000 VDC) Modular RJ jack or screw terminals for RS-485 connection 9-pin D-SUB for RS-232 Connection Selectable DTE & DCE Operation - Works with any RS-232 cable Selectable Baud Rates from 9600 to 115200 LED Indication for RXD,TXD, and Power Half Duplex
- Serial Protocol: RS232/422/485
- Device Type: Serial Data Converter
-
Supplier: Black Box
Description: They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25). Place your serial printer or modem anywhere.
- Features: Cable Assembly, RS232
- Connector Type: DB25
- Cable Shielding: Foil / Copper Tape
- Product Type: Patch Cable / Cord, Serial / RS-232/422/485
-
Supplier: Black Box
Description: They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25). Place your serial printer or modem anywhere.
- Features: Cable Assembly, RS232
- Connector Type: DB25
- Cable Shielding: Foil / Copper Tape
- Product Type: Patch Cable / Cord, Serial / RS-232/422/485
-
Supplier: Black Box
Description: They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25). Place your serial printer or modem anywhere.
- Features: Cable Assembly, RS232
- Connector Type: DB25
- Cable Shielding: Foil / Copper Tape
- Product Type: Patch Cable / Cord, Serial / RS-232/422/485
-
Supplier: TelephoneStuff.com
Description: input/output connections, pins 1-8, 18V clamping) - 5 inch ethernet patch cable enables ideal protection placed as close as possible to the point of use - Surge suppression utilizing high speed avalanche diodes divert excess energies on the network to ground - 6 inch heavy gauge
- Features: Dataline and DC Signal
-
Supplier: ACCES I/O Products, Inc.
Description: commercial systems. Each RS-232 port is capable of supporting data rates up to 921.6kbps and implements full modem control signals to ensure compatibility with a broad variety of serial devices. Existing serial peripherals can connect directly to the industry standard DB9M
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: commercial systems. Each RS-232 port is capable of supporting data rates up to 921.6kbps and implements full modem control signals to ensure compatibility with a broad variety of serial devices. Existing serial peripherals can connect directly to the industry standard DB9M
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The STCP-501 is an adaptor allowing for the connection of a DB9-equipped RS-232 cable to an RJ-11 type Crestron COM port. Accessory for ST-CP control processor
- Connector Type: Audio / Video Connector
-
Supplier: Electro Standards Laboratories
Description: Approximately 4.6 lbs. (2.1 kg) 6-CHANNEL RJ45 T1 INTERFACE APPLICATION WITH RS232 REMOTE: The drawing illustrates simultaneous switching of all six RJ45 T1 channels. The drawing also demonstrates a COMMON Device connected to the COMMON port with access to two other devices,
- Number of Ports: 19 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7366 Tri-Channel RJ45 A/B Switch with RS232 Serial Remote Control allows the user the capability of sharing a single RJ45 interface device connected to the COMMON port among two other devices connected to the A and B ports for each channel. The switch may be
- Number of Ports: 10 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Weidmuller
Description: infrastructure for machine and equipment manufacture, we offer a wide range of switch products to suit the individual needs of our customers. In particular, Gigabit Switches (unmanaged and managed) and media converters, Power-over-Ethernet switches, WLAN modules and serial/Ethernet converters
- Cable Length: 1.1482945833333333 ft
- Operating Temperature: 0 to 60 C
- Number of Conductors: 8 #
- Standards / Certifications: CE Marking, FCC, RoHS
Find Suppliers by Category Top
Featured Products Top
-
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
distances while minimizing signal loss. The cable is designed with precision N-type and SMA connections for outstanding mechanical stability, durability, and constant RF performance up to 11 GHz. It is ideal for antennas, base stations, and wireless systems, as well as (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Flexco Microwave's high precision cable assemblies are designed to meet the challenges of airborne environments, including MIL-C-17, MIL-T-81490, MIL-C-87014. Flexco is ready willing and able to administer full qualifications programs for new (read more)
Browse Multiconductor Cables Datasheets for Flexco Microwave, Inc. -
successfully on all Omnetics product families including both metal and plastic housings. Due to an increase in customer requirements for additional marking criteria including part number revision level and serial number marking, Omnetics has added a Videojet V548 marking system to our capabilities (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Omnetics Connector Corporation -
The Engineer’s Guide to Custom Cable Design Custom cable design can be a bit overwhelming, especially if you are like many and left the cable and connector design until the end of the project. There (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Flexco Microwave's coaxial cable assemblies, regardless of type, will provide you with better service if properly used and cared for. Additionally, your equipment will perform better, last longer and your measurements will be more accurate and repeatable. Variations to the Flexco design (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
For years, Omnetics has been known for their high quality singleended Micro and Nano-miniature connector solutions. Unfortunately, too often being lost in translation is the fact that Omnetics also harnesses strong capabilities as they relates to manufacturing standard and custom cable (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Omnetics Connector Corporation -
experience with a Flexco Microwave assembly. Flexco Microwave unique cable construction, in addition to phase and amplitude stability during bending, but it also offers phase stability in many different conditions with temperature variations. Typical phase change for a Flexco assembly is (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc.
More Information Top
-
MultiRanger 100 + PC + Simatic PDM - Entries - Industry Support - Siemens
You need to order RS232 to RJ11 serial cable (also known as "dolphin cable"), or make it yourself.
-
WAVE Bioreactor™ 2/10
RS232 -485 Adaptor. .... Connect to MODBUS jack on first instrument. .... RJ11 – 6 conductor Style II straight cable .
-
Solar‐powered ZigBee‐based wireless motion surveillance: a prototype development and experimental results
It connects to the computer through a USB port and to the PICDEM Z mother board through an RJ11 port. .... It is directly connected to the PICDEM Z mother board through a serial cable with a 9-pin RS232 connector on the ZigBee device side and a USB connector on PC side.
-
The Princeton Variability Survey
standard phone cable and an RJ11 to DB9 (9 pin serial) adapter. .... with this RS232 signal are very low, so it was found necessary to utilize a high quality…
-
Hydrostatic level sensors as high precision ground motion instrumentation for Tevatron and other energy frontier accelerators
The sensors are attached to the 8 channel cards using a 4 conductor flat modular cable and RJ11 connectors. .... One of the microcontroller Uarts is used for an RS232 connection, and a separate Ethernet module (Wiznet…
-
Robotics/Design Basics/Tools and Equipment - Wikibooks, open books for an open world
A smaller version ( RJ11 ) is used for telephones. .... You need a crimping tool to attach the connector to the cable . .... A good use for RJ45 connectors is for making serial ( RS232 ) programming cables for small embedded systems…
-
Hydro static water level systems at Fermilab
sensors are attached to the 8 channel cards using a 4 conductor flat modular cable having RJ11 connectors. .... The Driver Board has a micro controller with RS232 and Ethernet ports.
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…and 8 Male RS232/V.24 DTE Connectors $ 650.00 32% 442.00 $ CAB-OCT-232-MT= 8 Lead Octal Cable and 8 Male RS232 /V.24 DTE Connectors … ASYNC 8 Lead Octal Cable (68 pin to 8 Male RJ-45s … 00 $ 32% 680.00 $ CAB-RJ45-2RJ11 DSL RJ45 to dual RJ11 breakout cable $…
-
gprs modem ( Page 15 ) - offers from gprs modem manufacturers, suppliers, exporters & wholesalers
modem RJ11 ,PSTN modem communication Cable MODEM, GPRS, CDMA, TCP / IP (Internet POS) Interface Mini-USB, RS232 Security ... .... Go to Page .
-
Panel Meter Accessories - Process Monitoring - Grainger Industrial Supply
○ DIN-Rail Frequency to Analog Converter, DC Powered(1). .... ○ EPAX Programming Remote w/10 ft. Cable (1). .... ○ Extended RS232 Serial Communications Output Card with 9 Pin D Connector(1). .... ○ Extended RS485 Serial Communications Output Card with Dual RJ11 Connector(1) .
Indicates content that may require registration and/or purchase.