Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tanis Incorporated
Description: Series Close Wound Conveyor brushes. Applications include cleaning conveyor belt and chain, debris removal, material transporting and product positioning for many industries including the printing, glass and wood manufacturing, food processing and manufacturing, metal finishing
- Outer Diameter (OD): 6 inch
- Length: 26 inch
- Applications: Cleaning / Surface Preparation
- Features: Other
-
Supplier: Tanis Incorporated
Description: Our CB Series Loose Wound Conveyor brushes are manufactured with a 1/2" lead and nylon filament and are compatible with 11" to 29" wide conveyors. The loose wound coil is adjustable and slides onto a 1/2" diameter shaft for easy mounting. We have nine standard RB Series Loose Wound
- Outer Diameter (OD): 4 inch
- Applications: Cleaning / Surface Preparation
- Features: Other
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller)
-
Supplier: Habasit America
Description: Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Biscuit and Crackers Applications: Rotary cutter belt, Rotary molder belt Special Features: Easy release
- Belt Thickness: 0.05905515 inch
- Belt Width: 78.74 inch
- Minimum Pulley Size: 0.5905515 inch
- Operating Temperature: -4 to 212 F
-
-
Supplier: Habasit America
Description: Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Decline belt, Incline
- Belt Thickness: 0.05118113 inch
- Belt Width: 157.48 inch
- Minimum Pulley Size: 0.5905515 inch
- Operating Temperature: -22 to 176 F
-
Supplier: Rotolok Valves, Inc.
Description: initially to economically monitor Rotolok’s Rotary Valves around the clock, replacing labour intensive visual supervision. Other applications (e.g. belt conveyors, elevators and vee drives) however require more sophisticated overspeed and underspeed detection, so the Rotospeed
- Operating Range: 2.5 to 200 rpm
- Number of Relays: 1
- AC Voltage Rating: 24 to 240 volts
- DC Voltage Rating: 12 to 240 volts
-
Supplier: Compact Automation
Description: Turn-Act actuator. Applications Include: • Turntable Work Stations • Drive Conveyor Rollers or Belts • Drive Material Feed Rollers • Ratchet Type Drive • Sheet Feed Material From a Stack • Perstalsis Pump Drive • Low Speed High Torque Motor • Product Mixing Application Considerations:
- Operating Pressure Range: 35 to 200 psi
- Maximum Torque: 60 In-lbs
- Operating Temperature: -20 to 180 F
- Shaft or Table Diameter: 0.625 inch
-
Supplier: Compact Automation
Description: Turn-Act actuator. Applications Include: • Turntable Work Stations • Drive Conveyor Rollers or Belts • Drive Material Feed Rollers • Ratchet Type Drive • Sheet Feed Material From a Stack • Perstalsis Pump Drive • Low Speed High Torque Motor • Product Mixing Application Considerations:
- Operating Pressure Range: 35 to 200 psi
- Maximum Torque: 175 In-lbs
- Operating Temperature: -20 to 180 F
- Shaft or Table Diameter: 1 inch
-
Supplier: Siemens Process Instrumentation
Description: ever developed for monitoring conveyor belt speed. With its rugged cast aluminium housing, the WS300 is suitable for outdoor installation, and its low weight prolongs bearing life. It is directly coupled to a rotating tail or bend pulley shaft to ensure accurate belt-travel
-
Supplier: Syntegon Packaging Technology, Inc.
Description: (hot shoe) produce a quality seal and package appearance. 3 servo motors (in-feed, vacuum belt conveyor, cutting head) minimize wrapper mechanical parts. Many flow wrapping equipment options for automatic feeding and product handling.
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Associated Pacific Machine Corp.
Description: Cutting force of 100 metric tons 250 mm stroke Inboard pinch roll and conveyor belt feed system Outboard pinch roll and conveyor belt feed system Motorized four post mechanical stops Suitable for sheet materials, foam planks and rolls 40 to 400 tons
- Capacity / Operating Force: 110.231 tons
- Stroke: 9.842525 inch
- Operation: Blanking
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
Supplier: Associated Pacific Machine Corp.
Description: Cutting force of 30 tons Urethane or nylon cutting belt system Clamping beam feeding system Outboard conveyor with gravity roller Photocell safety guard Suitable for multiple material rolls
- Capacity / Operating Force: 30 tons
- Stroke Speed: 2,362.204724409445 in/min
- Daylight / Open Height: 6.3 inch
- Sheet / Working Length (R to L): 19.7 inch
-
Supplier: Radwell International
Description: CONVEYOR BELT CONTROL SWITCH, 15 AMP, TWO NORMALLY OPEN/TWO NORMALLY CLOSED, FERALOY IRON, 25 LB TOTAL OPER FORCE, SINGLE END RIGHT, 15 LB WITHOUT SWITCH, (3) 1" HUBS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Single Deck
-
Supplier: Cleaning Technologies Group
Description: Plastic Dunnage- Belt Conveyor Diesel Fuel Lines- Custom Cabinet Shredded Metal Recycling- Drum Washer Stamped Stainless Sinks- Monorail Conveyor Power Generator & Locomotive Engine Blocks - Custom ImmersoJet Heat Exchangers- Custom Conveyor Off-Road Vehicle Engine Blocks
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Part Loading: Barrel / Tumbler, Conveyor, Front Loading, Rotary Table / Carousel, Top Loading
- Machine Mounting: Benchtop / Pedestal, Floor / Skid, Portable Machine
- Operation: Degreasing, Descaling / Stripping, Dunnage / Pallet Cleaning, General Cleaning / Surface Prep
-
Supplier: Komline
Description: in stainless steel, carbon steel, and various special alloys. Perfect Match With Screw & Belt Feeders The rectangular shape of the Komline-Wyssmont Airlock mates better with the feed and discharge flanges of screw feeders and belt feeders, as well as other types of process equipment.
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: WEISS North America, Inc.
Description: Fast Cycling Linear Assembly System LS280 The advantages of the LS280 and its extremely high productivity result from a completely new, elegant operating principle. It combines a rotary indexing table with a transfer system, i.e. a cam drive and belt system. This leads to a radical
-
Supplier: Vecoplan, LLC
Description: The heavy disc screener is highly effective for separating overlengths from abrasic material (domestic and commercial refuse, old wood). A horizontal belt conveyor ensures optimum direct feed at the level of the screening shafts. Alternatively, material can also be introduced via feed
- Operation: Check Screening / Scalping
- Equipment Type: Screener - Drum / Rotary Sifter
- Applications: Waste / Recycling
-
Supplier: Dupont Molykote
Description: lubricating construction elements that consist of materials that are not resistant to mineral oils. Used successfully for roller and sliding bearings of foundry ladles and converter bearings in steel works, conveyor and driving rollers of belt conveyors, in the bearings of
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 16 inch
- Width: 16 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Practical Packaging Solutions
Description: Combi Packaging Systems LLC is raising the bar for case erecting innovation with our high speed, side belt drive case erectors. Engineered with the industry's strongest frame (lifetime warranty) for the most demanding 3-shift environments, the 2-EZ®SB and 2-EZ®HS can readily integrate into
- Rate: 20 Pieces / Min
- Packaging: Case
- Machine Type: Erecting Machines
-
Supplier: Practical Packaging Solutions
Description: Combi Packaging Systems LLC is raising the bar for case erecting innovation with our high speed, side belt drive case erectors. Engineered with the industry's strongest frame (lifetime warranty) for the most demanding 3-shift environments, the 2-EZ®SB and 2-EZ®HS can readily integrate into
- Rate: 15 Pieces / Min
- Packaging: Case
- Machine Type: Erecting Machines
-
Supplier: Practical Packaging Solutions
Description: Combi Packaging Systems LLC is raising the bar for case erecting innovation with our high speed, side belt drive case erectors. Engineered with the industry's strongest frame (lifetime warranty) for the most demanding 3-shift environments, the 2-EZ®SB and 2-EZ®HS can readily integrate into
- Rate: 12 Pieces / Min
- Packaging: Case
- Machine Type: Erecting Machines
-
Supplier: Boston Gear
Description: product integrity. Sample Applications Frequent reversing Linear positioning Conveyors Rotary indexes Packaging machinery Sorters
- Shaft: In-line
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Model RL rotary shaft encoder is sold with an option of several different sized diameter shafts and bearings and was designed for heavy duty applications where a rugged, face mounted encoder is required. When coupled to a rotating shaft, either directly or using a
- Encoder Technology: Optical
-
Supplier: Boston Gear
Description: Sample Applications Car washes Rotary index tables Drive belt conveyors Packaging machinery Mixers
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The RL-P rotary shaft encoder directly couples to a rotating shaft and produces a specified number of square wave output counts per revolution of the shaft. The number of counts per revolution is determined by setting configuration switches accessible through an access
- Features: Programmable
-
Supplier: Trimac Industrial Systems, LLC
Description: rimac Industries' success is built on creating customized solutions using our almost 20 years of in house expertise in cleaning, curing and drying. We offer our customers the unique advantage of purchasing reliable, long lasting and cost effective solutions all from ONE manufacturer. We also are
- Coatings Applied: Adhesives / Sealants, Conversion, Decorative Coating, Functional / Protective, Glaze / Inorganic, Hot Melt, Lacquer, Metallic Paint, Paint / Organic Liquid, Polymer Film / Resin Powder, Solvent Base, Stain / Dye / Ink, Sugar / Food, Varnish, Water Base
- Automation & Control: Automatic, None - Manual, PLC, Windows / PC Control
- Products & Material Coated: Automotive Body, Composites / Prepregs, Containers / Packaging, Electronic / Electrical Components, Extrusions / Stock Forms, Glass, Metal - Aluminum, Metal - Other, Metal - Steel, Paper / Paperboard, Pharmaceutical / Food, Plastic, Porcelain / Ceramic, Textiles / Fabrics, Wood
- Part Loading: Barrel / Tumbler, Conveyor - Chain-on-edge / Spindle, Conveyor - Overhead Monorail, Conveyor - Power & Free, Conveyor - Belt / Roller, Hoist / Rack System, Offhand / Manual Feed, Omega Loop / Rotary Turn
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application: DIN Type Abrasion Tester is to measure the abrasion resistance of rubbers (vulcanized thermoset rubbers and thermoplastic elastomers) that are subject to abrasive/frictional wear in their actual service, such as tires, conveyor drive belts, and shoe soles. Standard: ASTM
- Force / Load Capacity: 0.562 to 1.124 lbs
- Test Speed: 755.905511811022 in/min
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Friction / Wear
-
Supplier: Harper International Corporation
Description: from the inside out? Microwave furnaces are only for batch processing? Harper can help determine if your material is the right fit for a continuous furnace to optimize your process, whether a Rotary Tube, Belt Conveyor, or other type of system. Benefits of Microwave Heating
- Process Temperature: 600 to 1,800 C
- Application: Drying, Firing / Sintering
- Features: Other
- Heat Source: RF / Microwave / Dielectric
Find Suppliers by Category Top
Featured Products Top
-
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
band sealing system with bag top trimmer and lower carry belt system is also available with a variable speed lower support conveyor. Models are available without a lower conveyor which can support products weighing one pound or more dependent on bag material. Trimming is done after sealing to ensure (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
approved Vertical Rotary Band Sealing System with Bag Top Trimmer and Lower Carry Synchronized Conveyor. Features: (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
compact, slim, and lightweight, the Oriental Motor Rotary Encoder is an incremental encoder that can be directly installed onto customer equipment for precise position and speed detection. These encoders are ideal for applications such as conveyor systems, where they help monitor rotational (read more)
Browse Rotary Encoders Datasheets for Oriental Motor USA -
Download a detailed product brochure USDA approved Vertical Rotary Band Sealing System with Synchronized Conveyor Features: Supplied with (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
. Harper Furnace Technologies… Carbon Fiber Slot Furnaces Rotary Furnaces Pusher Tunnel Furances Belt Conveyor Furances Other Furnaces Models (read more)
Browse Ovens (industrial) Datasheets for Harper International Corporation -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
controller. APPLICATIONS Type I Horizontal Flows: Fed by Belt Conveyors, Vibratory Conveyors, etc. Plastic Pellets Cereal Wood Shavings Wood Chips or Chunks Tobacco Leaf/Stems (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
, Polymylar, Polypropylene, Coextrusions and Polylaminates. Features: Heavy duty unit constructed with stainless steel shafting and chrome plated sealing assembly Operates on 110Volt , 1 phase , 60 cycle Conveyor belt widths up to 4' and lengths up to 50 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Strengths & Limitations: Belt Drive vs. Ball Screw Actuators
The challenge for mechanical automation systems in the past has been the successful conversion of rotational motion from electric or mechanical motors into useful forms of linear motion. A breakthrough in this regard, the conveyor belt system represented one of the first useful implementations
-
Torque Sensor Application - Assembly Line / Automation
Sensors / transducers are essential in many automated assembly, packaging and labeling processes. Below, a reaction torque sensor is setup with a servo motor in an automated conveyor belt assembly line to control the tension in the winding tape while providing feedback regarding alignment, out
More Information Top
-
The Turing Machine Model of Sensing, Manipulation, and Control
To complicate the problem, the mail heap moves on a rotary conveyor belt past the Imaging system which is located "upstream" from the robot's work area.
-
Powder and bulk goods
The clearing wheel grips in the annular outlet slot between the silo wall and cone a [69, 70] and the discharged bulk abandons a about the silo axis rotating belt conveyor .
-
Powder and bulk goods
The clearing wheel grips a [12.68,12.69] in the annular outlet slot between the silo wall and cone and the discharged bulk abandons a about the silo axis rotating belt conveyor .
-
Drive Solutions
Segmented belt con- veyors Rotary tables .
-
Refining of fossil resin flotation concentrate from western coal. Final report
Feed Pump Filtrate Puml Belt Conveyor Rotary Dryer .
-
Water Dispersible Granule Development Process and Equipment
Surge bin, 10 ft diameter, 1000 ft^ Model BD-5-HD bin discharger Model HD-800 Model 28T71 Turbulator Model 144 12 ft-0 in. disc rotary scraper Belt conveyor Fluid bed dryer-gas fired Dust collector Fan Bucket elevator Metering pump…
-
Digital Product and Process Development Systems
In general, these stations are connected by automated material handling systems (AMHS) which are complex interwoven networks of transport elements such as conveyor belts , rotary tables and other handling devices.
-
The automatic factory
The mechanics of this process is well estab- lished in the use of material handling devices, such as conveyor belts , rotary indexing machines and gravity roller tracks.
-
Towards a new concept of robot programming in high speed assembly applications
The reference frame itself is given w.r.t. a known coordinate system, which can either be the robot hand, the robot base, a world frame, or a frame attached to a conveyor belt or rotary plate.
-
Undergraduate research in robotics and automation at the University of Illinois at Urbana-Champaign
Conveyor belts , rotary carousels, optical sensors and vision systems allowthe students to create and pro- gram robotic workcells to perform various manufactur- ing related applications.
Indicates content that may require registration and/or purchase.