-
Supplier: Imao-Fixtureworks
Description: Body Natural Rubber Shore A55+/-5 Black Threaded Part SS400 Steel, Zinc plated SUS304 stainless steel
- Maximum Load Capacity (Per mount): 19.108 to 921.68 lbs
- Height or Thickness (Before loading): 0.3149608 to 1.968505 inch
- Features: Metric Design
- Application: Vibration Isolation
-
Supplier: Imao-Fixtureworks
Description: Body Natural Rubber Shore A55+/-5 Black Threaded Part SS400 Steel Zinc plated
- Maximum Load Capacity (Per mount): 12.364 to 777.808 lbs
- Height or Thickness (Before loading): 0.3149608 to 1.574804 inch
- Mounting Size (To Support Structure): 0.3149608 to 1.968505 inch
- Features: Metric Design, Threaded Stud
-
Supplier: Essentra Components
Description: Threaded Stud Screw-On Bumpers can be used as a leveling device or bumper for small equipment. The non-corrosive stud and foot material is durable and resists harsh environments.
-
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
-
Supplier: PennEngineering®
Description: The new IFH™ Stud is the first ingress protection fastener from PEM® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud
- Length: 0.393701 to 35 inch
- Material: Aluminum, Hardened Steel, Stainless Steel
- Metric: M 2.5, M3, M4, M5, M6
- Shape: Round
-
Supplier: Conductix-Wampfler
Description: Rubber to metal rails Metal parts vulcanized to one or two sides Metal part(s) primed Rubber to metal elements Metal parts vulcanized to one or two sides Metal parts yellow anodized Conductix-Wampfler Standard Rubber Quality: Natural caoutchouc 55 Shore A +/-5 Resilient and tear
- Type: Stud Plate Mount
- Features: Threaded Stud
- Application: Vibration Isolation
-
Supplier: Fairlane Products, Inc.
Description: Versatile rubber rollers are used in material handling, assembly, and manufacturing operations. Available in various styles, surfaces and mounting configurations, these rollers are rugged and wear resistant to protect, guide and support. Roller only or with bearing mount or stud mount,
- Roll Diameter: 1.5 to 4 inch
- Type: Feed Roller
- Features: Other
- Material: Rubber
-
Supplier: Advanced Antivibration Components - AAC
Description: PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR:Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft
- Maximum Load Capacity (Per mount): 127.89 lbs
- Height or Thickness (Before loading): 0.787402 inch
- Mounting Size (To Machine): 0.2362206 inch
- Mounting Size (To Support Structure): 0.2362206 inch
-
Supplier: MOCAP LLC
Description: Material: Silicone Flexible for Masking Threaded and Smooth Studs
- Material: Rubber - Silicone
- Features: Threaded
-
Supplier: Reid Supply
Description: Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with
- Maximum Load Capacity (Per mount): 250 lbs
- Height or Thickness (Before loading): 3 inch
- Application: Leveling
- Type: Leveling Foot
-
Supplier: Imao-Fixtureworks
Description: Body Natural Rubber Shore A55+/-5 Black Threaded Part SS400 Steel Zinc plated SUS304 stainless steel
- Maximum Load Capacity (Per mount): 19.108 to 3,153.944 lbs
- Height or Thickness (Before loading): 0.3149608 to 1.968505 inch
- Mounting Size (To Support Structure): 0.3149608 to 1.968505 inch
- Features: Metric Design, Threaded Stud
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded
- Bearing Type: Guide Wheel
- Features: Other
- Special Bearing Materials: Stainless
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: Metal accessory mount with threaded stud for attaching equipment. Studs available in various lengths. Provides a reliable, temporary vacuum mount, without drilling holes. Rubber vacuum pad will not mark or damage most surfaces. Attaches to flat or curved, smooth,
- Diameter / Maximum Dimension: 77 mm
- Type: Flat, Standard
- Material: Rubber
- Style: Threaded
-
Supplier: Advanced Antivibration Components - AAC
Description: • MATERIAL: Isolator – Rubber Plates & Screws – Steel
- Maximum Load Capacity (Per mount): 0.5 lbs
- Height or Thickness (Before loading): 0.32 inch
- Mounting Size (To Machine): 0.112 inch
- Mounting Size (To Support Structure): 0.112 inch
-
Supplier: American Floor Products Co., Inc.
Description: Specification (D.S.I. Div. 11 Loading Dock Equipment) Manufactured from quality rubber, AFCO's Molded Dock Bumpers provide maximum impact protection. Molded dock bumpers help guard against any damage that may occur to docks and/or trucks. Installation Use 3/4" x 6" pre-set anchor bolts and
-
Supplier: Vlier
Description: Zinc-plated stud and shell Integral hex nut Nylon or rubber pad Protects floors and surfaces
- Height or Thickness (Before loading): 2 inch
- Application: Leveling
- Type: Leveling Pad
- Features: Swivel Head
-
Supplier: TelephoneStuff.com
Description: Alphanumeric with satin chrome keypad. Heavy zinc dye cast, marine quality chrome plating, fiber pc board, gold plated contacts and rubber membrane. NOTE: All Ceeco Products have a Total Order Minimum Quantity of $100
-
Supplier: Sugatsune America, Inc.
Description: Cover and bolt are 304 stainless steel offering rust and corrosion resistance Easy installation with phillips screw driver ADWS - Rubber (CR) base has excellent weather resistance ADWHS - Ethylene propylene base is non-marring, non-abrasive and has excellent heat/weather resistance
- Maximum Load Capacity (Per mount): 3,205 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Threaded Stud
-
Supplier: Sugatsune America, Inc.
Description: Cover and bolt are 304 stainless steel offering rust and corrosion resistance Easy installation with phillips screw driver ADWS - Rubber (CR) base has excellent weather resistance ADWHS - Ethylene propylene base is non-marring, non-abrasive and has excellent heat/weather resistance
- Maximum Load Capacity (Per mount): 1,966 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Threaded Stud
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: and much more. Mounting cups employ a threaded stud, female insert or tie-down bail to fasten accessories and equipment to the cup. They attach to either fat or curved surfaces, including fling cabinets, desks, automobiles, boats and recreational vehicles. Since mounting cups attach and
- Diameter / Maximum Dimension: 115 mm
- Type: Flat, Standard
- Material: Rubber
- Style: Threaded
-
Supplier: Waytek, Inc.
Description: plastic box with cover that seats over the base with fastening screws, also includes mounting screw holes Each pole has a 10-32 thread with nut for secure connection Includes hardware: 5 open rubber grommets 5 closed rubber grommets (7) #10-32 keps nuts
-
Supplier: Cole-Parmer
Description: The Hot Hand
silicone rubber mitt protects your hand from hot labware. Gripping surfaces are studded for poistive grip; hole tabs on either end are for hanging. Maximum temperature is 500 F (260 C). Fits any glove size. - Clothing Type: Gloves
-
Supplier: Southco
Description: The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
-
Supplier: Southco
Description: The simplicity of a quarter turn is all it takes to secure panels quickly and easily with these versatile little fasteners. Numerous head styles, stud lengths, receptacle styles, and accessories, provide flexibility for accommodating many specific mounting requirements.
-
Supplier: RS Components, Ltd.
Description: RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male Thread Size = M6 Material = Natural Rubber Diameter = 25mm Shore Hardness = 55Shore
- Length: 1.7716545 inch
- Metric: M6
- Material: Rubber
-
Supplier: Caplugs
Description: Ultrabake multi-diameter tubing can be used to cover plain and threaded studs, shafts or other cylindrical parts; it will mask off the studs and can be used to mask off areas of shafts. Ideal for powder coating, e-coating, plating, anodizing and spray painting. Temperatures up to 600F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Caplugs
Description: Ultrabake Silicone Tubing can be used to cover plain and threaded studs or shafts; it will mask off the studs and can be used to mask off areas of shafts. Ideal for Powder coating, E-coating, Plating, Anodizing & Spray painting. Temperatures up to 600°F (315°C) 1/16" wall thickness
- Maximum Inside Diameter / Size: 0.5 inch
- Wall Thickness: 0.375 inch
- Design Units: English
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Mask long studs and pems with irregular geometries May be used in conjunction with caps Cut to fit any length, make slightly longer than stud for easy removal Standard wall thickness 0.062", can be special ordered to 0.125" Used in
- Maximum Inside Diameter / Size: 0.04 to 1.5 inch
- Temperature Range: 0 to 600 F
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: waterproofing around the mount’s base to provide a reliable seal to the base surface. Within the mount an antenna stud fixing allows the application of the antenna of choice. Email Us sales@eteily.com Thank you for visiting our website.
- Primary Frequency Range: 925 MHz
- Gain: 5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Diameter / Width: 1.7322834645669292 inches
- Height: 0.9448818897637795 inches
- Bore / Insert Diameter: 0.3125 inches
- Knob Type: Fluted Knob
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: waterproofing around the mount’s base to provide a reliable seal to the base surface. Within the mount an antenna stud fixing allows the application of the antenna of choice. Email Us sales@eteily.com Thank you for visiting our website.
- Primary Frequency Range: 433 MHz
- Gain: 5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: waterproofing around the mount’s base to provide a reliable seal to the base surface. Within the mount an antenna stud fixing allows the application of the antenna of choice. Email Us sales@eteily.com Thank you for visiting our website.
- Primary Frequency Range: 5,700 to 5,800 MHz
- Gain: 5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: waterproofing around the mount’s base to provide a reliable seal to the base surface. Within the mount an antenna stud fixing allows the application of the antenna of choice. Email Us sales@eteily.com Thank you for visiting our website.
- Primary Frequency Range: 600 to 6,000 MHz
- Gain: 5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Anderson Power Products
Description: SB350 to 3/8 in Stud Size Terminal Lugs – 8FT, 4/0, EPDM Rubber Red|Black Cable Assembly
- North American (AWG): 10 AWG
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 300 amps
- Operating Temperature: 80 C
-
Supplier: Anderson Power Products
Description: SB175 to 3/8 in Stud Size Terminal Lugs – 8FT, 1/0, EPDM Rubber Red|Black Cable Assembly
- North American (AWG): 10 AWG
- Rated Voltage: 0.3 kilovolts
- Rated Amperage: 240 amps
- Operating Temperature: 80 C
Find Suppliers by Category Top
Featured Products Top
-
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
roller. They are available in eccentric/adjustable versions as well as concentric/stationary versions. Standard units come in sealed and shielded options. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Studded guide rollers are pre (read more)
Browse Datasheets for Modern Linear Incorporated -
Rollers Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft® with diameters from 1 (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Drive your profitability and stay ahead of the competition.
(read more)
If you’re manufacturing automotive parts, we don’t need to tell you how important it is for you to achieve the highest possible production rates at the lowest possible cost.
Browse Studs Datasheets for Jergens, Inc. -
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
Find out how switching to PEM® THFE™ heavy-duty studs with the PEMSERTER® installation system helped to simplify the assembly process and satisfy critical safety requirements for high-voltage applications. Download the full case study. (read more)
Browse Studs Datasheets for PennEngineering® -
The new IFH™ Stud is the first ingress protection fastener from PEM® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
Seeloc® Washers work in combination with traditional bolts, screws, or studs to create an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360° sealing barrier around the periphery of the washer face when (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
Rotating Machinery, Structural Health Monitoring, Shock and Vibration, Volume 5
Based on this preliminary work, we’ve found that grips incorporating half-inch rubber studs placed at areal densities of either 25/in2 or 12/in 2 .
-
Athletic Footwear and Orthoses in Sports Medicine
The outside consists of multiple short rubber studs .
Indicates content that may require registration and/or purchase.