Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials.
- Volume of Material Transported: 24.99996831597221 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin Vertical Screw Elevators move material upward in a vertical path. They are called vertical lifts or vertical elevators. The vertical screw elevators satisfy many conveyor problems, have the advantage of being compact and can generally handle all materials.
- Volume of Material Transported: 63.333253067129604 ft³/min
- Conveyor Type: Screw / Auger Conveyor
-
Supplier: Watts
Description: Watts Drainage TD-300 Elevator Trench Drain with 11-3/4" (298) wide x (specify) long 12 ga. type 304 stainless steel body, heel proof and ADA compliant load class B stainless steel grating with grate open area of 65 sq. in. per foot is secured with vandal-proof stainless steel screws,
- Strainer Size: 36 to 96 inch
- Shape: Square / Rectangular
- Body Material: Stainless Steel
- Drain Type: Trench Drain
-
-
Supplier: Tesmec USA, Inc.
Description: Hydraulic Drum Elevators are devices designed to support one or more reels and they can be skid, trailer or truck mounted. Tesmec Heavy Duty Drum Elevators are made of welded steel with a protective coating; the frames are detachable to reduce dimensions during transport. The lifting
- Capacity: 15,736 lbs
- Width: 84.252014 inch
- Type: Drum Lift
- Actuation: Hydraulic
-
Supplier: Primatics, Inc.
Description: Overview The Primatics PZB25 elevator stage offers an ideal solution for applications requiring precise vertical motion. The design and components ensure sub-micron resolution in a compact profile. An elevator stage is used when all motion must be delivered below the payload often
- Z-Axis Travel: 0.9842525 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.00012 inch/inch
-
Supplier: Newark, An Avnet Company
Description: SSR Relay, DIN Rail Mount 22.5mm, 600VAC/35A, 4-32VDC In, RN, Elevator Screw
-
Supplier: Newark, An Avnet Company
Description: SSR Relay, DIN Rail Mount 22.5mm, 600VAC/35A, 4-32VDC In, ZC, Elevator Screw
-
Supplier: Newark, An Avnet Company
Description: SSR Relay, DIN Rail Mount 22.5mm, 600VAC/30A, 4-32VDC In, ZC, Elevator Screw
-
Supplier: Newark, An Avnet Company
Description: SSR Relay, DIN Rail Mount 22.5mm, 600VAC/20A, 4-32VDC In, ZC, Elevator Screw
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Woodex MECO Industries
Description: MECO’s first-rate customer service is provided for each HB seal sold. When Are HB Seals The Best Option? The MECO HB Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB Seal model is
- Shaft Diameter (Nominal): 1.77 to 5.07 inch
- Shaft Speed: 250 rpm
- Operating Pressure: 15.228868132505685 to 30.45773626501137 psi
- Operating Temperature: -178 to 500 F
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC04-10 includes ten 4-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a captive screw
- Number of Contacts: 4
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC06-10 includes ten 6-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a captive screw
- Number of Contacts: 6
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Sealevel Systems, Inc.
Description: The TB-SC05-10 includes ten 5-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire diameters from 16-28AWG and integrates a captive screw
- Number of Contacts: 5
- Conductor Size (North American): 16 to 28 AWG
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Allied Electronics, Inc.
Description: 30 to 14 AWG, 2500V, Screw Connectors Dovetail version wire entrance parallel to PC board elevator-style clamping mechanism.
-
Supplier: Allied Electronics, Inc.
Description: 30 to 14 AWG, 2500V, Screw Connectors Dovetail version wire entrance parallel to PC board elevator-style clamping mechanism.
-
Supplier: Allied Electronics, Inc.
Description: 30 to 14 AWG Size Wire, Polyamide Molding, Copper Alloy Terminals, Screw Connectors Dovetail version Wire entrance at 45 angle to PC Board Elevator-style clamping mechanism The connector can be installed anywhere on PCB without wires or screws interfering with the rest of PCB.
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - Industrial Mount 90A 90-280VAC Elevator Screw
- Operating Temperature: -13 to 158 F
-
Supplier: Allied Electronics, Inc.
Description: 300 V, Screw Connectors for Printed Circuit Boards Dovetail version Wire entrance at 45 angle to PC Board Elevator-style clamping mechanism Can be factory, field or distributor assembled to almost any length Can be installed anywhere on PCB without wires or screws interfering
-
Supplier: RUD Chain, Inc.
Description: Bucket elevators, scraper conveyors, chain drives RUD conveyor and drive systems offer numerous systems solutions for many applications. Whether for conveying, driving or lifting, RUD can provide the appropriate system. Preferably using round steel chains, forked link chains, screw
- Conveyor Type: Bucket Conveyor, Chain Conveyor, Drag Conveyor, Flexible Screw (Auger) Conveyor, Low Profile Conveyor, Screw / Auger Conveyor
-
Supplier: CSA Group
Description: scraper and ""en masse"" conveyors, single strand floor truck conveyors, overhead conveyors, suspended swing-tray and fixed tray and similar conveyors or elevators, screw feeders and conveyors, live roller conveyors, vibratory conveyors, roller and wheel conveyors, chutes, hydraulic
-
Description: scraper and "en masse" conveyors, single strand floor truck conveyors, overhead conveyors, suspended swing-tray and fixed tray and similar conveyors or elevators, screw feeders and conveyors, live roller conveyors, vibratory conveyors, roller and wheel conveyors, chutes, hydraulic
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency switching off and safety doors as well as for elevator applications up to SILCL 3, Cat. 4, PL e, 1 or 2-channel operation, automatic or manual start, cross-circuit detection, 3 enabling current paths, U S = 24 V DC, plug-in screw terminal block
- Operating Temperature: 104 to 140 F
- Safety/Approvals Category: Category / Type 2
- Mounting: DIN Rail
-
Supplier: Rotolok Valves, Inc.
Description: The Rotolok Rotospeed Switch can be used whenever and wherever shaft monitoring is required. Its compact design and trouble free operation makes it ideal for Rotary Airlock, Screw Conveyor and Bucket Elevator applications, for overspeed and underspeed detection. The Rotospeed Switch
- Operating Range: 2.5 to 200 rpm
- Number of Relays: 1
- AC Voltage Rating: 24 to 240 volts
- DC Voltage Rating: 12 to 240 volts
-
Supplier: U.S. Plastic Corporation
Description: Elevator locking mechanism assures a down elevator position to improve filling efficiency and reduce costly downtime. Propel/repel function is positive and reliable due to a new thread design on both the screw and elevator which prevents slippage, spinning and
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert Bearing Set Screw Locking Heavy Duty Wide Inner Ring Stainless Steel 420, 440 Housing
- Nominal Shaft / Bore Size: 2.5590565 inch
- Center to Center Mounting Hole Distance: 9.448824 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Setscrew
-
Supplier: CinchSeal
Description: Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self-adjusting design. These are ideal for industrial screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut
- Operating Temperature: -50 to 400 F
- Sealing Direction: Axial Seal
- Features: Exclusion Seal, Oil / Grease Seal, Wiper
- Seal Construction: Metal Cased (Single)
-
Supplier: Marathon Special Products
Description: SCREW SECONDARY OPENING WIRE SIZE 1/4 INCH-20 TPI SCREW PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING
- Number of Contacts: 1
- Voltage Rating: 600 volts
- Current Rating: 200 amps
- Operating Temperature: 150 C
-
Supplier: Siemens Process Instrumentation
Description: cost-effective sensor. The Milltronics MSP-7 single setpoint system suits most industrial applications. This versatile unit can be used on tail pulley shafts, driven pulleys, motor shaft sensing, belt or drag conveyors, screw conveyor flights, bucket elevators, fans and pumps. An NPN
-
Supplier: NSI Industries LLC
Description: MECHANICAL HORN TYPE 4-7/16 INCH W X 1-5/16 INCH D X 4-7/16 INCH H SIZE GRAY COLOR UL (CANADA AND US) APPROVAL AIR COMPRESSOR ROOM, BOILER ROOM, CRANE, ELECTRICAL PANEL, ELEVATOR, WATER PUMPING STATION APPLICATION 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.035 AMPERE CURRENT RATING PAINTED
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 3.63 INCH 3.63 WIDTH IN INCH 9.35 INCH 9.35 HEIGHT IN INCH 3.14 INCH 3.14 DEPTH IN INCH 237.49 HEIGHT IN MM UL 50, CSA 22.2, CUL 50 APPROVAL NEMA 1/3/4X/6P/12 ENCLOSURE GASKETED, LIFT OFF, RAISED,
- Length / Height: 9.35 inch
- Width/Diameter: 3.63 inch
- Depth: 3.14 inch
- Height: 9.35 inch
-
Supplier: Resina
Description: The NRK-400 is an automatic In-line capping machine encompassing the some of the best features of our capping machines for reliable and very fast operation. It comes equipped with our H-26 cap hopper/sorter, or optional HES-12 hopper/elevator/sorter, which are the best on the market. Also, a
- Rate: 300 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Eastern Instruments
Description: screw conveyors, rotary airlocks, slide gates or bucket elevators.
-
Supplier: Eastern Instruments
Description: screw conveyors, rotary airlocks, slide gates or bucket elevators.
-
Supplier: Resina
Description: hopper/elevator/sorter, which are the best on the market. Also, stabilizer, heavy duty quill clutches, and NEMA-4 control panel with complete safety guards are all standard.
- Rate: 300 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
Find Suppliers by Category Top
Featured Products Top
-
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO HB seal is the best choice in sealing technology for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, hoppers and similar rotating equipment used in bulk process industries. The HB Seal model is used on horizontal, inclined and vertical shafts for unsplit installations. The HB seal is highly versatile, with the (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Applications Screw conveyors Mixers and blenders Bucket elevators Dry bulk conveying systems Food processing equipment Chemical processing Plastic powder blending and colorizing Dry and wet mixing applications (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
seals frequently reduce process times in vacuum systems by improving vacuum efficiency & product consistency. MECO seals a variety of support machinery, including screw conveyors and feeders, rotary airlocks, bucket elevators and drag chain conveyors. All offer high runout tolerance and positive (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
shafts. The AH Type-2 is commonly used on screw conveyors, blenders, bucket elevators, and mixers. Process Material Applications: » Dry bulk conveying » Dry chemical processing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
HA seal can be used on horizontal, inclined, and vertical shafts. Several common machines and process material applications are listed below. Machine Applications: ♦ Screw conveyors ♦ Small blenders ♦ Bucket elevators ♦ Hoppers (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
2.24” Prewired cable (2 meter) or M12 quick connect, from side or bottom Symmetrical housing Plastic body with metal mounting head PS215 & PS216 1.2“ x 1.3“ x 2.6" Screw (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
What Types Of Conveyors Are Used In The Food Industry?
In this article, we will explore the various types of food conveyors used in the industry, including pneumatic conveyors, belt conveyors, bucket elevators, screw augers, and tubular drag conveyors.
More Information Top
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Screw elevators whose screws have not been shown to be capable of supporting 125% of the rated load and the car weight both in compression and tension shall be provided with car safety and overspeed devices of an approved type.
-
Materials Handling Handbook 2nd Edition Complete Document
Figure 19.2.3 shows the composite results in testing screw elevator capacities.
-
Handbook of Food Factory Design
The screw elevator is constructed on similar principles to the screw conveyor and is used for light duties.
-
ASSESSMENT OF LOW-COST ELEVATORS FOR NEAR-TERM APPLICATION IN TRANSIT STATIONS
An assessment of low-cost elevators for use in existing transit stations, the supporting data for selecting the screw-column elevator for further evaluation, and evaluation and assessment of the screw elevator design and operation are presented.
-
2010 Annual Meeting Abstacts - Meetings and Exhibits - AOCS
Using a Static Screw Elevator as a Heat Exchanger for Surfactants - A Case Study.
-
Handbook of Food Processing Equipment
Ice is then transported, by a system of screw elevators and belts, to the final destination (e.g., a ship).
-
A review and perspective of efficient hydrogen generation via solar thermal water splitting
Starting at the bottom of the reactor, fully oxidized particles are lifted out of the oxidation chamber via a screw elevator to the bottom of the reduction chamber.
-
Field Preparation of Polymer Solutions Used to Improve Oil Recovery
of a screw elevator is desirable to lift poly- well as the effect of the iron-oxygenreaction .
-
Simulation study on the effect of gun barrel force point transition to exertion precision
1-universal trundle; 2-landing leg; 3-base plate; 4-bearer; 5-electric motor; 6-motor cylinder; 7-Force sensor; 8- exertion pressure-head; 9-cylinder guideway; 10-slinger ring; 11- upper beam; 12-leading screw elevator ; 13-guide sleeve; 14-locking…
-
Climate-Smart Technologies
Lod- ging slash biomass is delivered in big packs or by a trailer, as shown in the picture, and is continuously fed into the converter through a sector gate air lock and a screw elevator .
Indicates content that may require registration and/or purchase.