-
Supplier: Accuris
Description: Self leveling sealing compound - medium cure
-
Supplier: Fosroc Limited
Description: Cemtop products consist of a blend of selected cements and aggregates modified with polymers and flow agents. The products are used in conjunction with Nitoprime 33. The products are supplied as a grey powder which requires only the addition of water to produce self smoothing, free flowing
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Nuva-Sil 5091 is a one component, low viscosity, UV light and moisture curable silicone sealant. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge.
- Viscosity: 5,500 cP
- Tensile Strength (Break): 145 psi
- Elongation: 100 %
- Dielectric Strength: 457.20000000000095 kV/in
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 5092 Nuva-Sil is a one component UV light and moisture curable silicone. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge.
- Viscosity: 4,000 to 7,500 cP
- Tensile Strength (Break): 87 psi
- Elongation: 75 %
- Dielectric Strength: 558.8000000000012 kV/in
-
Supplier: Wacker Chemical Corp.
Description: EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system self-levelling excellent primerless adhesion to many
- Viscosity: 250,000 cP
- Tensile Strength (Break): 899.2284040146214 psi
- Elongation: 600 %
- Features: Grease / Paste, Leveling / Filling Compound, Reactive / Moisture Cured, Silicone
-
Description: General Polymers TRAFFICOTE #105 SD provides a high build (minimum 1/16”) protective surfacing. By utilizing a high solids, low viscosity binder resin this TRAFFICOTE #105 SD system provides a fluid, self-leveling mixture that is easily spread with a v-notched trowel or v-notched
- Use Temperature: 50 to 90 F
- Tensile Strength (Break): 2,500 psi
- Features: Air Setting / Film Drying
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Fixmaster® Self Leveling Flooring Epoxy, Resin is a high gloss, seamless, hygienic surface. High chemical resistance, extremely hard wearing and durable.
-
Supplier: Newark, An Avnet Company
Description: Self Leveling Flooring Epoxy, Light Grey Resin
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® SI 5640 is a 2K self-leveling silicone potting solution with a V-O rating and an improved adhesion to plastics, while it maintains adhesive properties under 85C / 85% RH aging conditions. Benefits Include: 85C/85% RH resistant Flame retardant (UL 94 V-0 @ 6mm thickness)
- Features: Leveling / Filling Compound
-
Supplier: Sauereisen, Inc.
Description: two formulations, No. 220 is for general purpose applications and No. 221 is a novolac epoxy for more severe chemical environments. Sauereisen Joint Compounds are nonshrinking due to their high-solids content and will not become brittle. These self-priming materials will flow and
- Use Temperature: 180 F
- Tensile Strength (Break): 800 psi
- Elongation: 50 %
- Industry: Building / Construction
-
Supplier: Henkel Corporation - Industrial
Description: Fluorescent, methacrylate ester acrylic, wax-like, semi-solid retaining compound self-feeding stick designed for bonding of cylindrical fitting parts. LOCTITE® 668 is a green, fluorescent, methacrylate ester acrylic, wax-like, semi-solid retaining compound self-feeding
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 250% Elongation, 1.28 Specific Gravity, 4 hr. Cure Time Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Description: STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee or trowel on horizontal, vertical or overhead applications. 100% solids, zero VOC
- Use Temperature: 50 to 120 F
- Tensile Strength (Break): 2,300 psi
- Features: Caulk / Grout, Leveling / Filling Compound, Other, Reactive / Moisture Cured
- Substrate Compatibility: Concrete / Masonry, Metal
-
Supplier: CHT USA Inc.
Description: CHT's QSil 58 is a 2-part, condensation cure, high temperature, self-leveling, silicone elastomer primarily used for electronic potting applications to provide protection from moisture, debris, vibration and shock. The two applicable catalysts are 0.5% DBT by weight and 10% Deep
- Use Temperature: -65.2 to 500 F
- Thermal Conductivity: 0.31 W/m-K
- Dielectric Strength: 353.06000000000074 kV/in
- Viscosity: 9,000 cP
-
Supplier: Epoxies Etc...
Description: The 20-2135 is a two component, low durometer, potting, casting and encapsulating compound. This system is unfilled and low in viscosity allowing for fast self-leveling. The 20-2135 will quickly encapsulate components and electronic devices. The 20-2135 has outstanding thermal
- Viscosity: 1,200 to 1,950 cP
- Use Temperature: -58 to 248 F
- Tensile Strength (Break): 150 psi
- Elongation: 50 %
-
Supplier: ODG (Origin Data Global)
Description: POTTING COMPOUND SELF LEVELING
-
Description: ISO/IEC 15444-6:2003 defines a normative but optional file format for storing compound images using the JPEG 2000 file format family architecture. A compound image is an image that may contain scanned images, synthetic images or both, and that preferably requires a mix of continuous
-
Supplier: ASTM International
Description: 1.1 These test methods are appropriate to evaluate the performance of floor patching compounds containing hydraulic cements that are used to improve the levelness, smoothness, and flatness of existing floors. These materials may be used as an underlayment to receive floor finishes. The
-
Supplier: Henkel Corporation - Industrial
Description: self-leveling and filling of voids resulting in excellent thermal transfer. Unlike cured thermal pad materials, a liquid approach offers infinite thickness variations with little or no stress to the sensitive components during assembly. As cured, BERGQUIST GAP FILLER TGF 1400SL
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 1.4 W/m-K
- Features: Gap Filling Compound, Silicone, Thermally Conductive
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ TC-6032 is a two component, thermally conductive encapsulant that is used for electronic and electric component applications. It is heat curing, flowable, and self leveling. 10 kg Kit.
- Thermal Conductivity: 3.2 W/m-K
- Elongation: 45 %
- Tensile Strength (Break): 72.5184196785985 psi
- Dielectric Strength: 457.20000000000095 kV/in
-
Description: General Polymers TPM #707 POLY-FLO is a single component, cement based, industrial topping that requires only the addition of water to produce a self-leveling mortar. Ideally suited for leveling or resurfacing distresed, rough and unevern concrete floors. Advantages Easy mixing
- Use Temperature: 50 to 90 F
- Tensile Strength (Break): 850 psi
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
-
Description: General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a pin rake, screed rake or notched trowel/squeegee. It is designed to provide a refinished surface on
- Use Temperature: 40 F
- Tensile Strength (Break): 550 to 600 psi
- Substrate Compatibility: Concrete / Masonry, Metal, Wood / Wood Product
- Industry: OEM / Industrial
-
Supplier: DigiKey
Description: 315 SELF SHIM THERM ADH SY25ML
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive is a one component, high strength, adhesive that is used for bonding heat generating devices. It offers high viscosity, high modulus, and is self-shimming. It is typically used with Activator 7387™ to increase cure speed and strength.
- Thermal Conductivity: 1.25 W/m-K
- Tensile Strength (Break): 1,400 psi
- Elongation: 3.2 %
- Dielectric Strength: 599.9480000000012 kV/in
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultrabond® 758 Is a low viscosity self-leveling UV curable potting compound formulated to provide high performance, fast curing, coating and encapsulating of electronic components. This product is also used for shallow potting applications.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N2010 is a self-leveling, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features neutral curing system (alkoxy) translucent sprayable flowable primerless adhesion to many substrates solvent free Application
- Viscosity: 10,000 to 20,000 cP
- Use Temperature: -58 to 356 F
- Tensile Strength (Break): 145.036839357197 psi
- Elongation: 200 %
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol CB064/FP4653 ) LOCTITE ECCOBOND CB064 is high purity, low stress, liquid, self-leveling encapsulant material. This material is for cavity fill or dam and fill applications. The unique properties of CB064 allows for it to be “chocolate breakable" on pre-scored ceramic
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Viscosity: 80,000 cP
- Industry: Electronics (PCB / SMT Assembly)
- Form / Function: Gap Filling Compound
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on the screw, the
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: them to a variety of conditions when you use a compatible “O” ring material. Moreover, in the case of high-level vibration, we can fasten self-locking strips, pellets and patches on to your screws or bolts for full shock-absorbency. ZAGO offers clients complete customization–from thread
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: Epoxies Etc...
Description: 10-3050 is a thixotropic, Non-Sag, gel epoxy designed to protect motor windings from abrasives, chemicals, vibration, oils, jet fuels, etc... 10-3050 self levels to a smooth void free coating once applied with a spatula or brush.
- Use Temperature: -76 to 320 F
- Thermal Conductivity: 0.59133439 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.22222222222222 µin/in-F
- Tensile Strength (Break): 8,000 psi
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Master Bond, Inc.
Description: EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical
- Applied Thickness / Gap Fill: 0.000003 to 0.000007 inch
- Viscosity: 6,000 to 9,000 cP
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 4,000 to 5,000 psi
-
Supplier: Epoxies Etc...
Description: 20-3030 is an unfilled, low viscosity epoxy system. This system was designed for fast, self leveling and ease of use. 20-3030 has a convenient 2:1 mix ratio and will cure at room temperature. It is a good choice for chemical, water and corrosion resistance. 20-3030 also exhibits
- Use Temperature: -40 to 275 F
- Elongation: 4.5 %
- Tensile Strength (Break): 8,500 psi
- Dielectric Strength: 550.0000000000008 kV/in
Find Suppliers by Category Top
Featured Products Top
-
High COD and BOD loads from dyes, auxiliaries, and finishing chemicals Presence of toxic and recalcitrant compounds (e.g., heavy metals, azo dyes) (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
validation environments. A key advantage lies in its easy installation: The finely stranded conductor design and the use of silicone as insulation and sheath material enable effortless handling, even in tight bending radii. The notch-resistant silicone compound also provides increased (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
-intensive manual processes that traditionally require removing, cleaning, and replacing individual mold components. Husky's Self-cleaning technology represents the most advanced automated solution, using controlled flash to clean molds during production without stopping the machine. Self (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™ -
for partially autonomous and fully autonomous vehicles (AVs) will be $36 billion and $6 billion, respectively. These self-driving cars rely on sophisticated computer systems, sensors and other technology to safely navigate the road. As the transportation industry brings AVs to commercial (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Ozone (O3), Volatile Organic Compounds (VOCs), and Oxygen (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
gas mixing systems are vital in enabling researchers and engineers to precisely tune atmospheric composition and provide optimal conditions for biological research and processing. Dynamic CO2 gas mixers are self-regulating devices capable of providing extremely accurate gas mixes. They use (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
New floor - Self Help Forums
I was told I could use self leveling compound to pour over the area.
-
Calorimetric study on the influence of calcium sulfate on the hydration of Portland cement–calcium aluminate cement mixtures
Appli- cation of two-dimensional XRD for the characterization of the microstructure of self - leveling compounds .
-
Progress in Polymers in Concrete
Such condition is however prevalent when latex polymers are used in cement-based building materials such as tile adhesives, self - leveling compounds etc.
Indicates content that may require registration and/or purchase.