Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Technic, Inc.
Description: Copper seed layer etchant providing selective etch and high loading capacity for UBM and RDL applications. Used also for selective Cu/Ni in UBM stack because of its great etching metal selectivity.
- Type: Etchant / Pickle, Surface Treatment
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: MacDermid Alpha Electronics Solutions
Description: ensuring strong adhesion to the substrate. This robust, stable process delivers consistent etch rates across a broad operating window, accommodating variations in copper type, sulfuric acid concentration, temperature, and additive levels. CircuEtch 300 excels in etching a variety of copper
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: Plasma Etch, Inc.
Description: Based on our popular BT-1, it shares the same robust and reliable characteristics while providing yet another example of Plasma Etch surface modification innovation. The large all aluminum chamber accommodates a generously sized circular, rotating active processing surface has the option of
- Features: Automated Loading, Gas Control Unit, Integral Process Controller, Other
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Type: Factory / Free Standing
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
-
Supplier: Hitachi High Technologies America, Inc.
Description: Rapid increases in aerial densities of HDD (Hard Disk Drive) requires advanced patterning solutions for thin film head production. This brings leading-edge semiconductor processes into the HDD industry as a breakthrough. Magnetic Head Etch System E-6000 Series: the EMCP (Electro
- Applications: Etching - Plasma / Wet
- Mounting / Loading: Floor Mounted / Stand-alone
-
Supplier: Accuris
Description: Spectrophotometric determination of etch rate of mixtures for etching silicon dioxide coatings for use in semiconductor technology
-
Supplier: Technic, Inc.
Description: Used to deoxidize/activate copper based parts prior to electroplating.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Accuris
Description: Gravimetric determination of etch rate of mixtures for etching silicon single crystals for use in semiconductor technology
-
Supplier: Technic, Inc.
Description: Low Cost, High Copper Capacity Compared to Generic Sodium Persulfate.
- Type: Cleaner / Cleaning Agent
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Terra Universal, Inc.
Description: compensates for boil-off to maintain consistent chemistry temperature and acid/water ratio Includes etch-foil resistance heater and vapor thermocouple (for chemical boiling control) 360° nitrogen-purged housing seal reduces acid penetration of heating element for extended service
-
Supplier: Thermal Circuits, Inc.
Description: flex circuits, and a myriad of thermal sensors and over-temperature devices; such as thermistors, RTDs, thermocouples, thermostats, thermal fuses, and semiconductor-type components. Firm-A-Graphics Thermal Circuits is committed to Total Customer Satisfaction and complying with the
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Services: Design Assistance
- Features: North America, Northeast US Only, United States Only
-
Supplier: Plasma Etch, Inc.
Description: Built as an extension of our MK-II platform, it offers you the same repeatability, reliability and long life, as well as low maintenance costs. The Reactive Ion Etch (RIE) electrode offers the highest directional plasma effect. Etching with our roll to roll plasma etcher in the large all
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Features: Gas Control Unit, Integral Process Controller, Other
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
- Process: Plasma Etching / Cleaning
-
Supplier: Terra Universal, Inc.
Description: Continuously filters process chemistry to increase purity and maximize product yield Reduced acid consumption generally pays for bath in three months Select semiconductor-grade natural polypropylene or PVDF seamless process tank 360° serrated overflow weir enhances particulate removal
-
Supplier: SPIE
Description: IC chip manufacturing processes, such as photolithography, etch, CVD, PVD, CMP, ion implantation, RTP, inspection, and metrology, are complex methods that draw upon many disciplines. Introduction to Semiconductor Manufacturing Technologies, Second Edition thoroughly describes the
-
Supplier: Piezo-Metrics
Description: The ST-037-022-5000N is a Silicon Semiconductor "N"-doped bulk type Temperature Sensing Element that develops a large resistive change with temperature. This thermoresistive device is etched from a solid piece of doped material and has a minimum of molecular slippages and/or dislocations
-
Supplier: Vaisala
Description: For semiconductor liquid chemical processes A compact refractometer with an ultra-pure modified PTFE flow cell body for semiconductor liquid chemical processes. Connected to the process by a ¼ — 1 inch pillar or flare fitting. Vaisala K-PATENTS® Semicon Refractometer PR-23-MS has a
- RI Range: 1.26 to 1.53
- Operating Temperature: -20 to 45 C
- Prism / Light Source & Special Features: Alarms, Automatic Temperature Compensation, Measures Temperature
- Monitoring: Continuous
-
Description: The m924 (4channel) and m922 (2channel) Semiconductor OEM modules are the newest Luxtron products for Etcher and Wafer Fab equipment temperature monitoring of Electrostatic Chucks, Chambers and other devices. The m920 Series modules are high performance solutions that are flexible, reliable
- Temperature Range: -49 to 626 F
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Serial
- Technology: Optical Pyrometer
-
Supplier: Technic, Inc.
Description: Recommended where a more aggressive etch is required.
- Type: Etchant / Pickle
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: MCA - Advanced Materials Division
Description: Semitron® MPR 1000 shapes possess excellent heat resistance and low rates of erosion in plasma chambers. Due to these characteristics, it is often chosen for vacuum chamber applications within etch, CVD, and ion implant sub segmentations in the semiconductor and electronics industry.
- Tensile Strength (Break): 15,000 psi
- Tensile Modulus: 1,000 ksi
- Use Temperature: 500 F
- Industry: Electronics, Semiconductors / ICs
-
Supplier: Edwards Vacuum
Description: The new Edwards STPA2503C turbo pump has been designed to accommodate the high gas flows required by the next generation of semiconductor and thin film etch processes. The enhanced rotor design, half rack controller and battery free d.c. drive operation provide considerable space
- Ultimate Operating Vacuum: 0.00000000750063755419 torr
- Pumping Speed: 3,390.208005262912 to 5,297.2000082233 CFM
- Type: AC Three Phase
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: EBARA Technologies, Inc.
Description: Ebara's GCR abatement systems cleanly and efficiently remove carbon monoxide and PFC gases from ashing and oxide etch semiconductor waste streams. The standard GCR model targets CO gases using a high temperature oxidation path. PFC's such as CF4 are decomposed using an optional metal
- Type: Factory / Free Standing
- Applications: Semiconductor Manufacturing
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview MultiBond 500 is a first-generation, low-etch oxide alternative designed for laser direct drill pretreatment and reliable innerlayer adhesion in multilayer circuit boards, specifically for Semi-Additive Process (SAP) and Modified Semi-Additive Process (mSAP) applications. Due
- Industry: Electronics, Semiconductors / IC Packaging
- Substrate Compatibility: Metal
- Features: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: processing of thin core innerlayers. It is the ideal bonding process for controlled impedance innerlayers on advanced resin systems. With up to an 80% reduction in concentrated copper waste and low etch depth, MultiBond MP is the industry’s choice for innerlayer manufacturing.
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: Elmet Technologies LLC
Description: semiconductor industry. Standard availability is described below. Other sizes and tolerances are quoted on request.
- Overall Width / OD: 0.25 to 12 inch
- Overall Thickness: 0.001 to 0.005 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Features: Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other
-
Supplier: Kayaku Advanced Materials, Inc.
Description: Negative photoresist series well suited for e-beam and deep UV exposure in the manufacturing of semiconductor devices. High wet and dry etch resistance High resolution capability (~ 40 – 50 nm) Aqueous alkaline development Easy to remove
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Pexco
Description: acrylic backing (pressure-sensitive tape). Applications include capacitor films, spacers, electrical insulation components, PCBs, flexible circuits, cap liners, plungers, stoppers, protective liners, gaskets, diaphragms, semiconductor processing components, expansion joint liners and sleeves,
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: SPIE
Description: SMO) • Mask write, corrections, process compensation (MPC) • Mask blanks, defects and metrology (materials, process, control) • Mask process (resist, devlop, etch, cleans) • Metrology (CD, placement, AFM, AIMS) • Defects and defect control: inspection, repair, verification strategies,
- Frequency: Annually
- Type: Conference, Exhibition
- Industry: Electronics and Semiconductor
-
Description: plasma etch equipment, primarily in the etch chamber. The rings are strategically positioned to optimize plasma distribution and maintain uniformity during the etching process. Semiconductor manufacturing processes demand operation within cleanroom environments, especially for
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: Advanced screw design, excellent running qualities, integrated vacuum booster, perfectly suited for solar, flat panel and semiconductor applications and harsh processes with high gas temperatures, such as etch and CVD, excellent powder handling, tantal coated screw
- Pumping Speed: 999.6 CFM
- Motor Power: 9.515564732810022 HP
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: CoorsTek
Description: CoorsTek provides high-performance, critical-duty ceramic components for Flat Panel Display (FPD) manufacturing from a range of specialized, high-purity engineered ceramics. Large-scale synthetic quartz LCD photomask substrates Etch processing components CVD deposition processing Ultra-flat
- Density: 3.72 to 5.91 g/cc
- Thermal Conductivity: 5 to 31 W/m-K
- Coeff. of Thermal Expansion (CTE): 8 to 10 µm/m-C
- MOR / Flexural Strength: 43,511.0518071591 to 94,273.945582178 psi
-
Supplier: Plasma Etch, Inc.
Description: As in all Plasma Etch systems a capacitive parallel plate design is used for the most effective plasma generation. Competitive units with glass/quartz barrel chambers cannot penetrate the vacuum containment vessel and therefore are restricted to inductive coupling using an RF coil wrapped
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Features: Integral Process Controller, MEMS, Medical, Other, Photovoltaic / Solar, Research / Surface Analysis, Semiconductor Manufacturing
- Type: Laboratory / Benchtop
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: Plasma Etch, Inc.
Description: Our welded aluminum vacuum chamber encloses a generous 500 square inches of active plasma processing surface. Surface modification with Plasma Etch yields increased bond strength and cleanliness of most any surface material.
- Materials Processed: Compound Semiconductors / GaAs, Metal, Tungsten / Refractory Metal
- Features: Gas Control Unit, Integral Process Controller, Other
- Type: Laboratory / Benchtop
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr)
-
Supplier: Advanced Energy Industries, Inc.
Description: or retrofitting existing systems for abatement. Benefits Generates high reactive specie fluxes, delivering higher destruction efficiency Etch gas abatement solution that meets regulatory or green initiative goals Increases pump lifetime by reducing particulates from deposition processes
- Type: RF Plasma (ICP)
- Materials / Substrates: Semiconductors / Wafers
- Features: Specialty / Other
-
Supplier: Edwards Vacuum
Description: increases the maximum process flow capability and reduces the effects of corrosion and deposition. The outstanding performance is suited to both light and harsh applications, such as semiconductor etch, implant, lithography and LCD processes.
- Ultimate Operating Vacuum: 0.0000000750063755419 torr
- Pumping Speed: 4,873.424007565436 to 6,780.416010525824 CFM
- Type: AC Three Phase
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: Rigaku Corporation
Description: TXRF analysis can gauge contamination in all fab processes, including cleaning, litho, etch, ashing, films, etc. The TXRF 3760 can measure elements from Na through U with a single-target, 3-beam X-ray system and a solid-state detector system. The TXRF 3760 includes Rigaku's patented XYθ
- Maximum Wafer / Part Size: 200 mm
- Measurements: Area Mapping, Particle Contamination
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
Find Suppliers by Category Top
Featured Products Top
-
Coated quartz thermocouples last up to 3X longer Conax Technologies’ patented EtchDefender™ Technology extends the life of quartz thermocouple sheaths (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Microelectronics make the world go ‘round. There’s not much left that doesn’t have a semiconductor chip of some sort in it. The semiconductor chip itself is something of modern miracle. The current generation of CPU chips is packing in excess of two billion transistors onto a die about 1-inch square. (read more)
Browse Datasheets for Conard Corporation (The) -
Applications The ESC design is fully optimized for critical steps in semiconductor fabrication, including: Plasma Etching: Conductor, dielectric, and polysilicon etch processes. Chemical Vapor Deposition (CVD): High-temperature PECVD and ALD (read more)
Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
The semiconductor industry pushes both design and materials science to the limit. Every tool — from etch systems to deposition modules — relies on components that can survive high heat, strong plasma, and mechanical stress. At the same time, equipment (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd. -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Semiconductor: The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products’ coatings provide excellent corrosion (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Introduction Multi-cartridge filter housings are critical components in semiconductor manufacturing, designed to accommodate multiple filter cartridges within a single vessel for high-purity liquid (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Semiconductor market benefits from the CHIPS Act The CHIPS Act impacts the semiconductor market, is vital to the global economy and requires a skilled workforce to (read more)
Browse Metal Bellows Datasheets for Technetics Group -
SEMICONDUCTOR The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide excellent corrosion, abrasion (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
Conduct Research Top
-
Semiconductor Case Study: ETCHING SEMICONDUCTOR WAFERS RELIES ON TIGHT TEMPERATURE CONTROL
All semi-conductor wafers, as part of their micro-fabrication, must undergo an etching process which chemically removes layers from the surface of a wafer during manufacturing. Since the depth of these etched cavities are extremely critical, the etch rate must be precisely controlled through
-
Industry Reference: Semiconductor and Wafer Production
Etched foil element heaters to heat acid in portable wafer processing baths, High Temperature Binder Inorganic and Organic coatings and with fabrication materials such as fiberglass cloth, fiberglass mat, mica, and ceramic fiber insulating carriers, etc...
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
this technology in its etchers, wafer track, and other systems by the middle of 2002. Hynix moves closer to wafer-level test of fast DRAMs SEOUL -- Korea's Hynix Semiconductor Inc. has demonstrated the ability to perform high-speed wafer-level testing of DRAM devices using a probe system from Teradyne Inc
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Micron expands assembly plant in Singapore Micron Technology Inc. announced the grand opening of its test and assembly facility expansion in Singapore, Micron Semiconductor Asia Pte. Ltd. Politics derails California solar bill A bill to bring solar energy to 1 million new homes and businesses
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Set Simulator. Synplicity names Meyers new president Synplicity Inc. has named Gary Meyers, the head of its worldwide sales organization, president and chief operating officer. Immersion lithography on track for '07 insertion Axcelis sells legacy ion etcher line to Aspect National Semi gains new
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Ashland debuts etch residue removers for ICs Ashland Specialty Chemical Co., a division of Ashland Inc., here has introduced two fluoride-containing etch residue strippers for chip applications. March takes step to bolster plasma tool March Plasma Systems Inc. here announced new enhancements to its
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, with a possible threat of overcapacity in this segment by 2005, according to a new report from Strategic Marketing Associates (SMA) here today (April 11, 2003). TEL gains ground on Lam in etch market Lam Research Corp. remained the top supplier of dry etch equipment in 2002, but Applied Materials Inc
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
report The U.S. government "may slap " duties on DRAM shipments from South Korea's Hynix Semiconductor Inc. next week, according to a report from Xilinx qualifies FPGAs at UMC's 300-mm fab Xilinx Inc. here today (March 28, 2003) announced production qualification for its FPGA lines, based on 130-nm
More Information Top
-
MEMS Materials and Processes Handbook
…with specific hoods designated, for example, for oxide etching and PR stripping, nitride etching and PR stripping, alu- minum etching and PR stripping, pre-furnace wafer cleaning (nonmetal), nongold metal etching; anisotropic wafer etching; compound semiconductor etching , gen- eral etching (including…
-
Low Pressure Plasmas and Microstructuring Technology
This method can be applied for semiconductor etchings as well, with one restriction.
-
Dry Etching of Electronic Oxides, Polymers, and Semiconductors
Compound Semiconductor Etching .
-
Micro-cleaved Ridge Lasers for Optoelectronic
Integration on Silicon
Jason's willingness to help me with the ICP semiconductor etching was awesome.
-
Superlattice-Source Nanowire FET with Steep
CH 4 /H2 chemistry is also commonly used in Indium contained compound semiconductors etch , as the byproducts are volatile even at room temperature [51].
-
Monolithic Integration of Etched Facet Lasers with
Upon investigation of different systems and chemistries that are used for compound semiconductor etching , one conclusion was made: most of the recent success in etching optical mirrors was accomplished with either RIBE or IBAE systems.
-
Photonic Integrated Circuits for Optical Logic Applications
After the first semiconductor etch , the now-defined ridge must be protected from subsequent processing damage, particularly the RIE etch of the passive ridge.
-
Multivariate Analysis of Spectral Measurements for the
Characterization of Semiconductor Processes
Gallagher, B. Wise, S. Butler, D. White, and G. Barna, “Development and Benchmarking of Multivariate Statistical Process Control Tools for a Semiconductor Etch Process: Improving Robustness Through Model Updating,” IFAC ADCHEM'97, pp. 78-83, June 1997.
Indicates content that may require registration and/or purchase.