Products & Services

See also: Categories | Featured Products | More Information
  • Description: Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites provide a number

    • Industry: Aerospace, Electric Power, Semiconductor / IC's
    • Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass
    • Material Type: Composite Material, Thermoplastic
    • Chemical System: PEEK

  • Supplier: Victrex PLC

    Description: High performance thermoplastic material, unreinforced Poly Ether Ether Ketone (PEEK), semi crystalline, fine powder for composite manufacture, easy flow, FDA food contact compliant, color natural.

    • Tensile Modulus: 3.7 ksi
    • Elongation: 15 %
    • Industry: Aerospace, Automotive, Electronics, Industrial, Medical / Food (FDA), Semiconductor / IC's
    • Type: Extrusion Grade Resin, Molding Resin, Thermoplastic

  • Description: Master Bond Polymer System EP21CLV compound is a two component epoxy compound for general purpose bonding or casting formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of

    • Use Temperature: -60 to 250 F
    • Deflection Temperature (@ 264 psi, 1.8 MPa): 180 F
    • Thermal Conductivity: 0.288 to 0.432 W/m-K
    • Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F

  • Description: Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such

    • Viscosity: 35,000 to 40,000 cP
    • Use Temperature: -60 to 250 F
    • Thermal Conductivity: 0.029 W/m-K
    • Coeff. of Thermal Expansion (CTE): 33 µin/in-F

  • Description: TECAPEEK® CMF white is a composite material based on Victrex® PEEK 450G polymer, that is filled with ceramic. This material has been specifically designed with the requirements of the semiconductor industry in mind. Because of the often-intricate designs necessary for parts such

    • Features: Other
    • Chemical System: PEEK
    • Industry: Semiconductor / IC's
    • Type: Thermoplastic

  • Description: can be incorporated into a wide range of polymers for density reduction. And the benefits of 3M glass bubbles go far beyond lightweighting: the inherent properties of these microspheres provide a number of unique performance and processing advantages. - Weight reduction - Dimensional

    • Applications: Coatings / Paint, Electronics / Semiconductors, Plastics / Composites
    • Function: Extender (Bulking Agent / Diluent)

  • Description: Master Bond Polymer System EP21FL is a low to moderate viscosity, two component epoxy resin system for high performance casting, bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This

    • Use Temperature: -60 to 250 F
    • Deflection Temperature (@ 264 psi, 1.8 MPa): 150 F
    • Thermal Conductivity: 0.288 to 0.432 W/m-K
    • Coeff. of Thermal Expansion (CTE): 33 to 44 µin/in-F

  • Description: Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio.

    • Use Temperature: -60 to 250 F
    • Coeff. of Thermal Expansion (CTE): 22 µin/in-F
    • Tensile Strength (Break): 10,000 psi
    • Tensile Modulus: 440 to 460 ksi

  • Description: TECAPEEK CMF is a composite material based on Victrex® PEEK 450G polymer, that is filled with ceramic. This materials has been specifically designed with the requirements of the semiconductor industry in mind. Because of the often intricate designs necessary for parts such as

    • Deflection Temperature (@ 264 psi, 1.8 MPa): 551 to 572 F
    • Thermal Conductivity: 0.37499254 W/m-K
    • Coeff. of Thermal Expansion (CTE): 30.999999999999996 µin/in-F
    • Tensile Strength (Break): 14,122 to 15,200 psi

  • Description: TECAPEEK CMF is a composite material based on Victrex® PEEK 450G polymer, that is filled with ceramic. This materials has been specifically designed with the requirements of the semiconductor industry in mind. Because of the often intricate designs necessary for parts such as

    • Use Temperature: 500 F
    • Thermal Conductivity: 0.37499254 W/m-K
    • Water Absorption: 0.06 %
    • Tensile Strength (Break): 14,122 to 15,200 psi

  • Description: Marking area: 60mm*60mm- 250mm*250mm Repetition accuracy±0.005mm Scanning speed5000mm/s Application materials and field: Various of metals, alloy, semiconductor, diamond, jade, sapphire , ceramic, polymer, composite material , resin, photoresist, thin film and glass.

    • Type: Complete / Turnkey System
    • Laser Operation: Laser Cutting
    • Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
    • Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics

  • Supplier: DeWAL

    Description: for the molding of composite structures.

    • Width: 12 to 50 inches
    • Thickness: 0.0005 to 0.04 inches
    • Temperature Resistance: 260 C
    • Dielectric Strength: 78,740,157.4803148 V/m

  • Supplier: CSA Group

    Description: polymer-metal composite materials such as metal matrix composites and laminated materials. ISO 15856:2009 does not cover semiconductor materials used for electronic components. The types of simulated radiation include charged particles (electrons and protons), solar

  • Description: polymer-metal composite materials such as metal matrix composites and laminated materials. ISO 15856:2009 does not cover semiconductor materials used for electronic components. The types of simulated radiation include charged particles (electrons and protons), solar

  • Description: LiPOLY TEM96D is a thermally conductive absorber based upon soft magnetic materials dispersed in a polymeric resin. It has a thermalconductivity of 5.0 W/m*K and dissipates electromagnetic radiation rapidly to mitigate against EMI issues.

    • Applied Thickness / Gap Fill: 0.01968505 to 0.393701 inch
    • Use Temperature: -76 to 356 F
    • Thermal Conductivity: 5 W/m-K
    • Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Laminating Adhesive / Composite Resin, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material

  • Supplier: ANALYZE Inc.

    Description: control, research and industrial scientists and engineers in the following industries: Aerospace Electronics Graphic Arts Medical Devices Personal Care Plastics Semiconductors Transportation

    • Industry: Aerospace, Automotive, Biotechnology, Chemicals / Materials, Consumer, Electrical / Electronics, Food and Beverage, Medical, Packaging, Pharmaceutical, Rail / Mass Transit, Transportation Services
    • Materials: Composites, Plastic / Polymer
    • Capabilities: Corona Treatment
    • Features: North America, Other, Southwest US Only, United States Only

  • Description: Nuclear heat exchanger vibration Research & Development Amplitude Piezoceramic, 1-3 PZT / polymer composite and PVDF film Research & Development Displacement Piezoelectric stack motion

    • Operating Distance: 0.0200000108 to 0.1400000756 inch

  • Description: oxygen content, Vitamin E characterization Mechanical Analysis: Dynamic mechanical analysis (DMA), tensile testing, compression testing, creep testing For a partial list of ASTM standards performed by Cambridge Polymer Group, please see our website: http://www.campoly.com/astm.html Cambridge

    • Standards (Test / Certify To): ASTM, NIST, OEM Specific
    • Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Solid Waste, Textiles, Volatiles (VOCs) / Solvents, Wafers /
    • Capabilities: Assays / Quantitative, Chemical Testing Services, Cleanliness Monitoring / Testing, Deformulation / Reverse Engineering, Failure Analysis, Materials Testing Services, Report Preparation, Standards Testing / Certification
    • Test Methods: Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography, Nondestructive Testing,

  • Description: cleanliness studies, failure analysis, sterilization procedures, oxygen content, Vitamin E characterization Mechanical Analysis Dynamic mechanical analysis (DMA), tensile testing, compression testing, creep testing For a partial list of ASTM standards performed by Cambridge Polymer Group,

    • Standards (Test / Certify To): ASTM, NIST, OEM Specific
    • Materials: Adhesives / Sealants, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Inorganics, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Textiles, Thin Films / Plating, Wafers / Surfaces, Water
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics, Structural / Construction
    • Capabilities: Assays / Quantitative, Cleanliness Monitoring / Testing, Deformulation / Reverse Engineering, Environmental Exposure Testing, Materials Testing Services, Quality / Purity (Contamination), Report Preparation, Standards Testing / Certification, Umpire Testing

  • Description: No Description Provided

    • Standards (Test / Certify To): ASTM, NIST
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Cosmetics (Creams, Sunblocks, etc.), Inorganics, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Textiles, Thin Films / Plating, Wafers / Surfaces
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics, Structural / Construction
    • Capabilities: Environmental Exposure Testing, Sunlight Exposure / Solar Simulation

  • Description: JG&A Metrology Center is a global leader for Industrial Computed Tomography Scanning Services. By utilizing our non-destructive Industrial CT Scanning Services, clients are able to drastically reduce pre-production inspection costs and analyze internal failures quickly and accurately in 3D. The NDT

    • Materials: Adhesives / Sealants, Ceramics / Glass, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Metals, PCBs / Dioxins, Plastic / Rubber, Polymers / Organics, Welds / Joints
    • Industry: Aerospace / Aviation, Automotive, Food / Beverage, Health Care / Medical, Military, Nuclear / Utility, Packaging, Semiconductors / Electronics, Structural / Construction
    • Features: Canada Only, Europe Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
    • Capabilities: Deformulation / Reverse Engineering, Failure Analysis

  • Description: Atlas is the industry leader and the only weathering organization to provide a global approach to providing natural and accelerated weathering testing solutions for materials durability issues with over 20 exposure sites and laboratories to serve your needs. As part of a commitment to provide the

    • Standards (Test / Certify To): ASTM, EPA, MIL-SPEC, OEM Specific
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Soil, Textiles, Thin Films / Plating
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics, Structural / Construction
    • Capabilities: Environmental Exposure, Environmental Testing and Analysis Services, Materials Testing Services, Standards Testing / Certification, Sunlight Exposure / Solar Simulation

  • Description: plastics and other industries, defense industry, aerospace, military industry, BGA, PCB group pull, electronic chip IC, semiconductor ceramic and polymer materials the physical offerings change, test the material for high and low temperature tensile repeated contact and product

    • Temperature Range: -50 to 175 C
    • Temperature Control: Cooling, Heating
    • Configuration: Floor Mount
    • Features: Programmable

  • Description: No Description Provided

    • Standards (Test / Certify To): ASTM, MIL-SPEC, OEM Specific, RoHS
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Soil, Thin Films / Plating, Toxins /
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
    • Test Methods: Ash Testing / Filler Content, Auger Spectroscopy (AES), Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical

  • Description: TÜV Rheinland ® Industrial Solutions (TRIS) combines the superior services of Non-Destructive Testing Services, Inc., Unified Testing Services, Inc. and TÜV Rheinland Industrial Solutions to better meet the requirements of national and international industrial clients. TRIS provides a full range of

    • Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, NIST, OEM Specific, RoHS
    • Materials: Adhesives / Sealants, Ceramics / Glass, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Metals, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Soil, Textiles, Thin Films / Plating, Toxins / Restrictive Substances, Wafers / Surfaces,
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
    • Features: Asbestos / Fibers, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only

  • Description: Analytical Instrument Accessories - Low metallic impurities (<5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples requiring a

    • Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
    • Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /

  • Description: Oneida Research Services offers advanced analytical testing services for the microelectronics, telecommunications, aerospace, automotive, medical and defense industries. Throughout our 40 years of providing materials analysis services to the electronics industry, Oneida Research Services has

    • Standards (Test / Certify To): ASME, ASTM, MIL-SPEC, RoHS
    • Test Methods: Acoustic Microscopy (SAM), Auger Spectroscopy (AES), Chromatography (GC, HPLC, etc.), Hermeticity Testing, Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Nondestructive Testing, Scanning Electron Microscopy, Trace
    • Materials: Adhesives / Sealants, Air, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating, Volatiles (VOCs)
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics

  • Description: Is your product's performance a sure thing? You have a future envisioned for your product. You see an outstanding performance-high sales, low returns and happy customers. But before you can consider your product successful, you need to know if it will do what you're asking it to do. Will it perform

    • Standards (Test / Certify To): ASME, ASTM, AWS, MIL-SPEC, OEM Specific, RoHS
    • Test Methods: Acoustic Microscopy (SAM), Atomic Absorption Spectroscopy (AA), Auger Spectroscopy (AES), Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing,
    • Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Inorganics, Metals, Nanomaterials, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Soil, Textiles, Thin Films / Plating, Toxins / Restrictive Substances,
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction

  • Supplier: Intertek

    Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations

    • Standards (Test / Certify To): ASTM, AWS, EPA, NIST, RoHS
    • Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Herbicides / Pesticides, Inorganics, Metals,
    • Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
    • Features: Air - Environmental Air, Air - Indoor Air, Bioanalytical (Assays, etc.), Canada Only, East Asia / Pacific Only, Europe Only, Microscopy / Fiber Examination, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire