Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the
- Torque Rating: 0.12499999999999999 to 0.7083333333333333 Ft-lbs
- Bore Diameter: 0.125 inch
- Diameter: 0.75 inch
- Length: 1.25 inch
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the
- Torque Rating: 0.24999999999999997 to 1.3333333333333333 Ft-lbs
- Bore Diameter: 0.187 inch
- Diameter: 1 inch
- Length: 1.5 inch
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the
- Torque Rating: 0.41666666666666663 to 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.375 inch
- Length: 2.5 inch
-
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the
- Torque Rating: 0.24999999999999997 to 1.3333333333333333 Ft-lbs
- Bore Diameter: 0.25 inch
- Diameter: 1 inch
- Length: 1.5 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed
- Torque Rating: 0.708333333333333 to 12.5 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.25 to 1.25 inch
- Diameter: 0.75 to 3.25 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: at any time. Ideal for servo mechanisms, they transmit higher torque levels than comparably sized mechanical slip clutches. Slip-Aire slip clutches are less expensive to purchase and operate than electrically actuated versions. Sealed ball bearings are
- Torque Rating: 1.66666666666667 to 25 Ft-lbs
- Bore Diameter: 0.375 to 0.625 inch
- Diameter: 1.25 to 2.75 inch
- Length: 2.5 to 3.63 inch
-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure and is designed for continous slip Clutch is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Anti-rotation arm required to
- Torque Rating: 0 to 101.17 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.375 to 1.875 inch
- Diameter: 8.5 inch
-
Supplier: SG Transmission
Description: The drag torque on the low cost slip clutch is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. Permanent magnets and magnetic particles transmit torque
- Torque Rating: 0.0221238938053097 to 0.294985250737463 Ft-lbs
- Rotational Speed: 200 to 400 rpm
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 to 1.2598432 inch
-
Supplier: jbj Techniques Limited
Description: contaminate machine likewise external particles cannot contaminate the OPLs. Units are supplied with stainless steel shafts, which can be customized to meet your needs. (The OPR units are hollow bore mounted.)
- Torque Rating: 0.27 to 3.5 Ft-lbs
- Rotational Speed: 200 to 400 rpm
- Weight: 0.19 to 0.49 lbs
- Shaft: In-line
-
Supplier: Ogura Industrial Corp.
Description: therefore, wear is virrutally eliminated. AVAILABLE IN TWO TYPES The standard OPL units (N type) come with an integral shaft. This shaft can be lengthened, shortened or adapted to suit a customer's requirements, such as D cuts, snap ring grooves and others. The shaft
- Torque Rating: 0.0741666666666667 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 1.4566937 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 056-56 mm (4)Total circuits: 28-28 circuits (5)The rated current or it will not be marked if it passes through a different
- Number of Circuits: 28
-
Supplier: Lowell Corporation
Description: Lowell Corporation Overrunning Clutch for original equipment manufacturers and plant operation. One Way Roller Clutches, Overrunning Clutch. Featuring a simple construction, and built to offer an easy to produce one-way clutch device that saves users money.
- Torque Rating: 5 to 500 Ft-lbs
- Rotational Speed: 600 to 1,800 rpm
- Bore Diameter: 0.25 to 2.75 inch
- Diameter: 1.625 to 6 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The Tiny-Clutch 2425 Winding Clutch is based off of our AD50 Autodisconnect Clutch. This clutch features a larger 5/8" plain drum with two flats for the output hub, allowing quick, easy slip fitting of the driven load. This clutch also has the drag arm reversed, to allow different
- Torque Rating: 1.25 Ft-lbs
- Diameter: 0.75 inch
- Length: 1.45 inch
- Features: Industrial / General Purpose, Other, Spring Actuation / Engage
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Starter Overrunning Clutch Drive provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: in both directions. The sleeve is screwed, pinned or keyed to your shaft & clutch may be driven through either the sleeve or the hub. AD-Series Tiny-Clutches are available for Shafts up to 1 1/8" & torque loads up to 350in/lbs. Special input or output hubs
- Torque Rating: 5 Ft-lbs
- Diameter: 1.56 inch
- Length: 2.33 inch
- Features: Industrial / General Purpose, Other, Spring Actuation / Engage
-
Supplier: SAE International
Description: simulation is carried out to analyze the judder and stick-slip phenomenon using commercially available mathematical tool MATLAB. It is observed that the clutch stick-slip is increased with increase in external torque and clutch pressure fluctuations.
-
Supplier: Oren Elliott Products, Inc.
Description: Can be used to couple across a thin barrier, making a perfectly hermetically sealed rotary feedthrough No contact, so no wear Serves as a wear-free slip clutch - under overload, the magnetic coupling simply slips to the next position. In the MXC OEP magnetic couplings,
- Bore Diameter: 0.3125 to 0.2362206 inch
- Coupling Diameter: 0.5 to 1 inch
- Coupling Length: 1.53 to 1.905 inch
- Angular Misalignment: 10 degrees
-
Supplier: Hilliard Corporation (The)
Description: weights to fine tune the clutch to keep the rpm in a band close to peak engine torque. This is very important for sprint racing to get the best acceleration off the corners. The Fire clutch is ideal for the LO206 engine because of the smooth engagement and the ability
- Features: Automotive, Other
- Attachment: Bore Keyway
- Engagement: Friction
- Shaft: In-line
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at each end
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 10,000 to 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: Eaton Hydraulics Group
Description: EB It’s easy to manage clutch and brake service for light starting loads with Eaton Airflex EB element assemblies. Although similar in design to CB assemblies, Eaton EB units expand, allowing them to behave as centrifugal clutches. They exhibit the same torsional
- Features: Drum, Industrial / General Purpose
- Engagement: Friction
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Andantex USA, Inc.
Description: Overview ElectroMagnetic Particle Clutch Torque proportional to the electric current, independent of the slipping speed Through shaft design Torque Control Clutches series Design based on Tension Control brakes + slip ring & brushes Features Rated torque: 1000 Nm Rated
- Torque Rating: 737.4631268436578 Ft-lbs
- Power: 7.237190078475228 HP
- Rotational Speed: 350 rpm
- Bore Diameter: 3.149608 inch
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 2.4409462 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch engages with air pressure and is designed for continous slip Clutch is spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Anti-rotation arm required to
- Torque Rating: 0 to 3 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.5 to 0.625 inch
- Diameter: 3.38 inch
-
Supplier: Placid Industries
Description: output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
- Rotational Speed: 2,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
- Rotational Speed: 1,000 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Placid Industries
Description: output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
- Rotational Speed: 1,400 rpm
- Operating Voltage: 6 to 90 volts
- Features: Adjustable Torque
- Application: Industrial / General Purpose, Other
-
Supplier: Ogura Industrial Corp.
Description: EASY MOUNTING AND MAINTENANCE The clutch field is mounted to the rotor with ball bearings, providing easy installation and reducing maintenance requirements. ZERO BACKLASH By mounting the armature to the hub via leaf springs, backlash is minimized and armature rattle is eliminated.
- Torque Rating: 0.741666666666667 Ft-lbs
- Power: 0.00804132230941692 HP
- Rotational Speed: 3,600 rpm
- Operating Voltage: 24 volts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring:150-150 mm (4)Total circuits :73-73 circuits (5)The rated current or it will not be marked if it passes through a different
- Number of Circuits: 73
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 050-50 mm (4)Total circuits: 101-101 circuits (5)The rated current or it will not be marked if it passes through a
- Number of Circuits: 101
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed
- Motor Speed: 35 to 350 rpm
- Motor Power: 1 HP
- Mixer Type: Propeller / Impeller
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: installation method, continous transmit power & signal for industrial equipment Description Ingiant is a professional customized slip ring manufacturer, with experienced engineer, QC, and workers team. Slip ring is designed to use to transmit power, signal or data,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.5 HP
- Mixer Type: Propeller / Impeller
Find Suppliers by Category Top
Featured Products Top
-
, stable operation of hydraulic, electrical, and control systems in heavy construction machinery. IP65~IP68 High-Grade Protection: Meets strict construction machinery environmental requirements with IP65 to IP68 protection levels. Fully resistant to dust, rain, water jets, mud (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
be used as a backstop clutch when mounted on a stationary shaft. The roller clutch's roller ramp cam enables the one way roller clutch to free wheel in one direction and lock-up in the reverse direction. The (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
applications. Extreme Environment Adaptability for Rugged Industrial Operations Built to thrive in harsh conditions, the slip ring operates reliably across a temperature range of -20°C to +80°C and features an IP51 dust and water (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
slip ring, enabling simultaneous transmission of electrical power, signals, and compressed air in one compact unit. The product adopts a plug-and-play aviation connector wiring method, allowing customers to directly plug the slip ring into their systems for quick and convenient installation. Designed (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rotary joint provides a highly compact solution for transmitting power, analog signals, and digital data across a continuously rotating interface. With an outer diameter of just 12mm and a flange mounting design, this solid shaft slip ring is engineered for applications where space is at an absolute (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
scenarios where 360° continuous rotation is required, separate electrical slip rings and pneumatic rotary unions often lead to space constraints, alignment difficulties, and increased failure points. Our integrated slip ring addresses these issues by combining 16 electrical circuits (10 power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
systems, the assembly achieves ultra-low contact wear rates. This translates to dramatically increased operational lifespan (measured in millions of cycles) compared to standard slip rings, significantly reducing total cost of ownership by minimizing unplanned downtime and maintenance intervals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
solid shaft design housing 40 total rings. The precise allocation of these circuits is designed for mixed transmission: Power Channels: 6 rings rated at 2A each, supporting voltages up to 420VDC. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Gearmotors: Principle of Operation for Engineers
a wide range of torque requirements. The basic design is a spur gearbox with gear wheels in metal, plastic and combinations of the two materials. A particular feature is the availability of freewheels and slipping clutches. Gearbox Basics. Saia motors gearboxes are available in a variety of sizes
More Information Top
-
http://www.sdp-si.com/D795/sections/section_12.pdf
The shaft- to - shaft slip clutch isbidirectional; thereforetheinputoftheunitisnotimportant unless equipped with an actuating pin assembly.
-
https://sdp-si.com/ss/PDF/80013TMP021.pdf
The shaft- to - shaft slip clutch isbidirectional;thereforetheinputoftheunitisnotimportant unless equipped with an actuating pin assembly.
-
Shaft-to-Shaft Mount Slip Clutches
The shaft- to - shaft slip clutch is bidirectional; therefore the input of the unit is not important unless equipped with an actuating pin assembly.
-
Technical Information: Mechanical Slip Clutches
Shaft- to - Shaft Mount Slip Clutch Through Shaft Mount Slip Clutch .
-
D810 Inch Master Catalog: Brakes, Clutches and Many More - SDP/SI
Shaft- To - Shaft Mount Slip Clutches .
-
Opposed Piston Engines
The horizontal turbocompressor layout allowed gearing through slipping clutches and quill shafts to the primary gear drive at the front of the engine so that the engines could be started via the geared turbocompressors, which then became self-sustaining.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8555/49038764-MIT.pdf?sequence=2
To maintain tension in the foil, a slip clutch was attached to the shaft of the supply spool.
-
DESIGN AND PERFORMANCE CHARACTERISTICS OF EBR-II CONTROL ROD DRIVE MECHANISMS
Vertical movement of the platform is effected by four screw- jacks which are coupled by appropriate drive shafts and a mechanical slip clutch to a j - h p motor (see Fig. 18).
-
A cassette tape recorder for the field (interfaced to computer)
The minute hand shaft is attached to a clutch which slips at 200 g cm.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > CLUTCHES AND BRAKES
A slip clutch attached to a moving drive shaft can protect against overloads, apply constant tension, control torque, and protect persons and property if the driven equipment malfunctions.
Indicates content that may require registration and/or purchase.