Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: Typically this is a strain gauge applied and calibrated on a steering column or drive shaft. This is a custom service – see separate service for the strain gauging of push rods or items where a longitudinal (not twisting) force is applied. Typical Applications Include:
- Maximum Torque: 900 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Technology, Ltd.
Description: bench mount housing is available for torque wrench test and calibration. The SIT 105/110/120 torque transducers use modern wire foil strain gauge technology with the latest high performance stainless steel shafts
- Maximum Torque: 442.4778761061946 to 44,247.78761061947 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Reaction
-
Supplier: PMC Engineering LLC
Description: KA Sensors are experts at the very precise application and calibration of stain gauges to key components. This is a custom service and typically applied to suspension push/pull rods (Force) and also drive/prop shafts and steering columns (Twisting/Torque). See separate
- Force / Load Rating: -6,744 to 6,744 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Output: Analog Voltage
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS300 , 500 N-m , Shaft to Shaft Rotary Torque , Material - 17-4 PH S.S. , 38mm Shaft w/10mm Feather Keyway , 6 Pin Binder Receptacle, 09-0323-99-06
- Maximum Torque: 4,424.77876106195 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS600 , 2 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 17.6991150442478 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
Supplier: KTR Corporation
Description: The recently developed DATAFLEX® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components. The torque signals are processed
- Maximum Torque: 88.4955752212389 to 442.477876106195 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TSS400 , 200 in-lb , Reaction Torque Sensor w/ Shafts , Material - 2024-T4 , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
- Maximum Torque: 200 In-lbs
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
- Category of Device: Sensor / Transducer
-
Supplier: Transducer Techniques, LLC
Description: RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil strain
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine performance,
- Maximum Torque: 25 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS605 , 5 N-m , Non Contact Shaft to Shaft Rotary Torque Sensor w/ Encoder , Material - 17-4 PH S.S. , 10mm Shaft , 12 Pin Binder Receptacle, 09-0331-90-12
- Maximum Torque: 44.2477876106195 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -13 to 176 F
- Electrical Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: STS SERIES CAPACITY RANGES: 600, 1,200, 2,000, 3,000, 6,000, 12,000 in-lb The STS Series is our general purpose reaction type shaft torque sensor. They are often installed between devices such as motors, switches, shafts or axles, and their mounting plate to provide
- Maximum Torque: 600 to 12,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: PMC Engineering LLC
Description: KA Sensors offers a full custom service to fit a wireless dynamic torque measuring sensor to a drive shaft. Available to both race teams and race car manufacturers the sensor can be designed, manufactured, calibrated and supplied to fit a wide range of drive shaft diameters.
- Maximum Torque: 90,000 In-lbs
- Operating Temperature: -5 to 185 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage
- Maximum Torque: 4.42477876106195 to 8,849.55752212389 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: tecsis LP
Description: Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications.
- Maximum Torque: 8.875 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 60 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Model 2102 small flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal from
- Maximum Torque: 8.84955752212389 to 8,849.55752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 158 F
- Electrical Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Torque Sensor, Rotary Transformer, Shaft to Shaft, 1k in-lb Capacity FS, 15k RPM Max., MS Conn.
- Operating Temperature: -65 to 170 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Transducer Techniques, LLC
Description: break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two silver
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and production use.
- Maximum Torque: 25 to 10,000 In-lbs
- Accuracy: 0.15 to 0.2 ±% Full Scale
- Operating Temperature: 23 to 175 F
- Electrical Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: and signal to and from the rotating strain-gaged shaft. Industry standard mV/V allows use with standard strain gage instrumentation.
- Maximum Torque: 8.84955752212389 to 4,424.77876106195 In-lbs
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: The SGR570 PTO Torque Transducers are perfect for monitoring torque in PTO-driven applications, such as agricultural machinery and industrial equipment. They offer accurate torque and speed measurement, simple installation, and robust IP65 protection against environmental
- Maximum Torque: 0 to 17,699.115044247785 In-lbs
- Accuracy: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Current, Analog Voltage, Serial
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T6 Dual Range Rotary Torque Transducer is the best in class: Dual range capacities - 10:1 ratio (10/1 to 10K/1K Nm) (8.85/88.5 to 88.5K/8.85K lb-in) Dual ±5 VDC outputs Stainless steel shaft 5 KHz sample rate 12 to 28 VDC supply Digital electronics Contactless
- Maximum Torque: 8.84955752212389 to 176,991.150442478 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T4 General Purpose Rotary Torque Transducer is the best in class: Capacities from 0.1 Nm to 1K Nm (0.88 to 8.85K lb-in) ±5 VDC output Digital electronics Stainless steel shaft 12 to 28 VDC supply Contactless 10 KHz sample rate 12-bit resolution More Information
- Maximum Torque: 0.884955752212389 to 8,849.55752212389 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: The SGR515/SGR516 Torqsense Rotary Strain Gauge Transducers (SGR series) utilize non-contact technology, eliminating the need for noisy slip rings. This makes them ideal for torque auditing applications. Specifically designed for square shafts, these transducers offer a
- Maximum Torque: 1.5486725663716807 to 115,044.24778761061 In-lbs
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: These strain gage torque meters measure and output shaft torque in analog and digital form. Option Z adds shaft speed and shaft power. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world
- Maximum Torque: 0.6194690265486725 to 12.389380530973451 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: S. Himmelstein & Company
Description: These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for mounting. Thus, installation is simple, takes little space and jack shaft/pillow block bearing
- Maximum Torque: 50 to 1,500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGADYNE offers full bridge transducer quality strain gages for shear and torsional strain applications. These strain gages can be used in transducer design for shear beam load cells, or they can also be used for reaction torque on a shaft. SGT-2DD/350-SY** has 2
- Active Gauge Length (Grid Length): 0.07480319 inch
- Nominal Resistance: 350
, 700
- Arrangement: Dual Linear
- Construction: Electrical Resistance
-
Supplier: Froude, Inc.
Description: fitted with specialized bearings and extremely accurate (0.25% Full Scale Torque). Each eddy current dynamometer is fitted with oil injected half couplings at either end of a non-magnetic stainless steel shaft which is supported in grease lubricated, deep groove ball bearings. The
- Maximum Power Absorption: 40.2066115470846 to 1,005.16528867711 HP
- Torque Capacity: 840.70796460177 to 39,823.0088495575 In-lbs
- Maximum Rotary Speed: 5,500 to 12,000 rpm
- Application: Automotive, Gas / Diesel Engines, Gearboxes, Industrial
-
Supplier: AccuRate/Schenck AccuRate
Description: change in torque which is detected by a strain gauge load cell. The output of the load cell is electronically processed to produce flow rate and total weight values at accuracies of +/- 0.5%. Best of all, unlike other flow meters on the market, Multicor®'s performance is not
-
Supplier: Froude, Inc.
Description: Specifications The dynamometer is capable of absorbing load in either direction of rotation. AC/AG dynamometer Maximum power 200/175 Maximum torque 800/360 Maximum speed 10/10 High accuracy strain gauge torque measurement system Electro-magnetic speed sensor Throttle
- Features: Specialty / Other
- Test Fixture Type: Test Stand
Find Suppliers by Category Top
Featured Products Top
-
types: Bending-Load & Torque-Component Strain gages used: Piezo-Metrics Precision_Matched™ SC Semiconductor strain gages Gage resistance: 500 Ohms Rosette gage factor (GF): up to 70 times greater than metal foil gauges RSGH half-bridge rosette thermal (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
space without compromising performance. With robust torque output and smooth mechanical layouts, these strain wave gears simplify the design process for engineers working on compact machines, industrial robots, and other applications that require high precision and minimal mechanical complexity (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Product Overview Achieving ultra-precise motion control is a major challenge in robotics, tooling machines, and automation systems, where traditional gear setups often suffer from backlash, bulky layouts, and limited torque performance. KOFON's strain wave (harmonic (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
strain technology with self-compensated gauges for reliable readings. Versatile types including dynamic, static, and joint sensors to cover 0.05?N·m up to (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-2A-D54-H54 2-axis force sensor is designed to simultaneously measure force and torque in demanding industrial and testing environments. Based on resistance strain gauge technology, the sensor delivers reliable measurement performance with excellent repeatability, low crosstalk error, and (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. S. Himmelstein and Company has been offering innovative torque measurement solutions since 1960, manufacturing a full line of shaft, spline, flange, pulley, wheel, and reaction torquemeters., and other torque measuring instruments. For more information, call 1-800-632-7873 or 1-847-843-3300. Contact Us Today! (read more)
Browse Datasheets for S. Himmelstein & Company -
resistance strain force/torque sensor engineered for precision robotics and automation. Its decoupled structure reduces long-term crosstalk, while self-compensated strain gauges ensure stable performance across varying temperatures, enabling reliable force feedback and motion control (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
X-6A-XD80-H28 6-axis force-torque sensor is designed to provide reliable multi-axis force measurement for advanced robotic and automation systems. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
for demanding industrial applications. Key Features 6-Axis Force and Torque Measurement Precision Strain Gauge Technology Low Long-Term Crosstalk Error Temperature Self-Compensation Aluminum Alloy Lightweight Structure (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
How does a Strain Gauge Reaction Torque Transducer work?
The SIT 105/110/120 torque transducers use modern wire foil strain gauge technology with the latest high performance stainless steel shafts. The SIT 105/110/120 strain gauge reaction transducers are designed for operation in any industrial environment.
-
Surface Acoustic Wave (SAW) Torque Measurement - How it Works...
to a shaft to which the SAWs are fixed. The applied torque causes a deformation of the quartz substrate of the SAW device, which in turn causes a change in its resonant frequency. Essentially the SAWs act as 'frequency dependent ' strain gauges.
-
How does a Torque Transducer work?
The SGR510/520 and SGR530/540 series transducers operate using a four-element strain gauge wheatstone bridge, which is connected to a miniature shaft mounted analog to digital converter and microcontroller. The microcontroller conditions and measures the strain gauge bridge output as close
-
Mixer Viscometry
transducer involves a surface acoustic wave device used as a frequency dependent strain gauge, which measures the change in resonant frequency caused by the applied strain in the shaft. The rotational speed of the shaft is recorded using a light beam. The objective of this work was to evaluate
More Information Top
-
Unsteady Aerodynamics Experiment Phase VI: Wind Tunnel Test Configurations and Available Data Campaigns
The low-speed shaft torque strain gauge measures some bending due to gravity as the rotor rotates.
-
Wind Turbine Post-Stall Airfoil Performance Characteristics Guidelines for Blade-Element Momentum Methods: Preprint
Steady-state measured power was derived from low speed shaft torque strain gages .
-
A Discussion of Measured Static and Dynamic Rotor Loads during Testing of the Erica Tilt-Wing Rotorcraft Configuration in DNW-LLF Wind Tunnel
Figure 37 compares the measured torque from the rotor balance with the measured torque from the rotor shaft strain gauge torque sensor.
-
Solution of a Serious Repetitive Vibration Problem on a 4500-hp Single-Pinion Synchronous Motor Ball Mill Drive
Strain gauge shaft torque measurements indicated the severity ofthe vibrational stresses.
-
Speed-torque calibration of the MAGTURBO and wheelchair aerobic fitness trainer
NY) via a strain gage shaft torque sensor (Model 1253-101; Eaton Lebow Products, Troy, MI).
-
Torque ripple minimization in switched reluctance machines over a wide speed range
.1Q Lebow strain gauge shaft torque sensor, model 1257-100 with Davtronic conditioner model 3170 .
-
Co-relation Between Engine Test Bed Data and Vehicle Level Data to Generate Duty Cycle for Commercial Vehicles
4 To obtain the propeller shaft torque using strain gauges with radio telemetry and SOMAT e DAQ data acquisition system with INFIELD software on road conditions.
-
Development of Magneto-Elastic Torque Sensor for Automatic Transmission Applications
Two front half shaft strain gauge type torque sensors were added to the vehicle to provide a reference signal and to evaluate transmission torque ratio during shifting events.
-
Unconventional Rotor Power Response to Yaw Error Variations
Rotor power was derived using low speed shaft torque from strain gage measurements and rotor speed data.
-
Direct shaft torque measurements in a transient turbine facility
Keywords: strain gauge , shaft torque , turbine, transient, OTRF .
Indicates content that may require registration and/or purchase.