Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded red/black pairs, PVC insulation Number marked for easy identification at one-inch intervals Shield: (Individual Shielded Pairs) Mylar/aluminum foil shield, 100% coverage,
- Operating Temperature: -20 to 105 C
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHIELDED PAIRED CABLE; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150V; Jacket Material:PVC RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: 22AWG TWISTED SHIELD PAIR
-
Supplier: Accuris
Description: CABLES, ELECTRICAL, ALUMINUM FOIL SHIELDED PAIRS
-
Supplier: Newark, An Avnet Company
Description: INDIVIDUALLY SHIELDED PAIRS ROHS COMPLIANT: YES
-
Supplier: PCB Piezotronics, Inc.
Description: Industrial, 2-conductor, 20 awg (19/32), twisted, shielded, 22 awg drain, polyurethane cable (price per foot)
- Number of Conductors: 2 #
- Operating Temperature: -50 to 121.111111111111 C
- North American (AWG): 32 AWG
- Cable Shielding: Braid
-
Supplier: PCB Piezotronics, Inc.
Description: General purpose, lightweight, 2-conductor, 30 awg (7/38), twisted, shielded, FEP cable (price per foot)
- Number of Conductors: 2 #
- Operating Temperature: -90.0000000000001 to 200 C
- North American (AWG): 38 AWG
- Cable Shielding: Braid
-
Supplier: LAPP
Description: UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC® CY PiDY (TP) has a tinned copper braid for additional RFI &
- Operating Temperature: -30 to 70 C
- North American (AWG): 24 AWG
- International (mm2): 0.25 mm2
- Rated Voltage: 0.25 kilovolts
-
Supplier: Accuris
Description: CABLE, ELECTRICAL, ALUMINUM FOIL SHIELDED PAIR
-
Supplier: Accuris
Description: CABLES, ELECTRICAL, ALUMINUM FOIL SHIELDED PAIRS 22 GAUGE - 6 PAIRS OF CONDUCTORS
-
Supplier: Accuris
Description: CABLE, ELECTRICAL, ALUMINUM FOIL SHIELDED PAIRS, 24 GAUGE - 6 PAIRS OF CONDUCTORS
-
Supplier: LAPP
Description: D 304 IS is a 300V paired cable with UL & CSA CMG and CSA AWM approvals. The pairs are individually shielded and have very high flame resistance, passing FT4. It is ideal for EIA RS-232* applications and most other signal, audio, instrumentation, control, and broadcast applications
- Operating Temperature: -20 to 75 C
- North American (AWG): 18 to 24 AWG
- Rated Voltage: 0.3 kilovolts
- Product Category: Bulk Cable
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 1 AWG: 20 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 60 C
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 6 AWG: 20 Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.:
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 60 C
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: IGUS CF211 SHIELDED, TWISTED PAIR, FLAME RETARDANT
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: 60 C
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
-
Supplier: LAPP
Description: The Lapp Group’s new I 304 is an instrumentation cable rated for UL CMG, PLTC & ITC and CSA CMG. It is available with individually shielded pairs and triads and has an overall foil shield.
- Number of Conductors: 2 to 32 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 105 C
- North American (AWG): 16 to 20 AWG
-
Supplier: Basic Wire and Cable
Description: XLP Insulation CPE Jacket 600 Volts, 90 Deg. C.
- North American (AWG): 18 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 150 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polypropylene insulation, each pair twisted with a 24(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding
- North American (AWG): 22 AWG
- Number of Conductors: 6 to 54 #
- Operating Temperature: -55 to 105 C
- Rated Voltage: 0.3 kilovolts
-
Supplier: Quabbin Wire & Cable Co., Inc.
Description: General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 3 AWG: 20 Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM, CMG RoHS
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Tinned copper, LS PVC insulated, black/red and green/white pairs each under an aluminum-mylar shield. 22 AWG stranded drain wires with overall tape wrap. NEC725-38(B)(3); UL Subject 13.
-
Supplier: Computer Network Accessories, Inc.
Description: 1,000' solid STP Cat5e network wire roll. 4 shielded, twisted pairs. 24 gauge, Gray PVC jacket. ETL Listed. Conforms to UL Standard.
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene
- Number of Conductors: 36 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene
- Number of Conductors: 30 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Individually Shielded pairs with Foil Braid Shield, Polyethylene
- Number of Conductors: 20 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60.0000000000001 C
- North American (AWG): 24 AWG
-
Supplier: PCB Piezotronics, Inc.
Description: Cable, Low Noise, Twisted Pair, Double Shielded, TFE jacket, 22AWG (price per inch)
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG 7/30 T.C., .010" Polyethylene, or 18 AWG 16/30 T.C., .016" Polyethylene, each pair twisted with a 24(7) or 20(7) T.C. drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.375 to 0.995 inch
- North American (AWG): 18 AWG
- Features: Other
-
Supplier: SAE International
Description: This document defines a physical layer having a robust immunity to EMI and physical properties suitable for harsh environments. CAN controllers are available which support the CAN Flexible Data Rate Frame Format. These controllers, when used on SAE J1939-11 networks, must be restricted to use only
-
Supplier: Mueller Group, Inc. (The)
Description: DATA-CP-TP is a VDE approved, flexible, oil-resistant, overall shielded, polyurethane, multi-pair European data transmission cable. For use in flexible or stationary applications under high mechanical stress with free movement without any tensile stress, loads or forced movement in
- Rated Voltage: 0.25 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: ROBOFLEX-DP-TP is super high flex, tinned copper spiral shielded, paired, black polyurethane jacketed robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately transmit control signals and power supply to welding robots,
- Rated Voltage: 0.35 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: SUPERFLEX-CP-TP is a polyurethane, very high flex, heavy-duty, oil-resistant, halogen-free, overall shielded, continuous flex, UL/CSA approved, multi-paired data transmission cable. These cables are ideal for all areas requiring a high and fast flexing cable commonly found in automated
- Rated Voltage: 0.25 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: BRIM Electronics, Inc.
Description: Conductors in each pair are composed of 22 AWG (1) TC, .013" PVC insulation, each pair twisted with a 24(1) TC drain wire, then an Aluminum Mylar foil shield, foil in. The shielded pairs are cabled, chrome PVC jacket overall. Color coded. 100% shielding coverage. Suitable
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.275 to 0.8 inch
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
Find Suppliers by Category Top
Featured Products Top
-
pairs can use lower operating voltages which can both improve efficiency and data speeds Improved Flexibility – Since coaxes require large dielectric layers and metallic shielding, cabled twisted pairs can offer significant increases in (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Ethernet, while prioritizing size, weight, and efficiency. Featuring shielded 22 AWG twisted pairs for superior signal integrity, SPE runs up to 40 meters with four in-line connectors and complies with IEEE 802.3-2022 (Type B) standards. Its lightweight single-pair design withstands vibration (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Adam Tech’s HT-X Series delivers a fully shielded, high-speed modular twisted-pair data solution designed for next-generation automotive Ethernet. Engineered for reliability and performance, the HT-X Series combines connectors and cable assemblies in a rugged, automotive-grade design that (read more)
Browse Modular Connectors and RJ Connectors Datasheets for New Yorker Electronics Co., Inc. -
.3 protocol compliance and guaranteed signal integrity allow data transfer at rates up to 2.5Gb/s 360° screening for full EMC shielding Compatibility with unshielded twisted pair (UTP) and shielded twisted pair (STP) Up to 3000 guaranteed mating cycles, resulting in (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc. -
Each conductor UL Type 1061, 24 AWG 7/32 T.C., UL VW-1. Conductors are paired, cabled, mylar wrap, braided tinned copper shield, chrome PVC jacket overall. Color coded. Shielding coverage a minimum of 85%. Cable meets UL Styles 2343 and (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
transmission applications. We provide high speed Data Bus cables for ARINC 429 (70 ohm), MIL-STD-1553 (77 ohm), and ASCB (125 ohm). All are 24 AWG shielded, twisted pair cable and meet FAR flammability requirements. (read more)
Browse Network Cables Datasheets for PIC Wire & Cable -
The DVI1226 is an aerospace-grade cable engineered to support uncompressed digital video transmission using TMDS signaling. Built with stranded silver-plated copper 26 AWG conductors and individually shielded differential pairs, it delivers high-resolution performance over distances up to 20 (read more)
Browse Video Cables Datasheets for PIC Wire & Cable -
data rate of 1 Gbit/sec in each direction simultaneously. LEMO provides two types of insulators 0B.511 (2 contacts) and 1B.512 (4 contacts + screen) compatible with Unshielded Twisted Pair (UTP) and Shielded Twisted Pair (STP), the new product is also available in a watertight (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
signal Monolithic integrated ASIC for internally interpolated resolutions up to 16,384 cycles/rev (65,536 counts/rev) R119: f19-mm body; ribbon cable R120: f20-mm body; round cable with shielded twisted pairs (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
– Less susceptible to EMI, twisted pairs can use lower operating voltages which can both improve efficiency and data speeds Improved Flexibility – Since coaxes require large dielectric layers and metallic shielding, cabled twisted pairs (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Black Box Explains... Category 7/Class F
Category 7/Class F (ISO/IEC 11801:2002) specifies a frequency range of 1-600 MHz over 100 meters of fully shielded twisted-pair cabling. It encompasses four individually shielded pairs inside an overall shield, called Shielded/Foiled Twisted Pair (S/FTP) or Foiled/ Foiled Twisted Pair (F/FTP).
-
About Dipoles, Halbach, & Stelter Arrays
Dipoles consist of a pair of magnets across a gap. They come in many shapes/sizes and the magnets are usually mounted on a steel frame (also called a yoke) for magnetic efficiency, magnetic shielding and/or mechanical strength. Dipoles are used when an application requires a specific magnetic field
-
J1939 C Library for CAN-Enabled PICmicro (R) Microcontrollers
Units (ECUs). As per the SAE J1939-11 specification. the ECUs are connected using linear shielded twisted pair wiring, with a data rate of 250 Kbits/second.
More Information Top
-
Electrical Design Automation of a Twisted Pair to Optimize the Manufacturing Process
Section III describes the improved model of characteristic impedance in four different types of twisted pair: an unshielded twisted pair, an unshielded twisted pair with drain wire, a shielded twisted pair, and a shielded pair with drain wire.
-
An Optimal New Shielded Twisted Pair Model to Improve the Electromagnetic Immunity in the Automotive Applications
… which is desired to calculate is the mean radius from center of a conductor to the inside of the shield, and a model to it calculation is search for; due to it, the geometric model of shielded pair has been studied, and …
-
IEEE Guide on Shielding Practice for Low Voltage Cables
For high-speed digital signals (half a megabit per second or more) the attenuation, α, of the shielded pair is well approximated by: .
-
Designing Electronic Systems for EMC
,1 Video Cables, Coax or Twisted ^T~ Shielded Pair .
Indicates content that may require registration and/or purchase.