-
Supplier: Accuris
Description: Spring Materials Chrome Silicon Spring Steel Wire
-
Supplier: Accuris
Description: OIL-TEMPERED CHROMIUM-SILICON ALLOY STEEL WIRE AND SPRINGS
-
Supplier: Accuris
Description: Spring Materials - Oil Tempered Chrome-Silicon Steel Wire, Valve Spring Quality
-
-
Supplier: Accuris
Description: STEEL WIRE CHROMIUM SILICON VALVE SPRING QUALITY
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the mechanical and chemical requirements of oil-tempered chromium silicon alloy steel wire used for the manufacture of springs requiring resistance to set when used at moderately elevated temperatures. It also covers the processing
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the mechanical and chemical requirements of oil tempered chromium silicon alloy steel wire used for the manufacture of springs requiring resistance to set when used at moderately elevated temperatures. It also covers the basic material and
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the mechanical and chemical requirements of oil-tempered chromium silicon alloy steel wire used for the manufacture of springs requiring resistance to set when used at moderately elevated temperatures. It also covers the processing
-
Supplier: ASTM International
Description: strand cast steel may be made by any commercially accepted steel making process. The steel shall conform on heat and product analysis to the chemical composition requirements prescribed for carbon, manganese, phosphorus, sulfur, silicon, and chromium. Annealed and cold
-
Supplier: ASTM International
Description: This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures.
-
Supplier: ASTM International
Description: This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures.
-
Supplier: ESAB Welding and Cutting Products
Description: Features OK AristoRod 12.50 is a MIG wire featuring ESAB's proprietary ASC (Advanced Surface Characteristics) technology. The unique wire surface of AristoRod improves feedability and arc stability, provides extended corrosion resistance and arc starting properties, and reduces contact
- Tensile Strength (UTS): 82,000 psi
- Yield Strength: 66,000 psi
- Elongation: 28 %
- Approvals / Conformance: ABS, CWB
-
Supplier: ASTM International
Description: This specification covers the highest quality of round chromium-silicon alloy steel valve spring wires, uniform in quality and temper, intended for the manufacture of valve springs and other springs requiring high-fatigue properties when used at moderately elevated temperatures.
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Solid Wires Description A modified 309L deposit. Higher silicon levels overcome the typical sluggish nature of 300-series stainless steel welding puddles. Applications Single and multiple pass, DCEP Industries Food and Beverage,
- Diameter / Thickness: 0.035 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Description: ISO 16120-3:2011 is applicable to wire rod made of low-carbon, low-silicon, rimmed and rimmed substitute steel with high ductility intended for drawing and/or cold rolling.
-
Supplier: CSA Group
Description: ISO 16120-3:2011 is applicable to wire rod made of low-carbon, low-silicon, rimmed and rimmed substitute steel with high ductility intended for drawing and/or cold rolling.
-
Supplier: ESAB Welding and Cutting Products
Description: Features A continous solid corrosion resisting chromium-nickel-manganese wire for welding of austenitic stainless alloys of 18% Cr, 8% Ni, 7% Mn types. OK Autrod 16.95 has a general corrosion resistance similar to that of the corresponding parent metal. The higher silicon content
- Tensile Strength (UTS): 92,823.57718860608 psi
- Yield Strength: 65,266.57771073865 psi
- Elongation: 41 %
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire
-
Supplier: ESAB Welding and Cutting Products
Description: Spoolarc 29S is a general purpose copper-coated solid wire suitable for many carbon steel welding applications using either the MIG/Gas Metal Arc Welding (GMAW) or the Submerged Arc Welding (SAW) processes. Spoolarc 29S contains moderate amounts of manganese and silicon to
- Tensile Strength (UTS): 73,243.60387538449 psi
- Yield Strength: 60,915.47253002274 psi
- Elongation: 32 %
- Approvals / Conformance: ABS, ASME, AWS, CWB
-
Supplier: SAB North America
Description: BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 250 C
- North American (AWG): 18 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: UL-approved single conductors for use in high temperature areas. They are used mainly in the steel producing industries, in aviation industries as well as in ship building, cement, glass and ceramic factories. AWM = Appliance Wiring Material For internal wiring for electrical equipment and
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.08267721 to 0.14960638 inch
- Operating Temperature: 205 C
- North American (AWG): 20 AWG
-
Supplier: National Bronze & Metals Inc.
Description: Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink Inserts in Steel Plastic Molds
- OD / Width: 0.25 to 6 inch
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
- Applications: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Material: Copper (Cu)
-
Supplier: National Bronze & Metals Inc.
Description: Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink Inserts in Steel Plastic Molds
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Description: Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining very high strengths while maintaining ductility through cold working.
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,116
-
Supplier: Cooner Wire Company
Description: Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.029 inch
- Operating Temperature: -75 to 200 C
- North American (AWG): 32 AWG
-
Supplier: SAB North America
Description: SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.134 inch
- Operating Temperature: 250 C
- North American (AWG): 14 AWG
-
Supplier: Inductotherm Group
Description: our equipment minimizes the carbon deposition on the surface of the wire. A typical system will produce high quality spring wire in materials ranging from carbon steel through to the more exotic alloy steels such as SAE 9254 (Chrome Silicon) and SAE 9254V (Chrome
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: High Performance Alloys, Inc.
Description: austenitic after severe cold-working. This working does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material is added strength and hardness, and the wear resistance does not decrease
- Tensile Strength (UTS, Break): 95,000 to 105,000 psi
- Yield Strength (YS): 50,000 to 55,000 psi
- Elongation: 35 %
- Specifications: AMS, UNS
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features H4 diffusible hydrogen levels Low spatter and excellent arc stability Deoxidizing agents minimize pre- and post-weld clean up Enhanced silicon island management Low temperature impact properties - charpy V-notch test results capable of exceeding 40 J (30 ft·lbf) at -51°C (-60°F)
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 94,999.129778964 to 119,655.392469688 psi
- Yield Strength: 84,846.5510239602 to 105,151.708533968 psi
- Elongation: 18 to 27 %
-
Supplier: Universal Wire Works Inc.
Description: Universal 70S-6 is designed for welding mild steels with CO2 shielding gas. This alloy should be used where low silicon mild steel wires have not been satisfactory on slightly contaminated base metals. The additions of manganese and silicon deoxidizers improves the
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 63,000 psi
- Elongation: 28 %
- Type: Alloy, Alloy Steel (UNS G)
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Contains zirconium, titanium, and aluminum in addition to silicon and manganese Produces x-ray quality welds over most surface conditions Recommended for TIG welding on all grades of steel Ink jet printing identification on entire length of electrode Typical Applications
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS
- Features: Other
- Joining Process / Product Form: Solid Wire, TIG Rod (GTAW)
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight glass and other
-
Supplier: Thermal Wire and Cable LLC
Description: primary wires and jacket are augmented with a treated glass braid. The cost per 1000 ft is less than Flouropolymer insulated and jacketed cables. Thermal Wire and Cable's Sil-V insulated cable's resistance to chemicals is excellent and a table is available to determine useful life in
- North American (AWG): 18 AWG
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Extra Cut Made with silicon carbide abrasive grain, this industrial grade pad
- Length: 9 inch
- Width: 6 inch
- Features: Block / Pad, None / Handheld, Silicon Carbide
- Product / Material Worked: Metalworking, Plastics / Composites
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: content of silicon (Si) in carbon steel is usually not more than 0.37%, and it is added to the steel as a deoxidizer in the smelting process. The silicon-containing alloy spring steel (Si) is between 0.70% and 2.80%. Since silicon can dissolve in ferrite,
- Outer Diameter (OD): 1.181103 inch
- Solid Height: 0.300000162 inch
- Spring Rate: 216.4145774689451 lbs/in
- Material: Alloy Steel (Music Wire), High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: content of silicon (Si) in carbon steel is usually not more than 0.37%, and it is added to the steel as a deoxidizer in the smelting process. The silicon-containing alloy spring steel (Si) is between 0.70% and 2.80%. Since silicon can dissolve in ferrite,
- Outer Diameter (OD): 1.181103 inch
- Solid Height: 0.600000324 inch
- Spring Rate: 62.69741584720362 lbs/in
- Material: Alloy Steel (Music Wire), High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Case • Silicon Diagram • Buna-N Seals • 8.0 Vdc Excitation • 12 Inch Lead Wires • -40 to +85°C • 1 to 6 Vdc Output • Temperature Compensated • Rugged Low Profile Easy-to-Mount
- Working Pressure Range: 0 to 250 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Compound, Gauge
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
contour cutting machine uses advanced diamond wire cutting technology to process irregular shapes in silicon, glass, sapphire, quartz, jade, and other materials. Integrated CAD/CAM software enables complex profile editing and precision contour processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
-processing requirements. The SVM60-60 Multi Wire Saw is designed for precision slicing applications using closed-loop diamond wire technology and four-wire simultaneous (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
-speed diamond wire cutting with precise positioning (±0.01 mm) and processing accuracy (≤0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut parts stay in place (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Producing irregular and complex parts from brittle materials often leads to edge damage, shape deviation, and low repeatability, especially when cutting glass, sapphire, quartz, or silicon. Conventional methods may (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Cutting optical and brittle materials often results in edge chipping, micro-cracks, and unstable accuracy, especially when processing optical glass, sapphire, quartz, or silicon. Complex clamping and constant (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The SG 15 Benchtop CNC Diamond Wire Saw is designed for laboratories, research institutes, and precision manufacturing environments requiring accurate cutting of hard and brittle materials. Combining CNC control with endless diamond wire technology, the system delivers high cutting accuracy (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The SH60-R quartz glass wire cutting machine is a diamond wire saw with big advantages for large-size material cutting, specially suited to processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other materials. Through (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
SH60-R diamond wire cutting machine is designed to address these limitations. Using a high-speed continuous diamond wire loop, it enables stable and efficient material removal while minimizing mechanical stress on the workpiece (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
REPORT ON THE 1997 SCANNING REVIEW OF ASIAN BRIDGE STRUCTURES
• High-strength silicon steel wire .
-
Improved Fatigue Strength of Valve Springs and Sheet Springs by Application of a New Fine Shot Peening Technology
In the first part of this paper, the features of the SS treatment technology will be briefly introduced taking as an example the application of this technology to the wave springs made of flat cold–rolled chrome silicon steel wires .
-
Post-test analysis of components from selenide isotope generator modules M-7, M-15, and M-18
Two of the references•••"s •'•° give the maximum working temperature for chromium- silicon steel wire as 232°C (450°F).
-
Magnetism
However, some fabrication studies have demonstrated the process of obtaining silicon steel wires instead of sheets, with the lowest possible magnetic losses [26].
-
Federal Register > Friday, August 30, 2002 > [67 FR 55815] Final Negative Countervailing Duty Determination: Carbon and Certain Alloy Steel Wire Rod from Turk...
FOOTNOTE 1On August 9, 2002, Bekaert Corporation requested an exclusion for certain high chrome/high silicon steel wire rod from the scope of these investigations.
-
Federal Register > Friday, August 30, 2002 > [67 FR 55813] Final Affirmative Countervailing Duty Determination: Carbon and Certain Alloy Steel Wire Rod from C...
FOOTNOTE 1On August 9, 2002, Bekaert Corporation requested an exclusion for certain high chrome/high silicon steel wire rod from the scope of these investigations.
-
Federal Register > Friday, August 30, 2002 > [67 FR 55810] Final Negative Countervailing Duty Determination: Carbon and Certain Alloy Steel Wire Rod from Trini...
FOOTNOTE 1On August 9, 2002, Bekaert Corporation requested an exclusion for certain high chrome/high silicon steel wire rod from the scope of these investigations.
Indicates content that may require registration and/or purchase.