Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bourns, Inc.
Description: Precision potentiometers are designed for control applications where accuracy and high-reliability is important. These devices are available in conductive plastic, wirewound or Hybritron® element types, and in various sizes. Both single-turn and multiturn models are available.
- Maximum Angular Measurement: 320 to 350 degrees
- Operating Temperature: -85 to 257 F
- Output: Analog Voltage
- Technology: Potentiometer
-
Supplier: Newark, An Avnet Company
Description: SINGLE TURN POTENTIOMETER
-
Supplier: Accuris
Description: Low Power Single-Turn Rotary Potentiometers: Sectional Specification
-
-
Supplier: Bourns, Inc.
Description: Bourns® Trimpot® Trimming potentiometers perform a variety of circuit adjustments in all types of electronic equipment. The variety of physical configurations available and the ability to withstand today's manufacturing environment offers the designer flexibility in selecting the best trimmer
- Resistance Range: 10 to 4,700,000 ohms
- Tolerance: 25 +/- %
- Technology / Construction: Cermet
- Potentiometer Category: Industrial Grade (Enclosed)
-
Supplier: Newark, An Avnet Company
Description: 3 MM OPEN FRAME 100 KOHM ±25% SINGLE-TURN TRIMMING POTENTIOMETER
-
Supplier: Newark, An Avnet Company
Description: HIGH PRECISION MULTI-TURN POTENTIOMETERS
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer, 3.5k Ohm, single turn, 2W, 1/4in dia. Shaft
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, 10K OHM 1W SINGLE TURN; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6538 Series; Potentiometer Mounting:Bushing; Shaft Diameter:3.17mm; RoHS Compliant: Yes
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 356 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Allied Electronics, Inc.
Description: Potentiometer;Cnd Pl;Single turn;10 Kilohms;Tol +/-10%;Shaft Dia 0.25in slotted
-
Supplier: Accuris
Description: Potentiometers for Use in Electronic Equipment. Sectional Specification for Single-Turn Rotary Power Potentiometers
-
Supplier: Accuris
Description: Potentiometers for Use in Electronic Equipment Part 4: Sectional Specification: Single-Turn Rotary Power Potentiometers
-
Supplier: Allied Electronics, Inc.
Description: All metal housing, stainless steel shaft and gold plated terminals. Resistance Tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 100 VAC. Output Smoothness: Below 0.1%. Operating Temperature Range: –55°C to +125°C. Power Rating: 1.5 watts. Options:
-
Supplier: Accuris
Description: Potentiometers for use in electronic equipment - Part 4: Sectional specification: Single-turn rotary power potentiometers
-
Supplier: CSA Group
Description: Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to single-turn rotary type of power potentiometers with a rated power
-
Description: Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to single-turn rotary type of power potentiometers with a rated power
-
Description: Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10 W. Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for
-
Supplier: RS Components, Ltd.
Description: 800FP-POT6 Single Turn Potentiometer
- Resistance Range: 10,000 ohms
- Features: Other
- Configuration: Single Turn
- Potentiometer Type: Standard Potentiometer
-
Supplier: Allied Electronics, Inc.
Description: This is one of Tyco Electronics' most popular ranges and is available with cermet resistance elements. This choice means that components offer excellent electrical and thermal stability, reliability, low noise and long life which makes them most suitable for the majority of professional
-
Description: This publication also bears the number QC 410300 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to single-turn low-power wirewound and non-wirewound potentiometers with a rated dissipation normally smaller than 10
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 354 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life exceeding 10 million cycles. Our product line also has options for resolving up
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: CSA Group
Description: Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications.
-
Supplier: CSA Group
Description: Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications.
-
Supplier: Utmel Electronic Limited
Description: BOURNS 3224W-1-100E TRIMMER, POTENTIOMETER 10 OHM 11TURN SMD
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Operating Temperature: -65 to 150 C
- Temperature Coefficient (TCR): 100 ±ppm/°C
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Betatronix LLC
Description: infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Harmonic Filter Resistor, Heat Sink, High-Current Resistor, High-Frequency Resistor, High-Voltage
-
Supplier: Radwell International
Description: POTENTIOMETER SINGLE TURN. FREE 2 YEAR RADWELL WARRANTY
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only enables
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or multi-turn
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
Find Suppliers by Category Top
Featured Products Top
-
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
Series P2200 datasheet Extremely Low Torque Potentiometer Novotechnik, U.S. announces (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
a British company that specializes in supplying hydraulic systems for this market. One of their most recent applications was a system for "laying away" the sails after a days sailing. Electrically it was as easy to use as a potentiometer Once fitted inside a (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
range of motion control applications in automotive, renewable energy, machine engineering, plastics, hydraulic, pneumatic, and medical equipment industries. Novotechnik introduced the potentiometer to the machine controls industry in the 1950s. . Since then, the company has (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Micro-Epsilon wireSENSOR WPS-K100 draw-wire sensors are designed for indoor and outdoor industrial use. The modular K-series design enables fast, low-cost customization for mobile machines, cranes, lifting technology and OEM applications.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
More than 120 draw-wire sensor models in various designs, measuring ranges and output signal types cover a wide range of displacement measurement applications. For special requirements, standard models can be modified to suit individual needs. Customized versions can be commercially implemented from medium-sized quantities.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
Micro-Epsilon's wireSENSOR MT19 weighs only 8 g and measures 19 x 19 mm. With a 40 mm measuring range and wire accelerations up to 60 g, it is suitable for crash tests, simulators and test benches.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
In the present time a consecutive phaseout from generally usable, modular, analog standard NIMelectronics to compact single purpose devices utilizing digital signal processing hardware takes place. As example one of the main supliers of nuclear measurement electronics, Mirion Technologies (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
"rudimentary" at the gear-wheel sensor up to high resolution with the 12 bit single turn speed sensor with bus connection.
More Information Top
-
CR4 - Thread: Single-Turn Potentiometers vs. Multi-Turn Potentiometers
Normally single turn potentiometer turns by 20 deg only.
-
Manual Control Of The Line Of Sight In Optical Systems
An example of a simple zero order control is a single turn potentiometer .
-
Qucs: A GPL software package for circuit simulation, compact device modelling and circuit macromodelling from DC to RF and beyond
For a single turn potentiometer , assuming that it is fitted with wiper arm stops at the ends of the resistive track, Max_Rotation lies in the range 240pMax_Ro- tationp3601.
-
Robot Building for Beginners
Also, if the dial slips a little bit on its own due to vibration or temperature changes, a multiturn potentiometer changes value less than a single turn potentiometer .
-
A real-time biomechanical feedback system for training rowers
E A single turn potentiometer (Radio Shack linear 10 kΩ resistance) mounted between the flexible foot stretcher and the foot stretcher mounting plate, calibrated to measure foot angle relative to the ergometer.
-
A simple induction anisometer
The angle of rotation is measured using a precise single turn potentiometer 8.
-
Advertisement
In- troducing the new Model J, a 2-inch di- ameter, continiuous rotation single turn potentiometer , developed for servo mecha- nism application, and equipped with ball bearings as a standard feature.
-
Biomimetic and Biohybrid Systems
The position control actuator uses a VEX single turn potentiometer , which was selected for its ease of mounting and low requirements for rotational range.
-
Magnetoelectric effect and magnetostriction in the paramagnetic piezoelectric NiSO4 · 6H2 O
The angle of rotation was measured from the change in the resistance of a single turn potentiometer .
-
Optimizing the control of high-ID movements: rethinking the power of the visual display
… the lever, a vertical handle was fixed. the handle’s position could be adjusted so that, when grasp- ing the handle, the participant’s elbow could be aligned with the axis of rotation (Fig. 1). a single turn potenti- ometer (resolution .02 %) was …
Indicates content that may require registration and/or purchase.