Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaughan Company
Description: The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear
- Features: Centrifugal Pumps
- Pump Type: Wastewater
-
Supplier: Finish Thompson, Inc.
Description: design. Multiple impellers allow for a small footprint with smaller motors. These pumps offer excellent corrosion resistance and are available in a various impeller combinations. MSKC Series pumps feature outstanding run dry ability when equipped with a carbon bushing. The
- Discharge Size: 1 inch
- Horsepower: 1.4742424233931 to 2 HP
- Maximum Discharge Flow: 58.5 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: Pump Solutions Group
Description: The Frame S Pump is the heavy duty alternative to standard small frame pumps which can easily become overstressed when operated off the best efficiency point of its performance curve. The Frame S Pump provides mid-frame strength and reliability in small frame
- Features: Centrifugal Pumps
-
-
Supplier: Savino Barbera Srl
Description: Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high performance (flow
- Horsepower: 20.1033057735423 HP
- Maximum Discharge Flow: 176.11466666666666 to 660.4300000000001 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Accuris
Description: Small Size Multi-Stage Centrifugal Pumps
-
Supplier: Savino Barbera Srl
Description: Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high
- Horsepower: 20.1033057735423 HP
- Maximum Discharge Flow: 462.30100000000004 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
Supplier: Pump Solutions Group
Description: standardised IEC motors by the customer himself or complete pump-units consisting of pump head and motor. In addition, the scope of sizes has recently been enlarged by a smaller series of pumps available in three sizes 0,065 kW to 0,25 kW. These pumps are available in
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: no maintenance Blocked protection Polarity protection Application: The centrifugal brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are
- Horsepower: 0.00938154269431974 to 0.0225157024663674 HP
- Maximum Discharge Flow: 1.8479999999999999 GPM
- Media Temperature: 32 to 212 F
- Water Temperature: 32 to 212 F
-
Supplier: Accuris
Description: Small size multi-stage centrifugal pumps (Amendment 1)
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 2 to 3 HP
- Maximum Discharge Flow: 1 to 15 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: John Crane, Inc.
Description: This compact, unitized, single-spring, elastomer bellows mechanical seal is designed for use in small centrifugal water pumps, deep- and shallow-well jet pumps, pool and spa pumps and wastewater pumps. Applications Process Pumps Other Rotating
- Shaft Diameter (Nominal): 0.375 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,000 ft/min
- Operating Pressure: 7.2 to 75 psi
- Operating Temperature: -49 to 400 F
-
Supplier: SANDPIPER Pump
Description: The PortaPump® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10" (25cm). Electrically safe and
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic, DC Powered
- Features: Centrifugal Pumps, Trash Pumps
-
Supplier: Hansen Technologies Corporation
Description: against any possible loss of fluid. Lubrication and cooling is performed internally by the pumped refrigerant; no oil is required. The Hansen Hermetic Pump series includes small and medium-size CAM models, which feature multistage impeller construction, as well as the larger CNF
- Features: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to 18 GPM and
- Features: Booster Pumps, Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Cornell Pump Company
Description: Cornell's Hot Oil pumps are the pump of choice for food processors around the world. Enhanced vapor handling characteristics are the focal point on Cornell's latest hot cooking oil pump innovations. When fresh product passes through the fryers a great deal of water is involved.
- Discharge Size: 1 to 10 inch
- Maximum Discharge Flow: 2,400 to 7,000 GPM
- Media Temperature: 550 F
- Features: Cast Iron, Centrifugal Pumps, Stainless Steel
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are included in
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED SELF PRIMING PUMP ZMA is a family of horizontal self priming pumps, versatile and reliable. Are designed to pump aggressive chemical liquids and designed to the smallest detail to maximize operative life and ease of use of pumping assembly and eclectic motor. Short
- Discharge Size: 1.25 to 2 inch
- Maximum Discharge Flow: 57.23726666666666 to 220.14333333333335 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 160 psi
- Features: Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings.
- Discharge Size: 0.75 to 1.5 inch
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 40 to 230 F
- Water Temperature: 40 to 230 F
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Bell & Gossett, a xylem brand
Description: Floor mounted End Suction Pumps with foot supported volutes in several designs. Small maintenance-free pumps (Series e-1522), foot mounted close coupled cast iron pumps (Series e-1531, e-1535), small foot mounted close coupled stainless steel pumps (Series
- Discharge Size: 1.25 to 8 inch
- Horsepower: 0.33 to 60 HP
- Maximum Discharge Flow: 0 to 4,950 GPM
- Maximum Discharge Pressure: 0 to 1,231.7557458 psi
-
Supplier: Crane Pumps & Systems
Description: Deming and Weinman General Service Vertical Column Sump Pumps are designed to handle various fluids from drainage water or any liquid waste containing small, non-fibrous solids to larger industrial processes. Their advanced design provides trouble-free service and low-cost operation.
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 40 HP
- Maximum Discharge Flow: 1,600 GPM
- Features: Centrifugal Pumps
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Features: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Features: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: Sulzer Ltd.
Description: Sulzer offers one of the most comprehensive ranges of submersible pumps type ABS available on the market for use within Domestic & Commercial properties, light weight dewatering pumps for mining and construction and a heavy duty range of wastewater pumps suitable for handling
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Flow: 52 to 480 GPM
- Maximum Discharge Pressure: 64.5864436 to 226.0525526 psi
- Media Temperature: 140 F
-
Supplier: MDM Incorporated
Description: Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an integrator for
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 51 GPM
- Features: Centrifugal Pumps, Plastic
- Power Source: DC Powered
-
Supplier: Wacker Neuson SE
Description: No matter how large or small the job, Wacker Neuson's submersible pumps offer the versatility and durability contractors needs for dewatering on the job sites. This comprehensive family of pumps offers big pumps features for a small pump investment. The
- Discharge Size: 0.75 to 4 inch
- Maximum Discharge Flow: 43 to 428 GPM
- Maximum Discharge Pressure: 91.11301865 to 287.64033989 psi
- Power Source: AC Powered
-
Description: Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice in almost every process, recirculation or transfer
- Horsepower: 0.00804132230941692 HP
- Maximum Discharge Flow: 3.1 GPM
- Features: Centrifugal Pumps, Plastic
- Pump Type: Magnetic Drive
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Product features: Silent, small size Brushless Motor Low power consumption and long service life Protection class IP 66
- Features: Centrifugal Pumps
- Pump Type: Circulation Pumps, Water Pumps
- Power Source: DC Powered
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed, FM Approved Performance Electric and Diesel Speeds Back Pullout Design for Easy Pump Service without Disconnecting Pipe Frame-Mounted Design Small Footprint Ideal for Retrofit Designed for Installations such as Schools, Office Buildings, and Hospitals
- Maximum Discharge Flow: 50 to 1,500 GPM
- Maximum Discharge Pressure: 20 to 225 psi
- Features: Centrifugal Pumps, Radial Flow Pumps, Turbine Pumps
- Pump Type: Fire Service Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: MPT Series magnetically driven, sealless, regenerative turbine vane pumps are designed specifically for small flows at high heads. The MPT Series features close coupled construction similar to the MP Series, but uses a regenerative turbine vane impeller. This design provides better
- Discharge Size: 0.5 to 1 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 232 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical choice. The model CDU is suitable for many residential and commercial general water applications that require corrosion resistance including water supply, pressure boosting, small
- Discharge Size: 1 inch
- Horsepower: 0.75 to 2 HP
- Maximum Discharge Flow: 1.5 to 18.5 GPM
- Maximum Discharge Pressure: 145.3194981 to 438.265153 psi
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
, breaking them down in sizse to easily pass through the heat exchanger eliminating any plugging. Vaughan Chopper Pumps are used to transfer the incoming FOG from hauling trucks to the blend tank. The blend tank is a small tank used for blending FOG and organic waste. Vaughan's Rotamix System (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
HZA MULTI-STAGE CENTRIFUGAL PUMP, CENTRIFUGAL PUMPS TYPE HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
TRIVIBE - A Low-Cost, Reliable Alternative to Minimize Operation Downtime on Centrifugal Pumps
The centrifugal pump is one the most versatile types of process equipment for all industries. Compared with other type of pumps (e.g., reciprocating and rotary pumps), centrifugal pumps are smaller and lighter and operate at higher speeds. The majority of these pumps are direct coupled to an AC
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4624/Weber_Kela.pdf?sequence=1
In (A) water is fed into the mesocosm (b) and allowed to percolate through the pea gravel bed to be collected at the bottom (c), where a small centrifugal pump re-circulates the water (a).
-
Centrifugal Pumps Report - 2013
Power generation is almost opposite to this in that the trend is smaller centrifugal pumps being sold into smaller, decentralized power plants which do not require such a high output power as before.
-
Development of a Formation Compatible Fluid System for Creating Fracture Isolation Points
The small centrifugal pump was also used to transfer the fluid system to tote tanks as needed.
-
A Compact Centrifugal Pump for Cardiopulmonary Bypass
A direct‐drive small centrifugal pump intended for second‐generation CPB pump has been developed.
-
A Miniaturized Centrifugal Pump for Assist Circulation
The need for a smaller centrifugal pump has been reported.
-
Jostra Rota Flow RF‐30 Pump System: A New Centrifugal Blood Pump for Cardiopulmonary Bypass
This atraumatic, small centrifugal pump is suitable not only for CPB but also for long‐term circulatory support.
-
Experimental study on centrifugal pumps energy labelling in Iran
The main goal of the present study was developing the energy label instruction for small centrifugal pumps .
-
An Apparatus for the Measurement of Thermal Expansion at Temperatures up to 100° C
The lower face of the base-plate of each specimen cage carria five rollers with vertical axes, one centrally placed and the . plied from the mains via the small centrifugal pump which operates the jets.
-
An Automatic Machine for Accelerated Weathering Tests on Concrete
The lower face of the base-plate of each specimen cage carria five rollers with vertical axes, one centrally placed and the . plied from the mains via the small centrifugal pump which operates the jets.
-
Fundamentals of Turbomachines
A rather low ef- ficiency is no drawback with small power applications, as a small centrifugal pump does not attain a high efficiency either.
Indicates content that may require registration and/or purchase.