Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Genesis Motion
Description: High Performance. Compact. Flexible. The LiveDrive® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility,
- Features: AC Motor, AC Servomotor, DC Motor, DC Servomotor, Torque Motor
- Commutation: Brushless
- Feedback: Integral Encoder
-
Supplier: BNB INT. Co., Ltd.
Description: A DC motor is an electronic component that is rotated by direct current power. DC stands for Direct Current. DC Motor It is characterized by small size, long service life, low noise, high efficiency, and strong torque and power. Applications
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. This series is designed for applications that require high power in a small,
- Other DC Voltage: 24 to 96 VDC
- Continuous Current: 5.51 to 20.8 amps
- Continuous Torque: 3.6283185840708 to 91.1504424778761 In-lbs
- Rotor Inertia: 0.00199656 to 0.1326792 oz-in-sec²
-
-
Supplier: GEEPLUS Inc.
Description: With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment.
- Shaft Size: 1.6535442 inch
- Commutation: Brushless
- Features: DC Motor, DC Servomotor, Torque Motor
- Shaft Orientation: In-line, Single-ended
-
Description: Household Soybean Milk Machine Motor: 220V DC Motor; Non-Standard; High Starting Torque; High Efficiency; Small Size; Compact Structure.
- Other DC Voltage: 220 VDC
- Other Output Power: 0 to 0.3216528923766768 HP
- Continuous Torque: 0 to 24.77876106194689 In-lbs
- Shaft Speed: 6,500 to 14,000 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL2312 Brushless DC Motor is a compact high-performance motor designed for drones, robotics, and small autonomous systems. The motor adopts a 12N14P outrunner structure to deliver stable torque output, high efficiency, and reliable operation in
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 0.0004424778761061945 to 0.004424778761061945 In-lbs
-
Supplier: Nidec Corporation
Description: We created high performance coreless motor by re-investigating the design of coil and magnetic circuit as well as by utilizing our high precision processing technology and internal processing technology. Features include small diameter, high torque, zero
- Commutation: Brush
- DC Construction: Coreless / Slotless
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed
- Load Capacity: 1,461.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 13.779535 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00013274336283185836 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: maintaining eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 9.448824 inch
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Nema 17 is a small-sized, high-performance and high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with
- Other DC Voltage: 60 VDC
- Torque Constant: 31.1 in-oz/amp
- Continuous Current: 4.2 amps
- Continuous Torque: 2.8125 In-lbs
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 48 VDC
- Torque Constant: 12.6024 in-oz/amp
- Other Output Power: 0.1206198346412538 HP
- Rotor Inertia: 0.00161424 oz-in-sec²
-
Supplier: ElectroCraft
Description: New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V
- Torque Constant: 835.44 to 4,049.76 in-oz/amp
- Continuous Current: 0.4 to 2.4 amps
- Continuous Torque: 0.06194690265486723 to 0.11504424778761058 In-lbs
- Rotor Inertia: 0.0027 to 0.0044 oz-in-sec²
-
Supplier: Portescap
Description: B0912N1016 Autoclavable Slotted Brushless DC Motor Small Bone Motor (B0912N1016) The Small Bone Motor (9.6V), a Size 9 Brushless DC slotted motor, provides optimal torque and speed for drilling or sawing applications in extremity
- Other DC Voltage: 9.6 VDC
- Torque Constant: 0.335592 in-oz/amp
- Continuous Torque: 0.26017699115044235 In-lbs
- Shaft Speed: 38,633 rpm
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 36 VDC
- Torque Constant: 6.7968 in-oz/amp
- Other Output Power: 0.0402066115470846 HP
- Rotor Inertia: 0.00046728 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 36 VDC
- Torque Constant: 8.7792 in-oz/amp
- Other Output Power: 0.1742286500373666 HP
- Rotor Inertia: 0.00243552 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Torque Constant: 0.000708 in-oz/amp
- Other Output Power: 0.00402066115470846 HP
- Rotor Inertia: 0.0000404976 oz-in-sec²
- Shaft Size: 0.05905515 inch
-
Supplier: Portescap
Description: 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 0.945888 in-oz/amp
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.16 amps
-
Supplier: Portescap
Description: B0512A1 Autoclavable Slotted Brushless DC Motor Spine Drill Surgical Motor (B0512A1) This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this an ideal solution for powered surgical
- Other DC Voltage: 24 VDC
- Torque Constant: 0.338424 in-oz/amp
- Continuous Torque: 0.0732743362831858 In-lbs
- Shaft Speed: 96,000 rpm
-
Supplier: Portescap
Description: 22ECT82 Ultra EC Slotless Brushless DC Motor 22ECT82 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power
- Other DC Voltage: 24 VDC
- Torque Constant: 2.645088 in-oz/amp
- Continuous Current: 5.3 amps
- Continuous Torque: 0.8743362831858403 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Economic design using proven features of the HIOS BL and CL Series tools The screwdriver body uses an antistatic body case to prevent the generation of static electricity, suitable
- Torque Range: 0.0737463126843658 to 0.405604719764012 Ft-lbs
- Rated Free Speed: 690 to 1,000 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 1.1061946902654862 to 2.8761061946902644 In-lbs
- Shaft Size: 0.2357 to 0.2362 inch
- Diameter / Width: 1.614 inch
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: Radwell International
Description: DIRECT DRIVE MOTOR, HIGH TORQUE, 2.2AMP, 209W, 200V, RATED TORQUE 10, PEAK TORQUE 30, SMALL/MEDIUM CAPACITY, 175MM DIA., 20 BIT ABSOLUTE, C FACE FLANGE, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Island Components Group
Description: industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our
- Continuous Torque: 0.16875 In-lbs
- Rotor Inertia: 0.000079296 oz-in-sec²
- Shaft Size: 1.75 inch
- Shaft Speed: 9,000 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The 50BLS Series (BLS50B50060-A) is a compact 24V roller-type BLDC motor designed for light-duty conveyor and automated transport applications. With a 50mm motor size and integrated 1:18 speed reduction mechanism, the motor delivers 50W rated power and 1.27Nm rated
- Other Output Power: 0.067011019245141 HP
- Continuous Current: 2.7 amps
- Continuous Torque: 11.238938053097344 In-lbs
- Shaft Speed: 6,900 rpm
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high
- Other DC Voltage: 6 VDC
- Other Output Power: 0.0017690909080717225 HP
- Continuous Current: 0.015 amps
- Continuous Torque: 0.07823008849557518 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: motor (BLDC), 3-ganged potentiometer and high efficiency gearbox. It has a high torque to weight ratio.
- Supply Voltage: 24 to 32 volts
- Maximum Torque: 53.0973451327434 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.3149608 inch
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Celera Motion
Description: technology enable highly accurate position control High torque density in low-profile form factors enables small footprint Large through hole for convenient routing of cables, optics, sensing technologies and other system elements High mechanical stiffness and low rotor
- Continuous Torque: 0.442477876106195 to 120.265486725664 In-lbs
- Diameter / Width: 0.7480319 to 11.4960692 inch
- DC Construction: Coreless / Slotless
- Motor Shape: Cylindrical Body
-
Supplier: Celera Motion
Description: and other system elements. Benefits High torque density in low-profile form factors enables small footprint Large through hole for convenient routing of cables, optics, plumbing and other system elements High mechanical stiffness and low rotor inertia for efficient
- Continuous Torque: 0.265486725663717 to 775.221238938053 In-lbs
- Shaft Speed: 5,000 rpm
- Diameter / Width: 0.8661422 to 20.9842633 inch
- Motor Shape: Cylindrical Body
-
Supplier: Allied Electronics, Inc.
Description: insulation. Features: Higher Torques Than Variable Reluctance and Permanent Magnet Step Motors Allows for Small Step Angles (Higher RPS) Highly Accurate — Step Angle Error Is Small and Non-Cumulative
Find Suppliers by Category Top
Featured Products Top
-
weight and high torque are essential. These coreless DC Micro Motors are highly efficient by design and ideal for battery operated device integration. Through the use of state of the art materials, including high power rare earth magnets, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliable High-Torque Performance The 76mm DC Micro Motor from Yuyao Baida Electric is engineered for high torque and efficient power transmission, ensuring consistent performance in cordless power (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
diverse automation and appliance systems. Our DC gearbox motors offer versatility and high performance tailored to your needs: High Torque (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
-scale applications. Yunhongda YHD-20PGM310-118K planetary gear motor combines a compact DC motor with a precision planetary gearbox to deliver stable low-speed, high-torque performance. Operating from 3–12VDC, the motor provides 55RPM rated speed, 500g·cm rated torque, and up to (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
while improving vehicle comfort and reliability. The Power Motor PGM.P029 high-torque tailgate lift motor utilizes a 12 V brushed DC planetary gear motor design to deliver stable torque, low operating noise, and reliable lifting performance for automotive tailgate systems (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
unreliable long-term operation when selecting motors for cost-sensitive, high-usage products. The 76mm-9 DC Micro Motor addresses these challenges with a 76 mm compact cylindrical body, (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Reliable High-Torque Motor for Efficient Grinding Wide (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
DC Motor for Portable Hand Blender in Smart Home
efficiency, small, high torque, wireless and convenient advantages, to solve the defects of hand-held mixer motor in efficiency and rope. Greatly improve the user experience and effect
-
SDP/SI Solves Integration Challenges with Frameless Brushless DC Motors
arise where constraints in weight, inertia, volume or packaging require use of alternative solutions, such as frameless BLDC motors. Frameless BLDC motors fit more easily into small compact machines that require high precision, high torque and high efficiency. Explore all the benefits a frameless motor
-
Why You Probably Don't Need a Pancake Motor
precision-driven, small capacity high-torque, low-speed applications such as service robots or aerospace and defense automatons, your ideal motor probably won't need precious metals to function or a NASA price tag.
-
Customized Servo Gearmotor, Wheels, and Bracket Assembly Making a Package Handling Robot Mobile
The creator of a specialized robot needed a customized solution for mobility. The application needed a durable motor with low DC voltage and high torque requirements to overcome the system inertia while small enough to meet size and motion control movement for a smooth and uninterrupted operation
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
products. Leveraging its design expertise, ElectroCraft has addressed the complexities of mobile robot drivetrain design with the introduction of its MobilePower TM Wheel-Drive (MPW) integrated mobile robot wheel drives. The MPW52 and larger MPW86 feature high torque-density brushless DC motors
More Information Top
-
Abstract | Crop Science Society of America
An average penetration rate of 8.3 mm s−1 was achieved with a small high - torque DC motor connected to a rack-pinion gear system.
-
Abstract | Soil Science Society of America
An average penetration rate of 8.3 mm s−1 was achieved with a small high - torque DC motor connected to a rack-pinion gear system.
-
Results of the automatic orbital welding equipment demonstration
The weld head is moved around the joint by means of a split ring gear inside a stationary housing which is driven by a small , high torque per- manent magnet DC motor .
-
The development of the dental high‐speed air turbine handpiece. Part 2 *
At this time small high torque electric motors (24V DC supply), which had been developed as servo motors for use in aircraft, became available.
-
Development of a New Moving–Actuator Type Electromechanical Total Artificial Heart
A high - torque brushless DC motor with small di- ameter and long length (S/M 566-18, Sier- racinhlagnedyne, Carlsbad,CA, U.S.A.)was cho- sen as an energy converter.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44873/302278372-MIT.pdf?sequence=2
Since there still needed to be a substantial torque reduction from the small high speed, low torque , DC motors that are used, FDSs proved to be more effective in power relocation, then .
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/55bc9c9895f0b587c125746a002c465d/$File/56-62%202M851_ENG72dpi.pdf
AC mo- tors deliver higher torques , are physi- cally smaller than DC motors , are brushless and consequently easier to maintain, and have a longer life – features demanded by industrial users, particularly car manufacturers.
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/cb7fbbe19bdea794c1257466006ee1f5/$File/ABB%20Review%202_2008_72dpi.pdf
AC mo- tors deliver higher torques , are physi- cally smaller than DC motors , are brushless and consequently easier to maintain, and have a longer life – features demanded by industrial users, particularly car manufacturers.
-
Two types of coaxial self-balancing robots
When using DC servo motors with high speed but small torque , it is often required to raise the torque with appropriate reducer drive unit.
-
Magnetostrictive linear devices for force reflection in dexterous telemanipulation
The small DC motors have low torque . and very high speed.
Indicates content that may require registration and/or purchase.