Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KRAL AG
Description: A notable feature of the CL pump is the long spindle. The CL cartridge is easily installed in the casing pump CG as well as in the double stations DC, DS, DL. The CL is available, with either a small or a large mounting flange. The flow rate of the CL is 990 l/min. Depending
- Maximum Discharge Flow: 261.36 GPM
- Maximum Discharge Pressure: 1,450.377 psi
- Discharge Size: 0.75 to 3 inch
- Media Temperature: 158 to 356 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type).
- Maximum Discharge Pressure: 7,500 psi
- Power Source: Hydraulic, Manual
- Features: Positive Displacement Pumps, Screw Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type).
- Maximum Discharge Pressure: 7,500 psi
- Power Source: Hydraulic, Manual
- Features: Positive Displacement Pumps, Screw Pumps
-
-
Supplier: Gusher Pumps
Description: FEATURES Flow Rates 1 to 160 GPM Max Pressure 1750 PSIG Supply Pressure 145 PSIG Low Noise High Flow Rates in Small Sizes Case Coatings High Pressure at Low Viscosity Can be Designed for Dry or Wet-Well Installation Vertical Wet-Well Installation Option APPLICATIONS Cooling Lubricants
- Features: Screw Pumps
-
Supplier: Busch Vacuum Solutions
Description: energy consumption and minimized operating costs, variable speed drive Proven technology Reliable operation thanks to proven dry screw vacuum technology, advanced screw design, minimal maintenance, small footprint
- Ultimate Operating Vacuum: 0.00750283824473074 torr
- Pumping Speed: 558.6 CFM
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump
- Application: Food Processing, General Purpose / Industrial, Packaging, Power Generation
-
Description: No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space saving
- Ultimate Operating Vacuum: 0.01 to 0.03 torr
- Pumping Speed: 368 to 441 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Lubrication Style: Dry / Oil-less
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The KDP's simple, robust design can
- Ultimate Operating Vacuum: 0.1 torr
- Pumping Speed: 194 CFM
- Mechanical: Rotary Screw
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Pump Type: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: APV, An SPX Brand
Description: through pump with minimal damage. The pump is approved by the EHEDG (European Hygienic Equipment & Design Group) as a hygienic pump and is also approved according to the American 3A standard (optional). Consequently the pump can be used as a CIP as well as a first class
- Pump Type: Centrifugal Pumps, Propeller Pumps, Self-Priming Pump
-
Supplier: Gardner Denver, Inc.
Description: m3/hr. Screw Screw pumps are primarily used in applications across many different industries where clean, oil free vacuum is needed. The dry and contact free operation requires no lubrication in the pumping chamber leading to no process contamination and no pollution caused by
-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: Xoxide
Description: Introducing the latest Swiftech offering in watercooling pumps: The MCP355 Industrial Pump. This incredibly strong pump features a remarkably small footprint for its astounding 20 feet of head! The MCP355 is able to deliver extreme reliability in today's most complex
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically driven
-
Supplier: Carlyle Compressor Company
Description: us. Small Size, Big Savings Perhaps the most noticeable and the most important feature of the Twin Screw is its combination of size and high specific output. For instance, a 65 CFM (1.53 m3/min.) screw compressor will yield capacities greater than a 99 CFM (2.34 m3/min.)
- Construction: Screw
-
Supplier: Servometer®, an MW Industries company
Description: Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
- Bore Diameter: 0.125 inch
- Coupling Diameter: 0.25 inch
- Coupling Length: 0.665 inch
- Angular Misalignment: 9 degrees
-
Supplier: Johnson Controls, Inc.
Description: We've manufactured and designed the YVWA Water-Cooled Variable Speed Screw Chiller from YORK® to address four primary requirements – efficiency, application flexibility, sustainability, and confidence. With infinite chiller configurations to help you achieve your goals, our YVWA chiller
- Cooling Capacity: 440 to 1,055 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Oil-Rite Corp.
Description: pumps are operated by an electric motor powered by 24VDC (other voltages and frequencies are available upon request). Lubrication cycles can be easily synchronized with machine operation. The bodies of the Purgex pumps are made of anodized aluminum alloy. The units tolerate
- Capacity: 0.25 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: located on the pump. For additional information on the PurgeX pump used in this system, click here . Quick Pack Features This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: located on the pump. For additional information on the PurgeX pump used in this system, click here . Quick Pack Features This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: located on the pump. For additional information on the PurgeX pump used in this system, click here . Quick Pack Features This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A
- Capacity: 0.25 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Oil
-
Supplier: ALLDOS Inc.
Description: system stops and costly modification, reduces the costs for installation and commissioning. DMI Inside - more than an insider Tipp for money savers. Standard versions: as 208 Without enclosure for OEM Small compact dimensions guarantee easy integration in any system and control The
- Pump Type: Dosing Pumps
-
Supplier: Optima Packaging Group GmbH
Description: In-Process-Control (IPC) Continuously working Adjustable screwing functions Easy and fast format change Screw spindle with servo drive optional Processability of all commercial closures Small amount of format parts
- Rate: 360 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Vial
- Closing Method: Cap / Lid
-
Description: The A Series meets performance demands over a wide range of applications, including drive systems for encoders, instrumentation, lead screws, small pumps, feed rollers and anywhere a light to medium duty, torsionally flexible coupling/coupler is required. Helical's most popular
- Bore Diameter: 0.09 to 0.625 inch
- Outer Diameter: 0.5 to 1.25 inch
- Collar Material: Aluminum
- Units: English
-
Supplier: ANVER Corporation
Description: otherwise specified. Standard: Oil-less dry piston pump has a 1/2 horsepower pump motor capable of generating 4.3 CFM. Hi-Flow: Oil-less dry piston pump has a 3/4 horsepower pump motor capable of generating 8.0 CFM. Operating Temperature: 35°F to 135°F (1.7°C to 57.2°C)
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 8 CFM
- Motor Power: 0.75 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Optima Packaging Group GmbH
Description: Features: ATEX model optional Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation Flexible adjustable filling movement Intermittent operation Statistical
- Rate: 60 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Closing Method: Cap / Lid
-
Supplier: Danfoss A/S
Description: Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The righthand bellows cut
- Switch Point Range: 7.251885 to 87.02262 psi
- Operating Temperature: -40 to 149 F
- Switched Current: 16 amps
- Switched AC Volts: 400 volts
-
Supplier: Leybold USA Inc.
Description: Dry compressing screw vacuum pump Smart engineering for today and tomorrow: our network-capable DRYVAC series delivers cutting-edge performance and efficiency, even when the going gets tough. This series of dry compressing screw-type vacuum pumps is engineered for the
- Pumping Speed: 164.64 CFM
-
Supplier: Techsil Limited
Description: substrate. Product Benefits Ideal for low-strength thread locking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small
-
Supplier: Techsil Limited
Description: substrate. Product Benefits Ideal for low-strength thread locking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small
-
Supplier: Optima Packaging Group GmbH
Description: Features: Aseptic fields of application Gently objective handling Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation Intermittent operation Appropriate for small batch production and laboratory
- Rate: 60 Pieces / Min
- Features: Aseptic / Sanitary, Screw
- Type: Automatic
- Closing Method: Cap / Lid
-
Supplier: Leybold USA Inc.
Description: DRYVAC DV 500 380-480V , 50/60Hz Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through temperature, exhaust pressure
- Pumping Speed: 270.48 CFM
-
Supplier: Leybold USA Inc.
Description: DRYVAC DV 800 380-480V, LVO 210 Dry compressing screw vacuum pump Characteristics: Hermetically sealed screw vacuum pump with integrated frequency converter Simple mechanical and electrical integration Integrated protection functions through temperature, exhaust pressure
- Pumping Speed: 470.4 CFM
-
Supplier: Henkel Corporation - Industrial
Description: threadlocking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small thread sizes P1 NSF Reg. No.: 123002
- Substrate Compatibility: Metal
- Features: Thread Locker / Retainer
-
Supplier: Resina
Description: The NRT-20 is a self-contained system designed for tightening caps or pump/trigger sprayers. It is small and compact allowing you to roll it up to an existing conveyor line with ease. Easy to adjust hand crank height adjustment allows an easy changeover of the unit quickly without
- Rate: 300 Pieces / Min
- Type: Automatic
- Closing Method: Cap / Lid
- Machine Type: Capping Machines
Find Suppliers by Category Top
Featured Products Top
-
why we’ve rethought the entire exterior of our pumps. So that they don’t need a clunky cover. And we have patented the design. This starts with small screws without any cavities and ends with the large surfaces. They are not flat, but slightly inclined. So that no (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Banbury Internal Mixer Qty (2) - 84" Mills 3.5" Extruder Small Batch Size Capability - (3) midgets, (1) BR, (3) 16-18" mills ISO 5 Clean room enclosing gear pump filtration, preform & packaging operations. Twin Screw Inconel Compounding Extruder (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
. Designers were concerned about the extra costs associated with retaining eight separate rollers on their own shaft using traditional fasteners, like screws, nuts and bolts. Limited space was also a consideration along with the costs associated with assembling so many small components (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Numerous biomedical applications, such as pipetting, biological and pharmaceutical assays and sample handling require the precise dispensing of fluids. In many cases, the fluid volumes are incredibly small, on the order of micro-milliliters (or micro (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
(Left Ventricular Assist Device) Tunnellers Peristaltic Pump components Specialized Surgical Tools Laser Holders Canulas Implanted IV Ports Surgical Retractors Cytometer Components Bed Mounting hardware (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Introduction: The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids, with secondary screw pressing for further dewatering. Ideal for wastewater with high solids content and large particle sizes. Can be used directly as a (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
relief, plastic housings, screw downs, latches, locks and more. Features Performance up to 156 Gbps PAM4 (28 Gbps NRZ) Single-ended 50 Ω and differential 100 Ω standards Rugged features and options (read more)
Browse Cable Assemblies Datasheets for DigiKey -
degas the ceramic mass. In 2021, these replaced four oil-lubricated rotary vane vacuum pumps and have been providing four extrusion lines with the required vacuum ever since. More than 100 employees currently work in the historic halls of the porcelain factory (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
content — Fats, oils, and grease cause clogging of pipes, pumps, and equipment while inhibiting microbial activity. High suspended solids — Includes blood, proteins, hair, and meat scraps, leading to poor settleability and high sludge volumes (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Congratulations our Coating Customer WAGNER for Ringier Technology Innovation Awards 2020
The "2020 Coatings Industry-Jung Technology Innovation Award" award ceremony was holding on 9th July. WAGNER new ROCK-25 high power, light and compact screw pump in 2020 was awarded the for coating equipment in 2020 by virtue of its small, light weight, super-long hose that can be sprayed with high
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
specification and highlight the benefits of correct actuator and application pairings. An integrated stepper linear actuator system combines a hybrid stepper motor with a lead screw or nut attached as an integral part of the motor shaft. This integrated electromechanical solution offers precise
More Information Top
-
Development tendencies of vacuum pumps for the Grob‐ and fine vacuum technique. Developing of trend of vacuum of pump for the roughly and fine vacuum technology
Small screw pump construction sizes up to drawing volume flows of about V˙S = 6000 m3 / h are built with undivided pump housing.
-
Coping with COPA II: Actions to Improve Effluent Quality
In addition, in order to improve the hydraulics, it was necessary to construct a small screw pumping station after the existing filters, to be decommissioned once the old works has outlived its usefulness and is replaced in 5-10 years’ time.
-
Chemistry and chemical need on the German Industrie‐Messe Hannover 1956
They are built still a small screw pump on the same shaft sits out instead of the stuffing box that in the principle so the good often hereinfordert.
-
http://dspace.mit.edu/bitstream/handle/1721.1/31015/22538924-MIT.pdf?sequence=2
a small screw pump to the influent of the filter.
-
Evaluation of downstream migration mitigation actions for eel at an Archimedes screw pump pumping station
Before the adaptation, the large and small Archimedes screw pump had an overall mortality rate of 17 Æ 7% and 19 Æ 11% (Buysse et al. 2014), com- pared with a respective overall mortality rate of 19 Æ 4% and 14 Æ …
-
Mortality of European eel after downstream migration through two types of pumping stations
Mortality rates ranged from 97 ± 5% for the propeller pump to 17 ± 7% for the large Archimedes screw pump and 19 ± 11% for the small Archimedes screw pump .
-
A Versatile Multi phase Two-Screw Pump Package for Subsea Deployment
Shown in Figure 4, this relatively small multiphase screw pump , model MP1-125, is connected to a field of approximately 50 small oil wells.
-
Water and Wastewater Engineering: Design Principles and Practice > HEADWORKS AND PRELIMINARY TREATMENT
Begin by assuming that the smallest acceptable screw pump is one that will pump at 30% of capacity at a reduced efficiency of 60%.
-
Criterion Of Failure For Design Of Rock Mass Structures As Determined By Borehole Shear Tests
The other method, which has become our standard, is for the tester's assistant to trim the normal pressure by means of a small screw - pump that is connected to the normal pressure system; the fractional-turn reading of the screw-pump piston …
-
ASTM MNL34 - Oil Spill Response Performance Review of Skimmers
Systems that use a screw pump process small debris in the recovery sump.
Indicates content that may require registration and/or purchase.