-
Supplier: FLSmidth
Description: major problems faced by conventional pumps. The wear ring closes the suction side gap while the pump is running restoring performance without speeding up the pump. This feature makes KREBS pumps the only pump line that can effectively eliminate both the inefficient
-
Supplier: Vaughan Company
Description: The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components
- Pump Type: Centrifugal Pumps
- Features: Wastewater
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Length: 37 inch
- Internal Width: 30 inch
-
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Smaller footprint saves valuable space One pump covers a wide
- Maximum Discharge Flow: 0.45 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 28 inch
- Internal Depth / Height: 48 inch
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model EBG, EBHG submersible grinder pump series handle residential or light commercial sanitary waste in pressurized sewer systems. The heavy-duty, high chrome iron grinder system has powerful blades that reduce solid sizes to a fine slurry for smooth, non-clogging flow. The
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 10 HP
- Maximum Discharge Flow: 20 to 180 GPM
- Maximum Discharge Pressure: 18.4532696 to 392.131979 psi
-
Supplier: ARDE Barinco, Inc.
Description: provides positive particle size control. Materials must exit through one of the small precision ports. The partially restricted discharge area provides easy-to-reproduce control of both dispersion and retention time.
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: sewage to a fine slurry. Impeller: Cast iron, semi-open, non-overloading multivane design with pump-out vanes for mechanical seal protection. Casing: Cast iron, volute type for high efficiency. Adaptable for slide rail system. Paint: Two coat paint system for superior surface
- Pump Type: Centrifugal Pumps, Grinder Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are included in
-
Supplier: Clark Solutions
Description: package. Combining 4 relays, 4-20mA output and pump/valve control in one small sensor allows EchoPod to be a solution. Maintenance free, EchoPod reduces tank system hardware through simplicity and consolidation. Additionally. EchoPod is well suited for corrosive and dirty applications
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Henkel Corporation - Industrial
Description: Epoxy filled with small ceramic beads and silicon carbide for protection against fine particle abrasion to +250 °F (+121.1 °C). It is trowelable. LOCTITE® PC 7317 (known as LOCTITE NORDBAK PNEU-WEAR) is a 2-part epoxy filled with small ceramic beads and silicon carbide for protection
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Micro Sensor Co., Ltd.
Description: 0.25%FS · Max. static pressure 20MPa Used For: Use differential pressure transmitter for water liquid application in industrial process control. Small size, accurate performance. Applied for slurry liquid, to control pump, for vacuum atmospheric and HVAC.
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Voltage
- Features: Other
-
Supplier: Gems Sensors & Controls
Description: capabilities in one multi-function transmitter. The UCL-510 is suited for corrosive and dirty applications and is virtually maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Hayward Flow Control
Description: alert for bag filter change outs. Reduces small pressure surges caused by water hammer or metering pump pulsations. Suitable for corrosive media and slurries. Available body material in PP or PVDF, PTFE diaphragm is standard. Key Features & Benefits All Thermoplastic Construction
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Description: Tube) that helps direct the flow and improve the mixing of the slurry. The internal circulator provides the mixing of the slurry at a very low energy input, which is improves the growth rate of the crystals, and has low attrition for the crystals formed. The clarifier section provides
-
Supplier: Gems Sensors & Controls
Description: maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a total solution for fluid handling and automation. Applications: Water and Waste Water Control Automation Chemical Feed Food
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: NewAge Performance Products | NAPP
Description: Lines Pressure Measuring Devices Robotics Slurry Transfer Small Motor Fuel Lines Transfer Lines for Clean Liquids Transfer Lines for Internal Contamination Fluids Vacuum Equipment Washers & Bumpers
- Outside Diameter / Size: 1.25 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 40 psi
-
Supplier: Peterson Filters Corporation
Description: maintenance. With a narrow foot print, the new machines are readily adaptable to platform mounting with various vacuum pumps and other accessories and are a perfect fit for portable and temporary operations such as small pond reclamation projects in the coal industry. All of the
-
Supplier: Mixer Direct
Description: No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
Find Suppliers by Category Top
Featured Products Top
-
Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure (read more)
Browse Slurry Pumps Datasheets for ARDE Barinco, Inc. -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
, breaking them down in sizse to easily pass through the heat exchanger eliminating any plugging. Vaughan Chopper Pumps are used to transfer the incoming FOG from hauling trucks to the blend tank. The blend tank is a small tank used for blending FOG and organic waste. Vaughan's Rotamix System (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
handle clean, dirty, viscous, and corrosive liquids, as well as sludge, abrasive and fibrous slurries, and clean and dirty gases. Pump Check Valvesare used to protect pumps from water (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Slurry Transport Using Centrifugal Pumps
In small slurry pumps , minimum casing thicknesses usually produce safe designs of adequate pressure rating.
-
Pump Handbook, Fourth Edition > APPLICATION AND CONSTRUCTION OF CENTRIFUGAL SOLIDS HANDLING PUMPS
In small slurry pumps , minimum casing thicknesses usually produce safe designs of adequate pressure rating.
-
small concrete pump - offers from small concrete pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : concrete pump, used pump concrete truck, slurry pump, small slurry pump ] .
-
Freeze concentration of dairy products Phase 2. Final report
Numerous problems were encountered during repeated runs of skim milk that were attributedto poor flow dynamics which created lumpy build-up behind the recrystallizer filter and by limitations of the small slurry pump connecting the two recrystallizers.
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : slurry pump, horizontal pump, horizontal slurry pump, small slurry pumps ] .
-
Ceramic Shaft Selling Leads in Pumps, Ceramic Shaft Exporters, Manufacturers & Suppliers in Pumps Directory
[ Related Keywords : slurry pump, small slurry pump , submersible slurry pump, ash slurry pump ] .
-
Tanks Focus Area (TFA) Site Needs Assessment FY 1999
Site Need ID: SR99-2037 Site Need Title: Tank Heel Removal/Closure Technology Need Summary:A smaller slurry pump is needed at SRSto fit through existingrisers as small as 22 inches in diameter.
-
A machine vision particle image velocimetry system for the monitoring opaque slurry motion
A small slurry pumping circuit was constructed (Figure 1).
-
Abrasive Jet Drilling- A New Technology
The system obtained largely comprisesa hopper, pressure vessel and a small charging slurry pump (Fig. 3).
-
New Friction Correlation for Cements From Pipe and Rotational-Viscometer Data
A small pump circulated slurry from the mixing tank through the rotational viscometer to provide simultaneous measurements of cement-slurry rheology while pipe- line data were gathered.
Indicates content that may require registration and/or purchase.