-
Supplier: RS Components, Ltd.
Description: Omron D4NS-4AF Solenoid Interlock Switch
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
-
Supplier: Newark, An Avnet Company
Description: SOLENOID INTERLOCK
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Double insulated Spring-to-lock or power-to-lock principle Holding force 1000 N Wiring compartment
- Number of Normally Open Contacts: 2
- Number of Normally Closed Contacts: 2
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 volts
-
-
Supplier: Schmersal Inc.
Description: Mounting of the solenoid interlock and mounting plate on the inside for right-hinged doors
-
Supplier: Schmersal Inc.
Description: For simple mounting of an AZM190 on profile systems
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Holding force 1500 N
- Maximum Current: 4 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 32 to 122 F
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure Holding force 1500 N
- Maximum Current: 4 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 32 to 122 F
-
Mechanical Safety Interlock Switches - Solenoid interlock Schmersal AZM161SK-12/12RK-024 - 101164207Supplier: Automation24, Inc.
Description: Solenoid interlock AZM161SK-12/12RK-024 - 101164207 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 4 normally open and 4 normally closed contacts. The AZM161SK-12/12RK-024 - 101164207 provides a screw terminal chamber, and
- Number of Normally Open Contacts: 4
- Number of Normally Closed Contacts: 4
- Maximum Current: 2.5 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Automation24, Inc.
Description: Solenoid AZM161SK-12/12RKA-024 - 101166285 from Schmersal is compatible with a number of different actuator styles, and provides safety redundancy via 4 normally open and 4 normally closed contacts. The AZM161SK-12/12RKA-024 - 101166285 provides a screw terminal chamber, and the connection is
- Number of Normally Open Contacts: 4
- Number of Normally Closed Contacts: 4
- Maximum Current: 2.5 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Automation24, Inc.
Description: Hygienic RFID solenoid interlock AZM300Z-ST-1P2P-A - 103001450 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM300Z-ST-1P2P-A - 103001450 is easily conected via the 8 pin M12 quick
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: 32 to 140 F
-
Supplier: Newark, An Avnet Company
Description: SOLENOID SAFETY INTERLOCK,230VAC, 2N.C.
-
Supplier: Automation24, Inc.
Description: RFID solenoid interlock AZM201Z-ST2-T-1P2PW - 103013909 from Schmersal provides reliable coded RFID locking capabilities, and provides safety redundancy via 2 safety and 1 diagnostic outputs. The AZM201Z-ST2-T-1P2PW - 103013909 is easily conected via the 8 pin M12 quick disconnect. The
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 140 F
-
Supplier: Newark, An Avnet Company
Description: SOLENOID SAFETY INTERLOCK,230VAC,1NO,1NC
-
Supplier: Newark, An Avnet Company
Description: INTERLOCK 4 CNT SOLENOID LOCK ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: INTERLOCK SOLENOID RELEASE
- Operating Temperature: 39.2 to 100.4 F
-
Supplier: Honeywell Sensing & IoT
Description: elevator/lift car is not present at the door). Featuring a custom internal solenoid control mechanism that uses Honeywell MICRO SWITCH™ switches, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid
- Maximum Current: 0.2 amps
- Maximum AC Voltage: 24 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 39.2 to 100.4 F
-
Supplier: Honeywell Sensing & IoT
Description: elevator/lift car is not present at the door). Featuring a custom internal solenoid control mechanism that uses Honeywell MICRO SWITCH™ switches, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid
- Maximum Current: 0.2 amps
- Maximum AC Voltage: 24 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 39.2 to 100.4 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Trapped Key Interlock Switch, Slamlock, Standard Key Code Labeling, Solenoid, Single Key, Key Free to Release Actuator
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
-
Supplier: CARLO GAVAZZI Automation Components
Description: machines from interruptions in production. Standards compliance. SIL 3 in accordance with EN 62061, PL e in accordance with EN ISO 13849-1, interlock type 2 in accordance with EN ISO 14119. High performance. Reinforced polymeric casing with a protection degree IP65, operation range from -25°C
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 3
- Number of Changeover Contacts: 1
- Maximum Current: 10 amps
-
Supplier: Honeywell Sensing & IoT
Description: elevator/lift car is not present at the door). Featuring a custom internal solenoid control mechanism that uses Honeywell MICRO SWITCH™ switches, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid
- Maximum Current: 0.2 amps
- Maximum AC Voltage: 24 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 39.2 to 100.4 F
-
Supplier: Radwell International
Description: (101166282)KEYED SOLENOID INTERLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Banner Engineering Corp.
Description: Switches lock a mechanical guard until hazardous motion stops completely. Two housing styles are available, based on voltage. Two locking mechanisms are available - spring lock with energized solenoid release and energized solenoid lock with spring release. A wide range of
- Maximum AC Voltage: 110 to 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Rotork plc
Description: differential switches. Gas Interlock System The Alcon GSS2 gas interlock system acts as an interlock between the ventilation system and the gas solenoid valve. The system has a built in power monitor which is a method used for interlocking a kitchens' gas supply with the
- Secondary Applications: Industrial
- Panel Type: Operator Console
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 19.20 Ohms Coil Resistance, 10 W Power Rating, Coil Wire Size 28 AWG The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular solenoid, 20.70 Ohms Coil Resistance, 28 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 37.41 Ohms Coil Resistance, 16 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER NZ.VZ.VS Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. To meet current worldwide standards, safety interlock components cannot be easily bypassed. These switches have positive opening
- Number of Normally Open Contacts: 1 to 2
- Number of Normally Closed Contacts: 1 to 3
- Maximum Current: 6 amps
- Maximum AC Voltage: 230 volts
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Safety Switches are used to protect personnel by monitoring and interrupting the safety circuit depending on the position of the machine guard. The locking solenoid holds the guard closed until a stored energy hazard has dissipated. It can also prevent damage to a part in process due
-
Supplier: OMRON Automation and Safety
Description: It is possible to change the key insertion point without detaching the head Drive solenoids directly from the Controller
-
Supplier: VACUUBRAND, Inc.
Description: during opening and closing. The VB M-B electronic solenoid valves have a 2.4 ,, orifice diameter and are frequently used for remote-controlled systems (such as interlocking systems and inert gas flushing) when operated by the CVC 3000, VNC 2, or DCP 3000 controllers via the VACUU·BUS® control
- Port Size / OD: 0.393701 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
-
Supplier: Honeywell Sensing & IoT
Description: door). Featuring Honeywell MICRO SWITCH™ switches as an internal solenoid control mechanism, the Relialign™ Series of door interlocks may reduce complexity of the host controller, reduce power consumption, extend solenoid life, and reduce solenoid timeouts. Additional
- Maximum Current: 0.00035 amps
- Maximum AC Voltage: 24 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: 39.2 to 100.4 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Solenoid Interlock Switch
- Switch Type: Electromechanical
-
Supplier: DigiKey
Description: IEC KEY INTERLOCK,SOLENOID,ANGLE
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERLOCK, ELECTRICAL INTERLOCK, SOLENOID ACTUATED, 110 VAC, L-TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Watson McDaniel Company
Description: Typically used for automatic operation, remote control, programmed cycling, sequential function interlocks with other equipment, and emergency shut-off in case of power failure.
- Power: 24 to 240 volts
- Primary Material: Ductile Iron
- Actuation: Electric
- Valve Type: Pilot Valves, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
The AZM150 is an electromechanical solenoid interlock in a slim design. Solenoid interlocks are designed for machine/work cells where access to a hazardous work area must be controlled until safe conditions exist. The AZM150 solenoid provides a 1500 N locking force to secure the machine (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119 (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM40 is a safety rated solenoid interlock with an integrated radio frequency identification (RFID) based electronic safety sensor. Schmersal’s smallest electronic solenoid interlock AZM40 now offers even more versatile application options with new accessories and new features (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
The AZM300 is a unique combination of a solenoid latching keyed interlock and RFID safety sensor. One look at the AZM300 and one cannot help but notice the distinctive external Maltese Cross shaped cam. This unique design allows the AZM300 to accept the actuator from any of three sides (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
solenoid interlocks. It comes standard with LEDs to indicate various errors. For more advanced indication the RSS260 is also available with serial diagnostics to communicate its status via serial data packages for use in various network protocols. Because of an integrated dual monitoring (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
AutomationDirect has expanded their safety products line with additional Comepi safety switches. This offering includes new, more robust solenoid locking tongue interlock safety switches and RFID-coded solenoid locking tongue interlock safety switches. All switches have a (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
so that it can be optimally used as a stand-alone solution or fitted with the actuators for the AZM40 solenoid interlock or RSS260 safety sensor. The handle without the pushbutton is IP69 Rated for washdown applications. (With the pushbutton, IP66 and IP67 Rated). The DHS door handle (read more)
Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
Solenoid interlocks Safety sensors Emergency stop buttons Control panels Safety light curtains If the desired safety switchgear is not available with integrated AS-i Safety interface, it can be easily integrated into the AS-i Safety circuit through an external input module. (read more)
Browse Machine Guards Datasheets for Schmersal Inc.
More Information Top
-
Discrete Machine Safety Components Report - 3 Vols - 2015
• Solenoid interlock switches accounted for the largest portion of estimated revenue in 2013.
-
Discrete Machine Safety Components Report - EMEA - 2015
• Solenoid interlock switches accounted for the largest portion of estimated revenue in 2013.
-
States > Washington > State > Regulations > Title 16 - Department of Agriculture > [WAC 16-202] 202 - Application of Pesticides and Plant Nutrients Through Irr...
(d) Bypass systems with a booster pump must have the normally closed solenoid interlocked with the source pump for the irrigation system.
-
Practice Safe Switching: Emerging U.S. Safety Standards Require World Class Products
Solenoid Interlock Switches can be used to keep machine doors in the locked tight position while the machine is performing functions that can be hazardous to human contact.
-
Solenoids Clear the Lanes for Ten-Pin Bowling
• MT1034 - Tubular Solenoid ( Interlock .
-
Steel Mill Conditions Provide a Challenge
• MT1034 - Tubular Solenoid ( Interlock .
-
Joystick Provides Reliable Programming of Industrial Robots
• MT1034 - Tubular Solenoid ( Interlock .
-
Latest World Touring Car and Le Mans Prototype Use Penny + Giles Sealed Rotary Sensors
• MT1034 - Tubular Solenoid ( Interlock .
-
Linear Transducers Steer Sunseeker's Luxury Yachts
• MT1034 - Tubular Solenoid ( Interlock .
-
The G0 Experiment: Apparatus for Parity-Violating Electron Scattering
Measurements at Forward and Backward Angles
CDF Solenoid Interlocks Component Failure Analysis (December 6, 1999), unpublished.
Indicates content that may require registration and/or purchase.