Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Solid-state circuit breakers
-
Supplier: Accuris
Description: UL Standard for Safety Solid State Circuit Breakers
-
Supplier: DigiKey
Description: Circuit Breaker Solid State 8A AC 24V DC Slide Switch Holder
- Continuous Current Rating: 8 amps
- Manual Actuator Type: Other
- Trip System Type: Solid State
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER TRIP UNIT, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
- Trip System Type: Solid State
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Circuit Protection Circuit Breakers Package: Bulk Breaker Type: Solid State Mounting Type: Holder Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 24 V
- Rated DC Voltage: 24 volts
- Trip System Type: Solid State
-
Supplier: Perfect Switch, LLC
Description: POWER-GATE breakers are MOSFET-based unidirectional relays with an external hall effect current sensor. Application-specific parameters for inrush current, delays, timers, and logic are flashed to the integrated microcontroller that monitors the process. When the “breaking” setpoint is
- Rated DC Voltage: 12 to 24 volts
- Continuous Current Rating: 25 to 300 amps
- Number of Poles: 1
- Number of Protected Poles (if different): 1
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, TRIP UNIT, MICRO CONTROLLED BASED, 60 HZ, SOLID STATE, 600 V, FRONT MOUNTED BACKLIT LCD AND KEY PANEL, WITH 9V LITHIUM LONG-LIFE BATTERY, 3 PHASE CURRENT MONITORING . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: ZD20CF Series Relays have optical isolation between relay input and output. Loads may be connected to either the positive or negative output terminals. ZD20CF Relays act as electronic circuit breakers that sense shorted loads or other overload events and then trip-off. Relay contacts
- Maximum Current: 2 amps
- Load Voltage: 60 volts
- Output Voltage Type: DC
- Features: Other
-
Supplier: Airotronics
Description: The TH3AC are Anti-Short-Cycle timers with solid state output for compressor protection. An optional "Delay On Make" function is offered for sequencing or prevention of contactor chatter. Simple 3 terminal connection and encapsulated 2" x 2" package. Anti-short-cycle timers prevent
- Minimum Time Interval: 60 seconds
- Maximum Time Interval: 0.166666666666667 hours
- Number of Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: SAE International
Description: Currently, circuit breakers and, in most cases, thermal fuses are used for wire protection due to their low cost and robust design. As an alternative, solid state switches are being considered within future electrical distribution systems (EDS) for several reasons, e.g.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 2014-05-30, CIRCUIT-BREAKER, MOTOR CIRCUIT PROTECTOR, THEMAXRTGFORMPCBS=630.0A, 15A, FRAME SIZE H, HIGH BREAKING CAPACITY, NO BUS BAR MOUNT, 15 A, NO KNOB ADAPTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 2, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
- Control Voltage (Separate Control): 120 volts
- NEMA Size: 3
- Standard Rating: NEMA Rated
- Overload Protection: Solid State
-
Supplier: E-T-A Circuit Breakers
Description: The SSRPC E-1072-128 fully complies with the requirements of the EC Machinery Directive or EN 60204 part 1 »Safety of Machinery – Electrical Equipment of Machines« in systems with ungrounded power supply (»IT system«). The E-1072-128 is a double pole solid state remote power controller
- Load Voltage: 19.2 to 36 volts
- SSPC Type: DC Controller
- Mounting: DIN Rail
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Combination Reversing Starter, Circuit Breaker Type, NEMA 1, 480/110/120 VAC - 50/60Hz (BD), Type 3R/4/12 - Enclosure Code F""
- Control Voltage (Separate Control): 120 volts
- NEMA Size: 3
- Standard Rating: NEMA Rated
- Overload Protection: Solid State
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Combination Starter, Circuit Breaker Type, NEMA 1, 240 Volts (A), Type 1 - Enclosure Code A""
- Control Voltage (Separate Control): 240 volts
- NEMA Size: 1
- Standard Rating: NEMA Rated
- Overload Protection: Solid State
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-3, 3-Wire, Solid-State Controller with Circuit Breaker, IP65 - NEMA Type 4/12 Enclosure, 60A, 480V, Control Voltage 120V AC, 40 Hp
- Continuous Output Current: 60 amps
-
Supplier: Infineon Technologies AG
Description: UL recognized ESD Tolerance: 4000 V human body model 500 V machine model Applications General purpose motor drive - variating frequency and voltage Solid-State Circuit Breaker
-
Supplier: CARLO GAVAZZI Automation Components
Description: higher current rating on the 17.8mm compact platform is achieved through the utilization of a higher rated power chip that has an I²t of 18000 A²s. Due to this high I²t specification, the RGC..32 can be protected against short circuits by B curve Miniature Circuit Breakers, in
- Operating Temperature: -40 to 176 F
- Frequency Sensing Range: 45 to 65 Hz
- Features: Built-in Heat Sink
- Output Voltage Type: DC
-
Supplier: Data Device Corporation (DDC)
Description: The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits High Reliability MTBF Improvement, Compared with Mechanical Switches, Breakers, and Relays Very
- Input Channels: 10
- Maximum Load Current: 120 amps
- SSPC Type: AC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Description: automatic voltage select Solid state circuitry Built in circuit breakers Weld Ready light Lightweight power pack Lightweight gun
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Data Device Corporation (DDC)
Description: DDC's 4-channel high-power solid state power controller (SSPC) board controls, protects, and continuously monitors up to 100A per channel to four independent electrical system loads. Benefits High Reliability 25x Improvement in MTBF, Compared with Mechanical Switches, Breakers,
- Input Channels: 4
- Input Current Range: 100 amps
- Maximum Load Current: 400 amps
- SSPC Type: DC Controller, Programmable
-
Supplier: WorldWide Electric Corporation
Description: Service entrance rated Simple operation / easy to use NEMA 4 enclosure Full panel surge protection Advanced motor protection Circuit breaker and door operator disconnect (fused disconnect on 20 HP and 25HP) Three wire in, three wire out installation REMOTE / OFF / ON selector switch
- Features: AC Motor Starter
- Overload Protection: Solid State
-
Supplier: CSA Group
Description: circuit breakers with integrally mounted current limiting fuses; f) power circuit breakers intended to be connected in series with current limiting fuses in a drawout assembly to form a non integrally fused circuit breaker; and g) of two-, three-, or
-
Description: 600 V, 480 V, and 240 V; with unfused or fused circuit breakers; manually or power operated; and with or without electromechanical or solid-state trip devices. It deals with service conditions, ratings, functional components, temperature limitations and classifications of
-
Description: 750 V, 850 V, 1500 V, or 3000 V, with general-purpose, high-speed, semi-high-speed and rectifier circuit breakers; manually or power-operated; and with or without electro-mechanical or solid-state trip devices. It deals with service conditions, ratings, functional
-
Supplier: WorldWide Electric Corporation
Description: Heavy Duty NEMA starters Solid State ESP200 overload relay Available fusible or MCPT Heavy duty disconnect handle Flexibility with field modifications Alternator transfer on de-energization Heavy Duty NEMA starters Duplex Heavy Duty Controllers are designed to perform duplexing and
-
Supplier: Data Device Corporation (DDC)
Description: DDC’s AC/DC solid-state power distribution unit provides significant Size, Weight, Power and Cost (SWaP-C) savings by combining both 115VAC and 28VDC functionality into a single ruggedized, military-grade form factor. Benefits High Reliability 25x improvement in MTBF, compared with
- Voltage: 115 VAC
- Protection: EMI / RFI Protection
- Unit Type: Modular / Desktop
- Features: Other
-
Supplier: UL Standards & Engagement
Description: in series with a low-voltage AC power circuit breaker to form a fused circuit breaker. 1.4 These requirements apply to general purpose type DC power circuit breakers. 1.5 These requirements apply to equipment rated 1000 V or less nominal, 1058 V maximum AC
-
Description: voltages of 600 V, 480 V, and 240 V. (2) unfused circuit breakers and fused circuit breakers (3) manually operated or power operated circuit breakers, with or without electromechanical or solid state trip devices.<>
-
Supplier: SAE International
Description: Electronic Circuit Breaker (ECB) in a more enhanced sensor state and as a data communication tool, provides tremendous value given its multipurpose capability. A "distributed" electronic power distribution architecture, is comprised of groupings of remotely operated electronic
-
Description: current-limiting fuses in a drawout assembly intended to be connected in series with a low-voltage ac power circuit breaker to form a non-integrally fused circuit breaker. Note: In this standard the term circuit breaker shall mean enclosed low-voltage ac
-
Supplier: Radwell International
Description: LS-GF MODULE SMR2, MOLDED CASE CURRENT LIMITING CIRCUIT BREAKER, WITH SMR2 ADJUSTABLE SOLID STATE TRIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: E-T-A Circuit Breakers
Description: The power distribution system SVS16-XX provides selective overcurrent protection, power distribution in load circuits as well as switching and resetting of outputs.For integral consistent communication of operating and error conditions as well as switching and resetting of individual
- Protection: Circuit Breaker
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit
- Current Rating: 2 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: NEGATIVE HOT-SWAP CONTROLLER, VSSOP-10; Controller Applications:Server Backplane Systems, Solid State Circuit Breaker; Input Voltage:-; Supply Voltage Min:-80V; Supply Voltage Max:-9V; Controller IC Case Style:VSSOP; No. of RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
detection, connected load detection, open/closed relay detection, and fuse or circuit breaker status. For more information on Crouzet’s Solid State Relays or to find the right solution for you, log on to Heilind.com. (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
Solid-state motor controllers need a fuse that protects both the branch circuit and the power semiconductors inside the controller. Vicfuse’s VJF series is a UL Listed (File No. E479968), fast-acting, current-limiting Class J fuse designed to UL248-8. It combines the low I²t of a (read more)
Browse Fuses Datasheets for VICFUSE -
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Altech Contactors provide motor switching and control for a variety of applications. PC and MC Series options offer a wide range of current ratings, coil voltages, and accessories.
(read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Altech’s DFSF Audio RCCB is engineered for modern audio installations, helping provide complete earth leakage protection, full supply integrity, and no dropouts.
(read more)
Browse Circuit Breakers Datasheets for Altech Corp.
Conduct Research Top
-
Improve Plant Production by Addressing 24VDC Switch-Mode Power Supply Issues
This white paper describes switch-mode power supplies and traditional circuit breakers, and explains the technology behind a new solid-state technology. It later explains how it solved a long-standing problem affecting the uptime of switch-mode power controlled manufacturing equipment.
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights
More Information Top
-
DC-breaker for a multi-megawatt Battery Energy Storage System
Heinrich, "Fast acting solid state circuit breaker using state of art power electronics devices," [20] T.F. Podlesak, J.A. McMurray, 1.L.
-
A protection scheme against DC faults VSC based DC systems with bus capacitors
Therefore a novel protection method is proposed to limit the DC fault currents by detecting and interrupting the DC capacitor discharge using a solid state circuit breaker (capacitor SSCB) which is connected in series with the DC bus capacitor.
-
Analysis of switching in a DC circuit
Semiconductor devices such as IGCT and GTO thyristors are most suitable to be integrated in solid state circuit breakers and they can be used to date even in a medium voltage.
-
Study of solid state fault interruption device for medium voltage distribution systems with distributed generators
The authors in References [1] and [2] discuss the technical and economical aspects while selecting a topology for the solid state circuit breaker .
-
Requirements of the power system architecture for using the next generation of smart telecom power distribution systems in combination with solid state hypride...
An additional parallel electric contact as shown in fig. 6 will protect the solid state circuit breaker from over-voltage spikes.
-
Research on main circuit topology for a novel DC solid-state circuit breaker
[2] Huang Shaoping, Huan Ximing, and Peng Xiao, "Study of Simulation and Application of Solid State Circuit Breaker ," High Voltage Apparatus, vol 40, pp. 126-128, April 2004.
-
Analysis and design of topological structure for DC solid-state circuit breaker
[2] Huang Shaoping, Huan Ximing, and Peng Xiao, "Study of simulation and application of solid state circuit breaker ," High Voltage Apparatus, vol 40, pp. 126-128, April 2004 (in Chinese).
-
New methods for fault protection and high voltage regulation
FCL and Solid State Circuit Breakers .
-
Circuit Breaker Technologies for Advanced Ship Power Systems
The application of fast-acting solid state circuit breakers , based on IGBTs and IGCTs will eliminate such voltage dips and result in a superior power system.
-
Silicon Carbide Power Electronics for High-Temperature Power Conversion and Solid-State Circuit Protection in Aircraft Applications
Figure 7 Schematic of the bi-directional SiC solid state circuit breaker with protection components.
Indicates content that may require registration and/or purchase.