-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover solid state automatic transfer switches intended for use in ordinary locations to provide for lighting and power only in optional stand-by systems in accordance with Article 702 of the National Electrical Code, ANSI/NFPA 70. 1.2
-
Supplier: Accuris
Description: UL Standard for safety Solid-State Transfer Switches
-
Supplier: Accuris
Description: Test Method 24 Solid State Switch Transfer Tests
-
-
Supplier: LTI Power Systems, Inc.
Description: single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: UL Standards & Engagement
Description: switches; d) Hybrid transfer switches; e) Transfer switches for fire pumps; f) Bypass/isolating switches; g) Softload transfer switches; h) Transfer switches intended for use as service equipment; i) Transfer
-
Supplier: PREMIUM S.A.
Description: present and control LEDs and solid state relays that will change the state in case of failure. The ACB-3000 is available as a complementary solution for DC/AC Inverters. A product that comes to meet the expectations of the industrial and railway sector. Key Features: Suitable
- Number of Outputs: 1 #
-
Supplier: Infineon Technologies AG
Description: temperature protections, prefectly matched with the CoolMOS™S7T Temperature Sensor switches, to easily and safely build protected solid-state relays. Summary of Features Coreless Transformer Technology Energy transfer across isolation barrier Drives benchmark Infineon
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features miller
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features over-current
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: protections, to easily and safely build protected solid-state relays. Summary of Features Coreless Transformer Technology Energy transfer across isolation barrier Drives benchmark Infineon MOSFETs Temperature and current protection 0.175 mA turn-on and 160 mA turn-off Wide-body
- Output Voltage Type: DC
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.019 amps
- Maximum Current: 30 amps
-
Supplier: SPIE
Description: is possible to design and operate a new class of tunable solid state laser devices for various applications. This book demonstrates the design of new laser materials based on quantum mechanical principles, spectroscopic properties of transition-metal ions, and ion-host interaction.
-
Supplier: CSA Group
Description: switches; b) Manual or non-automatic transfer switches; c) Closed transition transfer switches; d) Hybrid transfer switches; e) Transfer switches for fire pumps; f) Bypass/isolating switches; g) Softload transfer
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes the characteristics and effects of using no-break power transfer (NBPT) methods when switching between auxiliary-power unit (APU) and ground-power unit (GPU). The GPU may be: a Point-of-use solid-state frequency converter,
-
Supplier: Allied Electronics, Inc.
Description: We at Magnecraft strive to be your one-stop-shop for all of your solid state relay needs. The new 6 Series line of solid-state relays give industrial relay users an energy-efficient current switching alternative. Depending on the application, these
-
Supplier: Allied Electronics, Inc.
Description: We at Magnecraft strive to be your one-stop-shop for all of your solid state relay needs. The new 6 Series line of solid-state relays give industrial relay users an energy-efficient current switching alternative. Depending on the application, these
-
Supplier: Allied Electronics, Inc.
Description: We at Magnecraft strive to be your one-stop-shop for all of your solid state relay needs. The new 6 Series line of solid-state relays give industrial relay users an energy-efficient current switching alternative. Depending on the application, these
-
Supplier: Allied Electronics, Inc.
Description: We at Magnecraft strive to be your one-stop-shop for all of your solid state relay needs. The new 6 Series line of solid-state relays give industrial relay users an energy-efficient current switching alternative. Depending on the application, these
-
Supplier: Sealevel Systems, Inc.
Description: isolation to ground. The solid-state Form A SPST relays can switch up to 60VDC at 2.5A. Solid-state relays improve upon mechanical relays by having no moving parts, operating silently and having virtually unlimited switching cycles. The eI/O-170PoE is a Class 0 (IEEE
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Sealevel Systems, Inc.
Description: isolation to ground. The solid-state Form A SPST relays can switch up to 60VDC at 2.5A. Solid-state relays improve upon mechanical relays by having no moving parts, operating silently and having virtually unlimited switching cycles. The eI/O-170PoE-OEM is a Class 0 (IEEE
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Watlow®
Description: Watlow solid state relays (SSR) offer many of the advantages of solid state power controllers, but at a lower cost. Watlow's extensive knowledge in power controller design led to the development of a special fast cycle input card that enables a solid state
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: normally open package includes a Model 230 with separate contact relay. The solid state sealed switch is complemented by a 500 lb. test chain which makes mounting a snap. The 1/8 in. thick stainless steel tube with rubber bumper makes this unit the most durable on the market. Units are
-
Supplier: Electro-Sensors, Inc.
Description: MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Built in alarm indicator, Controller Functions, Double Pole, Double Throw (DPDT), Electromechanical Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 350 F
-
Supplier: Tripp Lite by Eaton
Description: power for network devices with non-redundant power supply configurations Dual 6 ft. input cords with L21-30P plugs connect to separate primary and secondary 3-phase power sources Automatic Transfer Switching Dynamic solid-state (TRIAC) automatic transfer switching
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: Tripp Lite by Eaton
Description: power for network devices with non-redundant power supply configurations Dual 6 ft. input cords with L15-30P plugs connect to separate primary and secondary 3-phase power sources Automatic Transfer Switching Dynamic solid-state (TRIAC) automatic transfer switching
- Maximum Current Rating: 24 amps
- Maximum AC Voltage Rating: 208 volts
- Maximum Power Rating: 8,600.000000000036 watts
- Features: CSA Certification, UL Listed
-
Supplier: ValueTronics International, Inc.
Description: The 33311B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays,
-
Supplier: Global American, Inc.
Description: Features: Disk On ModuleTM solid state flash memory is IDE compatible and completely "Plug and Play" Just insert into IDE connector on your motherboard Very low power consumption No moving parts, ideal for rugged environments Noiseless high performance Light weight and small Automatic
- Memory Type: Solid State Drive
-
Supplier: LayerZero Power Systems, Inc.
Description: The Series 70 ePODs: Type S provides switching between two independent power sources, with two transformers feeding secondary side static transfer switching, providing power distribution capabilities. The unit features a solid-state transfer switch on the secondary side
- Number of Electrical Outlets: 12
- Current Rating: 800 amps
- Unit Type: Cabinet / Cabinet Mount
- Protection: Circuit Breaker
-
Supplier: ACCES I/O Products, Inc.
Description: be programmed as inputs or outputs. Change of State (COS) detection and interrupt capabilities are designed to relieve software from polling routines that can consume valuable processing time. Each port can be programmed for detecting state changes on their lines, in which any changes
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: be programmed as inputs or outputs. Change of State (COS) detection and interrupt capabilities are designed to relieve software from polling routines that can consume valuable processing time. Each port can be programmed for detecting state changes on their lines, in which any changes
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: Fluid Components Intl. (FCI)
Description: of a failure of one of the two redundant channels, thereby reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Applications Liquid Cooling Systems Fuel Transfer Fuel Tank Inerting Systems Lubricating Oils PACK Air Systems Hydraulic Fluids Bleed
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: LTI Power Systems, Inc.
Description: plants. The inverter comes standard with a true solid state Static Transfer Switch, front panel monitoring and controls. Features True On-Line Technology for Maximum Power Protection Available in 10, 15, 20, 30, 40, 50, and 60KVA Power Ratings Single or Three Phase Outputs 50Hz
- Output Frequency: 0.00006 MHz
- DC Input Voltage: 110 volts
- DC Input Current: 91 to 549 amps
- AC Output Voltage: 120 to 480 volts
-
Supplier: Specialty Product Technologies
Description: The Veeder-Root brand C628 Position Indicator is a member of a family of 1/8 DIN instruments which offer breakthrough display technology as well as easy-to-program user setup. The large LED display features the ability to change color based on process status such as exceeding the high alarm value.
- Number of Digits (or Characters): 5
- Programming: Computer Programmable, Keypad
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
-
Supplier: SpeedFam Corporation
Description: YAG laser equipment is used typically for local welding of various metals by converged Nd:YAG (neodymium-doped yttrium aluminum garnet) laser beam. YAG laser operates by laser light produced from optical pumping of YAG crystal. Wide range of applications can be supported by SpeedFam laser equipment
- Laser Output Power: 30.000000000000004 to 600 watts
- Type: Complete / Turnkey System
- Laser Type: Nd:YAG / Solid State
- Workpiece Material: Semiconductors / Electronics
Find Suppliers by Category Top
Featured Products Top
-
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
With the SHGV-system, the trapped key determines whether the guard door can be opened or not. In the initial state, the trapped key is in a key-selector-switch which is usually located in a central control console where the stop function of the machine is. The key can only be removed (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
as pickling. Bar, Bloom & Billet Heaters: These heaters use high-efficiency, solid-state Inductotherm power units to supply the electrical energy to the induction heating coil sets. Standard units are available in frequencies between 60 Hz and 6000 Hz. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
Hear Why the Rollo-Mixer® Was Chosen for this State-of-the-Art Specialty Grass Seed Blending Facility Mixer discharges every seed on every batch. No damage to the coated (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
electric switches offer a long lifetime of 20 million actuations, customary to the technology known for its robust performance. The solid-state technology, combined with the hermetically sealed housing, makes the PSE electric switch ideal for use in particularly harsh and inhospitable applications (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
Design of an Impulse Commutation Bridge for the Solid-State Transfer Switch
[7] M. G. Ennis and R. P. O’Leary, “ Solid state transfer switches : The quarter- cycle myth,” Power Quality Mag., pp. 10–16, Dec. 2000.
-
An In-rush Current Suppression Technique for the Solid-State Transfer Switch System
To take advantage of this, the solid state transfer switch (STS) is adopted to protect the sensitive load against the voltage sag.
-
Analysis and Opinion on the Operation of Switch Mode Power Supplies under Switched Voltage Phase Conditions (.pdf)
… location of the distribution transformer, either on the source or load side of the solid state switch, the ultimate mission critical loads are subjected to the nearly instantaneous voltage phase switch that appears at the output of the solid state transfer switch .
-
2005 Subject Index
solid state transfer switches and current interruptors for mission-crit. shipboard power systs.
-
Modeling and analysis of custom power systems by PSCAD/EMTDC
[17] K. Chan, A. Kara, and G. Kieboom, “Power quality improvement with solid state transfer switches ,” in Proc. 8th ICHQP ’98, Athens, Greece, Oct. 1998, pp. 210–215.
Indicates content that may require registration and/or purchase.