-
Description: thermal stress Meets conductivity requirements of NFPA 99/ASTM F150 Excellent bond strength RECOMMENDED USAGE CoroBond™ Conductive Vinyl Ester Primer is used in immersion or atmospheric exposure as a conductive primer for polyester and vinyl ester tank lining and
- Viscosity: 2,100 cP
- Use Temperature: 60 to 90 F
- Tensile Strength (Break): 8,500 psi
- Elongation: 11 %
-
Supplier: PPG TrueFinish
Description: No lead or chrome, fast drying
- Coverage: 266 ft²
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 77 to 180 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Vinyl
-
Supplier: U.S. Plastic Corporation
Description: The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F-656 & SCAQMD 1168 Industry
- Features: Primer
- Chemistry: Resin Base / Polymer Binder, Vinyl
-
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: Techsil Limited
Description: it can be susceptible to polar solvents, strong acids and bases. Plexus™ MA830 is recommended for ABS, Acrylics, FRP, Gelcoats, Steel, Carbon, PVC, Polyester, Styrenics, Urethanes, Vinyl Esters and Aluminum.
-
Supplier: Techsil Limited
Description: it can be susceptible to polar solvents, strong acids and bases. Plexus™ MA832 is recommended for ABS, Acrylics, FRP, Gelcoats, Steel, Carbon, PVC, Polyester, Styrenics, Urethanes, Epoxies, Vinyl Esters and Aluminum.
-
Supplier: Titebond
Description: agent prior to applying adhesive. Allow cementitious repair materials to cure per cementitious manufacturer's recommendations. Lightweight concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions
- Features: Specialty / Other
-
Supplier: Titebond
Description: concrete or gypsum-based subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Rough, dried asphalt cutback areas are to be sanded smooth and cleaned.
- Features: Specialty / Other
-
Supplier: Titebond
Description: based cementious materials and have a compressive strength equal to or greater that 3000 psi when cured. Use of Titebond 531 over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Titebond
Description: subfloors/materials must have Titebond Concrete Primer (or equivalent) applied prior to use of adhesive. Follow directions of Titebond Concrete primer (or equivalent) before use. Installation Recommendations For carpets: Use a 3/32" V-notch trowel for smooth and 1/8" U-notch trowel for
- Features: Specialty / Other
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white,
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: Ellsworth Adhesives
Description: Permabond POP Polyolefin Primer is used as a surface treatment for silicones, PTFE, and polyolefins before Permabond Cyanoacrylates applications. 4 oz Bottle.
- Form: Solvent Based
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less than 5
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions.
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Low Friction / Lubricious, Powder Coating, Primer, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Dampney Company, Inc.
Description: Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals).
- Wet / Applied Thickness: 0.0025 to 0.0033 inch
- Cure / Dry Temperature: 70 to 400 F
- Operating / Use Temperature: 130 F
- Substrate: Aluminum, Metal, Steel
-
Description: Zinc Clad® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged Provides cathodic/sacrificial
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 750 F
- Features: Coating, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Sprayable
-
Description: Use with 3M™ Polyurethane Protective Tape to enhance initial adhesion in demanding situations. Promotes faster ultimate adhesion to certain surface types (polyurethane paint, epoxy primers, epoxy composites). Companion product for use with Polyurethane protective tapes and paint replacement
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based
- Industry: OEM / Industrial
- Features: Other, Primer, Specialty / Other, Sprayable
-
Supplier: Valspar Corporation (The)
Description: FinishTM with this revolutionary automotive scratch repair kit, featuring new and improved, specially formulated automotive paint, primer, and clear coat to ensure professional results. TRUCK BED LINER Deliver exceptional durability with this unique water-based formula, providing a
- Form: Aerosol
- Features: Base Coat, Clear Coat / Top Coat, Enamel Paint, Lacquer Paint, Primer, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Substrate: Metal
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: Primer
- Chemistry: Vinyl
-
Supplier: Aervoe Industries Incorporated
Description: Rapid dry time, durable finish meet the demands of steel fabrication shops
- Coverage: 1,027 to 2,054 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Sauereisen, Inc.
Description: Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond of Sauereisen vinyl ester topcoats to concrete and steel substrates. VEPrime is a packaged,
- Coverage: 267 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Aervoe Industries Incorporated
Description: Fast drying, tough, provides adhesion to non-painted surfaces
- Coverage: 816.0000000000001 to 1,632.0000000000002 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 200 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
- Cure / Dry Temperature: 70 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Features: Base Coat, Chemical / Oil Resistant, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Other, Primer
- Substrate: Concrete / Masonry
-
Supplier: Sanchem, Inc.
Description: Safe, effective and economical rust prevention is achieved with SafeGard W. Your shipping packages will be cleaner and more presentable because this water based corrosion preventative leaves a soft translucent non-running oil coating about 1.5 mils thick on the metal surface upon drying.
- Coverage: 650 to 700 ft²
- Wet / Applied Thickness: 0.0015 inch
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Primers and Adhesion Promoters - Tank Linings, Secondary Containment -- CoroBond Vinyl Ester Primer
Description: adhesion Broad chemical resistance Impact resistance Superior adhesion to concrete and metal substrates RECOMMENDED USAGE CoroBond™ Vinyl Ester Primer is used in immersion or atmospheric exposure as a primer for polyester and vinyl ester tank lining and secondary
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 60 to 90 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Supplier: Whitford Corporation
Description: Market leading primer suitable for Resilon and Xylan rubber coatings.
- Cure / Dry Temperature: 68 to 248 F
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Primer, Printing / Screen Coating, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Excellent surface pretreatment for galvanized steel and aluminum Improves adhesion of primers and topcoats on galvanized steel and non-ferrous metal such as aluminum Very fast drying times for efficient recoatability Easy to apply with any conventional painting equipment
- Features: Primer
- Chemistry: Resin Base / Polymer Binder, Vinyl
Find Suppliers by Category Top
Featured Products Top
-
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
. · A UNISTOLE™ P coated film is flexible even at low temperatures, and articles coated with it exhibit excellent flex resistance and impact resistance. UNISTOLE™ R is a modified polyolefin dispersed in hydrocarbon-based solvent used as (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
-polyester hybrid products, as well as a wide range of water-based, solvented varnishes and the specialty emulsion products. Typical end use markets include power generation, automotive, transportation, industrial or the electric motor repair market. ELANTAS (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
-polyester hybrid products, as well as a wide range of water-based, solvented varnishes and the specialty emulsion products. Typical end use markets include power generation, automotive, transportation, industrial or the electric motor repair market. ELANTAS (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC -
Forrest’s INFERNEX® product line offers extreme high temperature paint solutions available in powder coatings, solvent-based, or aerosol delivery systems. INFERNEX® is formulated to provide corrosion resistance, adherence, and extreme high temperature durability throughout multiple (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
CONAP®primers are specially formulated, one-component solvent-based primers used to enhance the adhesion of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
resistance to most solvents, acids and bases. It withstands temperatures up to 260°C (500°F), offers excellent electrical insulation and remains flexible at cryogenic temperatures. Fluon PFA (perfluoroalkoxy alkane): A melt-processible copolymer of (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
weight that enables higher hardness without the use of fillers. What Is FFKM? An Inside Look FFKM is an enhanced version of FKM, a class of fluorinated carbon-based synthetic rubber known as fluoroelastomers. Derived from tetrafluoroethylene and perfluoroalkyl vinyl ether (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Brand Family: Ever-Slik Ever-Slik 1201 Ever-Slik 1201 is a thermally cured, solvent-based (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Handbook of Industrial Chemistry: Organic Chemicals > Paints, Pigments, and Industrial Coatings
A typical formulation of a primer , based on a low viscosity vinyl solution pigmented with a low solubility chromate pigment, is shown as follows [5]: .
-
Vinyl Surface Coatings
Vinyl topcoats are mostly solution vinyl resin– based coatings; they can be applied over epoxy primers , vinyl primers, polyvinyl butyral wash primers and zinc-rich primers.
-
Cement-Base Paint and the Painting of Masonry
Recently portland cement has found renewed favor with the formulator as evidenced by its relatively new uses in solvent based waterproofing paints utiliz- ing vinyl -toluene/butadiene polymers and in metal primers for galvanized steel [7].
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Asphaltic solvent - base primers and adhesives used over latex underlayment for installing asphalt or vinyl compo- sition tile should be allowed to set for the time recommended by their manufac- turer before the tile is installed.
-
Effects of Bond Primers on Bending Strength and Bonding of Glass Fibers in Fiber‐Embedded Maxillofacial Silicone Prostheses
Organic solvent - based primer includes components of propan-2-ol and various vinyl silanes .
-
Corrosion behaviour of steel/55%Al–Zn alloy/paint systems exposed to natural and artificial environments
Abstract The corrosion performance of steel/55%Al–Zn alloy sheets pre‐treated with 5% Fe (NO3)3 + 15% H3PO4 solution, and then coated with acrylic (AC), alkyd (AQ), vinyl (VL), solvent ‐ based epoxy (ES) or waterborne epoxy (EA) corrosion‐inhibiting primers + a barrier topcoat …
-
The early fire behaviour of combustible wall lining materials
Both melamine wall claddings comprise a surface layer consisting of two layers of mela- mine impregnated paper over a base built up with phenolic impregnatedpaper Vinyl solution paint (98 g m-2) over pink primer on hardboard Intumescenttype vinyl solution-flame-retardant …
-
Recent UK work investigating anti-corrosive organic coatings using the Electrochemical Noise Method (ENM)
The work used two 2- pack epoxy coatings, one pigmented (CM) and one unpigmented (152), a sol- vent - based alkyd (RH) and primers of an acrylic styrene copolymer emulsion (Neocryl TM) and a vinyl acrylic copoly- mer latex (HaloflexmM).
Indicates content that may require registration and/or purchase.